Products/Services for SICO Test Equipment
-
Thermomechanical Simulation Equipment - (20 companies)Different types of thermomechanical simulation equipment include weld simulators, forging simulators, roll mill simulators, mechanical test equipment, thermomechanical testers, process simulators, hot torsion testers, shear testers, and drawing...
-
Mechanical Testing Equipment - (433 companies)Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing. Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration... -
Test Tubes - (141 companies)Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
-
Test Sieves - (86 companies)Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters. Test sieves are woven wire or perforated metal pans that are used for sifting... -
Test Points - (54 companies)Test points are electrical terminals that are used for testing electrical and electronic equipment. Test points are electrical terminals used for testing electrical and electronic components. They facilitate the connection of test probes and test... -
Package Testing Services - (22 companies)Package testing services evaluate the performance of packages and packaging materials using drop, transportation, thermal control, leak and other specialized packaging tests. Impact Handling. Image Credit: Compadre Medical Device Package Testing...
-
Electronics Test Fixtures - (77 companies)Electronics test fixtures are used to test contact points on circuit boards during manual or automated testing. Products are used to test: daughter cards. flex circuits. liquid crystal displays (LCDs). loop-back boards. multi-chip modules. optical...
-
Automated Test Equipment - (436 companies)Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum. Automated test equipment (ATE) is computer-controlled test and measurement equipment that allows for testing...
-
Transformer Test Equipment - (64 companies)Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices. Transformers can provide reliable service for extended periods...
-
Nondestructive Testing (NDT) Services - (595 companies)Non-destructive testing (NDT) services use test methods to examine an object, material or system without impairing its future usefulness. Non-destructive testing services (NDT) use test methods to examine an object, material or system without...
Product News
-
New York Blower Company (The)
Testing Capabilities In 2014, our laboratory in La Porte, Indiana was completely renovated to allow for expanded testing capabilities. It allows us to test any manufacturer 's fan assembly for a variety of needs and requirements. Tests following AMCA guidelines are routinely done on new designs or specific jobs for performance sound and vibration verification. In addition to the six airflow test chambers and two reverberant sound rooms, some other features include: Flows to 130,000 CFM. Pressures to 100 " SP... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Element Materials Technology
Rail Testing As train travel becomes faster, lighter and more advanced, rail testing is critical to ensuring the safety of products, and developing new, high-tech materials. Element 's dedicated rail laboratories provide testing services for material selection and behavior, research and development, failure analysis and mechanical strength. Our global rail testing laboratories are equipped with industry-leading technology, including customizable train simulation programs, high-capacity weld strength testing... (read more) -
Element Materials Technology
Rail Testing Services - Infrastructure Testing accredited destructive testing, non-destructive testing, and failure analysis services to determine these materials properties, performance, strength, and durability. We can help our customers select and apply the best material for the project, increase their overall quality and reliability to minimize service failures, and reduce costs. Our services include: Metallic materials testing (destructive and non-destructive). Structural testing. Failure analysis. Bending stress and flexural strength rail... (read more) -
Guangdong Atmars Industry Co., Limited
Advanced Test Chambers for industrial Testing trouble-free operation. Customized Solutions: Available in multiple capacities and configurations --ranging from compact benchtop units to large walk-in rooms --tailored to specific testing demands. (read more)Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Cincinnati Sub-Zero Products
Benchtop Test Chamber Doubles Testing Capacity Our new Z-Plus Stackable Benchtop Chambers are designed for diverse testing needs across multiple industries. This chamber offers improve ments in flexibility and increased testing capacity. With an 8-cu. ft. capacity, the Z-Plus Benchtop Chamber is engineered to address the most common testing applications, making it an indispensable tool for R &D, reliability, and validation testing. The key feature of the this Benchtop Chamber is its adaptability to different use cases. The stackable... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Smiths Interconnect, a Molex company
High Bandwidth Test Socket for IC Testing The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and consistent test results for various devices. Its high bandwidth and low inductance capabilities render it electrically invisible to the test system, safeguarding against ball damage to Devices Under Test (DUT... (read more)Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Guangdong Atmars Industry Co., Limited
Thermal Shock Test Chamber for Product Testing Thermal Shock Test Chamber provides rapid temperature transitions between high- and low-temperature zones to simulate thermal stress and evaluate product reliability. It is suitable for testing batteries, electronic components, automotive parts, semiconductors and aerospace products. The chamber supports programmable test cycles and can be customized in temperature range, chamber size and configuration to meet different testing requirements and international standards. (read more)Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
HydraCheck Inc.
MicroLeak Test Kit for Accurate Field-Testing The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. Packaged in a rugged carry-case, you will find all the adaptors you need to MicroLeak test hydraulic components equipped with: Male pipe (NPT) plugs - 1/4 ", 3/8 ", 1/2 ", 3/4 ", 1 ", 1-1/4 ". Oring Boss (SAE) straight thread connectors - #4... (read more)Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Long-Handle Test Probes for Safe Testing Long Handle Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead. The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30 " handle, that can be unscrewed into two 15 " halves for easy storage. It comes with probe tip 9398, which has a 0.080 " diameter pin tip. The Shrouded Right-Angle Standard Banana Plug is our 9302. Wire length measurement is made from the back of the 30 " handle to the connector... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Element Materials Technology
Materials Testing Services Element has one of the most comprehensive ranges of materials testing services available in the Testing, Inspection, and Certification (TIC) sector that covers materials selection, application, and performance testing as well as failure analysis testing services. We apply a combination of both destructive testing and non-destructive testing methods to metals and non-metals including; composites, polymers, elastomers, and resins to determine their potential properties, performance, strength... (read more)
-
Workability Studies on High Al Ferritic Fe–Al–C Alloys
The maximum deformation that can be given in the SICO test is limited by the copper jaws of the equipment coming into contact with the deformed zone (Fig. 5).
-
MDA deploys four more GMD interceptors
Previous SICO testing demonstrated integrated system fire control and communications, Ground-Based Interceptors and launch equipment , Defense Support Program satellites, and interfaces with the US Navy's Aegis Weapon System.
-
JLENS could be permanently deployed if three-year demonstration proves successful
The unusually cold weather in the Washington, DC region has also hindered testing of the surveillance radar- equipped aerostat. "Weather is delaying system integration and checkout [ SICO ].
-
Plasma ion-assisted deposition: a novel technique for the production of optical coatings
This method has been successfully used to compare the OH incorporation of SiO2 and SiCO :H ms14 The experiments were done in a box coating system APS 1104 equipped with two electron beam evaporation sources. … OMS 3000 was used to measure the spectral reflection curves on a stationary test glass in the …
-
Analysis of the heating process and development of a microstructure suitable for thixoforming of steel
The second experiment was the tension test in the semi-solid state, which uses the “low force jaw system”, special equipment for the measurement of low forces. Similar temperature distribution could be obtained in the L- Sico procedure, which is a kind of compression …
-
The PM-Metalit: A PM control technology for Tier 4 Off-Highway Applications
… Winsor, Jason Schneider and Wes Klingeman at John Deere for their great support during this test program. … Different Materials: A Case Study on a Euro I Light Duty Truck” , SAE 2001-01-1287 8 Miwa S. et al , “Diesel Particulate Filters Made of Newly Developed SiCO ” , SAE 2001-01 … … Road Heavy Duty construction equipment ” , SCAQMD, final Report …
-
Synergistic effects of ajoene and the microwave power density memories of water on germination inhibition of fungal spores
Microwave radiation was delivered through a coaxial cable to a wavegnide attenuator[ and then to a power amplifier (2-20 GHz).w The rest of the equipment and components were obtained from SICO Ghaziabad. 12 pyrex glass test tubes each containing 10 ml sterilised water samples (0.5 x 10-6 …
Indicates content that may require registration and/or purchase.