-
Supplier: Newark, An Avnet Company
Description: 2 #22 FEP FS SIL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 3 #22 FEP FS SIL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LA4(.725)SIL ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: 1 PR #20 FEP FS SIL ROHS COMPLIANT: YES
-
Supplier: Henkel Corporation - Electronics
Description: The Sil-Pad 800 family of thermally conductive insulation materials is designed for applications requiring high thermal performance and electrical isolation. These applications also typically have low mounting pressures for component clamping. Sil-Pad 800 material combines a smooth and
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: The true workhorse of the Sil-Pad product family, Sil-Pad 900S thermally conductive insulation material, is designed for a wide variety of applications requiring high thermal performance and electrical isolation. These applications also typically have low mounting pressures for
- Industry: Electronics
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093086-SIL801CT100 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Win Source Electronics
Description: Regulators - Linear Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Dropout Voltage: 163 mV Min Current Limit: 250 mA
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.163 volts
- Operating Temperature: -40 C
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP 1416, a highly thermally conductive, electrically insulating silicone elastomeric material BERGQUIST® SIL PAD TSP 1416 is a highly thermally conductive, electrically insulating silicone elastomeric material. Excellent cut-through resistance Added thickness helps
- Use Temperature: 76 to 356 F
- Thermal Conductivity: 1.6 W/m-K
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Win Source Electronics
Description: Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 5 V Switching Current: 1 A
-
Supplier: Utmel Electronic Limited
Description: IC AMP CLASS AB MONO 70 W 12SIL
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SIP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, NETWORK, FILM, BUSSED, 0.2W, THROUGH HOLE MOUNT, SIP, ROHS COMPLIANT Product overview: SIL10E223J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 22,000 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 100 volts
- Operating AC Voltage: 100 volts
-
Supplier: Utmel Electronic Limited
Description: IC AMP AUDIO PWR 14W MONO 9SIL
- Supply Voltage (VS): 15 to 42 volts
- Output Power (PO): 14.000000000000002 watts
- Operating Temperature: -25 to 150 C
- Features: Audio Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Reed Relays 1 Form A 5 V SIL w/diode Product overview: SIL05-1A72-71D from MEDER electronic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Master Bond, Inc.
Description: its use as a conformal coating system. This product can also withstand rigorous thermal cycling, resists up to +500°F [+260°C] and is NASA low outgassing compliant.
- Viscosity: 5,000 to 10,000 cP
- Use Temperature: -175 to 500 F
- Dielectric Strength: 450.00000000000006 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
-
Supplier: Harwin Plc
Description: Vertical Through Connect Header Strip – 20 x contacts in a single row. Tin finish on contact area and termination. Can be cut down for other sizes.
- Current Rating: 1.5 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 20
- Contacts Pitch: 2.54 mm
-
Supplier: Harwin Plc
Description: Single Row Crimp housing (4 contact) only, see Alternative Products for complete connector kits. Use with crimp contacts M80-0110005 (22 AWG), M80-0130005 (24-28 AWG) or M80-0190005 (28-32 AWG). For complete pin numbering or pin out information, see the Component Specification C005XX.
- Current Rating: 3.3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 4
- Contacts Pitch: 2 mm
-
Supplier: Harwin Plc
Description: Single Row Crimp housing (2 contact) only, see Alternative Products for complete connector kits. Use with crimp contacts M80-0110005 (22 AWG), M80-0130005 (24-28 AWG) or M80-0190005 (28-32 AWG). For complete pin numbering or pin out information, see the Component Specification C005XX.
- Current Rating: 3.3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 2
- Contacts Pitch: 2 mm
-
Supplier: Harwin Plc
Description: Single row polarized Female cable connector housing - 8 contact. Fitted with floating jackscrews, Hexagonal slotted head. Use with any of the female Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 4 mm
- RoHS Compliant: RoHS Compliant
- Contact Type: Straight Pins
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Non Isolated Board Mount Dc/Dc Converter, Sip, 19.8 W, 750 Mv, 3.3 V, 6 A, 2.4 V Rohs Compliant: Yes Product overview: TOS06-05SIL from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 6 amps
- Operating Temperature: -40 C
-
Supplier: SAE International
Description: The design of a cost-effective SIL3/ASILD-compliant failsafe computer control system is a great challenge because of the requirements of IEC 61508 and/or ISO CD 26262. In this paper the formal design methods in concept, space, time, and function domains are presented, which are used for the
-
Supplier: Allegro MicroSystems Inc.
Description: ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive control modules. Key specifications Buck-boost preregulator + 6
- Input Voltage (VIN): 3.2 to 36 volts
- Output Voltage Type: Fixed
- Features: Linear Regulator, Other
- Regulator Type: Low Dropout (LDO)
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors LA4 .006 SIL
- Standards / Certifications: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: Amplifier IC 3-Channel Class AB 12-SIL
- Supply Voltage (VS): 5 to 15 volts
- Output Power (PO): 30.000000000000004 watts
- Features: Audio Amplifiers, Other
- Operation Class: Class AB
-
Supplier: DigiKey
Description: 10W SIL 5% HIGH EN 82 OHM
- Resistance Range: 82 ohms
- Tolerance: 5 +/- %
- Power Rating: 10 watts
- Mounting / Packaging: Axial Leads
-
Supplier: RS Components, Ltd.
Description: 4604X SIL Resistor Network Array 10K
- Number of Resistors: 2
- Features: Other
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Designed to simplify complex safety applications, WAGO’s 750 Series Functional Safety Modules offer four safe inputs, two or four safe outputs (10 A/24 VDC or 2 A/24 VDC), bipolar and unipolar switching modes, short circuit and cross circuit monitoring, as well as UL-compliant design (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
: https://www.knick-international.com/en/blog/sil-compliant-speed-signal-doubling-for-safety-critical-applications/ Promotion in Focus: Free Trial Offer for P16800 – Could it be a problem solver for you? Interested in a low-risk way to qualify the P16800 and determine (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Knick P16800 – Speed Signal Duplicator Smarter Integration for Modern Rail Systems What It Does The P16800 is a SIL-rated speed signal duplicator designed (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
distortion improves power factor and thus, reduces energy costs. Feature Highlights Full Regeneration Low Input Distortion Across a Wide Load and Speed Range IEEE-519 Compliant (<5% THD @ full load) Eco (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Dependability Modelling under Uncertainty
The developed methodologies are applied in a IEC 61508 SIL compliance test in an EDS (chapter 7).
-
ISA COLLAB PROC AUTOMTN SYS - Collaborative Process Automation Systems
Advanced diagnostics and built-in checks, which are required to achieve the SIL compliance of subsys- tems, will prevent the inadvertent degradation of safety applications.
-
http://search-ext.abb.com/library/Download.aspx?documentid=3bse038820&languagecode=en&documentpartid=&action=launch&content=external
System 800xA High Integrity features a flexible and scalable SIL compliant design.
-
:: New Materials Zone ::
ABB's flagship AC 800M controller and S800 I/O lines are SIL compliant ; ABB can also provide a wide range of SIL rated sensors, valve positioners and actuators.
-
Reliability Analysis of Single Bus Communication with Real-Time Requirements
'"~ 0,40 ", I not SIL compliant I .
Indicates content that may require registration and/or purchase.