Products/Services for SMD Bias Tees
-
Bias Tees - (65 companies)Bias tees allow the insertion of DC voltages into a signal path without disrupting the existing signal in that path. How to Select Bias Tees. Bias tees allow the insertion of direct current (DC) voltages into a signal path without disrupting... -
RF Waveguide Tees - (19 companies)RF waveguide tees are components that allow one signal (line) to branch into two or more lines. RF waveguide tees are components that allow one signal or line to branch into two or more lines. They are made of aluminum, brass, bronze, copper... -
Antennas - (1286 companies)Surface mount device (SMD) or "chip" antennas are mounted internally on the printed circuit board within the radio transmitter, receiver, or transceiver product. Chip antennas are also known as embedded antennas, integral antennas, chip dielectric... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Light Emitting Diodes (LED) - (790 companies)Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications. How to Select Light Emitting Diodes (LEDs). Image Credit: Digi-Key... -
Metal Profiles and Structural Shapes - (275 companies)Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll...
-
Steel Rail - (35 companies)Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
-
DC Blocks - (84 companies)DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.
-
Step Recovery Diodes - (104 companies)Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built...
-
Varactor Diodes - (73 companies)Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias. Description. Varactor diodes are two-terminal electronic components that are designed to provide...
Product News
-
KRYTAR, Inc.
Bias Tees offer ultra-broadband control solutions KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in antennas, controlling remote DC signals and testing of many RF applications. The unique rugged stripline design provides high current handling with high power at frequency and excellent isolation. KRYTAR connectorized Bias Tees... (read more)Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
Marki Microwave LLC
Fully Optimized Miniature SMT Bias Tee The BTM-0026PSM features low 0.43dB insertion loss and superior isolation over a broad 10 MHz to 26GHz bandwidth. Its design and layout are optimized for smooth, resonance-free response. Performance of each unit is well characterized on the datasheet and in the de-embedded S-parameters and verified with production RF testing. Available in a 2.25 x 3.7 mm surface mount package. (read more)Browse Bias Tees Datasheets for Marki Microwave LLC -
Lee Co. (The)
375 Spring Biased Shuttle Valve The Lee Company's new 375 Spring Biased Shuttle Valve is the latest addition to Lee's line of miniature spring biased shuttle valves. The poppet in this shuttle valve is biased so that the emergency port (E) is normally closed, and the normal (N) and service (S) ports are connected. This new shuttle valve is ideal for high pressure applications with system pressures up to 5000 psi. For added installation flexibility, the 375 Spring Biased Shuttle Valve is available with the biased port (Port E... (read more) -
Electro Optical Components, Inc.
No Bias Hydrogen Chloride (HCl) Sensors There are two versions of these Hydrogen Chloride (HCL)sensors: 4HCL-20 0 - 20ppm resolution. 4HCL-50 0 - 50ppm resolution. SemeaTech offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Union Tee Reducing Tubing Connection Jewellok 's tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are manufactured to exacting standards, employing the most modern state-of-the-art computerized automation. Jewellok 's fittings are backed by Jewellok 's commitment to the highest quality-control standards and skilled... (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HydraCheck Inc.
Pressure Gauge Diagnostic Tee Kits The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. These adaptors can be plumbed quickly to make interfacing with any system easy. Together, the gauges and diagnostic tees provide system accessibility coupled with state-of-the-art precision measurement... (read more)Browse Pressure Gauges Datasheets for HydraCheck Inc. -
MAIN Manufacturing Products, Inc.
Hydraulic Flanged Elbows & Tees for Tight Spots HYDRAULIC FLANGED ELBOWS and TEES HELP in TIGHT SPOTS. MAIN Manufacturing Products produces flanged elbows and flanged tees that provide the "minimum bend radius" in hydraulic circuits, while allowing either run to be disconnected separately, splitting flows, changing orientation/size of bolt pattern, and making convenient make/break points. Many stocked in carbon and stainless. Visit our wesbite at: www.mainmanufacturingproducts.com (read more) -
HydraCheck Inc.
Digital Pressure Gauge Diagnostic Tee Kits Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. These adaptors can be plumbed quickly to make interfacing with any system easy. Together, the digital gauges and diagnostic tees provide system accessibility coupled with state... (read more)Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Beswick Engineering Co., Inc.
Beswick New Recessed Hex Stud Elbows & Tees New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can be easily tightened with a hex key/hex wrench/Allen wrench/hex drive. This is an alternative to slotted screw driver type studs and external hexagonal type studs. (read more) -
HydraCheck Inc.
Universal Pressure Gauge Diagnostic Tee Kit HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There is nothing more frustrating than trying to get in line with your pressure gauge and not being able to. The Pressure Gauge Diagnostic Tee Kit includes all the connectors one needs to connect... (read more)Browse Pressure Gauges Datasheets for HydraCheck Inc.
-
A low-noise time-domain EMI measurement system for measurements up to 26 GHz
The control current is injected via broadband bias circuits ( Bias - Tees ). Broadband, low-loss SMD capacitors and conical coils are used.
-
Measurement and modeling of the sensitivity of LC-VCO's to substrate noise perturbations
To avoid reflections in the cables of the bias lines, bias tees are used with the RF side connected to 50Q. … supply lines were optionally decoupled using 100pF, 100nF and 100,uF off-chip SMD decoupling capacitors to …
-
On numerical design technique of wideband microwave amplifiers based on GaN small-signal device model
A simple hand calculation easily reveals that this biasing scheme makes the transistor work with VDS = 3 … Due to the parasitics of finite W and L dimensions of many microstrip structures, such as micro- strip lines, tees , vias etc., that have to be used to connect the lumped smd (surface-mount device) chip inductors and capacitors (of Murata Inc …
-
Cryogenic High-Frequency Readout and Control Platform for Spin Qubits
Bias Tees SMD Inductors .
-
10.18.07 -- Feature Article: Introduction To High-Frequency Analog Signals
Auriga provides RF coaxial bias tees covering the RF frequency ranges from DC to 50 GHz in multiple frequency band configurations, featuring high current capability and high power handling. The L2 SMD series of quartz crystals from Precision Devices provides a broad range of frequencies and …
-
Miniature bias-tee networks integrated in micro-coaxial lines
The 50 Ω bias-tees designs differ from the 12 Ω bias tees not only in the impedance of the RF transmission line geometry, but also the inductor. Measurements are performed for two values of SMD capacitors.
-
6 GHz medium voltage LDMOS power amplifier based on load/source pull characterization
The biasing for the transistors is provided from broadband bias tees at the secondary ports of the passive automated impedance tuners. The RF/DC decoupling is realized using quarter-wave transformers shorted by a SMD capacitor with a self …
-
New products
In addition, the PCB carrier board is cus- tomizable to accommodate SMDs and other designs. There are integral bias tees to permit biasing of devices under test.
-
A parallel circuit differential class-E power amplifier using series capacitance
The off-chip output matching network is implemented on FR4 substrate using Murata SMD components. The differential input to the power amplifier chip from the module balun is provided through the bias tees modules Mini Circuits (ZFBT-6G-FT).
-
http://www.sign.ac.uk/pdf/sign131.pdf
Clinical Lead, Early Intervention in Psychosis, Tees , Esk and Wear Valleys NHS Trust Dr Patrick Convery … the specialist reviewers’ comments have been addressed adequately and that any risk of bias in the guideline … Scottish Medicines Consortium SMD .
Indicates content that may require registration and/or purchase.