Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Datatronics™
Description: Feature Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS Frequency range 25kHz
- Operating Frequency Range: 25,000 Hz
- DCR: 0.7 to 11 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
-
Supplier: Allied Electronics, Inc.
Description: The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled
-
Supplier: TiMOTION Technology
Description: General Features Built-in transformer type: SMPS Maximum output: 32V DC, 4A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 2 Color: Black 0.1W standby power consumption Especially designed for adjustable height desk application Support synchronous movement
- Length: 10.76378534 inch
- Width: 3.7007894 inch
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
-
-
Supplier: TiMOTION Technology
Description: General Features Built-in transformer type: SMPS Maximum output: 32V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1 Color: Black 0.1W standby power consumption Especially designed for adjustable height desk application
- Length: 8.9763828 inch
- Width: 2.5984266 inch
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
-
Supplier: TiMOTION Technology
Description: General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant Wall mount design
- DC Output Voltage: 29 volts
- DC Output Current: 2.5 amps
- AC Input Voltage: 100 to 240 volts
- Number of Outputs: 1 #
-
Supplier: Infineon Technologies AG
Description: The GS-EVB-AUD-BOOST2-GS reference design is a source for manufacturers of stand-alone mono, stereo and multi-channel automotive or marine amplifiers. The 300 W SMPS is developed around the next-generation EZDrive technology as well as the CoolGaN™ power transtistor technology in
- Category: Development Board
-
Supplier: TiMOTION Technology
Description: TiMOTION’s economical TT1 series twin spindle actuator is specifically designed for home care and patient care facility beds. The TT1 electrical controls come standard with a range of voltages for use in multiple countries. It is also equipped with a SMPS transformer and has less than
- Stroke or X-Axis Travel: 2.7165369 to 3.4251987 inch
- Rated Speed: 0.181102362204725 in/sec
- Rated Force: 1,348.8 lbs
- Mounting Type: Clevis or Eye
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSFORMERS FOR IGBT/FET Product overview: VGT15SEFD-250S4A7 from TDK Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- TJ: -40 to 130 C
- Features: MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both RDS(on) and FOM (figure of merit). Summary of Features Excellent switching performance World’s
- rDS(on): 0.018 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 3.5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Mountz, Inc.
Description: power, SMPS adapter 24VDC, 1A. The Scout is designed to interface with these transformers: STC30 Plus, STC40, HTC35, ET-30D, FT-30D, YFC-35D. Programming via PC software or through Scout unit. Maximum 4 screwdrivers can share one program (4 Ports) Outputs for machine & PLC interface
-
Supplier: Infineon Technologies AG
Description: power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus
- Output Power: 27 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: designs, BOM savings and lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Easy to select right parts for fine tuning of designs Potential Applications Adapter LED Audio
- rDS(on): 2.4 ohms
- QG: 7.499999999999999 nC
- TJ: -55 to 150 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Powder Cores Powder cores are distributed air gap cores that are primarily used in power inductor applications, specifically in switched-mode power supply (SMPS) output filters, also known as DC inductors. Other power applications include differential inductors, boost inductors, buck
- Core Material: Iron Powder
Find Suppliers by Category Top
Featured Products Top
-
-T UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
Isolation Transformers Increase Safety of Electronic Systems (.pdf)
in the equipment. Isolation transformers have represented a traditional solution for providing high isolation in electronic circuitry. Even with the increased use of efficient, switched-mode power supplies (SMPS), isolation transformers can improve the overall isolation of an electronic design without
-
Harmonics and Harmonic Mitigating Transformers (HMTs): FAQs
This document has been written to provide answers to the more frequently asked questions we have received regarding harmonics and the Harmonic Mitigating Transformer technology used to address them. This information will be of interest to both those experienced in harmonic mitigation techniques
More Information Top
-
Design aspects of a switch-mode transformer under wide input voltage variation
SMPS TRANSFORMER DESIGN .
-
Optimum design of a high-power, high-frequency transformer
M. Ivancovic, “Optimum SMPS transformer design ,”in Proc. PCI ’86, 1986, pp. 183-188.
-
CR4 - Thread: transformer
i m doing my engineering and as a training project i have been given a project on smps transformer design .
-
CR4 - Thread: Transformer WINDING
i am pursuing engineering and working on a project smps transformer design ..
-
CR4 - Thread: transformer design
i am working on smps transformer design ,Its my first prioject ..
-
CR4 - Thread: SMPS Calculation
SMPS transformer design is an art unto itself (and is application, frequency, SMPS topology, transformer construction, circuit layout and construction, etc, specific).
-
Journal of Spacecraft and Rockets > Pulsed Plasma Thruster System for Microsatellites
After trials of several SMPS transformer designs , an E-core was selected on the basis of efficiency and relative ease in insulating windings against arc-over.
-
Forward Converters Operating Directly off the Three Phase Rectified Mains Suitable for Exchange Use
R L Hodkinson IEE Conference 142 p.108 SMPS Transformer Design .
-
Design issues of the high-power high-frequency transformer
Optimum SMPS transformer design " PloaedigsPCr86 1 9 8 6 .
-
Audio and Electronics for Vehicles during Transition Periods
An SMPS transformer is designed for a given maximum flux density determined by the total loss of the transformer, the total loss comprising core losses and copper losses.
Indicates content that may require registration and/or purchase.