Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: USB-SPI PROTOCOL CONVERTER, -40TO85DEG C; USB IC Type:USB-SPI Protocol Converter; USB Standard:USB 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Data Rate:12Mbps; No. of Ports:-RoHS
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools PCB to connect EVB's SPI port with a PC's USB port converts SPI of ICs to USB for PC programming for use with EVB7122, EVB71122, EVB73290-M and A
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB to SPI Protocol Converter
- TJ: 85 C
- Features: Other, RoHS Compliant
-
-
Supplier: DigiKey
Description: ADS4249 - 14 Bit 250M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Ports: SPI, USB
- Manufacturer: Texas Instruments
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit 48kS/s USB DAC, 98dB SNR, 2-Ch, SPI, SSOP Product overview: PCM2704CDBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for
- Resolution: 16 bits
- Operating Temperature: -25 C
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-X device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed. Specifications Interfaces USB host
-
Supplier: Silicon Labs
Description: 2.0 to easily add USB to your embedded designs. Initializing peripherals and the patented dual-crossbar is a breeze with the Precision32 AppBuilder, a free GUI that enables developers to quickly and graphically initialize peripherals, properties, and pinouts — all without
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: RS Components, Ltd.
Description: USB to SPI protocol converter,SOIC20
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 12,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC STEREO AUD DAC W/USB 28-SSOP
- Pin Count: 28
- Resolution: 16 bits
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC STEREO AUD DAC W/USB 32-TQFP
- Pin Count: 32
- Resolution: 16 bits
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC DAC 16BIT STEREO W/USB 28SSOP
- Pin Count: 28
- Resolution: 16 bits
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: current source and can be programmed to support the complete range of current capacity on the VBUS defined in the USB Type-C spec. The RD resistor is used to identify EZ-PD™ PMG1-S1 as a sink in a dual role power (DRP) application. To support the latest USB PD 3.1
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: current source and can be programmed to support the complete range of current capacity on the VBUS defined in the USB Type-C spec. The RD resistor is used to identify EZ-PD™ PMG1-S1 as a sink in a dual role power (DRP) application. To support the latest USB PD 3.1
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Description: CONVERTER USB TO SPI
- Features: Other
-
Supplier: Infineon Technologies AG
Description: multitude of sensors, based on their application through either I2C or SPI. SCB1 is configured as UART and is used for printing debug messages and sensor data to the terminal. The USB PD block in the EZ-PD™ PMG1-S0 is used for USB Type-C source attach detection and
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: multitude of sensors, based on their application through either I2C or SPI. SCB1 is configured as UART and is used for printing debug messages and sensor data to the terminal. The USB PD block in the EZ-PD™ PMG1-S0 is used for USB Type-C source attach detection and
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Texas Instruments
Description: Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
- Resolution: 16 bits
- Operating Temperature: -25 C
- Features: Other
- Interface Type: SPI
-
Supplier: Microchip Technology, Inc.
Description: for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core
- Clock Speed: 70 MHz
- Internal RAM Size: 28 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D
-
Supplier: Microchip Technology, Inc.
Description: Analog Features 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter: Conversion rate of 500 ksps (10-bit), 200 kbps (12-bit) Auto-scan and threshold compare features Conversion available during Sleep One 10-Bit Digital-to-Analog Converter (DAC): 1Msps
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 31
-
Supplier: DigiKey
Description: USB TO RS485/I2C/SPI CONVERTER
-
Supplier: Microchip Technology, Inc.
Description: as Flash OTP by ICSP™ Write Inhibit which allows the entire Flash to be configured as One-Time-Programmable (OTP) memory and CodeGuard™ Flash Security which facilitates to segment the memory and implement access restrictions. These features together with our CryptoAuthentication™ chips
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 21
-
Supplier: RS Components, Ltd.
Description: FTDI Click USB to UART/I2C/SPI Converter
- Category: Development Suite / Kit
-
Supplier: Microchip Technology, Inc.
Description: analog measurement, while reducing the overall system BoM cost. Additional Features Full Speed USB 2.0 Full Speed USB 2.0 – Host, Device and OTG DMA Interface for Data RAM Access Core and Operating Conditions 2.0V to 3.6V, -40°C to 125°C, up to 16 MIPS operation
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 32 KB
- Number of Timers: 13
-
Supplier: Texas Instruments
Description: 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (I2S) 32-TQFP -25 to 85
- Resolution: 16 bits
- Operating Temperature: -25 C
- Features: Other
- Interface Type: SPI
-
Supplier: Radwell International
Description: COMMUNICATIONS CONVERTER, LIBERTY MDRIVE SERIES, USB TO SPI, MDRIVE PLUS/ LINEAR, 10 PIN NON-LOCKING IDC CONNECTOR, + BARE END FLYING LEADS, 3.6 M. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061322-PCM2704DB Packaging: Reel - TR Type: Audio Data Interface: SPI, USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C
- Sample Rate: 48 kSamples/Sec
- Operating Temperature: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 118371-PCM2705DBR Packaging: Reel - TR Type: Audio Data Interface: SPI, USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C
- Sample Rate: 48 kSamples/Sec
- Operating Temperature: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: ams Sensors Germany GmbH
Description: SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition
- Bus Width: 16-Bit
- Signal Type: Analog
- Features: Analog-to-Digital Converter, Other, Software Included
- Development Tool: Break Out Board
-
Supplier: Newark, An Avnet Company
Description: DAC, 16BIT, 48KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:48kSPS; Data Interface:SPI, USB; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Differential; Operating RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 026573-PCM2705DB Packaging: Tube/Rail Type: Audio Mounting: SMD (SMT) Data Interface: SPI, USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range -
- Sample Rate: 48 kSamples/Sec
- Operating Temperature: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 026574-PCM2707PJTR Packaging: Reel - TR Type: Audio Data Interface: SPI, USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C
- Sample Rate: 48 kSamples/Sec
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP, TQFP
-
Electronic Development Boards - JENCOLOR Multiple Color Integrating Sensor Board -- SDK MMCS-INT-EB1Supplier: ams Sensors Germany GmbH
Description: SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition
- Bus Width: 32-Bit
- Signal Type: Analog
- Features: Analog-to-Digital Converter, Other, Software Included
- Development Tool: Break Out Board
-
Supplier: Cirrus Logic, Inc.
Description: access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
Conduct Research Top
-
USB FM Radio
using the serial peripheral interface (SPI). The Si4701 audio outputs are sampled using the C8051F321's analog-to-digital converter (ADC) and sent to the host across the USB interface. The Windows application plays the audio using the PC speakers or headphones.
More Information Top
-
A Microcantilever Sensor Array for the Detection and Inventory of Desert Tortoises
chip and a USBMicro SPI to USB converter chip (USBMicro USB421).
-
Mobile-phone-readable 2.45GHz passive digital sensor tag
The connection from the mobile phone to the MIMOSA hardware is over an USB to SPI converter (Pop-Port adapter).
-
Low-cost compact MEMS scanning ladar system for robotic applications
This has eliminated the need for a USB to Serial SPI converter that was being used to configure the LADAR system.
-
Carrier frequency offset estimation for an acoustic-electric channel using 16 QAM modulation
A microcontroller (MCU, Texas Instruments MSP430F2819) takes data from a personal computer (via an SPI - to - USB converter ) and assembles packets for transmission.
-
Advances in high-speed low-latency communications for nanopositioning in advanced microscopy
There are, for example, SPI - to - USB converters that can clearly offer no better determinacy than the USB half of the device.
-
A 32‐channel combined RF and B0 shim array for 3T brain imaging
The DAC is controlled using serial peripheral interface (SPI) digital signals from a Microchip MCP 2210 USB - to - SPI converter (Microchip Technology, Westborough, MA) that is in turn controlled using driver software on a personal computer.
-
Non-line-of-sight mitigation in TOA-based RTLS using partially linear model
Interface Converter : FT2232D which provides USB to SPI communication interface x .
-
NXP Extends Fully Scalable USB Portfolio With LPC11U00 Cortex-M0 Series
This feature is especially suited for protocol converters such as UART- to - USB and SPI -to-USB bridges where data needs to be quickly transferred between serial interfaces.
-
First-in-human pilot study of a spatial frequency domain oxygenation imaging system
A central board with serial peripheral interface (SPI) integrated circuits (digital to analog converters and port expanders) and USB - SPI controller (DIMAX Inc., Seattle, Washington) ensured commu- nication with a PC.
-
A study on the swimming performance and the maneuverability of aRobotic fish with modular design
The motion of the robotic fish is controlled by the microcontroller which offers a mass of application modules such as UART port, I2C bus, USB port, SPI module, ADC(Analog- to -Digital Converter ), COMPARER, TIMER, CCP, ICSP and IO interface, shown in…
Indicates content that may require registration and/or purchase.