Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belden Inc.
Description: Rubber Lead Wire, 18AWG (7x26) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3071 CSA SEW-2 600V 200C
- Cable Weight: 0.015 lbs/ft
-
Supplier: Belden Inc.
Description: Rubber Lead Wire, 14AWG (7x22) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3071 CSA SEW-2 600V 200C
- North American (AWG): 14 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Number of Conductors: 1 #
-
Supplier: Belden Inc.
Description: Rubber Lead Wire, 20AWG (10x30) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3069 CSA SEWF-2 600V 150C
- North American (AWG): 20 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -70 to 150 C
- Number of Conductors: 1 #
-
-
Supplier: Belden Inc.
Description: Rubber Lead Wire, 6AWG (84x25) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3125 CSA SEW-2 600V 200C
- North American (AWG): 6 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -70 to 200 C
- Number of Conductors: 1 #
-
Supplier: Accuris
Description: BATTING, GLASS FIBER, SILICONE RESIN IMPREGNATED
-
Supplier: Accuris
Description: Nylon 612 - 15% Glass Fiber Reinforced, Silicone Lubricated
-
Supplier: Accuris
Description: INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, GLASS FIBER, SILICONE RUBBER TREATED
-
Supplier: Accuris
Description: PLASTIC MATERIALS, SILICONE RESIN, GLASS FIBER BASE, LOW PRESSURE LAMINATED
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains its
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: 3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many plastics. 0.1 gal Cartridge.
- Tensile Strength (Break): 325 psi
- Elongation: 550 %
- Industry: Automotive
- Chemical System: Silicone
-
Supplier: Megadyne Americas
Description: S - Group (Silicone) Heat resistant, low stretch transport belt, aramid fiber
- Belt Thickness: 0.04330711 inch
- Belt Width: 0.1181103 to 23.62206 inch
- Belt Length: 5.905515 to 167.322925 inch
- Minimum Pulley Size: 0.787402 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical
- Overall Thickness: 0.03 inch
- Overall Width / OD: 36 to 60 inch
- Fabric Weight: 813.6 gsm
- Use Temperature: 449.6 to 1,799.6 F
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and excellent electric insulation. It can resist
- Features: Anti-static / ESD Control, Electrically Conductive, Safety / Flagging, Single-Sided Adhesive
- Backing: Glass / Fiberglass, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical
- Overall Thickness: 0.026 inch
- Overall Width / OD: 60 inch
- Fabric Weight: 441 gsm
- Use Temperature: 449.6 to 500 F
-
Supplier: Darco Southern, Inc.
Description: Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame.
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: -65 to 700 F
- Type: Braided Product, Knitted Product, Sleeving / Wrap
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P8463 uses fiber fabric coated on the surface of silicone rubber as the substrate, coated with acrylic adhesive, to form a granular tape with anti adhesion function. In the application process, it prevents the adhesion of other substances (such as adhesive or ink), which is easy to
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive
- Adhesive: Rubber, Silicone
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical
- Overall Thickness: 0.012 inch
- Overall Width / OD: 38 inch
- Fabric Weight: 440 gsm
- Use Temperature: 449.6 to 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical
- Overall Thickness: 0.035 inch
- Overall Width / OD: 38 to 60 inch
- Fabric Weight: 36,781.5 gsm
- Use Temperature: 449.6 to 275 F
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 248 F
- Thermal Conductivity: 5 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 50 %
-
Supplier: Darco Southern, Inc.
Description: Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 17 are: welding
- Fabric Weight: 576.3 gsm
- Overall Thickness: 0.02 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
-
Supplier: Birk Manufacturing, Inc.
Description: sensor. Kapton encapsulation provides additional benefits by eliminating the fiber content found in traditional silicone. These Kapton® surface-mount temperature sensors provide water resistance and chemical protection. They are clean, durable and a cost-effective solution for your
- Features: J, K, RTD, Thermocouple
-
Supplier: Lanmar, Inc.
Description: Lanmar Silicone Coated Fiberglass Fabrics are highly flexible and feature excellent release properties with a limited high-end temperature range. These materials are coated on one or both sides with silicone rubber and come in either white or red colors. Applications include heat
- Overall Thickness: 0.04 inch
- Overall Width / OD: 38 inch
- Use Temperature: -110 to 450 F
- Fabric Strength: 650 to 950 lbs/in
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Mask grooved, slotted and irregular shapes Use for O-ring groove protection Flexible, cut to size Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
- Use Temperature: 0 to 600 F
- Features: Elastomeric, Synthetic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C A softer, more pliable option than solid cord (SS) Mask grooved, slotted and irregular shapes Use for O-ring groove protection Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes
- Use Temperature: 0 to 600 F
- Features: Elastomeric, Synthetic / Polymer
-
Supplier: Radwell International
Description: BIFURCATED FIBEROPTIC CABLE, 1 MM DIA FIBER CORES, SILICONE TUBE SHEATHING, 6MM THREADED SENSING END TIP, 1M LENGTH,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mueller Group, Inc. (The)
Description: SIWO-KUL 1.1kV is a 180 Deg C. flexible silicone insulated 1.1kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a yellow overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required and high
- Rated Voltage: 1.1 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Hi-Tech Controls, Inc.
Description: FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red
- Rated Voltage: 20,000 volts
- Nominal Outer Diameter: 0.1968505 to 0.33464585 inch
- Operating Temperature: 180 C
- North American (AWG): 16 to 20 AWG
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Tensile Strength (Break): 7.977026164645835 psi
- Elongation: 70 %
-
Supplier: Mueller Group, Inc. (The)
Description: SIWO-KUL 13.8kV is a 180 Deg C. flexible silicone insulated 13.8-15kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a black overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required and high
- Rated Voltage: 13.8 to 15 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 248 F
- Thermal Conductivity: 8 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 30 %
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR HV60 is a silicone coated glass fabric with silicone adhesive.
- Overall Thickness: 0.020866153 inch
- Overall Width / OD: 0.2362206 to 35.9842714 inch
- Use Temperature: -99.4 to 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Mueller Group, Inc. (The)
Description: SIWO-KUL 6.6kV is a 180 Deg C. flexible silicone insulated 6.6-7.2V cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a gray overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required and high
- Rated Voltage: 6.6 to 7.2 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: AVS Industries
Description: The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and
- Fabric Weight: 1,491.6 gsm
- Overall Thickness: 0.057 inch
- Overall Width / OD: 36 inch
- Overall Length: 25 yd
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber optic - thru-beam with metal silicone covering
-
Supplier: TE Connectivity
Description: Body Features Ferrule Plating Material : Nickel Protective Cap Material : Silicone Spring Material : Stainless Steel Configuration Features Cable Buffering : Loose Tube Contact Features Ferrule Material : Zirconia Dimensions Fiber Optic Termini Fiber Diameter (MICM) : 128
Find Suppliers by Category Top
Featured Products Top
-
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
fatigue, cracking, and delamination from their composite construction. They combine high-tenacity aramid fibers, such as Kevlar® and Nomex®, with silicone rubber coatings formulated to retain flexibility over extended service life. Aramid fibers contribute exceptional tensile strength along (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
is made of glass fiber cloth and coated with silicone rubber. Often referred to as silicone-coated fiberglass cloth, the fabric is typically engineered for use in industrial applications where high levels of resistance are required against extreme temperatures, flames and chemicals. Mid-Mountain can (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Harbory Filtration manufactures glass fiber pleated cartridges using borosilicate glass microfiber media pleated into a compact, high-surface-area form. The pleated design increases filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
A manufacturer running heat-pipe stability tests faced a hidden bottleneck: silicone thermal pads met thermal needs but adhered to heat pipes after a single run. Each removal required cleaning of the pipe and the test bench, two operators per line, and frequent (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
When customers look for better thermal performance, they often upgrade from standard silicone sheets to graphite-silicone composites. In practice, however, those materials can be brittle, prone to cracking, and difficult to reuse, which creates assembly waste and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
Supporting Rapid Recovery with Stronger Sutures
Zeus offers customized, flexible, adaptable, and stronger sutures and monofilament products, which are designed to obtain better closure, minimize the immune response, and promote optimal tissue attachment for swift patient healing.
(read more)
Browse Fibers and Filaments Datasheets for Zeus -
Available as a braided sleeve or expandable over-braid, Zeus drawn fiber provides the performance and versatility to fit almost any application. Learn More (read more)
Browse Fibers and Filaments Datasheets for Zeus -
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc.
Conduct Research Top
-
Silicone Heating Mat Vs. Aramid Heating Mat
We explain the differences between silicone heating mats and heating mats made of aramid fibers in more detail, go into the advantages and disadvantages of each product type and find out which heating mat is the more suitable choice for your needs.
-
Optical Transmission Properties of Adhesives
Optical transmission, the ability for light to be channeled through a material, is particularly important for fiber optic, opto-electronic and photonic applications. Superior transparency is an essential characteristic of an optical adhesive. Optical transmission is measured from 0 to 100%
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40154/35254547-MIT.pdf?sequence=2
For teftzel- silicone fibers , the bonding seems to be excellent, the author .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Use Level: 0.5-2.0% (fabric softener), 0.2-0.9% silicone ( fiber lubricant .
-
Handbook of Textile Processing Chemicals
Use Level: 0.5-2.0% (fabric softener), 0.2-0.9% silicone ( fiber lubricant .
-
silicone fiber glass - offers from silicone fiber glass manufacturers, suppliers, exporters & wholesalers
silicone fiber glass .
-
Handbook of Lubricants
Use Level: 0.5-2.0% (fabric softener), 0.2-0.9% silicone ( fiber lubricant .
-
Gas Transfer Performance of a Hollow Fiber Silicone Membrane Oxygenator: Ex Vivo Study
The silicone hollow fiber membrane oxygenator previously reported (Preproduction model PPM-03, Fuji Systems Inc., Tokyo, Japan) was fabricated using a new silicone fiber material with a 300 m outer diameter and a wall thickness of 50 m (8,9).
-
Antibacterial Effect of Antibiotic Solution on Cellular Viability in Canine Veins
The silicone hollow fiber membrane oxygenator previously reported (Preproduction model PPM-03, Fuji Systems Inc., Tokyo, Japan) was fabricated using a new silicone fiber material with a 300 m outer diameter and a wall thickness of 50 m (8,9).
-
Relation Between Echinocytosis and Erythrocyte Calcium Content in Hemodialyzed Uremic Patients
The silicone hollow fiber membrane oxygenator previously reported (Preproduction model PPM-03, Fuji Systems Inc., Tokyo, Japan) was fabricated using a new silicone fiber material with a 300 m outer diameter and a wall thickness of 50 m (8,9).
-
Use of the original silicone cladding of an optical fiber as a reagent-immobilization medium for intrinsic chemical sensors
These data suggest that the homogeneously distributed form of the dye contributes more to the total fluorescence quenching in the silicone fiber -cladding ma- terial than it does in home-cast silicone films.
-
Stretchable Self‐Powered Fiber‐Based Strain Sensor
In this study, an active fiber‐based strain sensor (AFSS) is fabricated by coiling a fiber‐based generator around a stretchable silicone fiber .
Indicates content that may require registration and/or purchase.