Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Best Value Battery Backup and Protection for Business Computers. Features: File-Saving, Auto-Shutdown Software (USB) Power Range from 350-500 VA Six Power Outlets (Three UPS and Three Surge) Input/Output Voltage = 120 V RJ-11 Modem/Fax/DSL Protection LED Indicators Provide Proactive
-
Supplier: Allied Electronics, Inc.
Description: True on-line systems protect against blackouts, brownouts, spikes and line noise. DB9 interface port. Diagnostic LEDs provide advance warning of potential power problems before equipment is affected. FREE PowerAlert Software is included to provide automatic, unattended shutdown and provides network
-
Supplier: Allied Electronics, Inc.
Description: Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date
-
-
Supplier: Allied Electronics, Inc.
Description: True on-line systems protect against blackouts, brownouts, spikes and line noise. DB9 interface port. Diagnostic LEDs provide advance warning of potential power problems before equipment is affected. FREE PowerAlert Software is included to provide automatic, unattended shutdown and provides network
-
Supplier: Tripp Lite by Eaton
Description: failures 9.4 minutes runtime at 50% load (225 watts) Up to 34 minutes runtime for an entry-level PC with small LCD monitor (80 watts) Ultra compact UPS supports a variety of placement options for desktop or wallmount use Includes 6 UPS supported outlets for computer,
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 9.4 minutes
-
Supplier: Tripp Lite by Eaton
Description: failures to support entry-level desktop computer with 15 inch LCD monitor up to 12 minutes Ultra compact UPS supports a variety of placement options for desktop or wallmount use Includes 3 UPS supported outlets for computer, monitor and one vital system peripheral
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.35 kVA
- Watt Rating: 0.1800000000000003 kwatts
- Runtime at Half Load: 11.3 minutes
-
Supplier: TelephoneStuff.com
Description: The MINUTEMAN PRO-500E is a 500VA/350W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge-only outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection.
- Volt-Amp Rating: 0.5 kVA
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: connections Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels 12 AC outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets 6
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Newark, An Avnet Company
Description: UPS, 600VA/360W, 6 OUTLET; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):600VA / 360W; Input Voltage AC Max:120V; Output Voltage:-; Backup Time - Full Load:2min; Product Range:UniStar SB Series; Length:11.8"
-
Supplier: Tripp Lite by Eaton
Description: 50% load (90 watts) 17 minutes runtime for a desktop computer system consuming 80 watts continuous 3 built-in NEMA 5-15R UPS supported outlets NEMA 5-15P input connection with 6ft / 1.8m line cord Network grade AC surge and lightning protection is available from all outlets
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.3 kVA
- Watt Rating: 0.1800000000000003 kwatts
- Runtime at Half Load: 16.8 minutes
-
Supplier: TelephoneStuff.com
Description: 1500VA/1050W 120 VAC line-interactive UPS with 6 battery backup/surge outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - Back-up time - full load: 7.2 minutes
- Volt-Amp Rating: 1.5 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: 1100VA/770W 120 VAC line-interactive UPS with 6 battery backup/surge outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - Back-up time - full load: 9.0 minutes
- Volt-Amp Rating: 1.1 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: wave - Back-up time - full load: 8.9 minutes - Back-up time - half load: 22.2 minutes - Built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage
- Volt-Amp Rating: 0.7 kVA
- Technology: Line-Interactive
-
Supplier: Visual Sound, Inc.
Description: deep *Easily integrates with control systems using RS-232 and analog I/O *Total of 8 surge protected outlets *Load shedding extends runtime for critical loads *Expansion Battery Pack Option- Connect up to 10 to a single UPS for extended half-load runtimes of up to
-
Supplier: Newark, An Avnet Company
Description: UPS, 1.5KV / 1.35KW, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kV / 1.35kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:5.8min; Product Range:9PX Series RoHS Compliant: Yes
-
Supplier: DigiKey
Description: UPS 750VA 450W 12OUT RJ11 COAX
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Full Load: 4 minutes
- Number of "Backed Up" Electrical Outlets: 12
-
Supplier: Powerstar UPS Inc.
Description: will tell your PC when the batteries are close to exhaustion and the PC will go into graceful shutdown to protect the files. 4 backed up outlets and 4 filtered only outlets. Standard batteries rated 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
- Input Voltage Range: 105 to 128 volts
- Switchover Time: 4 to 8 ms
- Volt-Amp Rating: 0.2 to 0.65 kVA
- Watt Rating: 0.01 to 0.3900000000000001 kwatts
-
Supplier: Visual Sound, Inc.
Description: outlets. 6 outlets offer full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support.
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support. Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting
-
Supplier: Visual Sound, Inc.
Description: blackouts. 12 widely spaced output receptacles accommodate large transformer plugs without blocking outlets. 6 outlets provide full battery support and surge suppression for computers, monitors and other vital system components. 6 additional surge suppression-only outlets are
-
Supplier: Newark, An Avnet Company
Description: UPS, 120V, 750VA / 500W; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 500W; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:6min; Product Range:Smart-UPS Series; Length:16" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UPS, 208V, 10KVA/10KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:3.7min; Product Range:SMART-UPS Series; Length:715mmRoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Control Standard Package: 1 Voltage - Output: 24V Height: 3.937" (100.00mm) Power - Rated: 120W Form: Din Rail Cord Length: 5' (1.52m) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 AC Outlets: 1 (UPS) Mfr: Omron Automation and Safety
- Watt Rating: 0.12000000000000001 kwatts
-
Supplier: AEG Power Solutions USA, Inc.
Description: Uninterruptible security for PCs and multimedia applications • offline UPS technology • 4 outlets, 3 of them UPS buffered • USB and RS232 communication interfaces • surge protection for TV-SAT, phone, fax and modem • 36 months warranty on UPS and battery after
- Features: Single Phase
-
Supplier: Eaton | Power Quality
Description: Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR® qualified UPS, the 5PX’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its
- Input Voltage Range: 70 to 153 volts
- Switchover Time: 1 to 4 ms
- Volt-Amp Rating: 1 to 3 kVA
- Runtime at Half Load: 9 to 18 minutes
-
Supplier: SAE International
Description: such experimental data would require dedicated experimental set-ups. Nevertheless, in future industrial applications, unconditional dedicated experimental set-ups will not be the main stream. To overcome this difficulty, a methodology is proposed using system simulation to define fluid
-
Supplier: Hewlett Packard Enterprise
Description: capacity. 4) Data centers requiring power connections to an uninterruptible power supply (UPS) or 100-120V AC wall outlets. Similar to the c7000 enclosure, the Intelligent Management through the Onboard Administrator gives you complete control of your c3000 bladed infrastructure. Each
-
Supplier: Oil-Rite Corp.
Description: is operated by single phase power at 115V/60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: PSI. The ¾ HP, 1725 RPM, TEFC is operated by single phase power at 115/230V 60Hz. The 20 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Paragon Industries, L.P.
Description: The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Segment and 8-segment Ramp-Hold. Features of the Sentry Xpress 3-key Controller on the SC-3 Design programs with up to 8 segments (steps) in Ramp-Hold mode. Fire to a single temperature at
- Temperature Range: 2,000 F
- Capacity: 0.27999999999999997 cubic feet
- Application: Industrial
-
Supplier: Oil-Rite Corp.
Description: valves, each displaying 0 to 60 PSI. One is located after the main pump, near the expander pump inlet, and near the system outlet to monitor output pressure and regulator setting. · There are (2) bronze check valves to ensure fluid flows in only one direction, one located near the main pump
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: UL Standards & Engagement
Description: the Outlet is the Receptacle associated with the building wiring. In the case of permanently connected equipment, the Outlet is the interface between the Branch Circuit conductors associated with the building wiring and the input terminals, pressure connectors, or leads associated with
-
Supplier: UL Standards & Engagement
Description: the Outlet is the Receptacle associated with the building wiring. In the case of permanently connected equipment, the Outlet is the interface between the Branch Circuit conductors associated with the building wiring and the input terminals, pressure connectors, or leads associated with
-
Supplier: CSA Group
Description: Units. NOTE 1: It is assumed that power distribution equipment covered by the scope of this Standard is interconnected to the "Outlet" of a "Branch Circuit" as defined in Section 0 of the CEC, Part I, and Article 100 of the NEC. In the case of cord-connected equipment, the Outlet is
Find Suppliers by Category Top
Featured Products Top
-
. Applications of QKRC-10-05 include but not limited to: Outlet Strips PDU server racks Uninterruptible power supplies (UPS) Industrial applications Pop-Up Power Outlets Desktop lamps (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
receptacle outlets not a part of any permanent wiring installation. These temporary systems, when 125V to ground, single phase, 15-30 amps, require Class A (5mA +/-1) GFCI protection. 2.) Part 2 is for receptacle outlets that were either part of an existing, or newly installed permanent wiring (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Powerstar Shipboard Power & Isolation Transformers (.pdf)
What is Shipboard Power? Larger ships generate 120V 60HZ just like domestic Land based power plants. So why do you need a specialized UPS? Domestic land based power uses a hot wire 120V above ground and the neutral is at ground potential. Ships do not. Shipboard power uses both lines above ground
More Information Top
-
Shopping - Best Prices On The Tripp SmartOnline SU750XL Tower UPS - Big Bruin
Includes 6 UPS supported outlets ; 2 single -outlet load banks can be independently controlled via a software interface to selectively reboot remote equipment or shed less critical loads.
-
Shopping - Best Prices On The Tripp Smart Pro SM500RMNAFTA 500VA Tower/Rack Mountable UPS - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
Shopping In UPSs - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
Shopping In UPSs - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
Shopping In UPSs - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
Popular Products In Power Protection - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
Popular Products In Computers - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
Popular Products In Computers - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
Shopping In UPSs - Big Bruin
Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment.
-
White Paper: Power and Cooling Design Guidelines for Network Access Rooms
In a single UPS configuration (Figure 5), both cords are plugged into the same power distribution unit, which is then plugged into a single UPS connected to the wall outlet .
Indicates content that may require registration and/or purchase.