-
Supplier: Gagemaker L.P.
Description: Pitch diameter and functional size inspections are pivotal to nearly every threaded connection. This can be especially true in smaller diameters, but these smaller diameters require a unique gage design to perform the proper inspections. The SPG-6000 line of thread inspection
- Range: 0.75 to 1.5 inch
- Resolution: 0.0001 to 0.0005 inch
- Graduation / Resolution: 0.0001 to 0.0005 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the groove. Application characteristics of retaining ring Comparing the retaining ring with the packing seal, the mechanical seal can play a good sealing effect and is more reliable in application. Typically, there will be no leakage or a small amount of leakage. The probability of leakage is
- Design Units: Metric
-
Supplier: IHS ESDU
Description: standard thread forms (UNF coarse and fine, BSF, BSW and ISO metric coarse) and over a range of diameters from 0.25 in (6.35 mm) to 1.0 in (25 mm), the method of manufacture dominates fatigue strength. Variations resulting from five methods of thread manufacture showed fatigue limits that
-
-
Supplier: High Performance Alloys, Inc.
Description: orders, and everything in between. No job is too small. Hot & Cold Rolling This United Engineering rolling mill can withstand 600 tons of force while rolling. Cold reductions as great as 70% have been performed on material 6 inches wide. Roll Diameter: 8" Roll Width: 12"
- Rolling Services: Cold Rolling, Hot Rolling
- Manufacturing: Cut to Length, Machining, Stamping, Welding, Pre / Post
- Materials Type: Exotic Metals and Alloys
- Support and Production: Low Volume Production
-
Supplier: MuShield Company, Inc. (The)
Description: cylinder. Also, seamless mumetal tubing allows MuShield to produce tighter toleranced and smaller diameter cylinders than are possible with conventional sheet metal roll formed and welded cylinders. Seamless mumetal tubing has proven to be an effective, cost effective solution in many
- Features: Other, Seamless
-
Supplier: Temper Corporation
Description: Temper offers a wide range of roll formed single and multi-convolute form spring seals for use at temperatures up to 2000°F. In addition we offer small, precision-machined sealing gaskets of high performance metals such as Inconel® with soft plated gold and silver coatings to assure
- Temperature: 2,000 F
- Application / Industry: MIL-SPEC, Nuclear, Oil & Gas
- Features: Specialized or Other
- Seal Type: Spring-Energized
-
Supplier: Labconco Corporation
Description: Utility Cart, may be used as a compact, mobile work station for laboratory equipment. An open shelf transports and supports small electrical equipment. A pan holds additional small items. Features: Attached power strip with 115 volts, 60 Hz, 12 amps capacity, has six electrical
- Capacity: 400 lbs
- Length: 15.75 inch
- Width: 14.88 inch
- Cart / Truck Type: Instrument Cart, Platform Cart / Truck
-
Supplier: Wedin International, Inc.
Description: lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up
- Length: 57 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: Wedin International, Inc.
Description: lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up
- Length: 144 inch
- O.D Screw Diameter: 1.75 inch
- Dynamic Load Rating: 5,000 lbs
- Maximum Static Load Capacity: 53,900 lbs
-
Description: RENCOL® SV style rings have a free-state diameter smaller than the shaft diameter over which they are to be installed, so that when mounted to the shaft, the rings conform to and become self-retaining on the shaft. The ring sits on the shaft with waves on the outside to be compressed
- Installation: On Shaft
- Material: Stainless Steel, Steel, Spring Steel
-
Supplier: Production Tube Cutting, Inc.
Description: Operations Micro parts as small as .010" OD to large diameter tubing to 5.250" OD Lengths up to 24.000" long. Angle cut to your specifications If you require longer parts, please call our engineering department to discuss your tube cutting part specifications Secondary Operations
- Cutting: Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Miter Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Metals, Plastics
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Weiss Industries, Inc.
Description: approximately .38mm/.015" through 2.28mm/.090". Seams can be open or welded by MIG, TIG, plasma, laser or resistance methods. Mechanical locking and other joining methods are also available. Applications • Pump bodies • Sonar devices • Filter housings • Vibration isolators • Small tank bodies
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
-
Supplier: Haida International Equipment Co., Ltd.
Description: surface, the adhesion of adhesive tape that effect on objects called initial adhesion. Principle Inclined planet roll ball device: Through steel and pressure-sensitive adhesive tape with small pressure brief touching between the cohesive surface, the adhesion of adhesive tape that
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Haida International Equipment Co., Ltd.
Description: surface, the adhesion of adhesive tape that effect on objects called initial adhesion. Principle Inclined planet roll ball device: Through steel and pressure-sensitive adhesive tape with small pressure brief touching between the cohesive surface, the adhesion of adhesive tape that
- Mechanical Test: Adhesion (Bond / Peel)
Find Suppliers by Category Top
Featured Products Top
-
O-106 7" Diameter x 0.75" wide, O-106 roll formed stainless pocket ring. This ring is roll formed in 0.019" stainless steel, such that the finished part is free of foreign material. Notches and tabs are included to assist with mounting and clamping. A (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Securely hold any irregular shape with FORM HOLDING CLAMPS Quickly and securely clamp onto the inner or outer diameter of your small-size irregular-shaped work parts. Form holding clamps from (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
SWISS CNC MACHINING Specializing in Swiss CNC Machining, delivering some of the most intricately formed stainless steel parts available in the industry. We’re capable of working in diameters ranging from 0.030″ to 2″, allowing us to meet the unique specifications of (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. O-109 O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible with the same (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
manufacture our own line of miniature capacitive sensors in two distinct form factors – wafers and cylinders. Wafers are roughly the thickness of a nickel, and range in diameter from 18mm to 30mm. These sensors are ideal for especially (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
improvements. These seals can be manufactured to virtually any size or thickness and can be rolled, formed, or machined to their final configuration. Join us in the journey towards improved turbine performance with FELTMETAL™ Abradable Seals. Follow us on (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
S-102 The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating (read more)
Browse Datasheets for MP Metal Products
More Information Top
-
Process design and longitudinal deformation prediction in continuous sheet metal roll forming for three-dimensional surface
Unlike traditional rolling process where the working rolls are straight and rigid, two small - diameter bendable forming rolls are used herein, and the sheet metal is bent in longitudinal and transverse directions simultaneously after it is compressed between a pair of bended …
-
http://dspace.mit.edu/bitstream/handle/1721.1/81136/858281394-MIT.pdf?sequence=2
… the exit cross section of workpiece in round-oval-round pass sequence [?]; new approach for prediction of roll force in rod rolling [?], a parametric study on forming length in roll forming [?]; cold- roll form- ing of smaller - diameter pipes with pre-notches [?].
-
New observations on Strongyloides stercoralis Bavay
It comes the Dutch special stiffener of the Sehwanzes and ~ berflexion to a basic roller formation mi $ lesser diameter whereat the Schwanzspi ~ ze fiber projects the open basic roller.
-
Experimental and Finite Element Investigation of Roll Drawing Process
• Within the small-medium reduction range, lateral spread- ing of wire is principally influenced by thickness reduc- tion; conversely, forming rolls diameter has a small influence on lateral spread.
-
Thin-film shape-memory materials for high-temperature applications
This near-equilibrium route allows fabrication of components of arbitrarily large size, but can also deliver very small - diameter tubular forms and rolled sheets as little as 25–50 µm thick.
-
Dictionary of Civil Engineering
monotorons); cables (les câbles) made up of parallel strands; twisted ropes (les câbles torsadés), mostly of small diameter , formed by strands rolled in spiral around a metallic or a textile central core; cables with parallel wires (les câbles à fils parallèles) that …
-
Dictionary of Ceramics 3rd Edition
Molten glass passes between a heated 'ring-roll' casting table, of large diameter , and a smaller forming roll .
-
Recent Progress in Cemented Carbide
The disc~like form and small diameter of the rolls required for producing rods mainly about 5·5mm diameter eased the use of such expensive material as cemented carbide, but the technical problems of high loads and temperatures and the mounting and driving of …
-
Technological equipment for production
The work- ing surface of the rolls is conical and the upper roll is of the cantilever type without the removable support which can interfere with mounting of blanks on the side rolls to form cones of small diameter .
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/13510/ASLU05_02.pdf?sequence=10
In the pottery dealt with in this study, the most frequently applied technique is to fold the last roll , which forms the smallest diameter , either to the in- or to the outside, or apply an extra roll for the same purpose.
Indicates content that may require registration and/or purchase.