Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GENERON
Description: Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and
- Maximum Temperature: 54.6 SCFM
- Maximum Pressure: 203 psi
- Housing Material: Aluminum, Steel - Stainless
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
-
Supplier: GENERON
Description: Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve
- Maximum Pressure: 500 psi
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
- Type: Cartridge
- Features: Gas Dryer, Other
-
Supplier: Alfa Laval Inc.
Description: If any undesirable particles are present in the product flow entering a membrane filtration installation, the efficiency and durability of the entire filtration system will be severely affected. Alfa Laval safety filters are designed to prevent this. Membrane filtration plants
- Filtration Grade (Micron Rating): 50 to 200 µm
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless
- Filtration Grade (Micron Rating): 0.8 to 3 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Description: Filtration and separation are key criteria for industries that produce semiconductors, process chemicals, and pharmaceuticals, or systems that control gas or liquids. Dexmet custom manufactures MicroGrid® and PFOA-free PolyGrid® materials in a multitude of open area configurations with controlled
- Housing Material: Aluminum, Plastic, Steel, Steel - Stainless
- Filtration Product: Chemicals
- Filter Medium Material: Metal / Porous Metal, Nylon, PTFE / Teflon®, Polysulfone (PSU)
- Features: Other
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 0.764829 to 10.648773 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SARTOFLOW® 10 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes® (max. 7 m²). It is designed for
- Maximum Pressure: 6,236.6211 psi
- Application / Industry: Biopharmaceutical
- Filtration Product: Chemicals
- Flow: Full Flow
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 0.764829 to 10.648773 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 0.764829 to 17.120403 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 0.764829 to 17.120403 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartocon® Slice Stainless Steel Holder Low hold-up volume Crossflow holder for Sartocon Slice cassettes Sartocon® Slice Holder The Sartocon® Slice stainless steel holder is optimized for the use with up to five Slice Crossflow cassettes (0.1-0.5 m²). It is designed for
- Application / Industry: Biopharmaceutical
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SARTOFLOW® 20 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 20 stainless steel holder is optimized for the use with up to twenty Sartocon® production scale Crossflow cassettes or four Sartocubes® (max. 14 m²). It is designed for
- Application / Industry: Biopharmaceutical
- Filtration Product: Chemicals
- Flow: Full Flow
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: epoxy-finished CR steel, stainless steel, or plastic laminate to meet various cleanroom requirements Variety of sizes and door configurations Economical to operate, easy to maintain System options include HEPA-filtered ceiling, ionized grid, and safety glazing These Air Showers
- Door Width: 32 inch
- Number of Nozzles: 20
- Height: 90 inch
- Length: 56 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMBRANE SEPARATOR, SERIES 100, REJECTS ALL TYPES OF LIQUIDS FROM VAPOR, 100-1000 CC/MIN BYPASS ROTAMETER, STAINLESS STEEL, FLUOROELASTOMER SEALING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: G. Bopp USA Inc.
Description: POREFLO is a two- to three-layer laminate made of staggered layered weft fabrics. The subsequent surface compaction changes the laminate into an air-permeable metallic membrane with high stability and low porosity. POREFLO is particularly suitable for applications where high flow resistance
- Features: Other Metal
- Metal: Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the quinoline-insoluble matter (QI) in tar and pitch using a stainless steel filtering crucible and a filtration membrane. 1.2 This test method was evaluated in round robin testing using materials in the range of zero to twenty
-
Supplier: Mar Cor Purification
Description: cartridges are available for use in pilot and small production scale environments; stainless steel housing required. The TF 1680 cartridges have much higher membrane surface area than small scale laboratory capsules, also available from Mar Cor Purification, making them ideal
- Filtration Grade (Micron Rating): 0.1 µm
- Application / Industry: Biopharmaceutical
- Range: Micro Filtration
- Filter Medium Material: Polysulfone (PSU)
-
Supplier: Eaton
Description: for Eaton pre-filter cartridges and membrane filter cartridges. Eaton's BECO INTEGRA Cart cartridge housings are manufactured of stainless steel 1.4404 and can be applied within the filtration of liquids in the beverages industry. This series is available as a 1-,
- Maximum Pressure: 24.7 to 145 psi
- Housing Material: Steel - Stainless
-
Supplier: Eaton
Description: filtered. The cartridge housing is suitable for Eaton’s BECO®pre-filter cartridges and membrane filter cartridges. Eaton's BECO INTEGRA CART cartridge housings are manufactured of stainless steel 1.4404 and can be applied within the filtration of liquids in the
- Maximum Pressure: 145 psi
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: Watts
Description: mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to a rain. These RO systems use low-energy membranes to achieve a minimum average NaCl ionic rejection of 95 percent. Features • Stainless steel high-pressure
- Maximum Liquid Flow: 3.75 GPM
- Configuration: System
- Features: Water
-
Supplier: Mar Cor Purification
Description: 9001:2008. Standard Features Frame: Powder Coated Steel Membrane Elements: TF Polyamide Membrane Housing: Stainless Steel Low Pressure Pipe: Sch. 80 PVC High Pressure Pipe: Stainless Steel Control Enclosure: NEMA 4/12 Pump: Stainless Steel1.0 -
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: Watts
Description: Standard features • Powder coated steel frames • Inlet solenoid valve • Pre-filter • 1/2 HP motor • Brass pump • Liquid filled pre-filter pressure gauge • 2 1/2" liquid filled pump pressure gauge • Product water & reject water flow meters • High pressure, non-metallic
- Configuration: System
- Features: Water
-
Description: membranes provide superior filtration performance when compared to other membranes based on polyarylsulfone. 3M manufactures a dedicated membrane portfolio based on polypropylene to provide the required performance in the various beverage clarification processes. With different
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 36.259425 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Watts
Description: These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Maxim Watermakers
Description: Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High rejection 4" seawater
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other, Water
- Configuration: System
-
Supplier: Fisher-Klosterman
Description: engineering staff will ensure that you receive the best dust collector selection for your application. Available Collector Features: Pulse-jet cleaning technology Capacities from <100 to +100,000 acfm Carbon, stainless, or alloy steel construction Filter options include
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Stainless steel frame Automatic inlet valve Pre-filter housing and cartridge, 10″ Procon pump (brass) 1/2 HP motor Liquid filled pump pressure gauge (2-1/2″) Stainless steel pressure vessels Needle valve for
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Other, Water
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Powder coated steel frames Inlet solenoid valve Pre-filter 1/2 HP motor Brass pump Liquid filled pre-filter pressure gauge 2 1/2” liquid filled pump pressure gauge Product water & reject water flow meters High pressure,
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Mar Cor Purification
Description: Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Powder coated steel frame Inlet solenoid valve 20” prefilter Prefilter pressure gauge Multistage centrifugal pump Low-pressure protection with microprocessor auto reset 2 ½” liquid filled pump pressure gauge Stainless steel
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Endress + Hauser – Sensors & Components
Description: output signal Uncompensated bridge output signal (mV/V) with cable connection. High overload resistance Overload resistance up to 160 bar/420 bar on one side, up to 240 bar/630 bar on both sides. High quality processed Made of high-quality stainless steel (316 L). Reliable measurements
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Technic, Inc.
Description: information regarding Cleardep chemistry, contact Technic/Chemical Division at 401 781-6100. The rectifier and separate timer are mounted on an adjacent shelf. The ultra-filter (with various pumps and ion-selective membrane and its associated filter chambers) is assembled
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
- Machinery Type: Tank / Tank Line
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.82 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -80 Degrees
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 19 to 20.1 inch
- Screen Width: 14.81 to 16.06 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
integrity testing required Process guarantees and full customer support Systems are available in standard & custom designs and offer smaller footprints than conventional systems. The submerged membrane elminates the need for clarifiers and sand filters and (read more)
Browse Filtration Equipment Datasheets for Smith & Loveless, Inc. -
: • LC-MS: Special ceramic/quartz material, thermal expansion coefficient <0.5×10??/? • GC-MS: 316 stainless steel/molybdenum alloy, corrosion resistance increased (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Stainless Steel Multi-Bag Filter Housings Multi-bag filter housings are widely used in chemical manufacturing for high-flow filtration and bulk particle removal. Key advantages include (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
carbon is encased in stainless steel housing to ensure structural integrity and longevity. Product Applications: Water Filtration: Commonly used in drinking water systems, aquariums, and wastewater treatment to remove (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
at an economical price point. Stainless Steel Construction: Provides excellent chemical compatibility and durability. Compliant with PED and ASME Standards: Ensures reliability and safety. Hygienic (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
compared to single cartridge housings. Material Construction: They are made from stainless steel materials, depending on the fluid being filtered and the environment in which the housing operates. Easy Maintenance: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
brass body. The filter element can be ordered in 316 Stainless Steel or bronze. This filter fitting is designed with a captured O-ring face seal for leak tight installation. A wide variety of O-ring materials are available to meet your application requirements. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
either a 10-32 UNF or M5 metric external thread. Elbow and straight fittings are available in either brass or stainless steel. The standard O-ring material is Buna-N however several other elastomer materials are available as standard options. Contact the Beswick application engineering team for assistance with your design requirements. (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Throwing it All Away
and vertically into various niches through the process chain. Plastic bags replaced steel tanks for media and buffer storage, then morphed into mixing containers and bioreactors. Plastic tubing, valves and connectors encroached on stainless steel pipes and manifolds. Membrane filters appeared housed
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
More Information Top
-
EVALUATION OF ALTERNATIVE FILTER MEDIA FOR THE ROTARY MICROFILTER
Subsequent rotary filter testing showed the Pall PMM050 stainless steel filter membrane produced higher flux than the Mott filter media in bench-scale and pilot-scale testing.7 The Accusep and Graver filter media were not evaluated in that testing, because they …
-
DEVELOPMENT OF A LAMINATED DISK FOR THE SPIN TEK ROTARY MICROFILTER
The second concept of the SpinTek filter disk is comprised of multiple layers of stainless steel mesh acting as support and drainage layers and the stainless steel filter membranes .
-
Study of atmospheric CH 4 mole fractions at three WMO/GAW stations in China
The ambient air first passes through a 7 mm stainless steel membrane filter (SS-4F-7, Swagelok, OH, USA) located upstream of the pump and then (after the pump) is bypassed by a pressure relief valve (RL3, Swagelok, OH, USA) set at …
-
CONTINUOUS FERMENTATION OF GLUCOSE SOLUTIONS
Sartorius 250 ml stainless steel membrane filter assembly.
-
Co-production of biomass and metabolites by cell retention culture of Leuconostoc citreum
Cell retention system with ceramic or stainless steel membrane filter module incorporated inside a bioreactor can overcome some problems of cell recycle system using external membrane filter [5, 6].
-
Scale‐down prediction of industrial scale pleated membrane cartridge performance
For these initial studies of performance each cartridge was contained within a stainless steel membrane filter housing (Pall Advanta1 , .
-
Recovery of Cryptosporidium oocysts from water by a membrane filter dissolution method
A 293 mm diameter stainless steel membrane filter holder (Millipore, Bedford, MA, Catalog number 4430-293-16), with two inlet and one outlet port was used with a cellulose acetate membrane filter of 1.2 pm pore size (Millipore, RAWP 29325).
-
Thermodynamics of mucopolysaccharide–dye binding. I. Identification of free and bound dye via membrane filtration: Acridine orange–dermatan sulfate system
A 25-mm Millipore (Millipore Corp., Bedford, Mass.) stainless steel membrane filter holder containing a Nuclepore membrane with 0.03-nm pore size was filled with the AO-DS solution and then con- nected directly to the syringe.
-
Evaluation of compressed air used in the dental operatory.
Streams of air of 30 seconds' duration from air-water syringes were forced through sterile modified stainless steel membrane filter holders (Millipore, Millipore Corp., Bedford, Mass.), each containing a membrane filter (average pore diameter = 0.45 micrometers).
-
The direct epifluorescent filter technique (DEFT): increased selectivity, sensitivity and rapidity.
The use of stainless steel membrane filter supports and the addition of citrate-NaOH buffer (0.1 M, pH 3.0) during filtration enabled 10 ml samples of milk to be filtered, thereby increasing the sensitivity of the DEFT five-fold.
Indicates content that may require registration and/or purchase.