Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: (R) Cobalt Alloy, Corrosion- and Heat-Resistant, Investment Castings 62Co - 27Cr - 2.8Ni - 5.5Mo (Stellite 21) As-Cast
-
Supplier: Accuris
Description: (R) Cobalt Alloy, Corrosion- and Heat-Resistant, Investment Castings 54Co - 25.5Cr - 10.5Ni - 7.5W (Stellite 31) As-Cast
-
Supplier: Accuris
Description: Cobalt Alloy, Corrosion- and Heat-Resistant, Hardfacing Rod and Wire 62Co - 27 Cr - 2.9Ni - 5.5Mo (Stellite\xae 21)
-
-
Supplier: Accuris
Description: (R) Cobalt Alloy, Corrosion- and Heat-Resistant, Investment Castings 50.5Co - 26Cr - 15Ni - 6.0Mo (Stellite 30) As-Cast
-
Supplier: Universal Wire Works Inc.
Description: Haynes Stellite Alloy No. 31 is a cobalt base alloy having very good stress-rupture endurance and creep strength properties. No. 31 can be welded with the gas tungsten arc, gas metal arc and plasma welding processes. This alloy is recommended for welding cobalt-base components of gas turbine
- Applications: Aerospace / Aircraft (AQ), Other
- Shape / Form: Wire / Shaped Wire
- Standards / Specifications: AMS
- Types: Cobalt Alloy (Co-Cr-Mo, Stellite, etc.)
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: <44um
- Overall Length: 0.0017 inch
- Shape / Form: Powder
- Types: Cobalt Alloy (Co-Cr-Mo, Stellite, etc.)
-
Supplier: Universal Wire Works Inc.
Description: Hastelloy Alloy W welding wire is used extensively to join similar and dissimilar alloys of the cobalt and nickel base variety and other alloys used in high temperature service. Hastelloy Alloy W possesses good mechanical properties up to 1800 degrees F and is used for welding turbine blades into
- Applications: Aerospace / Aircraft (AQ), Other
- Shape / Form: Wire / Shaped Wire
- Standards / Specifications: AMS
- Types: Cobalt Alloy (Co-Cr-Mo, Stellite, etc.)
-
Supplier: Universal Wire Works Inc.
Description: Universal No. 21 is a cobalt-chromium-moly bdenum alloy designed for covered electrode, TIG, MIG, hard surfacing applications. The work-hardening characteristics, high ductility properties, excellent resistance to impact and metal to metal wear suit Universal 21 to severe applications where a
- Applications: Other
- Features: Corrosion Resistant, Wear Resistant
- Shape / Form: Wire / Shaped Wire, Other
- Tensile Strength (UTS, Break): 101000 psi
-
Supplier: Universal Wire Works Inc.
Description: Universal No.6 is a cobalt-chromium-tung sten alloy suited for applications requiring extreme impact resistance at elevated temperatures, exhaust valve contact surfaces, hot and cold trimmer dies and pump shafts are some examples of No.6 uses. Hardness characteristics remain intact under operation
- Applications: Abrasive / Erosive Wear Protection
- Features: Heat Resistant
- Shape / Form: Wire / Shaped Wire, Other
- Tensile Strength (UTS, Break): 115000 psi
-
Supplier: Radwell International
Description: DISC VALVE 1 INCH SOLID STELLITE LB6 GLOBE STOP. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Globe Valves
-
Supplier: United Performance Metals
Description: 188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000°F (1093°C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance and
- Applications: Wear Parts / Tooling
- Features: Heat Resistant
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.0180 to 0.0830 inch
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Composed of iron, nickel and cobalt, Kovar®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar® is widely used in the electronics industry.
- Applications: Electronics / RF-Microwave
- Overall Length: 75 to 144 inch
- Overall Thickness: 1.00E-3 to 2 inch
- Overall Width / OD: 12 to 24 inch
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-harden able alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to
- Features: Corrosion Resistant, Heat Resistant
- Overall Thickness: 0.1770 to 0.2400 inch
- Processing & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: United Performance Metals
Description: Alloy L605 has good formability, high strength to 1500°F (816°C), and good oxidation resistance to 2000°F (1093°C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in combustor liners
- Applications: Wear Parts / Tooling
- Features: Heat Resistant
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.0220 to 0.0660 inch
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick
- Applications: Aerospace / Aircraft (AQ), Abrasive / Erosive Wear Protection, Bearings (BQ), Mining, Wear Parts / Tooling
- Elongation: 5 %
- Features: Forged, Wear Resistant
- Processing & Finish: Annealed
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick
- Applications: Aerospace / Aircraft (AQ), Abrasive / Erosive Wear Protection, Bearings (BQ), Mining, Wear Parts / Tooling
- Features: Forged, Wear Resistant
- Processing & Finish: Annealed
- Shape / Form: Ingot, Profile / Structural Shape, Semi-finished Shape / Mill Stock, Other
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick
- Applications: Aerospace / Aircraft (AQ), Abrasive / Erosive Wear Protection, Bearings (BQ), Mining, Wear Parts / Tooling
- Elongation: 5 %
- Features: Forged, Wear Resistant
- Processing & Finish: Annealed
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features Outstanding high temperature strength
- Applications: Aerospace / Aircraft (AQ), Abrasive / Erosive Wear Protection, Biocompatible / Biomaterial, Chemical / Materials Processing, Marine
- Elongation: 54 to 97 %
- Features: Cold Finished / Rolled, Corrosion Resistant, Forged, Heat Resistant, Wear Resistant
- Processing & Finish: Annealed, Hardened / Heat Treated
-
Supplier: Technetics Group
Description: In 1967 Technetics developed the GULLIVER® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of the Technetics engineering team. Technetics offers a broad variety of advanced
- Alternate Shaft or Rubbing Speed: 3940 ft/min
- Elastomers: Butyl Rubber, Ethylene Propylene (EPDM), Nitrile (Buna-N), Polychloroprene (Neoprene), PTFE-Encased, Silicone, Other Elastomer
- Features: Balanced, Unbalanced, Handles Slurry
- Operating Pressure: 218 psi
-
Supplier: RS Components, Ltd.
Description: For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel
- Abrasive Grain Type: Silicon Carbide
- Bore ID / Shank Diameter: 1.25 inch
- Outer Diameter (OD): 5.91 inch
- Rotary Speed: 4460 rpm
-
Supplier: RS Components, Ltd.
Description: For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Grade = Fine Diameter = 200mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Series = Bench Wheel
- Abrasive Grain Type: Silicon Carbide
- Bore ID / Shank Diameter: 1.25 inch
- Outer Diameter (OD): 7.87 inch
- Rotary Speed: 3340 rpm
-
Supplier: Badger Meter
Description: The Type HP-15 is a high pressure control valve using a 17-4ph stainless steel body along with a solid Stellite® innervalve assembly. Designed for high pressure applications. Used in industrial applications, research and process pilot plants on liquids and gases
- Flow (Cv): Over 0.0
- Media Temperature: 30 to 100 F
- Pressure Rating: 0.0 to 15000 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: Badger Meter
Description: An ultra high pressure control valve using a 17-4 PH body along with a solid Stellite innervalve assembly, the HP-60 can be used for both flow control as well as a Class IV shutoff valve. The versatility of the HP-60 valve creates a singular solution for your high pressure applications
- Flow (Cv): Over 0.0
- Media Temperature: 30 to 100 F
- Pressure Rating: 0.0 to 60000 psi
- Valve Size: 0.2500 inch
-
Supplier: Badger Meter
Description: The HP-40 valve is an ultra high pressure control valve using a tri-axially forged stainless steel body along with a solid Stellite® innervalve assembly. The HP-40 valve can be used for both flow control as well as a Class IV shutoff valve. The versatility of the HP-40 valve
- Flow (Cv): Over 0.0
- Media Temperature: 30 to 200 F
- Pressure Rating: 0.0 to 40000 psi
- Valve Size: 0.2500 inch
-
Supplier: Ellsworth Adhesives
Description: Bostik BladeCote V206501 Anti-Friction Coating White is an aerosol spray used on drill bits, saw blades, and knives to reduce buildup, and cutting friction. It is designed to prolong equipment, and blade life, as well as increase productivity with less downtime for blade switchovers. Ideal for
-
Supplier: TGW International
Description: TGW International manufactures precision ground straight knives for most types of scraping equipment. We manufacture only to OEM standards, using advanced laser and grinding techniques to assure superior blade performance. Materials include Stainless Steel and Stellite. Sharpening services
-
Supplier: Velan, Inc.
Description: primary service and in bonnetless angle and inclined designs for Class 2500. • Stellite 6 seats and fully-guided CoCr alloy discs resist the excessive corrosion and erosion effects aggravated by grid and boiler scale particles and high temperature changes.
- Valve Size: 0.5000 to 2 inch
- Valve Type: Butterfly Valves, Other
-
Supplier: KSB AG
Description: Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing
- Actuation: Manual / Hand
- Media: Water, Hot Water, Gas, Steam, Other
- Media Temperature: 32 to 1099 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hard-faced. Graphite gasket. Pressure
- Media: Water, Hot Water, Cold Water, Gas, Steam, Other
- Media Temperature: 32 to 1099 F
- Number of Ports/Ways: 2
- Pressure Rating: 6367 psi
-
Supplier: Red Valve Company, Inc.
Description: extremely abrasive and high velocity applications. Centerline closure outlasts all other types of gate, plug, or ball valves on control of abrasive and corrosive slurries. The resilient elastomer sleeve outlasts even Stellite coated control valves. Materials of construction Ductile
- Actuation: Electric, Other
- Media: Water, Ground Water, Wastewater, Powder / Solids, Other
- Pressure Rating: 50 to 150 psi
- Primary Material of Construction: Ductile Iron, Rubber, Other
-
Supplier: ASTM International
Description: This specification covers the general workmanship aspects of inserted and noninserted 410, 410K, 416, 420, 420A, and 420B martensitic stainless steel scissors intended for reuse in surgery. Inserts should be made of stellite, tungsten carbide, or other suitable materials. The instruments
-
Supplier: Spirax-Sarco
Description: stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with
- Actuation: Electric, Pneumatic
- Connection: Bolt Flange
- Media Temperature: 392 F
- Pressure Rating: 189 to 580 psi
-
Supplier: Badger Meter
Description: . Suited for many applications in chemical, petroleum and other industries requiring a rugged, compact, heavy duty valve. Interchangeable Trim Sets Heavy duty union bonnet Trim characteristics: Linear, equal percent, quick open or double taper TFE chevron packing Stellite inlaid innervalves
- Flow (Cv): Over 0.0500
- Media Temperature: 75 to 850 F
- Pressure Rating: 0.0 to 5000 psi
- Valve Size: 0.5000 to 1 inch
-
Supplier: APV, An SPX Brand
Description: Hygienic design Aseptic design Pump valve seats in Stellite Spring-loaded, stacked V-ring plunger packings Service friendly design - pump valve seats can be repaired or replaced - pump valves easily repaired or replaced - plunger packings easily replaced
- Mixer Type: Homogenizer
- Mounting: Floor-Mounted
- Operating Condition: Batch Operation
-
Supplier: Spraying Systems Co.
Description: than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available
- Maximum Flow: 10680 to 67546 GPH
- Maximum Pressure: 10 to 400 psi
- Media: Chemicals, Water
- Nozzle Material: Steel - Stainless
-
Supplier: Spraying Systems Co.
Description: than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available
- Maximum Flow: 10680 to 67546 GPH
- Maximum Pressure: 10 to 400 psi
- Media: Chemicals, Water
- Nozzle Material: Other
-
Supplier: Spraying Systems Co.
Description: than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are
- Maximum Flow: 5760 to 36429 GPH
- Maximum Pressure: 10 to 400 psi
- Media: Chemicals, Water
- Nozzle Material: Other
-
Supplier: Spraying Systems Co.
Description: than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available
- Maximum Flow: 8400 to 53126 GPH
- Maximum Pressure: 10 to 400 psi
- Media: Chemicals, Water
- Nozzle Material: Other
Find Suppliers by Category Top
Featured Products Top
-
to 300LB and 250°C, the valve features a robust ASTM A216 WCB cast steel body and precision-engineered internals to ensure consistent, long-term performance. The internal trim is constructed from SS316 stainless steel and overlaid with Stellite 6 on the (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A216 WCB carbon steel, while the trim features SS316 stainless steel enhanced with Stellite 6 and 5 for superior wear and corrosion resistance. The valve operates in a wide temperature range from -20°C to 250°C, making it suitable for a broad variety of applications including steam (read more)
Browse Diaphragm Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The valve body is made of A216WCB, offering robust strength and resistance to thermal fatigue. Its plug and seat are crafted from F316 stainless steel with Stellite overlay, providing excellent corrosion and wear resistance in a wide temperature range (-29°C to +250°C). The HCB-300LB (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
: Inconel® X-750 Spring Soft seat Custom sizing low flow Severe service trim Stellite trim RTJ Ends Trim Options: Nickel-Aluminum Bronze Monel® Stainless Steel Duplex SS (read more)
Browse Check Valves Datasheets for DFT Inc. -
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
operate in highly corrosive environments by using Inconel or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C. Follow us on: (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Custom Sizing-low flow Body materials Stellite trim (600 degrees F+) RTJ Ends NACE Custom sizing is available to your specific application specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
- Custom sizing low flow - Severe service trim - Stellite trim (600°F+) - NACE (read more)
Browse Check Valves Datasheets for DFT Inc. -
- MSS-SP61 seat leakage •Options: - Inconel® X-750 Spring; Soft Seat; Custom Sizing-low flow • Body materials: - Stellite trim (600 degrees F+) - RTJ Ends - NACE (read more)
Browse Check Valves Datasheets for DFT Inc. -
, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and innovation in creating (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
Annealing of stellite tips on saw blades
A split four turn helical coil is used so the blade can move evenly though the coil. Each tip of the blade is heated for 5 seconds as it passes through the coil to anneal the affected area...
More Information Top
-
FRICTION AND WEAR SCREENING TESTS OF MATERIALS IN SODIUM.
Scanning Electron Microscope Photographs - Stellite 1 Pin after Sliding Contact Against Stellite 6B Plate ai; 130 psi …
-
CORROSION AND WEAR HANDBOOK FOR WATER COOLED REACTORS
… this investigation a clean Armco 17-4PH rider was run on a clean Stellite No. 3 disk …
-
MECHANICAL ELEMENTS OPERATING IN SODIUM AND OTHER ALKALI METALS. VOLUME I. LITERATURE SURVEY.
was also placed in Class 2 a t 600"F, and in Class 3 against Stellite -98M2 at .
-
Green Tribology, Green Surface Engineering, and Global Warming
The hardness of test materials varies from 392 HV ( Stellite 6) to 1020 HV (WC + 12% Co).
-
Slurry Erosion Characteristics and Erosive Wear Mechanisms of Co-Based and Ni-Based Coatings Formed by Laser Surface Alloying
… study the slurry erosion properties and operating erosive wear mechanisms of Co-based Stellite 6 and Ni …
-
Wear resistant surfaces for oil industry production equipment – a design engineer's selection procedure
A Stellite 6 coated gate valve that failed on testing at assembly, i.e. never used in …
-
Surface Wear Analysis, Treatment, and Prevention
Despite higher μ and Kadh values, the wear rate of Stellite (Co-Cr-W-C alloy) is …
-
Surface modification technologies VIII
… the material choice was limited to an austenitic stainless steel (316) modified by stellite 6 (CoCrWC) traces.
-
Wear-Resistant Cobalt-Base Alloys
*Note: STELLITE and HAYNES are registered trademarks of Cabot Corporation.
-
Laser Produced Composite Metal Cladding
high hardness consisting of Stellite alloy 6 .
Indicates content that may require registration and/or purchase.