Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specifications for Structural Concrete
-
Supplier: Accuris
Description: Shear in Structural Concrete
-
Supplier: Accuris
Description: Lightweight aggregates for structural concrete
-
-
Supplier: Accuris
Description: Structural Concrete: Behavior to Implementation
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Acidproof Concrete No. 54 SG - Structural Grade is a potassium silicate castable refractory for chemical resistant construction of sumps, dikes, containment pads, trenches, walls and other structural support columns or bases. Since No. 54 SG is fast-setting and
- Set / Cure Time: 300 to 4,320 minutes
- Set / Cure Temperature: 50 to 90 F
- Shrinkage: 0.2 %
- Max Use: 760 C
-
Supplier: ASTM International
Description: Standard Specification for Lightweight Aggregates For Structural Concrete
-
Supplier: ASTM International
Description: 1.1 This specification covers lightweight aggregates intended for use in structural concrete in which prime considerations are reducing the density while maintaining the compressive strength of the concrete. Procedures covered in this specification are not intended for job
-
Supplier: CSA Group
Description: ISO 19338:2014 provides performance and assessment requirements for design standards of structural concrete. It can be used for international harmonization of design and construction requirements. ISO 19338:2014 includes requirements, which define the required structural
-
Description: ISO 19338:2007 provides performance and assessment requirements for design standards for structural concrete. It can be used for international harmonization of design and construction requirements. ISO 19338:2007 includes requirements that define the required structural
-
Description: ISO 15673:2005 applies to the planning, design and construction of structural reinforced concrete structures to be used in new low-rise buildings with restricted occupancy, number of stories, and area. The purpose of ISO 15673:2005 is to provide a registered civil engineer or architect
-
Standards and Technical Documents - ANSI A164.1 Standard Document -- STRUCTURAL LIGHTWEIGHT CONCRETE
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Epoxy Polymer Concrete No. 165 is a castable material for the chemical-resistant construction of sumps, dikes, containment areas, trenches, walls, floors, and structural support columns or bases. No. 165 has been specifically formulated for foundation construction and should
- Set / Cure Time: 480 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.09 %
- Max Use: 65.55555555555556 C
-
Supplier: Nelson Fastener Systems
Description: Nelson headed concrete anchors deliver code specified embedded tension and shear strength values between steel and concrete. These anchors meet requirements of the following codes: AWS D1.1 Structural Welding Code – Steel AWS D1.6 Structural Welding Code – Stainless Steel
- Thread Size: 0.25 to 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Epoxy NovolaK Polymer Concrete No. 265 is a castable for the chemical-resistant construction of sumps, dikes, containment areas, trenches, walls, floors, and structural support columns or bases. No. 265 has been specifically formulated for foundation construction and should
- Set / Cure Time: 1,080 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.09 %
- Max Use: 82.22222222222221 C
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Optimal Handling Solutions
Description: - Create a modular system to protect equipment, inventory, an individuals from damage or injury - Triple ridge corrugated rails are constructed from 1/8" thick material, made for high impact resistance indoors or out - Posts are constructed of 1/4" thick material - The steel baseplate measures 10"
-
Supplier: Bentley Systems, Inc.
Description: Based on standard platforms, ProConcrete easily allows structural engineers, detailers, and fabricators to create 3D models for concrete structures. ProConcrete provides automatic creation of documentation, details and schedules. ProConcrete includes many standards but the open working
-
Supplier: Bentley Systems, Inc.
Description: easily explore design alternatives with flexible interdisciplinary coordination and interoperability with industry-leading structural analysis software products. Bentley Structural Modeler V8i is versatile enough for use on any type of structural project. Structural
-
Supplier: CSA Group
Description: or 5 mm (mortar), aerated concrete, foamed concrete, concrete with an open structure ("no-fine aggregate" concrete), concrete with a density less than 800 kg/m3 or refractory concrete. ISO 22965-2:2007 does not cover health and safety requirements for the
-
Supplier: Bentley Systems, Inc.
Description: drawings. And for BIM, RAM Structural System offers bidirectional integration with CADstudio and Bentley’s Structural Modeler, Structural DocumentationCenter, and Autodesk's Revit Structure.
-
Supplier: Bentley Systems, Inc.
Description: If you are finding that concrete design is not as intuitive, not as productive, or not as profitable as steel design, then RAM Concrete can help. RAM Concrete is the only fully integrated concrete analysis, design, and documentation package for structural
-
Supplier: Contech Engineered Solutions
Description: Lightweight for Easy Installation. Aluminum Structural Plate provides all the advantages of steel MULTI-PLATE and its light weight adds to the ease of installation compared to other structures. It weighs 1/50 as much as reinforced concrete pipe, reducing assembly and equipment costs
-
Supplier: AMPP Resources
Description: assembled! Topics include condition evaluation, materials for repair, surface preparation, application methods, corrosion management, structural strengthening, protection methods, contractual guidance, and more. Published by ACI International, the Building Research Establishment, the
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Oldcastle Precast is a leading provider of engineered building product solutions and services for North American Infrastructure projects in a number of markets. With a nationwide network of facilities our products are always close at hand. Our employees are committed to upholding core values of
- Features: Block, Fabricated / Custom Shape, Other
- Applications: Chemical / Materials Processing, Construction & Building / Architectural, Flooring, Structural, Walls
-
Supplier: METTLER TOLEDO
Description: modules to extend or reconfigure a scale. Top access to load cells simplifies maintenance. Structural Strength By positioning strength guides directly under the tire path, we put the strongest structural components exactly where the greatest strength is needed. A system of angled ribs
- Capacity: 200,000 lbs
- Resolution: 10 lbs
- Material: Concrete
- Type: Truck Scale
-
Supplier: PHD Manufacturing, Inc.
Description: 4200 CONCRETE INSERT, 1400 USED ON WEIGHT 0.08 LB STANDARD PACKAGING QUANTITY 100 PIECES 4420 MODEL
- Features: Other
-
Supplier: CSA Group
Description: ISO 16311-2:2014 describes general requirements and procedures for the assessment of concrete structures. The assessment can be initiated under the following circumstances, but not limited to: a) an anticipated change in use or extension of design service life; b) structural
-
Supplier: InspectorTools
Description: pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic
-
Supplier: Vaisala
Description: For ASTM2170 Compliant Borehole Measurement Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: Isotech, Inc.
Description: 5″ are available. Inertia base thicknesses of 6″ - 12″ are available. When Pump Concrete Inertia Base End Suction Pumps are filled with concrete, they become an inertia base and provide an effective means to isolate vibration and limit the motion of suction pumps. Pump Concrete
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: InspectorTools
Description: Ideal for measuring humidity in concrete. Standard Equipment Includes: HMI41 Indicator with batteries HMP44 RH & T Probes Protective cover with lid, 3 pieces (19268HM) Rubber plugs, 12 pieces (19267HM) Plastic tube set, 12 pieces (19266HM) Carrying case NIST traceable (certificate included)
-
Supplier: ASME
Description: 3D Concrete Printing: State of the Art and Applications Coordinated by Arnaud Perrot and Yohan Jacquet This book presents a comprehensive overview of the state of the art in additive manufacturing in the world of concrete construction.? 3D Concrete Printing tackles its subject
-
Supplier: ASME Standards and Certification
Description: 3D Concrete Printing: State of the Art and Applications Coordinated by Arnaud Perrot and Yohan Jacquet This book presents a comprehensive overview of the state of the art in additive manufacturing in the world of concrete construction.? 3D Concrete Printing tackles its subject
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ concrete lifting and void fill systems are available in varied densities (PCF), strength values and reactivity profiles. Polyurethane foam designed for concrete lifting and void filling applications. This system is hydrophobic/hydro-Insensitive making it ideal for
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Description: Intended for use by corrosion specialists, civil engineers, structural engineers, and asset owners involved with the maintenance, management, and operation of reinforced concrete structures susceptible to corrosion-induced deterioration. This standard provides a structure for
Find Suppliers by Category Top
Featured Products Top
-
composite tooling in molding Structural integrity UV radiation stability Able to bond quickly with dissimilar materials Impressive thermal insulation Reduced weight when compared with metal components Depending on the application, FRP (read more)
Browse Datasheets for Osborne Industries, Inc. -
, cupolas, structural beams, “rebar” for concrete reinforcement, and sewer grates Medical Equipment: Covers or body pieces for machines and medical instruments Transportation/Military: This is related to truck and tractor fan shrouds and other (read more)
Browse Datasheets for Osborne Industries, Inc. -
. Interlocking lead bricks for modular walls, bunkers, vaults, doors, and access control areas. High-density concrete shielding blocks for durable gamma radiation shielding (read more)
Browse Radiation Shielding Datasheets for MarShield -
bowls, fire pits and copper scuppers, which are installed in the wall of a pool and create a dramatic cascading sheet of water. In addition to its handcrafted hammered copper metal bowls, PTI planned to introduce mold-cast concrete bowls. The Challenge: The division product manager (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
National Bolt & Nut are manufactured to meet exact specifications for strength, performance, and fit. Whether you’re working with steel beams, concrete forms, or mechanical assemblies, consistent fastening is critical. Our offerings include both standard parts and custom fasteners that can meet (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
cranes are created equal. Choosing the right type—floor-mounted, wall-mounted, or articulating—can be dependent on your facility layout, task requirements, structural support, and available workspace. In this guide, we’ll break down the differences between these (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
: Structural Washers Heavy Hex Cap Screws Nylon Insert Lock Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
plastic composites an edge over other materials, offering increased durability and strength comparable with steel or concrete, while also offering lighter weights. Lightweight polymers are a tenth as light as most metals used for components, reducing weight and (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Determining Concrete Maturity Using Temperature Data Loggers
CAS DataLoggers has provided the temperature data loggers for a construction contractor which needed to monitor and record the cure of structural concrete onsite. Once workers could prove that the concrete was strong enough, they could then proceed with new construction. The company was on a tight
-
Improving Concrete Testing by Duplicating Real-World Conditions
A large manufacturing technology company contacted CAS DataLoggers after being asked to develop a method for testing the cure and strength of structural concrete in the field. Reproducing real-life curing conditions in a lab would enable the company to accurately estimate the concrete strength
-
Improved Concrete Testing and Reduced Construction Times by Duplicating Real-World Conditions
CSIRO Manufacturing & Infrastructure Technology (CMIT) was asked to develop a best practice method for testing the cure and strength of structural concrete in the field. Ideally, test samples should be cured under the same conditions as the structure in the field. The aim being to allow
-
Plasticity in Reinforced Concrete
Plasticity in Reinforced Concrete. Providing worked examples, chapter summaries, a glossary, chapter references, and a bibliography of finite element applications, this indispensable reference presents a unified treatment of mathematical models of concrete structural analysis.
-
Plasticity for Structural Engineers
Plasticity for Structural Engineers. For those less familiar with the elastic and plastic behavior of structural elements under combined stresses, this book outlines the finite element implementation of stress-strain relations for the solution of steel and concrete structural problems.
-
Waterproofing A Concrete Floor: What You Should Know
Concrete floor waterproofing will protect a floor's integrity by reducing moisture accumulation, minimizing damage by freeze and thaw cycles, lessening spalling and cracks caused by surface erosion, and preventing the building up of structurally damaging and unhealthy mold and mildew. Waterproofing
-
Things To Know When Considering A Structural Mezzanine
Things To Know When Considering A Structural Mezzanine. By David Omastiak. Structural mezzanines are custom designed and built to fit a specific area. These mezzanines can be single or multi-level and are often installed inside manufacturing and processing plants, retail stores, office buildings
-
ConXtech: Robotic Welding Reduces Weld Time by 92 Percent
In Fall 2000, Robert J. Simmons, a 30-year veteran of the structural concrete industry, developed a concept for constructing mid-rise residential structures using a steel moment space frame system. The system, called SMRSF, is comprised of a proprietary bolted collar system for interconnecting
-
What is the Best Basement Wall Sealer?
The best basement wall sealer will effectively stop moisture infiltration through a concrete foundation to prevent the growth of structurally damaging and unhealthy mold, along with corrosion. The American Society of Home Inspectors reports moisture in 60 percent of U.S. houses, with 38 percent
-
Modular Composite Deck System for Bridge Construction and Replacement
structural performance for highway bridge loads. The basis. for improved properties derives from an understanding of micro- and macro-mechanics and. its role in defining global structural response. An engineering approach based on mechanics of laminated composites structures was applied
-
AN118 Strain Gage Signal Conditioner
, vibration, etc., employ strain gage bridge circuits as the fundamental sensor device. In addition, commercially available individual strain gage. elements are combined with bridge circuit signal conditioning modules (SCMs) in custom instrumentation applications, such as structural beam deflections
-
A Change in Speed Control Strategy Ramps up Production for Steel Company
TSA Manufacturing in Omaha, Neb., provides steel products and services to the construction, precast concrete, and structural steel markets. One machine-a thread roller that makes long steel threaded rods up to 1 in. diameter used in bridge construction-required extensive maintenance and replacement
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
Possible examples of intended functions are (1) maintaining the maximum temperature of NSSS support members below the maximum temperature assumed in the design basis of the supports; and (2) maintaining the maximum temperature of structural concrete below the threshold levels of 150°F …
Indicates content that may require registration and/or purchase.