-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material.
- Bulk Density: 30 lbs/ft³
- Applications: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Type: Closed Cellular, Rigid, Syntactic
- Features & Approvals: Electrical Insulation / Dielectric
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 350 is the industry standard
- Bulk Density: 42 lbs/ft³
- Use Temperature: 350 F
- Thermal Conductivity: 0.8320165515825995 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Film / Sheet, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Accuris
Description: Syntactic Foam Tiles
-
-
Supplier: SAE International
Description: This specification covers dielectrically-loaded syntactic foam tiles having a polyimide resin matrix.
-
Supplier: SAE International
Description: This specification covers dielectrically-loaded syntactic foam tiles having a polyimide resin matrix.
-
Supplier: Accuris
Description: Specification for Epoxy Syntactic Foam
-
Supplier: Epoxies Etc...
Description: 20-3036 is a light weight epoxy for potting, casting, and encapsulating electronic components and assemblies. It is formulated in a convenient 2:1 by weight mix ratio.
- Thermal Conductivity: 1.4000000000000001 to 0.30000000000000004 BTU-in/hr-ft²-F
- Dielectric Strength: 390.0000000000004 kV/in
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Molding Grade Resin (Pellets)
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric
-
Supplier: Accuris
Description: BULK MODULUS OF ELASTICITY OF SYNTACTIC FOAM
-
Supplier: Henkel Corporation - Electronics
Description: HYSOL STYCAST EFF15 is a one component epoxy based free flowing syntactic foam powder designed to infiltrate around densely packed components and fill voids in electronic modules. It exhibits low shrinkage during cure so little stress is transmitted. The material self extinguished
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Accuris
Description: Potting Compound, Epoxy Bisphenol A-Type Syntactic Foam, Heat Cure
-
Supplier: ASTM International
Description: Practice for Determination of Hydrostatic Compressive Strength of Syntactic Foam
-
Supplier: ASTM International
Description: Practice for Determination of Hydrostatic Compressive Strength of Syntactic Foam (Withdrawn 1984)
-
Supplier: ASTM International
Description: Practice for Determination of Effect of Cyclic Immersion of Syntactic Foam at Pressure
-
Supplier: SAE International
Description: This specification covers a glass or silica microsphere-filled epoxy resin formulation, supplied as a two-component system, requiring an oven cure for attainment of maximum properties.
-
Supplier: ASTM International
Description: Method of Test for Bulk Modulus of Elasticity of Syntactic Foam (Piston-Cylinder Method)
-
Supplier: SAE International
Description: This specification covers a glass or silica micosphere-filled epoxy resin formulation, supplied as a two-component system, requiring an oven cure for attainment of maximum properties.
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® CFC-free rigid foam products are cost-effective, versatile, and specially formulated from basic raw materials. These products, manufactured in a unique, proprietary process, are notably uniform and consistent in all physical properties. We control our own chemical formulas
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Buoyancy, Marine, Medical, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular, Open Cellular, Rigid Foam, Syntactic
- Capabilities: Die Cutting, Finished Product Assembly, Molding, Routing, Slitting, Thermal Forming
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've produced
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam.
- Bulk Density: 15 lbs/ft³
- Applications: Architectural / Construction, Tooling / Modeling
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Ensinger North America
Description: FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with
- Deflection Temperature (@ 264 psi, 1.8 MPa): 241 F
- Thermal Conductivity: 0.322 W/m-K
- Coeff. of Thermal Expansion (CTE): 37.00000000000001 µin/in-F
- Tensile Modulus: 260 ksi
-
Supplier: Ensinger, Inc.
Description: FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with
- Use Temperature: 280 F
- Deflection Temperature (264 psi, 1.8 MPa): 241 F
- Thermal Conductivity: 0.322 W/m-K
- Tensile Strength (Break): 10,000 psi
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4640 Silicone White is is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric properties, and high temperature resistance. 1 lb Can.
- Viscosity: 45,000 cP
- Tensile Strength (Break): 200 psi
- Elongation: 135 %
- Dielectric Strength: 250.00000000000003 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4640 Silicone Encapsulant White, formerly Emerson and Cuming, is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric properties, and
- Use Temperature: -85 to 500 F
- Tensile Strength (Break): 200 psi
- Elongation: 135 %
- Dielectric Strength: 248.92000000000053 kV/in
-
Description: for stripline antennas, in transmission lines, smart skins, as dielectric radomes, dielectric spacers, or for circuit substrates. Products are available in rod or sheet form, pack-in-place syntactic foam, rigid foam sheet stock, or as a two-component foaming system. In addition
- Type: Closed Cellular, Flexible, Rigid
- Features & Approvals: Electrical Insulation / Dielectric
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 1090 Epoxy Encapsulant Black, formerly Emerson and Cuming, is used for potting and encapsulating electronic components and aerospace applications that need low weight. It is a syntactic foam that offers low density, low dielectric constant, and low coefficient of
- Thermal Conductivity: 0.19 W/m-K
- Tensile Strength (Break): 3,000 to 4,700 psi
- Dielectric Strength: 375.9200000000008 kV/in
- Viscosity: 5,000 to 30,000 cP
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK SF 40, Amine, Non-conductive adhesive LOCTITE® ABLESTIK SF 40 is a good choice for repairing vertical surfaces with little added weight. Please refer to the TDS for alternate cure schedules. Two component Lightweight Non-sag Room temperature cure Thixotropic Low density
- Viscosity: 95 cP
- Use Temperature: 40 to 248 F
- Features: Electrically Insulating / Dielectric
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1294 Epoxy Adhesive Yellow is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals. Low
- Tensile Strength (Break): 2,400 psi
- Elongation: 1 to 2 %
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 4640, Silicone, Flexible, Potting or Encapsulant LOCTITE® STYCAST 4640 RTV condensation cure silicone rubber syntactic foam is engineered to yield a flexible, low density material with a low dielectric constant and dissipation factor. It is designed for airborne
- Viscosity: 45,000 cP
- Use Temperature: 85 to 500 F
- Tensile Strength (Break): 200 psi
- Features: Caulk / Grout
Find Suppliers by Category Top
Featured Products Top
-
substrates. Products are available in rod or sheet form, pack-in-place syntactic foam, rigid foam sheet stock, or as a two-component foaming system. In addition to standard configurations, we can custom fabricate components and work with our customers to find creative solutions to tough problems (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
the unique chemistry in General Plastics’ LAST-A-FOAM® for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Is Polyurethane Foam Toxic? Understanding Exposure Risks Polyurethane foam is a versatile material widely used in (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
DIELECTRIC BROCHURE DIELECTRIC MATERIALS General Plastics offers a variety of LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MEDICAL FOAM MANUFACTURER HIGH-DENSITY FOAM PRODUCTS FOR MEDICAL AND LIFE SCIENCE APPLICATIONS General Plastics’ rigid polyurethane foam makes a meaningful difference in the medical and life science (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
SPORTS AND RECREATION FOAM MATERIALS SPORTS CHAMPIONS: GENERAL PLASTICS’ RIGID AND THERMOFORMABLE POLYURETHANE FOAM On the water, on the ice, or on the street, LAST-A-FOAM® is at the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
is suitable for your specific application. RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
DOWNLOAD DIELECTRIC BROCHURE LAST-A-FOAM® DIELECTRIC FOAM SERIES last-a-foam rf2200LAST-A-FOAM® RF (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/1839/Rahul%20Jhaver_Thesis.pdf?sequence=1
A syntactic foam -filled aluminum honeycomb composite is also examined as a 2D .
-
http://etd.auburn.edu/bitstream/handle/10415/2615/Allen%20Craven%20Thesis.pdf?sequence=3
Flexural Response of Syntactic Foam Core Sandwich Structures: Effects of Graded Face Sheets and Interpenetrating Phase Composite Foam Core .
-
Proceedings of the American Society for Composites 2013-Twenty-Eighth Technical Conference
Viscoelastic Properties of Syntactic Foam Reinforced with Short Sisal .
-
Handbook of Composite Reinforcements
Syntactic Foam Core8 .
-
ZCP2009MST1785
Behaviour of Metal Matrix Syntactic Foams in Compression Y. Y. Zhao and X. F. Tao Department of Engineering, University of Liverpool, Liverpool, UK.
-
Handbook of Manufacturing Engineering and Technology
Syntactic Foam ..................................................................................
Indicates content that may require registration and/or purchase.