-
Supplier: Qosina Corp.
Description: Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma TPE Tubing is weldable and designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving
- Outside Diameter / Size: 0.5625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in
- Maximum Inside Diameter / Size: 0.09448824 inch
- Wall Thickness: 0.06299216 inch
- Temperature Range: 41 to 176 F
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Peristaltic Pumping, Sanitary
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in
- Maximum Inside Diameter / Size: 0.06299216 inch
- Wall Thickness: 0.0037007894 inch
- Temperature Range: 41 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
-
Supplier: Qosina Corp.
Description: While there may be similar tubing on the market, C-Flex® is the original patented tubing designed with thermoplastic elastomer. This tubing type is well-suited for aseptic sealing disconnections and welding connections. It’s also well-suited for sterilization by autoclave and
- Outside Diameter / Size: 0.4375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Qosina Corp.
Description: While there may be similar tubing on the market, C-Flex® is the original patented tubing designed with thermoplastic elastomer. This tubing type is well-suited for aseptic sealing disconnections and welding connections. It’s also well-suited for sterilization by autoclave and
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Qosina Corp.
Description: While there may be similar tubing on the market, C-Flex® is the original patented tubing designed with thermoplastic elastomer. This tubing type is well-suited for aseptic sealing disconnections and welding connections. It’s also well-suited for sterilization by autoclave and
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave
- Temperature Range: -67 to 203 F
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Material: Rubber (Synthetic)
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -67 to 203 F
- Application: Chemical
- Color / Clarity: Clear
- Material: Rubber (Synthetic)
-
Supplier: U.S. Plastic Corporation
Description: Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of
- Outside Diameter / Size: 0.8125 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: 1/2"ID X 3/4"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.
- Outside Diameter / Size: 0.75 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Application: Food Processing / Beverage
- Shape: Round
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food
- Temperature Range: -76 to 212 F
- Application: Food Processing / Beverage
- Color / Clarity: Multi-colored, Solid
- Material: Rubber (Synthetic)
-
Supplier: Kent Elastomer Products, Inc.
Description: Kent Elastomer Products, Inc. (KEP) is the largest manufacturer of natural rubber latex tubing. Applications include medical, dental, exercise, therapy, and food/beverage just to name a few. Our latex tubing is extensively leached, washed and surface treated to virtually undetectable
- Application: Medical / Pharmaceutical
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Kent Elastomer Products, Inc.
Description: Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications.
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing
- Tensile Strength (Break): 1,000 psi
- Melt Flow Index (MFI): 5 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: Cole-Parmer
Description: • Long life tubing for any Masterflex pump used in your pharma and bioprocess applications • Biocompatible. • Heat sealable and weldable. • Long pump life when compared to silicone or other TPE tubings. • Low spallation when compared to silicone or some other TPE
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 275 F
- Type: Plastic Tubing
-
Supplier: Radwell International
Description: PLASTIC TUBING, PUN-H SERIES, 1/2" OUTSIDE DIA., -0.993-9.997 BAR OPERATING PRESSURE, TPE-U(PU) MATERIAL, BLUE, 567951, (PRICE/REEL OF 150FT). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CableOrganizer.com, Inc.
Description: environments Unlike heat shrink tubing, there is no need to disconnect or cut existing wire bundles; just wrap the tape onto itself and around splits to create a tight seal Originally created for the military, X-Treme® Tape is a self-fusing wrap made from a special high quality silicone
-
Supplier: Cole-Parmer
Description: almost any pumping application. Three preattached tubing stops give you two sections—when one section of tubing fatigues, a fresh section is ready to use. The stops on the three-stop tubing are color-coded according to tubing ID. Use three-stop tubing with any of
- Maximum Inside Diameter / Size: 0.081102406 inch
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: almost any pumping application. Three preattached tubing stops give you two sections—when one section of tubing fatigues, a fresh section is ready to use. The stops on the three-stop tubing are color-coded according to tubing ID. Use three-stop tubing with any of
- Maximum Inside Diameter / Size: 0.044881914 inch
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: almost any pumping application. Three preattached tubing stops give you two sections—when one section of tubing fatigues, a fresh section is ready to use. The stops on the three-stop tubing are color-coded according to tubing ID. Use three-stop tubing with any of
- Maximum Inside Diameter / Size: 0.05118113 inch
- Type: Plastic Tubing
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink
-
Supplier: DigiKey
Description: "Black Thermoplastic Elastomer (TPE), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.730"" (18.54mm) 164' (50.00m)"
- Length: 1,968 inch
- Operating Temperature: -45 to 160 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Allied Electronics, Inc.
Description: Highly-Flexible Cable, Irradiated Elastomer Material, 1500 PSI Tensile Strength Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications.
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Food Containers Gaskets Overmolding Pacifiers Seats Toothbrush Handles Tubing Writing Instruments Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 435 psi
- Melt Flow Index (MFI): 25 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Expansion Joint Gaskets Glazing Grommets Plugs Shock Absorbing Pads Tubing Weatherstripping Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding
- Melt Flow Index (MFI): 1.5 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
- Form / Shape: Pellets
-
Supplier: Hallite Seals International Ltd.
Description: All designs have rectangular polyacetal anti-extrusion rings. The TPE face material is suitable for both roller-burnished and honed tubing.NB: For installation of the Hallite 730 refer to guide following the size list.
- Shaft O.D. or Seal I.D.: 1.4960638 to 18.503947 inch
- Housing Bore Diameter or Seal O.D.: 1.968505 to 19.68505 inch
- Axial Cross Section or Thickness: 0.45275615 to 1.2598432 inch
- Maximum Operating Speed: 59.0551181102361 ft/min
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT
- English Size: 0.5 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT
- English Size: 0.375 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT
- English Size: 0.5 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT
- English Size: 0.75 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: MCG - Performance Polymers Division
Description: TECHNOLOGIES ZELAS™ polymers product range is comprised of 4 groups covering a wide range of properties, designed for film, tube and injected components for medical applications: R-TPO: Reactor TPO for film manufacturing or injection molding TPE: Modified elastomer with rubber/PVC like
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin, Film Grade Resin, Molding Resin
- Industry: Medical / Food (FDA)
-
Description: miniature coax and braid-reinforced tubing. Braid Reinforced Tubing: Thin-wall extrusion and fine wire braiding for high quality braid reinforced tubing such as catheters and working channels. Scope Braids: High quality stainless steel braids in various tempers for use as
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Argos Corporation
Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to
- Size Capabilities: 0.025 to 2.25 inch
- Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling
Find Suppliers by Category Top
Featured Products Top
-
, PTFE, FEP, and PVDF materials, along with sealing solutions such as silicone, EPDM, and TPE-based elastomers. Our blog details: Material selection for direct-to-chip and immersion cooling systems High-purity fluid handling solutions for AI and HPC environments (read more)
Browse Plastic Tubing Datasheets for Pexco -
Tubing Extrusion Materials Let us help you decide what material is best for your project We utilize a wide variety of compounds designed to meet your specific requirements such as biocompatibility needs, radiopaque (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Sometimes you need a little more flexibility! Flexible fluoromaterial based, Cri-plastMP TPE, TPV & TPX are a family of melt-processable Fluoro (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
-
important for your application, select a conductor with a high strand count. As a general rule, the higher the strand count, the more flexible the conductor will be. Tubing Tubing is a component offering a variety of functions within a custom cable. For example, tubing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
, located in Santa Ana, MX both offer custom coiled cords made with New England Wire Technologies cable jacketed with PVC, Polyurethane, Polyester, and TPE. Follow us on: Facebook (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
, polyester, silicone rubber, PVC, FEP, ETFE, PFA, and TPE. These are used in speaker interconnects, biomedical instruments, computers, and other products requiring miniature conductors with superior flexibility. For power distribution applications that require high temperature wire with maximum (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation
More Information Top
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Bioprocess-Solutions/Fluid_Management/Flexel_3D_Bags/Data_Sheets/Data_Standard_Flexel3D_Bag_for_Palle...
Multiple configu- rations that also integrate thermoweldable TPE tubing are provided for flexible incor- poration into your process.
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Bioprocess-Solutions/Fluid_Management/Flexel_3D_Bags/Data_Sheets/Data_Standard_Flexel3D_Bioprocessing...
Multiple con- figurations that also integrate thermoweld- able TPE tubing are provided for flexible incorporation into your process.
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Bioprocess-Solutions/Fluid_Management/Flexboy_Bags/Data_Sheets/Data_Flexboy_Standard_Bags_NA-Version_...
Multiple configurations that also integrate thermoweldable TPE tubing are provided for flexible incorporation into your process.
-
The New AdvantaTube Sealer Sterile Welder Available Now From AdvantaPure
They wanted something that’s made to work with our TPE tubing , because it lets them use a single tubing material in their processes.” .
-
PolyMedex Develops Multi-Layer Polyimide And TPE Tubing That Combines The Best Of Both Worlds
PolyMedex Develops Multi-Layer Polyimide And TPE Tubing That Combines The Best Of Both Worlds .
-
Testing Out a Practical Alternative to PVC Tubing - Nasa Tech Briefs :: Medical Design Briefs
Commercially available adhesive and solvent systems used with PVC tubing either do not enable most TPE tubing to achieve the required bonding strength or do not permit sufficient work time for ease of assembly.
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Bioprocess-Solutions/Fluid_Management/Connections_Disconnections/Data_Sheets/Data_Opta_SFT-I_SLO2000-...
The Opta® SFT-D is available as individual device for end-user assembly with TPE tubing and autoclave sterilization.
-
Saint-Gobain’s New C-Flex ULTRA Pump Tubing For Biopharmaceutical Applications Outperforms The Competition
Saint-Gobain Performance Plastics has expanded its line of thermoplastic elastomer ( TPE ) tubing with the addition of new C-Flex® ULTRA pump tubing, a product designed specifically to perform in demanding biopharmaceutical applications such as pumping, single-use assemblies, process filling and …
-
Saint-Gobain's New C-Flex® ULTRA Pump Tubing For Biopharmaceutical Applications Outperforms The Competition
Clearwater, FL /PRNewswire/ - Saint-Gobain Performance Plastics has expanded its line of thermoplastic elastomer ( TPE ) tubing with the addition of new C-Flex® ULTRA pump tubing, a product designed specifically to perform in demanding biopharmaceutical applications such as pumping, single-use assemblies …
-
Plasma separation for artificial liver support
Fortunately, de- creased inlet pressure occurred immediately prior to the scheduled termination of BAL treatments, and filter clot- ting was easily corrected by rapidly replacing the TPE tubing set.
Indicates content that may require registration and/or purchase.