Products/Services for TTL Logic Programmable Frequency Divider

  • Logic Dividers-Image
    Logic Dividers - (68 companies)
    Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value. Image Caption: Digi-Key Corporation. Logic dividers are integrated circuits (ICs) that divide the frequency of an input signal by a division...
    Supply Voltage
    IC Package Type
    Logic Family
  • Logic Counters-Image
    Logic Counters - (107 companies)
    ...frequency, the number of cycles per second of a waveform. The unit of frequency is Hertz (Hz). Position indicators can accept, process, and display data involving traveling or display. Arithmetic functions can be programmed to a counter or timer...
  • Shift Registers-Image
    Shift Registers - (93 companies)
    ...that can be programmed to any number of bits between 1 and a maximum value are commonly available. Logic Families. Selecting shift registers requires an analysis of logic families. Transistor-transistor logic (TTL) and related technologies...
  • RF Power Dividers and RF Power Combiners-Image
    RF Power Dividers and RF Power Combiners - (333 companies)
    Specifications. Performance specifications to consider when searching for RF power dividers and RF power combiners include frequency range, insertion loss, isolation, and RF connector type. The frequency range is the range for which the power divider/combiner...
  • Programmable Logic Controllers (PLC)-Image
    Programmable Logic Controllers (PLC) - (907 companies)
    Inputs. Available inputs for programmable logic controllers include DC, AC, analog, thermocouple, RTD, frequency or pulse, transistor, and interrupt inputs. Outputs for PLCs include DC, AC, relay, analog, frequency or pulse, transistor, and triac...
  •  
    Programmable Logic Devices (PLD) - (259 companies)
    Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data...
  •  
    Simple Programmable Logic Devices (SPLD) - (59 companies)
    ...logic devices. SPLDs can be used in boards to replace 7400-series TTL components (AND, OR, and NOT gates). Simple programmable logic devices typically comprise 4 to 22 fully connected macrocells. These macrocells are typically comprised of some...
  •  
    Complex Programmable Logic Devices (CPLD) - (79 companies)
    ...specifications for complex programmable logic devices. Internal frequency is the speed at which CPLDs can perform operations or transfer data internally. The propagation delay is the time interval between the application of an input signal...
  •  
    Logic Gates - (219 companies)
    ...oxide semiconductor (CMOS) open drain outputs are counterparts to transistor-to-transistor logic (TTL) open collectors. Open drain devices require a pull-up resistor to achieve a true high state. Open collectors have an output signal provided...
  •  
    Field-Programmable Gate Arrays (FPGA) - (169 companies)
    Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC). Field-programmable gate arrays (FPGAs...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Digital Electronics: Principles Devices and Applications Complete Document
    … file 528, 529–30 buffer register 529–30 general purpose registers 529, 530 instruction register 529 program counter 529 stack pointer … … Repetition code 41 Resistive divider network 474–5 Resistor transistor logic , see RTL Resolution-A/D … … oscilloscope 674, 676–7 Resolution- frequency counter 682 Resolution-frequency … … Schmitt gates 88–91, 92 Schmitt trigger 358–60 Schmitt trigger-transfer characteristics 360 Schottky TTL 116, 124, 135–6 …
  • A Frequency Synthesizer for Television Receivers
    The purpose of the prescaler is to divide down the local oscil- lator high frequencies to a range that can be processed and counted by standard TTL logic . Output of the prescaler is then fed to the programmable divider which is the heart of the sys- tem.
  • Highly accurate positioning control method for piezoelectric actuators based on phase-shifting optoelectronics
    The frequency division ratios are obtained with logic divider Zarlink SP8400 components which are programmable from 16 to 8206 to obtain signals s1 and s2 both at a frequency of exactly 20 MHz. The inhibitions are done with a TTL command signal generated with direct digital synthesis (DDS) (DS345 Stanford …
  • GaAs Fully Monolithic X Band SPDT Switch with Integrated TTL Compatible Driver
    The TTL compatible logic driver interface was designed to generate complementary comnand signals for the switch. It includes 6 BFL gates with an electrostatic protection circuitry on the output line as used in high frequency dividers . The control circuit performance was analyzed using the time domain CAD program CIRCEC where a specific model …
  • Pulse Research Lab Launches New Programmable TTL/NECL Frequency Divider
    The input frequency f is first divided down to f/n, where 2 <= n=""><= 256 … … "" for="" the="" first-phase="" ecl="" and="" ttl ="" outputs="" and … … ratios="" are="" programmed ="" via="" a … The PRL-260ANT is for applications where a frequency divider or prescalar is needed for triggering or down-sampling, and the multiple logic inputs and outputs make it useful in mixed-logic environments.
  • Pulse Research Lab Launches New Programmable TTL/NECL Frequency Divider
    The input frequency f is first divided down to f/n, where 2 <= n=""><= 256 … … "" for="" the="" first-phase="" ecl="" and="" ttl ="" outputs="" and … … ratios="" are="" programmed ="" via="" a … The PRL-260ANT is for applications where a frequency divider or prescalar is needed for triggering or down-sampling, and the multiple logic inputs and outputs make it useful in mixed-logic environments.
  • Electronics for engineers and natural scientists
    … 462 Faraday effect 316 color coding 95 fiber-fiber-coupling 316 fiber-optic sensor 316 FAST (Fairchild-Advanced-Schottky TTL ) 446,448,454 code … … layer 194 -, controllable voltage divider 205 -, triode region 196 … … sensor 314 FF Toggle frequency 447 Ficksches law 66 … … 317 gate array 446, 521, 523 -, digital 540 -, channel 540 -, kanalloses 540, 539 -, programmable 540, 543 gate …
  • A Medium-Cost PLL Varactor Tuning System Utilizing Off-The-Shelf Logic
    The first three dividers are ECL high-speed, non-satu- rating logic which form a divide by 50. The number 50 was chosen so that the maximum divided input frequency would be in the range of standard TTL logic, 10 MHz or less. Two-cascaded Programmable Down Counters are used to divide by channel number thus giving a 120 kHz …
  • Portable telephones for 850 MHz cellular systems
    integer of the programmable counter and fl andf are two reference frequencies obtained respectively bya X3 multiplication and 8784 division ofa 43.29 MHz master crystal oscillator. Most of the frequency dividers employ TTL circuits since their incoming frequencies are in the multimegahertz region, thus the power consumption is quite high. C-MOS digital logic and swallow counting14is shown in Fig. 7.
  • Military Logic Pricing and Availability
    Programmable Logic Rate Multiplier/ Frequency Divider /Timer Backplane Logic (GTL/ TTL /BTL/ECL Transceiver/Translator .