Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xenics nv
Description: Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We
- Spectral Range: 8 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Ambient Temperature Range: -40 to 140 F
-
Supplier: DigiKey
Description: THERMAL CAMERA
- Horizontal Resolution: 32 lines
- Vertical Resolution: 32 lines
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 384 outputs stunning infrared images of 384 × 288 pixel resolution with a sharpness and distinctness so far unknown at commercial level. What’s more, it does so in real-time! Scope
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 384 lines
-
-
Supplier: Synertron Technology, Inc.
Description: 80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1 FOV@44° FM8062-V2 FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with accuracy of +/- 0.3℃ -40 ~ +500℃ Scene Temperature Range Multiple Temperature-taking Contactless,
- Maximum Frame Rate: 25 fps
- Camera Function: Still
-
Supplier: Sonel Test
Description: Sonel KT-400 thermal imaging camera provides a high level of detail The camera is equipped with a modern sensor with a resolution of 384x288 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded images. The
- Features & Options: Built-in Color / Visual Camera
-
Supplier: AXIS Communications, Inc.
Description: Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1910 Thermal Network Camera offers motion
- Camera Function: Video
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A one-component, low-temperature curing epoxy adhesive designed specifically for bonding heat-sensitive devices. Ideal for applications in camera modules and other optical devices where low thermal exposure is critical, the AD13-9692B offers strong adhesion at
- Use Temperature: 176 F
- Water Absorption: 1 %
- Industry: Electronics, Optical Grade / Material, Semiconductors / IC Packaging
- Features: Grease / Paste, Liquid, Thermal / Heat Conductive
-
Supplier: Sofradir - EC, Inc.
Description: Integrates advanced miniaturized electronics and state-of-the-art 17 micron pixel technology into the world’s smallest high resolution thermal imaging module. Consuming less than 1W and with a tiny size, the ATOM 640 high performance thermal imager is ideal for integration into
-
Supplier: InfraTec GmbH
Description: The four modules of the IRBIS® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS® 3 remote Linking thermographic cameras with PCs or
-
Description: camera. Hangzhou Shalom EO offers off-the-shelf and custom MWIR Zoom Lenses for Thermal Imaging Camera operating in the 3-5 micro MWIR wavelength region. The lens modules feature a maximum magnification of x20, and the integrated motorized focus mechanism contributes to
- Type: Specialty / Other
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Type: Specialty / Other
-
Description: a fixed focal length, and therefore, a certain FOV. In fact, most thermal imaging lenses are single FOV lenses. However, in real-life cases, for Fsingle FOV thermal camera lenses devised with one definite focal length, manufacturers often incorporate some focusing mechanism into
- Type: Specialty / Other
-
Supplier: Transcat, Inc.
Description: MSX Technology - Why does my FLIR ONE have two cameras? Raw thermal images are beautiful, however, they don't provide too much physical detail. So the FLIR ONE blends both images using MSX Technology, providing physical detail to the raw thermal reading. With MSX Technology, the
-
Description: danger of being spotted. Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth,
- Focal Length: 0.39999999999999997 m
- Type: Specialty / Other
-
Supplier: Xenics nv
Description: Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Camera Link®, Ethernet
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Uni-Trend US
Description: Compact, portable, and easy to operate professional thermal camera module for smartphones
- Ambient Temperature Range: -4 to 392 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Application / Industry: Scientific / Research
- Imaging Technology: Smart Camera, UV
-
Supplier: InfraTec GmbH
Description: acquisition at frame rate of up to 25 kHz High repeatability due to reliable thermal decoupling of lens and electronics module Description: The ImageIR® 5300 has been designed specifically for capturing and recording extremely fast running thermal processes. The MWIR focal-plane
- Measurement Range: -40 to 3,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.015 C
-
Supplier: Uni-Trend US
Description: Compact, portable, and easy to operate professional high-temperature thermal camera module for smartphones
- Ambient Temperature Range: -4 to 1,022 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Form Factor: Hand-Held
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: DigiKey
Description: Thermal Image Sensor 320H x 240V 12µm x 12µm Module
-
Description: Fixed installation thermal imaging system for high-temperature applications e.g. on metal surfaces. The camera detects temperatures in ranges between 600 and 3000 °C. Moreover, the camera features a 1000 Mbit/s Gigabit Ethernet for data transmission. As an option, the
- Measurement Range: 600 to 3,000 C
- Spectral Range: 0.75 to 3 microns
- Accuracy: 0.5 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Supplier: ValueTronics International, Inc.
Description: The TI400 60HZ/FCA is a thermal imager from Fluke. Features: Infrared Camera, 3000 FC DMM, a3001FC iFlex Module High performance, 320x240 thermal imaging camera for maintenance professionals Features LaserSharp® Auto Focus to produce consistently in-focus images.
-
Description: are digital, highly accurate pyrometers for non-contact temperature measurement on metals, ceramics, graphite etc. They are equipped with a color camera module which enables the optical alignment of the pyrometer to the measuring object via video screen or monitor. The monitor shows
- Celsius Scale: 220 to 3,000 C
- Spectral Range: 1.45 to 1.8 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: Newark, An Avnet Company
Description: MOUNTING ACCESSORIES, I/O MODULE; Accessory Type:MIO-AX8-1 I/O Module; For Use With:FLIR AX8 9Hz Thermal Imaging Camera; Product Range:
-
Supplier: LAND
Description: offers real-time analysis for thermal imager ranges. Giving users exceptionally detailed control over their thermal imaging measurements, IMAGEPro enhances application processing. Up to 100 regions of interest are available per camera, using points, rectangle, ellipse free-drawn
-
Description: Stationary, digital hybrid pyrometer with built-in video camera system and infrared filter for non-contact temperature measurement and display of thermal images in ranges between 700 and 1800 °C. Key Features Combination of pyrometry and thermal imaging in a single solution
- Temperature Range: 1,292 to 3,272 F
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 140 F
-
Supplier: DigiKey
Description: Lepton® Camera Modules - Thermal Imaging, Infrared (IR) Sensor Evaluation Board
- Supported System: Microcontroller
- Features: Other
- Ports: USB
-
Supplier: Teledyne DALSA
Description: Teledyne's Latest Microbolometer Technology The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the small and lightweight MicroCalibir™. This compact, low-power uncooled thermal
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.31889835 inch
- Height: 1.5354339 inch
- Length: 0.9055123 inch
-
Supplier: Volktek Corporation
Description: the Surveillance Cameras, Wireless Access Points, and other devices. The media converter uses LED signals for users to monitor the link connectivity. This device fits in the palm of a person's hand and can be installed on DIN rail or in a bullet camera with the help of an adapter. The
- Form Factor: Module
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, sensors, and other optical surfaces. Non-silicone thermal pads eliminate this risk while delivering efficient heat dissipation. They help maintain stable operating temperatures for lasers, projectors, spectrometers, and camera modules, reducing performance drift (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
volatilization of low-molecular-weight siloxanes and the precipitation of silicone oil that cause contamination. At the same time, it delivers industry-leading thermal performance — thermal conductivity up to 8.0 W/m·K — so heat from processors, accelerators, and power modules is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
). Fast LED/UV light cure and low-temperature heat cure for shadow areas Exhibits less overall movement through thermal excursions Low shrinkage and minimal outgassing for sensitive components Maintains bead shape with high viscosity and thixotropy upon dispense Enhanced resistance to 85°C/85% RH environments (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
precisely where its key value lies in laser module packaging, camera modules, and photo-sensitive sensors. (2) Excellent heat dissipation performance: Rapid heat release (3?Black alumina, due to the addition of carbon-based or metal oxide particles with higher thermal conductivity (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
FAULHABER SR series measuring 15 to 22 mm in diameter. Since they are used in extremely small machines and assemblies, size is a decisive factor. Thanks to the thermally robust single-chip Hall module used in the IEH3-4096, it was possible to extend the operating temperature range (read more)
Browse Rotary Encoders Datasheets for FAULHABER MICROMO -
. State of the art polyurethane materials with UL Relative Thermal Index (RTI) ratings up to 130°C and higher (Conapoxy®, CONAP®, ELAN-Tron®). Unique, one (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Application Note: Chip Temperature Sensing Methods for Power Modules
A look at thermocouples and thermal camera imaging to measure temperatures in a power module
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. Microfabrication. Deep reactive ion etching (DRIE) was used to etch. a !100O silicon wafer to a depth of 50 mm (Fig. 1AeD). to form the master stamp. Oxide was then grown on the silicon. master using thermal oxidation and removed using. hydrofluoric acid to reduce surface 'scalloping' caused by. the DRIE
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
]. There are many active mixing techniques, including those. that use pressure, magnetohydrodynamic, acoustic, or thermal. disturbances to enhance mixing [4]. Electrokinetic mixing. has proven to be an efficient method for actively mixing. solutions or microparticles [14]. Approaches of this type
More Information Top
-
Software that writes itself: Eigen innovations uses FLIR infrared cameras to simplify automation solutions
The Eigen Smart Module is a robust GigE Vision thermal camera module with moni- toring and alarming capabilities for fixed mounted automation applications.
-
Emerging Sensors Report - Handsets & Tablets - 2014
Hema Imaging thermal camera module .
-
Vision Based Systemsfor UAV Applications
7660, art. no. 76603Z (2010) [9] Sosnowski, T., Bieszczad, G., Madura, H., Kastek, M., Firmanty, K.: The calibration stand for thermal camera module with cooled infrared focal plane array.
-
Thermal Imager - Thermal Imager Manufacturers, Suppliers
[ Related Keywords : infrared thermal camera module /core, thermal module, thermal core, cooled thermal module ] .
-
Test stand for non-uniformity correction of microbolometer focal plane arrays used in thermal cameras
Sosnowski, T. , Bieszczady, G. , Madura, H. , Kastek, M., Firmanty K., ”The calibration stand for thermal camera module with cooled infrared focal plane array”, Proc. of SPIE, 7660, 76603Y (2010).
-
Model of an optical system's influence on sensitivity of microbolometric focal plane array
… Academy of Sciences: Technical Sciences 52, 43-66, (2004) [5] Rogalski, A., [Infrared detectors], Gordon and Breach Science Publishers (2000) [6] Sosnowski, T., Bieszczad, G ., Madura, H., Kastek, M., Fimanty K., "The calibration stand for thermal camera module with cooled infrared focal …
-
Modular infrared 640 x 480 pixel camera core for rapid device integration
Keywords: thermal camera module , uncooled bolometers, infrared camera core .
-
Flexible 640 x 480 pixel infrared camera module for fast prototyping
Keywords: thermal camera module , uncooled bolometers, infrared camera core .
-
Digital image processing in high resolution infrared camera with use of programmable logic device
… H., “Thermovision method of gas detection in far infrared range, Advanced Infrared Technology and Applications”, AITA 9,, Leon (8 12.10.2007) [2] Sosnowski, T., Bieszczad, G., Madura, H., et al., "The calibration stand for thermal camera module with infrared focal plane …
-
Search - Imaging and Machine Vision Europe
Acal BFi, European leader in advanced technology solutions, have launched a new 'all-in-one' thermal camera module .
Indicates content that may require registration and/or purchase.