Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Transconductance Amplifiers Dual
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 4600 is a transconductance amplifier from WaveTek. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Wavetek 4600 Features: Extends calibrator currents to 11A DC & AC RMS
-
Supplier: Krohn-Hite Corporation
Description: The Model 3210C is a 100A calibrator and is an accurate voltage to current amplifier or transconductance amplifier. The current output is directly proportional to the input voltages from a high accuracy ac voltage standard. The AC voltage bandwidth is 40Hz to 500Hz. The 3210C is
- Operating Temperature: 50 to 104 F
- User Interface: Analog Front Panel
- Calibrator Style: Fixed
- Features: Other Specific Calibration
-
-
Supplier: Newark, An Avnet Company
Description: TRANSCONDUCTANCE AMPLIFIER ROHS COMPLIANT: YES
-
Supplier: Texas Instruments
Description: Wide Bandwidth Operational Transconductance Amplifier 8-SOIC -40 to 85
- Minimum Closed-Loop Gain (AVCL): 1 V/V
- Supply Voltage (VS): 4 to 12.6 volts
- Input Offset Voltage (VOS): 12 millivolts
- Quiescent Current (IQ): 5,400.000000000001 microamps
-
Supplier: Texas Instruments
Description: Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85
- Minimum Closed-Loop Gain (AVCL): 1 V/V
- Supply Voltage (VS): 2 volts
- Input Offset Voltage (VOS): 12 millivolts
- Quiescent Current (IQ): 11,200 microamps
-
Supplier: Newark, An Avnet Company
Description: TRANSCONDUCTANCE AMPLIFIER, DUAL, SOIC16; No. of Amplifiers:2 Amplifier; Supply Voltage:44VDC; Gain Bandwidth:2MHz; Input Voltage Min:-; Input Voltage Max:-; Amplifier Case Style:SOIC; No. of Pins:16Pins; Output Current Min:350µA; RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70
- Supply Voltage (VS): 10 to 36 volts
- Input Offset Voltage (VOS): 4 millivolts
- Gain-Bandwidth Product (GBW): 2 MHz
- Slew Rate (SR): 50 V/µs
-
Supplier: Krohn-Hite Corporation
Description: Our Model PCS-2/B is a current-to-voltage calibrator or transconductance amplifier. The current output of the PCS-2B is directly proportional to the input voltages from a high accuracy AC or DC voltage standard. The input voltage to the unit can be AC or DC up to 1kHz. The ratios of 10
- Operating Temperature: 14 to 104 F
- User Interface: Analog Front Panel
- Calibrator Style: Fixed
- Features: Other Specific Calibration
-
Supplier: Newark, An Avnet Company
Description: IC, TRANSCONDUCTANCE AMP, 80MHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Supply Voltage:5V; Gain Bandwidth:370MHz; Input Voltage Min:-4.2V; Input Voltage Max:4.2V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current Min:10mA;RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: OP AMP DUAL TRANSCONDUCTANCE 18V/36V 16SOIC N
-
Operational Transconductance Amplifiers (OTA) - Special Purpose Amplifiers -- LT3469ETS8#TRPBFDKR-NDSupplier: DigiKey
Description: Transconductance IC Piezo Speakers, Microactuators TSOT-23-8
- Features: Operational Transconductance Amplifiers (OTA), Other
- Package Type: SOT
-
Supplier: Radwell International
Description: OPERATIONAL AMPLIFIER, DUAL, TRANSCONDUCTANCE, LM13700 SERIES, 2 MHZ, 50 V/US. FREE 2 YEAR RADWELL WARRANTY
- Features: Operational Amplifiers
-
Supplier: DigiKey
Description: Transconductance Amplifier 1 Circuit 14-SOIC
- Supply Current (IS): 35 milliamps
- Slew Rate (SR): 850 V/µs
- Operating Temperature: 0 to 70 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Operational Transconductance Amplifiers (OTA), Other
-
Supplier: Quarktwin Technology Ltd.
Description: Transconductance Amplifier 1 Circuit 8-SOIC
- Supply Current (IS): 11.2 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 1 µA
- Gain-Bandwidth Product (GBW): 470 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Bandwidth Operational Transconductance Amp and Buffer 8-PDIP Product overview: OPA660AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and
- Slew Rate (SR): 3,000 V/µs
- Bandwidth: 850 MHz
- Operating Temperature: -25 C
- Features: Operational Amplifiers, Other
-
Supplier: Rochester Electronics
Description: Dual Transconductance Amplifier
- Features: Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Transconductance Amplifier, 2MHz, 80dB CMRR, PDIP Product overview: LM13700N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and
- Supply Voltage (VS): 18 volts
- Slew Rate (SR): 50 V/µs
- Bandwidth: 2 MHz
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, DIP, Operational Amplifier IC, OP Amps,
- Supply Voltage (VS): 4 to 44 volts
- Slew Rate (SR): 50 V/µs
- Bandwidth: 2 MHz
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational
- Slew Rate (SR): 3,000 V/µs
- Bandwidth: 850 MHz
- Operating Temperature: -25 C
- Features: Operational Amplifiers, Other
-
Supplier: Amp-Line Corp.
Description: Constant current mode (transconductance) power amplifier: output current range specified by customer(s), 700 watts, 47 - 400 Hz. Custom output ranges and custom frequency response available upon request.
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060204-NJM13600M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 50 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 400μV Categories:
- Supply Voltage (VS): 18 volts
- Supply Current (IS): 2.5999999999999996 milliamps
- Input Offset Voltage (VOS): 0.4 millivolts
- Input Bias Current (IBIAS): 0.4 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 138008-OPA860IDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Transconductance Slew Rate: 3500 V/μs Current - Input Bias: 1μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status:
- Supply Voltage (VS): 2.5 to 6 volts
- Supply Current (IS): 11.2 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 1 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 117455-NE5517DG Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 50 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 400μV Categories:
- Supply Voltage (VS): 4 to 44 volts
- Supply Current (IS): 2.5999999999999996 milliamps
- Input Offset Voltage (VOS): 0.4 millivolts
- Input Bias Current (IBIAS): 0.4 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 791037-OPA860ID Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Transconductance Current - Input Bias: 1μA Voltage - Input
- Supply Current (IS): 11.2 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 1 µA
- Gain-Bandwidth Product (GBW): 470 MHz
-
Supplier: Lingto Electronic Limited
Description: IC OPAMP TRANSCOND 2 CIRC 16DIP
- Supply Current (IS): 2.5999999999999996 milliamps
- Features: Instrumentation Amplifiers, Other
-
Description: IC OPAMP TRANSCOND 1CIRC SOT23-6
- Slew Rate (SR): 0.0009 V/µs
- Features: Other
- Life Cycle Stage: Removed
-
Supplier: Galil
Description: transconductance, PWM amplifiers for driving brush or brushless motors. Each amplifier operates at 18V to 80V dc, up to 7 Amps continuous, 10 Amps peak. The AMP-19540 gain setting is easily configured with jumpers. The PWM switching frequency is 60 kHz.
- Number of Axes / Motors: 2 to 4
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: Galil
Description: The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors.
- Number of Axes / Motors: 2
- Maximum Output Voltage: 60 volts
- Continuous Output Current: 7 amps
- Peak Output Current: 10 amps
-
Supplier: Galil
Description: The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless
- Number of Axes / Motors: 4
- Rated Power: 20 watts
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 15 to 30 volts
-
Supplier: RS Components, Ltd.
Description: Texas Instruments LM13700M/NOPB
- Pin Count: 16
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Silicon Junction Field Effect Transistor (JFET) High power gain is 10 dB (M") @ 400MHz High transconductance is 4000 μmho (M") @ 400MHz Drain and gate leads separated for high maximum stable gain For use in VHF amplifiers in fm, tv, and mobile communications equipment This is
-
Supplier: ODG (Origin Data Global)
Description: IC OPAMP TRANSCOND 2 CIRC 16SOIC
- Supply Voltage (VS): 10 volts
- Input Offset Voltage (VOS): 0.3 millivolts
- Input Bias Current (IBIAS): 0.4 µA
- Gain-Bandwidth Product (GBW): 2 MHz
-
Supplier: Utmel Electronic Limited
Description: IC OPAMP TRANSCOND 2MHZ 8DIP
- Package Type: DIP, PDIP
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
. Although amplifiers are sometimes classified based on their input and output parameters, there are four basic types: current amplifiers, voltage amplifiers, transconductance amplifiers, and transresistance amplifiers. Current amplifiers, as their name suggests, are a type of (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
V, guaranteeing exceptional accuracy. Ultra-low minimum operating voltage (< 0.2V) and operating current (< 1nA) for optimal energy efficiency. Matched transconductance and output conductance, ensuring optimized performance. Designed for switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Transconductance vs Voltage Amplifiers
The purpose of an amplifier in a motion control system is to provide a controlled amount of. current or voltage to a motor based on a command signal from the motion controller. This is done by a current (transconductance) or voltage amplifier. Each of these two types of amplifier has benefits
-
General Electric Case Study
General Electric was looking for a replacement constant current power amplifier to replace the obsolete model 2555A transconductance amplifier manufactured by Valhalla Scientific.
-
LSK389 Dual Monolithic JFET for Ultra-Low Noise Applications
The LSK389 is the industry 's lowest noise Dual N-Channel JFET, 100% tested, guaranteed to meet 1/f and broadband noise specifications, while eliminating burst (RTN or popcorn) noise entirely. The product displays high transconductance and very good matching. It is the JFET of choice for low noise
More Information Top
-
Sinusoidal Oscillators and Waveform Generators using Modern Electronic Circuit Building Blocks
• Single-source reference on sinusoidal oscillators and waveform generators using classical as well as modern electronic circuit building blocks (such as opera- tional transconductance amplifiers , current conveyors and their numerous vari- ants, current feedback operational amplifiers, differential difference amplifiers, four-terminal …
-
Current Conveyors
Also, several of the other ICs disguised as operational amplifiers or operational transconductance amplifiers such as OPA2662, OPA660, and OPA860 have in fact a current conveyor in their internal circuit architecture and therefore can be readily used as current conveyors too.
-
Neuromorphic Systems Engineering
A Low-Power Wide-Linear-Range Transconductance Amplifier .
-
Current Feedback Operational Amplifiers and Their Applications
During the past four decades, many alternative new analog circuit building blocks have been proposed out of which only the Operational Transconductance Amplifiers , Current Conveyors and Current Feedback Operational Amplifiers have been made available as of-the-shelf ICs and have therefore …
-
Device-Level Modeling and Synthesis of High-Performance Pipeline ADCs
During the second clock phase, φa, called the amplification phase, the sampling capacitors are connected to the reference voltages (Vref, 0, −Vref) in accordance with the switch gate signals while the feedback capacitors establish the Operational Transconductance Amplifier (OTA) closed-loop operation.
-
Tradeoffs and Optimization in Analog CMOS Design
fabricated design examples that include operational transconductance amplifiers .
-
Analog Design Essentials
Feedback voltage and transconductance amplifiers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85465/870969566-MIT.pdf?sequence=2
46 4.2.2 Transconductance Amplifier . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/47903/44076400-MIT.pdf?sequence=2
22 Figure 3.4: Simple transconductance amplifier ...........................
-
Temperature- and Supply Voltage-Independent Time References for Wireless Sensor Networks
Linear gain of a voltage dependent transconductance amplifier A .
Indicates content that may require registration and/or purchase.