Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: MAX40213AWA+T, Transimpedance Amplifier
- Supply Voltage (VS): 3.3 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Semtech Corp.
Description: Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS transimpedance amplifiers providing wideband, low noise pre-amplification of a current signal from a PIN photodiode or APD. Gennum's TIAs offer best-in-class performance in limiting, linear or
- Data Rate: 0.155 to 14.3 Gbps
- Transimpedance: 3 to 63 kohms
- Supply Voltage (VS): 3.3 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: MACOM
Description: MACOM's optoelectronics products also includes a wide range of transimpedance amplifiers (TIA) for line and client side 10G, 40G and 100G fiber optic receivers. Our portfolio includes linear TIAs for long haul coherent receivers and limiting TIAs for shorter range NRZ based receivers.
- Data Rate: 0.2 to 56 Gbps
- Transimpedance: 2 to 10,000 kohms
- Supply Current (IS): 1.5 to 4.5 milliamps
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Transimpedance Amplifiers Prec Swtched Integ Transimpedance
- Features: Other
-
Supplier: Artifex Engineering
Description: The TZA series of amplifiers employs precision differential or single ended transimpedance input stages to provide for low offset and high linearity throughout the full dynamic range. The single ended input stage is required for applications where the current source is inherently
- Operating Temperature: 0 to 60 C
- Supply Current (IS): 4.5 milliamps
-
Supplier: ams Sensors Germany GmbH
Description: 4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4MΩ, 11,7nA to 12μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit at a conversion time of 1 μs per channel, serial digital output via SPI, very low
- Supply Voltage (VS): 2.7 to 3.6 volts
- Gain-Bandwidth Product (GBW): 0.0015 to 0.34 MHz
- Operating Temperature: -40 to 125 C
- Pin Count: 20
-
Supplier: Texas Instruments
Description: Differential Output Transimpedance Amplifier 16-QFN -40 to 95
- Operating Temperature: -40 to 95 C
- Supply Voltage (VS): 2.6 to 3.6 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Transimpedance Amplifiers DIE PKG
-
Supplier: Newark, An Avnet Company
Description: TRANSIMPEDANCE AMPLIFIER ROHS COMPLIANT: YES
-
Amplifier and Comparator Chips - Transimpedance Amplifiers Rohs Compliant Analog Devices -- 49AK8213Supplier: Newark, An Avnet Company
Description: TRANSIMPEDANCE AMPLIFIERS ROHS COMPLIANT: YES
-
Transimpedance Amplifiers - IVC102 Precision Switched Integrator Transimpedance Amplifier -- IVC102USupplier: Texas Instruments
Description: Precision Switched Integrator Transimpedance Amplifier 14-SOIC
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: High Speed Precision Transimpedance Amplifier 8-SOIC -40 to 125
- Operating Temperature: -40 to 125 C
- Supply Voltage (VS): 2.7 to 5.5 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, TRANSIMPEDANCE AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Qorvo
Description: Qorvo's TGA2803-SM is an ultra-linear, packaged transimpedance amplifier (TIA) / gain block which operates from 40 MHz to 1000 MHz. The TGA2803-SM typically provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption. This
- Frequency Range: 45 to 1,218 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Noise Figure: 1.5 dB
-
Supplier: Texas Instruments
Description: Monolithic Photodiode and Single-Supply Transimpedance Amplifier 8-PDIP
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Transimpedance Amplifiers 11.3 Gbps Limiting Transimp Amp DIE
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, TRANSIMPEDANCE AMPLIFIER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, TRANSIMPEDANCE AMPLIFIER; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX40660ATB/VY+; Kit Application Type:Amplifier; Application Sub Type:Transimpedance Amplifier; Product Range:- RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The DET-L-SIUV-R-C Silicon Photovoltaic Detector for LIDA™ houses an unbiased, photovoltaic mode operated photodiode coupled to a trans impedance amplifier. The internal 10 mm x 10 mm active area, UV-enhanced Silicon photodiode and low-noise trans impedance amplifier provides for
-
Supplier: Quarktwin Technology Ltd.
Description: Transimpedance Amplifier IC SOT-563
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOT
-
Supplier: DigiKey
Description: Transimpedance Amplifier IC Optical Networks Die
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Linear- Amplifiers Special Purpose Amplifiers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Transimpedance Amplifier Applications: LIDAR Receivers Package / Case: 28-VFQFN Exposed
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: TRANSIMPEDANCE AMPLIFIER W/ AGC
- Features: Other
-
Description: TRANSIMPEDANCE AMPLIFIER W/ AGC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3pA Single 90MHz 4uV SOIC-8 Operational Amplifier ROHS
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 7.5 milliamps
- Input Offset Voltage (VOS): 0.004 millivolts
- Input Bias Current (IBIAS): 0.000003 µA
-
Supplier: Lingto Electronic Limited
Description: IC TRANSIMPEDANCE 1 CIRC DIESALE
- Supply Current (IS): 28 milliamps
- Bandwidth: 10,000 MHz
- Features: Instrumentation Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 9-GHz, 4-kΩ transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8541TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Supply Voltage (VS): 3.3 volts
- Bandwidth: 9,000 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: Rochester Electronics
Description: Wideband/Differential Output Transimpedance Amplifier
- Features: Differential Amplifiers, Other, Video / Wideband Amplifiers
- Package Type: SOIC
-
Supplier: Electro Optical Components, Inc.
Description: The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to 200 MHz, time
- Maximum Output: 1 volts
- Bandwidth: 200,000 kHz
- Input Impedance: 0.01 Mohms
- Output Impedance: 50 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 811170-ONET4291TY Packaging: Bulk Type: Transimpedance Amplifier Mounting Style: SMD Applications: Optical Networks Supplier Device Package: Diesale Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC TRANSIMPEDANCE AMP XGSPON
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 929586-ONET8531TY Operating Temperature Range: -40°C ~ 100°C Features: Transimpedance Amplifier 1 Circuit Differential Diesale Package: Die Package: Tray Mounting: Surface Mount Family Name: ONET8531 Categories: Integrated
- Operating Temperature: -40 to 100 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 004220-OPA2380AIDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Transimpedance Slew Rate: 80 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 4μV Categories: Integrated Circuits Status:
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 7.5 milliamps
- Input Offset Voltage (VOS): 0.004 millivolts
- Input Bias Current (IBIAS): 0.000003 µA
-
Supplier: ODG (Origin Data Global)
Description: 240-MHZ, SINGLE-ENDED, TRANSIMPE
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy. It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Optoelectronics/High Speed Data Transimpedance amplifiers Receive and Transmit Optical Sub- Assembly (ROSA/TOSA) Synchronous Optical Network (SONET) Broadband test equipment Broadband Microwave/Millimeter Wave (read more)
Browse Chip Capacitors Datasheets for Richardson RFPD -
When measuring small signals especially small currents using transimpedance amplifiers the cable between the signal source and the amplifier should be as short as possible to minimize the effect of cable capacitance. A 50 Ω cable has a capacitance of about 100 pF/m. FEMTO’s (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Used for packaging high-speed signal devices such as transimpedance amplifiers, helping meet thermal-management requirements while supporting high-frequency electrical performance. SiP System Level Substrate Designed for highly integrated optical modules and can be (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, driving high-speed modulators, transimpedance amplifiers, and clock-data recovery (CDR) circuits. They support 224Gbps PAM4 signal transmission with significantly improved pre-FEC signal-to-noise ratio margins. AI Servers and Accelerator Platforms: Major chip manufacturers have developed ultra (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Using a Digital Potentiometer to Optimize a Precision Single Supply Photo Detect
Photodiodes bridge the gap between light and electronics. Many times precision applications such as CT scanners, blood analyzers, smoke detectors, position sensors, IR pyrometers and chromatographs utilize the basic transimpedance amplifier circuit that transforms light energy into a usable
-
Amplifying High-Impedence Sensors ? Photodiode Example
conditioning + circuit used for high-impedance sensors that act like current sensors. FIGURE 1: Transimpedance Amplifier Current sensors connect to a transimpedance amplifier Equivalent Circuit. which converts current to voltage. The design approach illustrated in this application note, using op Step 1: DC
-
Custom Electrical Filter Designs
sensitivity to optimize for the spectral content of the data. TFT also provides the electrical filtering solutions to help minimize the high frequency noise content after the trans-impedance amplifier to improve the eye opening.
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/452/1/Bespalko_Ryan_Douglas_200707_MEng.pdf
Transimpedance Amplifier Design using 0.18 µm .
-
CMOS Receiver Front-ends for Gigabit Short-Range Optical Communications
Some unique blocks, techniques and archi- tectures proposed by the authors are offered, worth mentioning the technique to increase the dynamic range of the transimpedance amplifier and the AGC post- amplifier approach.
-
Design of Integrated Circuits for Optical Communications, 2nd Edition
Transimpedance Amplifiers 4.1 General Considerations ...
-
CMOS Multichannel Single-Chip Receivers for Multi-Gigabit Optical Data Communications
distance optical communication interfaces, including design, modeling and test of transimpedance amplifiers , limiting amplifiers and clock and data recovery circuits.
-
Highly Sensitive Optical Receivers
The main focus of attention is on the preamplifier, being usually a transimpedance amplifier , in Chap.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65966/751865231-MIT.pdf?sequence=2
2.2 Analysis Step One: Transimpedance Amplifier . . . . . . . . . . . . .
-
EMI-Resilient Amplifier Circuits
AM Detection Effects in a Single-Stage Transimpedance Amplifier . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Optical Communication over Plastic Optical Fibers
For many applications it is desirable to integrate the photodiode with a transimpedance amplifier and the post amplifiers into the same chip.
-
High-Speed Optical Receivers with Integrated Photodiode in Nanoscale CMOS
The innovations on the circuit level can be found in the transimpedance amplifier as well as in the equalizer and the post amplifier.
-
Integrated Silicon Optoelectronics
295 11.4 Transimpedance Amplifier . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.