Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:-; Product Range:SW Series
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:560V; Output Current:-; Constant Current Load:28A
-
Supplier: Newark, An Avnet Company
Description: Variable Transformer; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:12A; Constant Current Load:
-
-
Supplier: Newark, An Avnet Company
Description: BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:1.75kV RoHS Compliant: Yes
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Transformer Type: Electronics Transformer, Single Phase Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hubbell Incorporated
Description: 4.5 INCH W X 4.18 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 250 VA
-
Supplier: Hammond Manufacturing Company Inc.
Description: (solder lug or quick connect) C UL US recognized (E207860) TUV Type Approved CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers) A connection sheet can be downloaded here. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however
- Maximum Secondary Voltage Rating: 18 volts
- Power Rating (VA): 130 VA
- Transformer Type: Electronics Transformer, Isolation Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232784-S553-5999-F3-F Category: Transformers>Pulse Transformers Package: Bulk Transformer Type: LAN 10G Base-T Inductance: 28µH, 110µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 750 Mounting: SMD (SMT) Temperature Range -
- Operating Temperature: -40 to 85 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated
- Other Transformer Types / Applications: Electronics Transformer, Encapsulated Coil, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: TE Connectivity
Description: Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1.5 VA
- Transformer Category: Current Transformer
-
Supplier: JFW Industries, Inc.
Description: JFW's low loss impedance matching transformers are designed for precision measurement in today's broadband RF industry. To keep up with that ever changing requirement, we have developed a wide range of impedance matching transformers. Our impedance matching transformers are
- Operating Frequency Range: 500,000 to 600,000,000 Hz
- Operating Temperature: -20 to 85 C
- Features: Connectorized, Type N
- Other Transformer Types / Applications: Impedance Matching Transformer, RF Transformer
-
Supplier: Triad Magnetics
Description: Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 1.3 amps
- Operating Frequency Range: 60 Hz
-
Supplier: Accuris
Description: SYNCHRO, CONTROL TRANSFORMER, TYPE 15CT4C
-
Supplier: Accuris
Description: SYNCHRO, CONTROL TRANSFORMER, TYPE 15CT6D
-
Supplier: Accuris
Description: SYNCHRO, CONTROL TRANSFORMER, TYPE 11CT4E
-
Supplier: Accuris
Description: SYNCHRO, CONTROL TRANSFORMER, TYPE 18CT4C
-
Supplier: Tinsley Precision Instruments
Description: this case all phases and taps are measured consecutively. Results can be stored internally using a transformer specific memory card, printed to an external printer or transferred to a PC via an RS232 interface. By using a memory card, pre-programmed for a specific transformer
- Input Voltage: 8 to 240 volts
- Operating Humidity: 0 to 90 % (non-condensing)
- Operating Temperature: 0 to 50 C
- Features: Battery Powered, Computer Interface, Other, Printer / Plotter Interface
-
Supplier: Triad Magnetics
Description: Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers
- Maximum Primary Voltage Rating: 115 to 230 volts
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
- Mounting: Chassis Mount
-
Supplier: Honeywell International, Inc.
Description: 2 3/16 INCH W X 3 5/8 INCH D X 3 3/16 INCH H SIZE 60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 50 VA POWER RATING LEAD WIRE TERMINAL TYPE 208/277/480 VAC PRIMARY VOLTAGE 27.5 V SECONDARY VOLTAGE 50 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND POWER RATING IN
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 27.5 volts
- Power Rating (VA): 50 VA
- Operating Frequency Range: 60 Hz
-
Supplier: Triad Magnetics
Description: Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers
- Maximum Primary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
- Mounting: Chassis Mount
-
Supplier: Radwell International
Description: TRANSFORMER, HPS FORTRESS SERIES, 240/480 VAC, 1000 VOLT AMP, ENCLOSED, DISTRIBUTION TYPE, WALL MOUNT, 176°F MAX TEMP, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 480 volts
- Transformer Type: Distribution Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, TYPE CLA-10, 3000:5 RATIO, INS. CL. 0.6KV, F.W. IMP. TEST 20KV, 60HZ, R.F. 30 DEGREE C = 1.33. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Standards and Technical Documents - Transformers, Distribution, Dry-Type - Over 600 Volts -- UL 1562Supplier: UL Standards & Engagement
Description: furnace transformers e) Rectifier transformers f) Specialty transformers (such as rectifier, ignition, gas tube sign transformers, and the like) g) Mining transformers h) Motor-starting reactors and transformers 1.4 These requirements do not cover
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 75,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Siemens Energy Sector
Description: (dry-type) Transformers GEAFOL: 50 kVA to over 40,000 kVA (cooling system AN, AF, AFWF) Rated voltage: Up to 52 kV Application:Distribution Transformers, Power Transformers, Transformers for static converters (drives) Advantages / characteristics of Cast-Resin
- Transformer Type: Distribution Transformer, Power Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft CPS
Description: Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 1.2 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Mini-Circuits
Description: signal loss is a priority. The transformer handles RF input power up to 1W and is capable of passing DC current up to 350mA. Measuring only 2.22 (l) x 0.67” (dia.), the transformer comes housed in a rugged, nickel-plated brass case with SMA-F (50W) to F-Type-M
- Operating Frequency Range: 2,500,000,000 Hz
- Power Rating: 1 watts
- Operating Temperature: -40 to 85 C
- Insertion Loss: 1 dB
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 3,000 to 75,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Coilcraft, Inc.
Description: Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications 6 Watt and 13 Watt output versions 36 – 72 V input, 250 kHz switching frequency Bias winding output: 12 V, 20 mA
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 13 watts
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Richardson RFPD
Description: The #617DB-1646=P3 is a Type B4F wirewound balun transformer.
- Operating Frequency Range: 1,000,000 to 1,000,000,000 Hz
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Radwell International
Description: ELECTRONIC BALLAST, RAPID START TYPE, CLASS P, UNIVERSAL 120-277 V, 50/60 HZ, THERMALLY PROTECTED, SOUND RATING A, MINIMUM STARTING TEMP: 0 F, USE W/ LAMPS: F40T12/F34T12/F30T12, THD: <10%/O.C.V./300V, (80205). FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: mark. The use of a UL recognized Class F insulation system (155˚C) insures these standards are met, and the transformers are capable of withstanding elevated ambient temperatures of up to 100˚C. Low Profile PCB Mount Transformers Our print transformers are fully
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Power Rating (VA): 1.6 to 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Premier Magnetics, Inc.
Description: — Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers — Class B 130°C, Class F 155°C Insulation System Multiple Configurations Available The Premier Magnetics’ PNK line of transformers and inductors listed in this catalog are designed
- Maximum Primary Voltage Rating: 190 to 265 volts
- Maximum Secondary Voltage Rating: 72 volts
- Maximum Secondary Current Rating: 0.115 amps
- Power Rating (VA): 3.06 VA
Find Suppliers by Category Top
Featured Products Top
-
PC Mount Split Pack™ Power Transformers The Triad F Series PC Mount Split Pack Bobbin Transformer is an extremely versatile tool for PC board applications. Split Pack (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
conductor in switching power supply applications. Constructed of materials UL-rated to 130 ºC (266 ºF), these transformers are also available with a center tap option. The rated primary current creates a temperature rise of approximately 40 °C (104 ºF), the maximum recommended (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
How Does Temperature Influence the Lifespan of a Transformer? All electrical devices produce heat as an operational byproduct. In (read more)
Browse Transformers Datasheets for Triad Magnetics -
applications including chokes Wide bandwidth output transformers for Single Ended and Push-Pull vacuum tube applications C-cores and EI & F laminations Studio FX: compressors and microphone pre-amps Moving coil, interstage and pre-amp output transformers (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
Guide to Transformer kVA Ratings: Choose the Right One for Your Needs Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you’re working with a high insulation class-rated transformer for a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
PC Mount - Plug-In Printed Circuit Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These (read more)
Browse Transformers Datasheets for Triad Magnetics -
Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page. Your search can be customized and refined based on multiple options: Product Type, Supplier, Function, Industry, and Resource Type. You can also pinpoint a (read more)
Browse Transformers Datasheets for DigiKey -
electric vehicles and e-boats to trains, our transformers and inductors play a crucial role in: EV drive trains and motor control Charging stations and inductive charging systems Vehicle sensors and onboard electronics Interested in learning how our (read more)
Browse Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Transformers: Frequently Asked Auestions
properties. The UL temperature classifications used most commonly with transformers are class A (105°); class B (130°); class F (155°); class H (180°). For a given frequency and power level, the designer has a multitude of ferrite core geometries from which to choose. Each core configuration accentuates
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
to concentrate. THP-1 cells through positive DEP and 2-mm beads through. Figure 1. (AeF) Schematic of the fabrication process. Steps A through D are followed only once in clean room to create a master stamp. Steps E and F are repeated to produce an indefinite number of experimental devices out of clean room
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
Semi-continuous Sized Types and Termination
However, I do not see a practical example where one want to construct the fixed point of a sized- type transformer F : (ord ◦ .
-
Complicated, involved windings are every-day production at National [advertisement]
High Temperature Resins in Class Η Dry Type Transformers f . / .
-
Types for Proofs and Programs
out∗ (Coit∗ m s t) −→β m (Coit∗ m s) (s t) As for inductive types, these are just the usual definitions, with arbitrary mono- tonicity witnesses (sometimes also called strength) instead of canonical ones for positive type transformers F .
-
Mathematics of Program Construction
category but just a rank-2 type transformer F with a monotonicity witness – a term of a type that expresses monotonicity of F.
-
Computer Science Logic
However, I do not see a practical example where one want to construct the fixed point of a sized- type transformer F : (ord ◦ .
-
Logic for Programming, Artificial Intelligence, and Reasoning
We will now look at some details, beginning with the definition of predicate bc mt corresp, which states that bytecode bc and state type transformer f corre- spond in the sense that when f is applied to an initial state type sttp0 …
-
Three phase load flow program
Three Phase Representation o f Transformer Types .
-
A novel LNA-mixer design with on-chip balun
f transformer type balun, so called trifilar reported in [8] .
-
1964 Supplement to Bibliography and Abstracts on Electrical Contacts—1963 and 1964
As Russian industry does not manufactur e a 15 4 kv load-breaking switch, the simplified type o f transformer substation ofte n use s a 220 kv version.
-
Small Size Very Wide Band n:1 Transformer For Hybrid Microelectronics Use
As shown i n Fig. l(b), as for the insulated type trans- former o f the conventional form, it is the feature that bal- ance side loads llz and .
Indicates content that may require registration and/or purchase.