Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: VHF/UHF AM AIR/GROUND RADIO COMMUNICATION RECEIVERS
-
Supplier: Accuris
Description: VHF/UHF AM AIR/GROUND RADIO COMMUNICATION TRANSMITTERS
-
Supplier: SFCable.com
Description: Super Active , Rotating & Powerful Receive Antenna. High quality far rangin reception. UHF/VHF TV and FM radio. Parabolic focusing reception. Built-in high gain booster. Built-in low noise circuit. 360 all directional rotation. With infrared remote control. Can operate
- Form Factor / Mounting: External
- Applications: TV / Radio Broadcasting
-
-
Antennas - Indoor Ultra Flat Antenna For Hdtv, Dtv, Vhf, Uhf And Fm Radio. 5 Db Gain Qfx -- 56AC9606Supplier: Newark, An Avnet Company
Description: INDOOR ULTRA FLAT ANTENNA FOR HDTV, DTV, VHF, UHF AND FM RADIO. 5 DB GAIN
-
Supplier: Accuris
Description: Receiving antennas for radio and television in the VHF and UHF broadcast bands - Design, manufacture and performance of outdoor terrestrial television antennas
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Extremely broadband vertical coaxial dipole especially for use on ships The VHF/UHF Coaxial Dipole R&S®HK033 is a very broadband omnidirectional antenna for vertically polarized signals. It features a vertical radiation pattern with null fill-in and high suppression of skin
- Primary Frequency Range: 80 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: TACO Communications Inc.
Description: choose a single combined output (M-1), a separate UHF and VHF output (M-2) or three separate outputs (M-3).
- Primary Frequency Range: 54 to 890 MHz
- Gain: -1 dB
- VSWR: 1 :1
- Technology Type: Dipole / Wire Antenna
-
Supplier: Accuris
Description: Receiving antennas for radio and television in the VHF and UHF broadcast bands, Part 1: Design, manufacture and performance of outdoor terrestrial TV antennas
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' TV-1 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). This half wave dipole is an ideal solution for Radio/Television broadcast and land mobile radio engineers. The TV-1 is
- Primary Frequency Range: 50 to 220 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HS9043 cavity antenna filters are proven “workhorses” that have been used successfully for decades. They are used in single-channel systems where medium power handling capacity and medium selectivity are sufficient. The filters make it possible to set up radiocommunications systems
- Frequency (Fc): 100 to 400 MHz
- Insertion Loss: 0.5 to 2 dB
- VSWR: 1.1 to 2 :1
- Filter Design: Adjustable Filter
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Compact VHF/UHF transmitting/receiving antenna system for naval applications The R&S®AD066FW is an omnidirectional VHF/UHF antenna system for naval applications. The system can be used for transmitting and for receiving only. The R&S®AD066FW consists of the
- Primary Frequency Range: 118 to 453 MHz
- Form Factor / Mounting: External
-
Supplier: TACO Communications Inc.
Description: Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom mounted outdoor 75 Ohm transformer for ease of installation.
- Primary Frequency Range: 54 to 812 MHz
- Gain: 13 dB
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: Northrop Grumman Corporation
Description: Our UHF Multiplexer (UMUX) is an integrated line replaceable unit (LRU) which combines up to six UHF RF signals into two antennas. The LRU contains a six-port UHF multicoupler along with cosite filters for VHF and L Band signals as well. The LRU is contained in a
- Device Type: Multiplexer
-
Supplier: Rohde & Schwarz USA, Inc.
Description: highest level of radiocommunications security against eavesdropping. Sirrix VHF/UHF radio encryption modules are an ideal, cost-effective solution for high-end voice encryption for governmental and defense organizations, police departments and public safety
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: significantly deteriorates at frequencies above 500MHz. APPLICATION Citizens band radio communications / Ham radio Mobile radio Landing and ground control aviation systems and hardware CCTV Ship-to-shore communications/marine VHF Cable assemblies LF, HF,
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: UHF / PL259
-
Supplier: Campbell Scientific, Inc.
Description: This radio modem is for PakBus networks with UHF/VHF radios. The versatile RF500M can serve as a field modem connected to a PakBus datalogger, as a standalone repeater not connected to a datalogger, or as a base-station modem connected to a computer. It works with our
- Form Factor: Ceiling / Wall Mount
- Features: Point-to-Point
- Network Media: Wireless
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: significantly deteriorates at frequencies above 500MHz. UHF plug (PL-259) and socket (SO-239) APPLICATION Citizens band radio communications / Ham radio Mobile radio Landing and ground control aviation systems and hardware CCTV Ship-to-shore
- Features: RF and Microwave Connector
-
Supplier: Fairview Microwave Inc.
Description: provide general amplification where noise is not crucial. Radio frequency amplifiers are generally used to convert lower power and low frequency radio signals into a larger frequency at a higher power. Coaxial amplifiers for RF are typically used in RF, microwave and
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.1dB 9GHz 16dB 超高频微波,CATV,UHF,VHF SOT-23 RF Amplifiers ROHS
- Standards and Certifications: RoHS Compliant
- Package Type: SOT, SOT23
-
Supplier: L-com, Inc.
Description: radios HF, UHF, and VHF radios Remote industrial monitoring
- Maximum Surge Current: 20,000 amps
-
Supplier: L-com, Inc.
Description: radios HF, UHF, and VHF radios Remote industrial monitoring
- Maximum Surge Current: 20,000 amps
-
Description: formulas, tables, and charts that allow the user to determine safe distances from RF transmitters with spectrum bands from 0.5 MHz to 300 GHz, including VHF, UHF television antennas, FM, AM radio transmitting antennas, radar, navigation beacons, and portable
-
Description: This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a professional fixed base station with fixed and portable user terminals operating in the
-
Description: This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a professional fixed base station with fixed and portable user terminals operating in the
-
Supplier: TACO Communications Inc.
Description: This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband feed point makes it ideally suited for use as a standby antenna for CATV head ends.
- Primary Frequency Range: 54 to 812 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: Campbell Scientific, Inc.
Description: This RF base station is for PakBus networks with UHF/VHF radios. The RF500B resides at the computer site and serves as a link between field stations and repeater stations. It includes an RF500M Radio Modem connected to a PS100 Power Supply. The modem
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: High Ruggedness N-Channel Enhancement-Mode Lateral MOSFET. This high ruggedness device is designed for use in high VSWR CW or pulse applications, such as HF, VHF, and low-band UHF radar and high power radio communications.
- Power Gain: 22.9 dB
- Output Power: 1,250 watts
- Operating Frequency: 1.8 to 600 MHz
- Features: Other
-
Supplier: L-com, Inc.
Description: The antenna kit features a VHF/UHF duplexer and a pair of field tunable antennas. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band
-
Supplier: SAE International
Description: This document recommends criteria for the control and display of communications and navigation equipment on the flight deck. The equipment includes: a Communications : Ultra High Frequency (UHF), Very High Frequency (VHF), and High Frequency (HF) Radios,
-
Supplier: TelephoneStuff.com
Description: watt transmitters - VHF/UHF ham radios - Commercial/land-mobile 2-way radios - Low power linear amplifiers
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: - Output: 13.8V DC - Typical Applications: - 225 watt transmitters - VHF/UHF ham radios - Commercial/land-mobile 2-way radios - Multiple-piece radio installations - Microwave applications
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 15-amps and larger - Typical Applications: - 250 and 300 watt transmitters - VHF/UHF ham radios - Commercial/land-mobile 2-way radios - Test bench power supplies - Multiple-piece equipment installations - Microwave radio applications
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: Applications: - 40 watt transmitters - VHF/UHF ham radios - Commercial/land-mobile 2-way radios - Low power linear amplifiers
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: L-com, Inc.
Description: and wide coverage is desired. The antenna kit features a VHF/UHF duplexer, a pair of field tunable antennas, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band, GPS
-
Description: This document specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area networks (WRANs) comprised of a professional fixed base station (BS) with fixed
Find Suppliers by Category Top
Featured Products Top
-
Ohm impedance, robust coaxial structure. Designed for VHF base stations, radio communication systems and power amplifier anti-interference protection. Model number:5o03120750162168NKP150 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
UHF Band RF coaxial isolator covering 380–460MHz with 300W high power handling. Delivers outstanding long-term stability, low insertion loss, high isolation and reliable performance under varying temperatures. Ensures consistent signal transmission and effective system protection for radio (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
B, N-F Werbel Microwave Model WMHPC-80-520M-6dB-N is a high-power coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications. Conservatively rated for 100 watts CW. Useful for amplification and signal distribution applications including radio and (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
B, N-F Werbel Microwave Model WMHPC-80-520M-6dB-N is a high-power coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications. Conservatively rated for 100 watts CW. Useful for amplification and signal distribution applications including radio and (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
equipment, military aerospace equipment, VHF/UHF two-way radios and land mobile systems. It is a cost-effective RF component with stable performance and strong scalability. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific, and medical (ISM) bands. The IC can support both narrowband (12 kHz) and wideband standards (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Connector Types: N, SMA Applications: Intercom Systems: Reliable for VHF frequency ranges used in communication systems. Radio Broadcast: Suitable for radio transmission and reception equipment (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Model NO.: UIYDDI5025A Type: VHF UHF RF Dual Junction Isolator Brand Name: UIY Freq. Range (MHz): 200 to 3600MHz Bandwidth: 30% Insertion Loss Max(dB): 0.5 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
In the Amateur UHF/VHF Frequency Bands, What are the Service Divisions in the Low Frequency Range?
For amateur radio communications, VHF and UHF frequency bands are frequently and convenient used by radio enthusiasts. Whether at home, in a car, traveling, or at work, they are all accompanied by U/V frequency bands equipment. So what is the U/V segment?
More Information Top
-
vhf two way radio - offers from vhf two way radio manufacturers, suppliers, exporters & wholesalers
Handheld Two Way Radio T-M2 Uhf Vhf Radio Made in YANTON .
-
dtmf - offers from dtmf manufacturers, suppliers, exporters & wholesalers
2014 New Professional Quansheng DTMF UHF VHF Radio Walki Talki ...
-
Vox Receiver - Vox Receiver Manufacturers, Suppliers
[ Related Keywords : 2 way radio, ham radio, dual band radio, vhf uhf radio ] .
-
Monitor Display Exporters, Monitor Display Selling Leads
Sell baofeng dual band ham radio vhf uhf radio transceiver uv-5rb .
-
uhf - offers from uhf manufacturers, suppliers, exporters & wholesalers
Sell Baofeng Handheld Vhf Uhf Radio Intercom Dual Band Radio BF-F9 ...
-
s band receiver vhf - offers from s band receiver vhf manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 2 way radio, ham radio, dual band radio, vhf uhf radio ] .
-
band selective repeater - offers from band selective repeater manufacturers, suppliers, exporters & wholesalers
Best Walkie Talkie Dual Band VHF UHF Radio Transceivers TYT ...
-
tri band repeater - offers from tri band repeater manufacturers, suppliers, exporters & wholesalers
Best Walkie Talkie Dual Band VHF UHF Radio Transceivers TYT ...
-
f9 - offers from f9 manufacturers, suppliers, exporters & wholesalers
Sell Baofeng Handheld Vhf Uhf Radio Intercom Dual Band Radio BF-F9 ...
Indicates content that may require registration and/or purchase.