-
Supplier: UL Standards & Engagement
Description: the Standard for Installation Requirements for Lightning Protection Systems, UL 96A, and the Installation Code for Lightning Protection Systems, CAN/CSA-B72-M87. 1.3 Lightning protection components are divided into three classes,
-
Supplier: Accuris
Description: UL Standard for Safety Lightning Protection Components
-
Supplier: UL Standards & Engagement
Description: plants, etc. are covered. 1.10 These requirements do not cover lightning protection components, which are covered by the Standard for Lightning Protection Components, UL 96.
-
-
Supplier: Accuris
Description: UL Standard for Safety Installation Requirements for Lightning Protection Systems
-
Supplier: UL Standards & Engagement
Description: the Standard for Installation Requirements for Lightning Protection Systems, UL 96A, and the Installation Code for Lightning Protection Systems, CAN/CSA-B72-M87. 1.3 Lightning protection components are divided into three classes,
-
Supplier: Visual Sound, Inc.
Description: compliance with DOT regulations, no time consuming connection of internal batteries by user is required Supports 2 post rackmount installation with optional 2POSTRMKIT accessory Supports upright tower placement with optional 2-9USTAND accessory UL (USA), cUL (Canada), NOM (Mexico),
- Protection: Lightning
-
Supplier: PolyPhaser Corporation
Description: protector, 1 pair AISG, 1 pair 18Vdc, 8-Pin mini DIN, we ship our surge protection product line for twisted pair from in-stock inventory same-day as purchased. PolyPhaser supports our customers with a sense of urgency while providing innovative lightning surge protection
- Applications: Other
- Maximum Surge Current: 300 amps
- Mounting: Other
- Number of Protected Lines: 1 #
-
Supplier: PolyPhaser Corporation
Description: lightning surge protector is designed for 4 pair. This surge protector for twisted pair has a Underwriters Laboratories listing of UL 497B. RS-232 surge protection device from PolyPhaser can be used outdoors. The RS-232 twisted pair protector for surge is weatherized for
- Applications: Other
- Maximum Surge Current: 100 amps
- Mounting: Wall / Panel / Backboard Mount, Other
- Number of Protected Lines: 4 #
-
Supplier: PolyPhaser Corporation
Description: equipment. Our 100Base-T Ethernet lightning surge protector is designed for 5 pair. This surge protector for twisted pair has a Underwriters Laboratories listing of UL 497B. 100Base-T Ethernet surge protection device from PolyPhaser can be used outdoors. The 100Base-T
- Applications: Other
- Maximum Surge Current: 100 amps
- Mounting: Wall / Panel / Backboard Mount, Other
- Number of Protected Lines: 5 #
-
Supplier: PolyPhaser Corporation
Description: . Our 10/100Base-T lightning surge protector is designed for 2 pair. This surge protector for twisted pair has a Underwriters Laboratories listing of UL 497B. 10/100Base-T surge protection device from PolyPhaser can be used outdoors. The 10/100Base-T twisted pair
- Applications: Other
- Maximum Surge Current: 100 amps
- Mounting: Wall / Panel / Backboard Mount, Other
- Number of Protected Lines: 2 #
-
Supplier: Transtector Systems, Inc.
Description: protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low
- Applications: Network Applications, Telecom Applications, Computer Rooms, Other
- Device Type: SPD, Dataline and DC Signal, Lightning Arrestor
- Maximum Surge Current: 20000 amps
- Mounting: Other
-
Supplier: Transtector Systems, Inc.
Description: provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping
- Applications: Network Applications, Telecom Applications, Computer Rooms, Other
- Device Type: SPD, Dataline and DC Signal, Lightning Arrestor
- Maximum Surge Current: 20000 amps
- Mounting: Other
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This
- Applications: Network Applications, Medical Facilities, Computer Rooms, Other
- Device Type: SPD, Three Phase, Lightning Arrestor
- Maximum Surge Current: 30000 amps
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: UL Standards & Engagement
Description: Ignition-Protection Test for Marine Products UL 1500 1.1 This test procedure covers the basic test methods for determining ignition protection and is not to be considered as a test standard that will determine the acceptability of a product or component for use in
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) RRPA-120THC from Transtector is a UL1449 4th Ed. Type 2 DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase
- Applications: Network Applications, Medical Facilities, Computer Rooms, Other
- Device Type: SPD, Lightning Arrestor
- Maximum Surge Current: 30000 amps
- Mounting: DIN Rail
-
Supplier: L-com, Inc.
Description: outlets and a terminal strip to supply power to internal equipment. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning
- Depth: 7 inch
- Length / Height: 14 inch
- Width/Diameter: 12 inch
-
Supplier: Littelfuse, Inc.
Description: chip junction in P600 package 30 kW peak pulse capability at 10/1000µs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 73V High temperature
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- VR: 96 volts
-
Supplier: RS Components, Ltd.
Description: Brought to you by Halo Electronics, a series of PCB mounting sockets and protection accessories for Ethernet communications up to 1000 GB. The shielded sockets excel within networking applications. All models are highly reliable and excellent quality. All sockets contain transformer
- Device Type: Lightning Arrestor, Other
- Operating Temperature: -40 to 185 F
-
Supplier: Tripp Lite by Eaton
Description: switching transients and harmonics generated by other on-site loads. Reduces impact of utility- or lightning-related surge conditions. Transformer filtering provides continuous common-mode noise rejection with no wearable parts. Reduces 6000V IEEE587 Category A & B ring wave and
- Features: Medical Grade
- Maximum Primary Voltage Rating: 120 volts
- Mounting / Form Factor: Other
- Standards / Compliance: UL
-
Supplier: L-com, Inc.
Description: DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 600 Vdc electrical service. This surge protector provides effective
- Device Type: SPD
- Technology: MOV
-
Supplier: L-com, Inc.
Description: DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600S-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 600 Vdc electrical service. This surge protector provides effective
- Type Designation: Type 2
-
Supplier: Littelfuse, Inc.
Description: General DescriptionLittelfus e DO-214AA SIDACtor solid state protection devices with a D surge rating protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.These SIDACtor devices withstand simultaneous surges incurred in GR 1089 lightning
- Thyristor Type: Silicon Controlled Rectifier (SCR), Sidac
-
Supplier: L-com, Inc.
Description: This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The
- Depth: 6 inch
- Height: 12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: ASCO Power Technologies
Description: ) UL 96A Lightning Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Non-Metallic Enclosure Voltage Specific Design – Highly configurable All MOV
- Configuration: Single Device
- Device Type: Metal Oxide Varistor (MOV)
- Mounting / Packaging: Bolt-on (Chassis)
- RoHS Compliant: Yes
-
Supplier: LTI Power Systems, Inc.
Description: , extending its life by providing protection against brownouts, blackouts, and even lightning strikes. Features True Online technology Input Power Factor Correction Rectifier Input THD <8% True double conversion design Full
- Compliance: FCC, UL, Other
- Protection: Lightning, Surge
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase, Three Phase
-
Supplier: Waytek, Inc.
Description: When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-A-Q-F180-3-L03, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads Category: Snap
- Actuating Force: 6.35 oz
- Actuator Type: Lever
- Common Size Terminology: Miniature
- Configuration: Normally Open (NO)
-
Supplier: Littelfuse, Inc.
Description: -free and RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds UL Recognized compound meeting flammability rating V-0 Lightning, 150 A (8/20 as
- CT: 16 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: Yes
- VBR: Over 6.8 volts
-
Supplier: TelephoneStuff.com
Description: Protects against phone line transients caused by lightning, power cross, and other conditions. Features: - 4 co-line surge protector (self-resetting) - Compatible with all loop start - Consumer premise equipment - Protects against type A and B surges and UL power hazards - 4
- Device Type: SPD
-
Supplier: Mersen
Description: stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. Features Maximum discharge current (8/20?s): 40kA per phase Nominal discharge current (8/20?s): 20kA per phase TNS, TNC, TT and
- Maximum Surge Current: 30000 amps
- Operating Temperature: -40 to 185 F
- Standards: UL, Other
-
Supplier: ASCO Power Technologies
Description: Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure™ was formed to bring this same
- Applications: Other
- Clamping Voltage: 500 to 2700 volts
- Device Type: Single Phase, Lightning Arrestor
- Maximum Surge Current: 25000 amps
-
Supplier: Littelfuse, Inc.
Description: the SP03A is rated for GR-1089, intra-building transient immunity requirements for telecommunication installations. RoHS compliant MS-012 surface mount package (JEDEC SO-8) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Lightning
- RoHS Compliant: Yes
- VR: 3.3 volts
-
Supplier: CITEL SURGE PROTECTION
Description: UL Type 1 Surge Protection Device (SPD) Real Time Diagnostics Optional Intergrated Discount Itotal 8/20us: 750 kA Itotal 10/350us: 50 kA Pluggable module for each mode UL 1449 4th Edition
- Applications: Other
- Device Type: SPD, Three Phase, Lightning Arrestor
- Maximum Surge Current: 750000 amps
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Automation24, Inc.
Description: The VARITECTOR Surge protection plug in unit VSPC 2SL 24 V AC- 8924350000 from Weidmüller offers surge protection for control and instrumentation (C&I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote
- Device Type: Other
- Maximum Surge Current: 2.5 amps
- Operating Temperature: -40 to 158 F
- Standards: CE Marking, UL, Other
-
Supplier: Automation24, Inc.
Description: With the VARITECTOR VSPC base unit VVSPC BASE 1CL-8924730000 from Weidmüller offers a new family of surge protection devices for control and instrumentation (C&I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote
- Mounting: DIN Rail
- Operating Temperature: -40 to 158 F
- Outlet Type: Other
- Standards: CE Marking, UL, Other
-
Supplier: Morningstar Corporation
Description: optimized and equipped with extensive electronic protections Industry standard open communication protocols and interfaces for system networking, monitoring and communications Superior lightning protection from nearby lightning-induced voltage/current spikes Applications
- Certifications: CE Marking, UL Listing Mark
- Features: Reverse Current Protection
- Operating Humidity: 100 %
- Operating Temperature: -40 to 113 F
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for Lightning Strike Protection
, and even rotary blades on helicopters and wind turbines. Composites, however, are poor conductors of electrical current. Without proper protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid materials are (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Lightning Strike Protection Material for Aircraft
proper protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid materials are incorporated into the surface of these composite structures, the lightning strike energy is dissipated over the surface of the component, which (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet metal foils for lightning strike protection
. Composites, however, are poor conductors of electrical current. Without proper protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid® materials are incorporated into the surface of these composite structures, the (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
The Vicfuse UL Class Fuse Series is a comprehensive industrial protection portfolio designed to support a wide range of AC and DC electrical systems. The series is organized into multiple UL fuse classes, each optimized for specific operating requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid Lightning Strike Material
protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid® materials are incorporated into the surface of these composite structures, the lightning strike energy is dissipated over the surface of the component, which prevents (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
and DC branch circuit protection with ratings up to 63A and 10kA short-circuit interrupting capacity. UL508 Manual Motor Controllers: Motor disconnect and control protection with ratings from 0.3-60A at 480Y/277V AC. UL1077 (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
early 2026 industrial fires at the Valero Port Arthur refinery and a Pasadena chemical plant in Texas served as stark reminders of the volatile nature of hazardous processing environments. For engineers and systems designers, these high (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
for scalable system protection Interrupt Rating: 20kA DC, ensuring safe disconnection under high fault currents (read more)
Browse Fuses Datasheets for VICFUSE