-
Supplier: Wiseman Threading Tools Ltd.
Description: 11/16x11 UNS Taper Lead Tap SP
- Features: Other
- Chamfer Type: Taper Tap
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.11/16x12 UNS Taper Lead Tap SP
- Features: Other
- Chamfer Type: Taper Tap
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.5/16x10 UNS Taper Lead Tap SP
- Features: Other
- Chamfer Type: Taper Tap
- Thread Form: UNS
-
-
Supplier: Wiseman Threading Tools Ltd.
Description: 11/16x11 UNS Bottom Lead Tap SP
- Chamfer Type: Bottoming Tap
- Features: Other
- Thread Form: UNS
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.15 Class ERNi-Cl Features Cascade 17T and 17M can be used in any position. Produces high quality welds with a minimal amount of effort. Weld deposits are strong, dense and fully machinable. Color will match that of cast iron. Description High nickel alloy bare wire for TIG or
-
Supplier: JIT Packaging
Description: Upright--Natural Fiber
-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
Supplier: Accuris
Description: (R) PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
Supplier: Riedon, Inc.
Description: Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Resistance Range: 0.2 to 80 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 1 to 5 ±ppm/°C
- Power Rating: 1.5 to 15.000000000000002 watts
-
Supplier: Accuris
Description: Aluminum Rivets, UNS A92117 2.5Cu - 0.3Mg (2117-T4)
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON BOOT, 3/8-24 UNS-2B THREAD, SILICONE, BLACK
-
Supplier: Accuris
Description: Aluminum Rivets, UNS A92117 2.5Cu - 0.3Mg (2117-T4) Procurement Specification
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: No scope available.
-
Supplier: ASTM International
Description: 1.1 This specification covers commonly used wrought nickel-iron soft magnetic alloys produced or supplied expressly for use in magnetic cores and other parts requiring high magnetic permeability, high electrical resistivity, low coercive force, and low core loss. 1.2 This specification covers
-
Supplier: ASTM International
Description: 1.1 This specification covers two iron-cobalt alloy types currently manufactured and supplied commercially for use in magnetic cores requiring high permeability at and above 15 kG (1.5 T) under d-c and certain a-c conditions. The specific alloy types covered are: Alloy Type Nominal Composition 1 49
-
Supplier: Powell Electronics, Inc.
Description: Threaded Coupler - 5/8 27 UNS OUTSIDE t
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: DigiKey
Description: PUSHBUTTON BOOT, 3/8-32 UNS-2B T
-
Supplier: Loos & Co., Inc.
Description: UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super
- Overall Length: 120,000 to 300,000 inch
- Overall Thickness: 0.066 to 0.125 inch
- AISI Grade: 302
- Specifications: AISI
-
Supplier: Alcoa North American Rolled Products
Description: 7150-T7751 Aluminum Plate and 7150-T77511 Extrusions Major Breakthrough Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Extruded, Wrought
- Specialty / Other Types: Light Alloy
- Type: Metal / Metal Alloys, All Types
-
Supplier: Alcoa North American Rolled Products
Description: 7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions Description Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX alloy was specifically developed for use in compression-dominated structures and provides advantages over
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Extruded, Wrought
- Specialty / Other Types: Light Alloy
- Type: Metal / Metal Alloys, All Types
-
Supplier: Trinity Brand Industries
Description: < Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance
- Overall Thickness: 0.016 inch
- Type: Carbon Steel (UNS G), Copper, Brass or Bronze Alloy (UNS C)
- Features: Coiled Stock, Ferrous / Iron Based - Any Type, Non-ferrous - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Alcoa North American Rolled Products
Description: 2090-T83 Aluminum Alloy Sheet Description Alloy 2090-T83 sheet is a fully commercialized aluminum-lithium alloy developed for high strength aerospace applications. The Al-Cu-Li alloy offers an 8 per cent density savings when compared with other aerospace alloys. Alloy 2090-T83 also has a 10 per
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Radwell International
Description: QUICK RELEASE VALVE, INLINE, QR-L, DIRECT MOUNT, 3/8 - 1/2 INCH P.T., EXHAUST, 1-1/8 INCH UNS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: ALumiFrame.com
Description: AW-6105. A96105 is the UNS number. It originally received its standard designation in 1965 The properties of 6105 aluminum include two common variations. This page shows summary ranges across both of them. For more specific values, follow the links immediately below. The graph bars on the
-
Supplier: Roda Specialty Steel
Description: Grade: B16 Cold Finished, Quenched & Tempered
- Overall Width / OD: 0.75 inch
- Type: Alloy Steel (UNS G)
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Hardened / Heat Treated, Wrought
-
Supplier: G.L. Huyett
Description: Drill rod is used in the manufacture of tools and dies, punches, drills, gauges, pins and other machine parts that require high strength and durability. It is ideal for use in power drive shafts and other precision applications.
- Overall Length: 36 to 144 inch
- Specifications: ASTM / ASME
- Shape / Form: Bar Stock, Rod / Round Bar Stock
- Features: Ferrous / Iron Based - Any Type, Ground / Machined, Polished, Tool Steel (UNS T)
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining.
- Overall Width / OD: 0.625 inch
- Overall Length: 36 inch
- Overall Thickness: 0.62598459 inch
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: ASTM International
Description: This specification covers rolled or cold-finished aluminum and aluminum-alloy bar, rod, and wire and includes the following UNS alloy designations: A91060, A91100, A92011, A92014, A92017, A92024, A92219, A93003, A95052, A95056, A95154, A96061, A96110, A96262, and A97075. The temper conditions
-
Supplier: ASTM International
Description: This specification covers rolled or cold-finished aluminum and aluminum-alloy bar, rod, and wire and includes the following UNS alloy designations: A91060, A91100, A92011, A92014, A92017, A92024, A92219, A93003, A95052, A95056, A95154, A96061, A96110, A96262, and A97075. The temper conditions
-
Supplier: RS Components, Ltd.
Description: 6082T6 Aluminium rod, 5mmdia x 1m, 10 pk
- Overall Width / OD: 0.1968505 inch
- Overall Length: 39.3701 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Bar Stock, Rod / Round Bar Stock
Find Suppliers by Category Top
More Information Top
-
M2 Molybdenum High Speed Tool Steel (UNS T11302)
M2 Molybdenum High Speed Tool Steel ( UNS T11302 .
-
Chemical Vapor Deposition
UNS T11302 .
-
ZTS714
Specification Equivalents: UNS T11302 BS BM2 DIN/EN 1.3339; HS6-5-2; 1.3343; S6-5-2 AISI M2 reg.
-
ZTS337
UNS T11302 .
-
ZSSTR269
Compositions: A2 (UNS T30102), Fe-1C-5.1Cr-1.15Mo-0.3V; D2 (UNS T30402), Fe-1.5C-12Cr-0.95Mo; M2 ( UNS T11302 ), Fe-1.0C-0.27Mn-0.3Si-4.1Cr-5Mo-6.12W-1.98V; O1 (UNS T31501), Fe …
-
ZFACH1324
Keywords: Carbides; Coatings; Hobbing cutters; Microstructural effects; Sulfur; Wear Material: M2 (Molybdenum high-speed tool steel), UNS T11302 Failure type: Brittle fracture .
-
ZEPST465
UNS T11302 ; ASTM A600; FED QQ-T-590; SAE 5437, 5438; (W. Ger.
-
ZCHVD2001P435
UNS T11302 .
-
Steel symbol/number: HS6-5-2/1.3343
… HS6–5–2C Russia ∼ R6M5 China ∼ W6Mo5Cr4V2 ∼ T66541 AISI ∼ M 2 ∼ 611 ISO 4957 (12/1999) 19265 (1973) T 084 (1996) T 084 (1996) SAE ∼ M 2 UNS ∼ T11302 Note: Not in …
-
ZTS387
UNS No. T11302 .
Indicates content that may require registration and/or purchase.