-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / 6 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
- Bore Size: 0.2362206 inch
- Outside Diameter: 0.7480319 inch
- Overall Width: 0 inch
- Bore: 0.2362206 inch
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)
- Operating Temperature: -40 to 125 C
- Output Type: 3-State
- Package Type: BGA
- Features: Other, RoHS Compliant
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ZINC-5% ALUMINUM- MISCHMETAL ALLOY (UNS Z38510) IN INGOT FORM FOR HOT-DIP COATINGS
-
-
Supplier: Accuris
Description: Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy (UNS Z38510) in Ingot Form for Hot-Dip Coatings
-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM B 240-79, Alloy AC41A; and UNS
-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM B 240-79, Alloy AC41A; and UNS
-
Supplier: Zippertubing Co. (The)
Description: Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is needed and re-entry is
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Foil, Semi-finished Shape / Mill Stock
- Features: Non-ferrous - Any Type
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Replace difficult-to-obtain PLCC devices with common DIP packages GENERAL SPECIFICATIONS PCB: FR-4, 0.062 [1.56 or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M OPERATING TEMPERATURE: 221°F [105°C] MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASTM
- Operating Temperature: 105 C
- Number of Contacts: 68
- Contacts Pitch: 1.778 mm
- Socket Type: DIP, PLCC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONVERTER, POWER CONTROL UNIT, UNS 3670A-Z V1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as
- OD / Width: 2 inch
- Type: Anode / Anode Material
- Features: Other
- Material: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as
- Type: Anode / Anode Material
- Features: Other
- Material: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 99.995%; 99.999% Size: 3mm*3mm
- Overall Length: 0.1181103 inch
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Powder
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A9282 Zn CAS#:7440-66-6 F.W.:65.39 NFPA#:0-1-2 Specific Gravity: 0.000 DOT:NR Descriptions: Shot Specification TEST 1. Assay (metals basis) 99.9% min. Properties No properties.
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A9279 Zn CAS#:7440-66-6 F.W.:65.39 NFPA#:0-1-2 Specific Gravity: 0.000 DOT:NR Descriptions: Shot Specification TEST Properties No properties.
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion
- Features: Non-ferrous - Any Type, Other, Zinc / Zinc Alloy (UNS Z)
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9999 Size: 20um; 325mesh
- Overall Length: 0.000787402 inch
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous, Other, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Billet / Slab, Ingot
-
Supplier: ASTM International
Description: 1.1 This specification covers zinc-aluminum (za) alloy foundry and pressure die castings. Three alloy compositions are specified, designated as follows: UNS A Common Z35636 ZA-8 Z35631 ZA-12 Z35841 ZA-27 A See Table 1, footnote C. 1.2 The values stated in inch-pound units are the standard.
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.999 Size: 3um; 10um; 200mesh; 325mesh
- Overall Length: 0.0001181103 to 0.000393701 inch
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Powder
- Type: Pure / Low Alloy Zinc
-
Supplier: ASTM International
Description: 1.1 This guide is intended as an aid in establishing and maintaining a procedure for preparing zinc alloy die castings for electroplating and conversion coatings. It is primarily intended for the preparation of Alloys UNS Z33521 (AG40A) and UNS Z35530 (AC-41A) (Specification B86) for
-
Supplier: Eastern Alloys, Inc.
Description: Eastern Alloys produces EAZALL™ coating alloys at its flagship facility located in Maybrook, New York, in the heart of the historic Hudson Valley region, and at Eastern Alloys of Kentucky, LLC, the company's green-site facility in Henderson, Kentucky. The new operation, commissioned in April 2000,
- UNS Number: 30,503
- Overall Width / OD: 3.375 to 22.8 inch
- Overall Thickness: 1.625 to 18 inch
- Overall Length: 26 to 33.6 inch
-
Supplier: Eastern Alloys, Inc.
Description: Slush-cast alloy is a high-purity purpose-engineered product manufactured by Eastern Alloys. This alloy was developed to provide a high fluidity casting material capable of producing a good surface definition when cast in metal permanent molds or rubber molds. It contains approximately 5% aluminum
- Grades & Specifications: ASTM / ASME
- Features: Cast, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Type: Zinc Alloy
-
Description: A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Electronics / RF-Microwave, Oil and Gas
- Features: Aluminum / Aluminum Alloy (UNS A), Annealed, Carbon Steel, Coated / Painted, Copper, Brass or Bronze Alloy (UNS C), Ferrous / Iron Based - Any Type, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Specialty / Other (UNS M), Stainless Steel (UNS S),
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for copper-alloy die castings. The alloys are designated as follows: Copper Alloy Former Designation Former Designation UNS No. 2 ASTM Standard alloys C85700 ... C85800 Z30A C86500 ... C87800 ZS144A Special alloys C99700 ... C99750 ... 1.2 The
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm Copper, Cu
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
-
Description: The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in place during the manufacturing process. This support structure also functions as a current collector and provides the electrical connection
- Material: Aluminum / Aluminum Alloy, Copper (Cu), Titanium / Titanium Alloy, Zinc / Zinc Alloy (UNS Z)
- Type: Anode / Anode Material, Cathode / Cathode Material
- Applications: Battery / Fuel Cell
- Features: Specialty / Other
-
Supplier: Indium Corporation
Description: Indium Corporation manufactures bar solder specifically to surpass the strict quality demands of the surface mount industry in order to provide more consistent and reliable performance. Bar solder is available in a full range of SnPb and Pb-free alloys, including industry standard Sn63, and SAC305.
- Approvals / Conformance: ASTM / UNS, JIS
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other
-
Supplier: Materion Corporation
Description: Pre-melted evaporation cones and discs Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes
- Applications: Electronics / RF-Microwave
- Shape / Form: Flats / Bar (Square / Rectangular), Rod / Round Bar Stock
- Features: Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock, Zinc / Zinc Alloy (UNS Z)
- Type: Zinc Alloy
-
Supplier: JBC Technologies, Inc.
Description: JBC’s capabilities include wide web embossing of 1-12 mil aluminum foil and 1-10 mil stainless steel up to 60” wide. Embossing, a process that adds a Z-axis to the material, provides for better formability during molding, minimizing tearing, especially in deep draw areas of formed shields. At JBC,
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Fabricated Parts / Shapes, Foil
- Features: Non-ferrous - Any Type
-
Supplier: Materion Corporation
Description: It has 6 times the specific stiffness of steel. Beryllium has a very high melting point and it maintains useful mechanical properties up to much higher temperatures than most other metals, yet it is also prized for its excellent cryogenic properties. Beryllium combines high thermal conductivity
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type, Other
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R)
Find Suppliers by Category Top
More Information Top
-
ZASMHBA0003781
Die cast alloy UNS Z35531 , alloy 5, containing 1% Cu is seen in Fig. 14.
-
SLM tooling for die casting with conformal cooling channels
This work will refer to the manufacture of a handle cover in zinc alloy Zamak 5 (ASTM AC 41A, UNS Z35531 ), whose outside shape and dimensions are shown in Fig. 1.
-
Metallurgy for the Non-Metallurgist
The second and fourth alloys listed in Table 5.5, UNS Z35531 and UNS Z35541, are used when higher tensile strength or hardness is required.
-
Design for Manufacturability Handbook, Second Edition > NONFERROUS METALS
5.4, are ASTM AG40A (XXIII, SAE 903, or UNS Z33520) and ASTM AC41A (XXV, SAE 925, or UNS Z35531 ).
-
ZMFNM2011P085
The second and fourth alloys listed in Table 5.5, UNS Z35531 and UNS Z35541, are used when higher tensile strength or hardness is required.
-
ZASMHBA0005333
The second and fourth alloys listed in Table 1, UNS Z35531 and UNS Z35541 are used when Table 1 Alloy .
Indicates content that may require registration and/or purchase.