Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB Connectors USB Type C, Plug, SMT , G/F, Vertical Mount, T & R Product overview: USB4151-GF-C from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 48 volts
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN RCP USB2.0 TYP C 24P SMD RA Product overview: USB4110-GF-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Voltage Rating: 48 volts
- Current Rating: 5 amps
-
Supplier: Quarktwin Technology Ltd.
Description: Input Module Backplane 12 ~ 35VDC
- Number of Inputs: 8
- Features: Other
-
-
Supplier: Lingto Electronic Limited
Description: CONN RCPT 1POS SCREW MOUNT
-
Supplier: Allied Electronics, Inc.
Description: E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard
-
Description: connectors USB One USB port to front panel Type A connector on front panel One USB port to internal USB hub Three USB ports from USB hub to internal vertical Type A connectors One USB port from hub routed to internal vertical Type A connector or
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: DigiKey
Description: Contact Silver Power Socket 6 AWG Crimp
- Contact Size (AWG): 6 AWG
-
Supplier: Silicon Labs
Description: Instrumentation USB audio 10G+ optical transceivers Power Tools Vending Machines Factory Automation Server Backplanes Server Fans Industrial monitoring Model cars/planes HVAC Lighting E-book Readers
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: ELMA Electronic Inc.
Description: The SBX-DUB is a peripheral slot board equipped with four individual quad port USB 3.0 controllers, providing a total of 16 USB xHCI SuperSpeed channels. 12 USB 3.0 ports are available for rear I/O via the backplane connectors P3/P4. At the users choice, another set of 4
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Description: port Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connectors USB One USB port to front panel Type A connector on front panel Four USB ports to internal vertical Type A connectors One USB port from
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: USB 2.0 ports Four SATA ports Two XIM/PIM sites One HDMI port Technical Specs Ethernet Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors (two are 10GBASE-T-capable) Serial Three RS-232/422/485 serial ports to micro-DB-9 connectors USB Two USB 2.0 ports to USB Type
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Advantech
Description: Cost-effective Wallmount Chassis for ATX/mATX Motherboard and 10-slot Backplane Support ATX/mATX M/B and 10-slot PICMG 1.3 backplane Shockproof drive bay for one 5.25" ODD and three 3.5" HDDs Thumb-screw for top cover easy opening Bidirectional option to mount chassis on wall or
- Output Rating: 300 watts
- Cooling Fans: 1
- Form Factor: ATX
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Advantech
Description: 2U 6-Slot Rackmount Chassis with Front USB and PS/2 Interfaces 2U rackmount chassis supports up to 6 cards Butterfly backplane design Front-accessible USB and PS/2 connectors 250 W / 300 W AC ATX and DC power supply options Two 40 CFM cooling fans with air filter Lockable front
- Cooling Fans: 2
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: Huntec, Inc.
Description: CLM-973B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationCould fits 14 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Chassis Fans: 2 pcs Removable 120x120mm (ball
-
Supplier: Huntec, Inc.
Description: CLM-975 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Chassis Fans: 1 pcs Removable 120x120mm (ball
-
Supplier: Radwell International
Description: CPU UNIT, PROGRAMMABLE CONTROLLER, 64 K WORDS, RS-232C/USB CONNECTORS, BACKPLANE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: EZPYRO SMD BACKPLANE BOARD
- Features: Other
- Ports: USB
-
Supplier: Radwell International
Description: CPU MODULE, MELSEC-Q, MOTION CONTROLLER, 32 AXES, USB CONNECTOR, SSCNET III, 5 VDC SUPPLY, BACKPLANE / RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Computer Express L.L.C.
Description: • PICMG 1.3, System Host Board (SHB Express) • 2 x 240-pin Dual Channels DDRII DIMM up to 4GB (for 64-bit OS) • 1 x PCIe x16, 4 x PCIe x1, 1 x PCIe GbE LAN • 1 x Ultra ATA 100 Port, 4 x SATA, 1 x Compact Flash Type II Socket • 6 x USB 2.0 onboard, 2 x USB 2.0 via
- RAM: 4,000 MB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 90 %
- Removable Storage: Floppy Drive Support
-
Supplier: Advantech
Description: 6-slot desktop/Wallmount chassis Support 6-slot PICMG 1.0 backplane only Shockproof drive bay for 5.25" ODD and 3.5" HDD Two front access USB ports Bidirectional to mount chassis on wall or workbench Easy maintain system fan and filter
- Output Rating: 300 watts
- Cooling Fans: 1
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Allied Electronics, Inc.
Description: The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub
-
Supplier: ELMA Electronic Inc.
Description: connectivity to VXS backplane P0 Up to 3 USB 2.0 ports Up to 5 Ethernet ports Up to 5 Serial ports 4 GPIO Board Support Packages Wind River VxWorks, Linux, Green Hills Integrity, Hypervisor Extended Temperature and Conduction Cooled variants
- CPU Speed: 1,800 to 2,000 MHz
- RAM: 8,000 MB
- Flash Memory (RAM): 8,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable Hard Disk Drive Lockable
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: Management (per VITA 46.11) FMC Interfaces (HPC for each site, one per FPGA) 80 LVDS 4 reference clocks 2 * GTH x4 links optional connector for IOs report to the backplane Front Panel Interfaces 1 * USB 2.0, 1 * Ethernet 1000BT, 1 * console port and leds
- RAM: 2,000 MB
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Description: interface to J15 and J25 Front Panel I/O (Optional) Two 10/100/1000BASE-T Ethernet ports One USB 2.0 port One USB 2.0 port for USB-to-UART General-purpose LEDs Rear Panel I/O Three 10/100/1000BASE-T Ethernet ports Two USB 2.0 ports Two RS-232/422/485 serial ports PMC I/O
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional
- Analog Input Channels: 0 #
- Digital I/O Channels: 28 #
- Operating Temperature: 34 to 113 F
- User Interface: Computer Programmable
-
Supplier: ELMA Electronic Inc.
Description: SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual Gigabit Packet Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Dual DVI-D interfaces Analog video interface 2 x serial channels and 5 x
- CPU Speed: 1,500 to 2,200 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: Aaeon Systems Inc.
Description: drive for high data storage capacity. On the front panel of the AMC-263, 2 LED indicators show the power and HDD activities. The front panel also provides 2 switches for system reset and power ON/OFF. 2 USB ports provide an easy access interface for your various USB peripherals. The
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: AAEON Electronics, Inc.
Description: 4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable Hard Disk Drive Lockable Front Doors For Added Protection USB Port x 2 And Keyboard
- Cooling Fans: 3
-
Supplier: AMETEK Programmable Power
Description: test-systems: Dual Gigabit Ethernet ports, Four USB 2.0 ports, Micro-D GPIB connector, DVI-I video connector, ExpressCard/34 expansion slot, Trigger I/O for advanced PXI™ trigger functions Programmable watchdog timer The EMX-2401 is a three-slot PXI Express embedded PC controller that enables
- Features: Controller / Processor, Other
- Ports / Interfaces: GPIB Interface, USB
- Technology: PXITM Compliant
-
Supplier: Aaeon Systems Inc.
Description: Integrated Intel HD Graphics Gigabit Ethernet x 2 SATA 6.0Gb/s x 1, SATA 3.0Gb/s x 2 (Backplane x 2), CFast x 1 COM x 2, USB 3.0 x 4, USB 2.0 x 4, LPT x 1 PICMG 1.3 ATX 2.1 Power Requirement
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 8-Slot Wallmount Chassis 8-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX And Mini-redundant Power Supplies 3.5" Front Panel Disk Drive Bay x 1 For Floppy
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Acromag, Inc.
Description: applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism Front panel I/O includes: dual USB 2.0 ports VGA (switched w/ rear) dual Gb Ethernet ports thru RJ Point 5 connector RS-232 port Backplane
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: ACCES I/O Products, Inc.
Description: connecting the conditioned outputs to a variety of readily available analog to digital converter products. ACCES offers a broad range of A/D products using USB, RS-485, PCI, PC/104, Ethernet, 900MHz/2.4GHz wireless, and even ISA bus types. For high-channel count applications our multiplexor
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
. PRODUCT PORTFOLIO 224G support for OSFP, QSFP, SFP, SFP-DD, OSFP-XD, QSFP-DD, CDFP Connectors, Cages, and Cable Assemblies Leading (Switch, Server, and HA) Stacked and Ganged Backplane (Standard, DPO, and Cabled (read more)
Browse Network Cables Datasheets for TE Connectivity -
suites for USB 2.0, PCIe, and Ethernet standards. Advanced Mathematical Processing — MATLAB embedded programming and sophisticated filter design (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
Conduct Research Top
-
New Connectivity Strategies in Motion Control
penalties associated with serial communications. Serial networks and buses can now replace both backplane buses and discrete field wiring. These serial links have several origins: from the personal computer world come USB, Ethernet, and FireWire; from the industrial I/O world come Fieldbuses
-
LAN Extensions for Instrumentation (LXI) Overview
The functional test and data acquisition community has been instrumental in the development of many industry standards ranging from the definition of communication interfaces to instrumentation backplanes. These functional requirements are often tightly coupled to, and have evolved from
More Information Top
-
The Design, Deployment, and Analysis of SignetLab: A Sensor Network Testbed and Interactive Management Tool
Essentially, the ComListener listens on the USB backplane and provides analysis and viewing functionality.
-
Mitigating Performance Degradation in Congested Sensor Networks
A USB backplane is used to monitor the network without interfering with the flow of data.
-
View Single Post - Thermaltake Armor VA8000 Tower Case - Bigbruin.com
My only problem with the case so far is the card holder tabs like squee mentioned, I keep popping my backplane USB bracket into the case when I plug things into it, same with anything else that doesn't plug into the board.
-
http://www-us-east.intel.com/content/dam/doc/design-guide/xeon-e7500-e7501-chipset-guide.pdf
Backplane USB Connectors .
-
Design of a microscopic electrical impedance tomography system using two current injections
Digital backplane USB .
-
BWI Product Information for Trenton Technology 6571-007
• Four USB 2.0 backplane I/O connections .
-
SCXI / High Voltage / Adapters
NI USB-1358 - 12-Slot SCXI Plug-and-Play Backplane for USB .
-
High Voltage / Analog / National Instruments
NI USB-1358 - 12-Slot SCXI Plug-and-Play Backplane for USB .
-
SCXI
NI USB-1358 - 12-Slot SCXI Plug-and-Play Backplane for USB .
-
National Instruments NI USB-1357 - 4-Slot SCXI Plug-and-Play Backplane for USB
National Instruments NI USB-1357 - 4-Slot SCXI Plug-and-Play Backplane for USB .
Indicates content that may require registration and/or purchase.