Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Balanced performance and cost-effective models with expansion capability for network communications. User memory capacity: 32MB (Actual storage data size: 80MB) Ethernet, Serial, USB host, and USB device ports
- Nominal Display Size: 3.8 to 15 inch
- Display Options: Backlit Screen, Color Display
- I/O Interfaces: Ethernet, RS232, RS422, RS485
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage
- Nominal Display Size: 10.4 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage
- Nominal Display Size: 7 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client
- Nominal Display Size: 15 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client
- Nominal Display Size: 10.4 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Radwell International
Description: I2C/SPI INTERFACE DEVICE, USB 2.0, 1PORT, PRODUCT TYPE:I2C/SPI INTERFACE DEVICE, NO. OF PORTS:1 PORT, DATA RATE:-, BUS CONNECTOR TYPE:USB 2.0, FOR USE WITH:COMPACTDAQ SYSTEMS, PRODUCT RANGE:USB-8451 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31 Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: Black Box
Description: Use ServSwitch CATx USB KVM Extenders to send VGA video and signals for USB keyboards, mice, and other human interface devices (HID) up to 1000 feet (300 m) over ordinary CAT5, CAT5e, or CAT6 cable.
- Features: USB Port
-
Supplier: Black Box
Description: Use ServSwitch CATx USB KVM Extenders to send VGA video and signals for USB keyboards, mice, and other human interface devices (HID) up to 1000 feet (300 m) over ordinary CAT5, CAT5e, or CAT6 cable
- Features: USB Port
-
Supplier: Fuji Electric Corp. of America
Description: The UL certified MONITOUCH Technoshot Series is available in a 7” and 10” screen size, and features an eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will
- Nominal Display Size: 5.7 inch
- Display Options: Color Display, Touch Screen
- I/O Interfaces: Ethernet, USB
- Type: Flat Panel Display (FPD)
-
Supplier: OMEGA Engineering, Inc.
Description: Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface
- Number of Devices: 1
- Nominal Display Size: 4 to 10 inch
- CPU Speed: 206.4 MHz
- RAM: 4 to 32 MB
-
Supplier: ACCES I/O Products, Inc.
Description: throughput that is 50-100 times faster than the USB human interface device (HID) driver used by many competing products. This approach maximizes the full functionality of the hardware along with capitalizing the advantage of high-speed USB 2.0. The
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: Red Lion?s G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capable devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: e-con Systems™ Inc
Description: Windows 11, Windows10, Ubuntu 18.04 and Ubuntu 20.04 Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31-HAWB Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. Each sensor consists of a
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: L-com, Inc.
Description: Devices) such as keyboards and mice. The 2850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux Features Extends USB 1.1 full-speed (12 Mb/s)
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: Icron's USB Rover® 1850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 1850 supports a single device port. The 1850 is bus-powered and does not require
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Allied Electronics, Inc.
Description: Red Lion's G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capable devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports
-
Supplier: Allied Electronics, Inc.
Description: Red Lion's G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capable devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports
-
Supplier: BARTEC
Description: used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further
- Nominal Display Size: 17.3 inch
- Operating Temperature: -20 to 60 F
- I/O Interfaces: Ethernet, USB
- Type: Flat Panel Display (FPD)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: 3.0 USB slip ring-DHS030 series Standard 1-3 USB signals, maximum 5 channels USB slip ring is a slip ring that transmits USB signals. USB2.0 slip rings are widely used in various communication systems because USB interfaces are very common
- Number of Circuits: 35
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: BARTEC
Description: are designed for use in Zones 1 and 21. POLARIS Smart HMI comes standard with an Ethernet interface as with an Ethernet interface and various USB interfaces. Throughwell as multiple USB interfaces. With expansion modules and smart devices , expansion
- Operating Temperature: -20 to 60 F
- Configuration: Panel
- Display Options: Touch Screen
-
Supplier: Classic Automation LLC
Description: Terminal, Operator Interface Terminal, 5.7-inch, Color, Touch Screen, 320 x 240 Transmissive TFT Display, 1 x RS-232 Interface (DH-485/DF1), 1 x RS-422/485 Interface, 1 x RJ-45 Ethernet Communication Port, 1 x USB Device Port, 24V
-
Supplier: SECO
Description: This Flush Mount control unit with 10.1 inch capacitive touch display for perfect seamless integration into a device-housing offers you great flexibility in use due to the independence of the viewing angle. Whether in portrait or landscape mode, this Human Machine Interface is a
- Nominal Display Size: 10.1 inch
- CPU Speed: 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: SECO
Description: Our entry into the world of Flush Mount Human Machine Interfaces for completely flush and seamless integration into the overall system. The stylishly designed control unit based on our SBC-SANTINOLT-MX6 series offers you maximum design flexibility with the usual "by Garz & Fricke"
- Nominal Display Size: 5 inch
- CPU Speed: 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: cable assemblies, screw terminal boards and external signal conditioning boards. SOFTWARE The USBP-II8IDO4A utilizes a high-speed custom function driver optimized for a maximum data throughput that is 50-100 times faster than the USB human interface device (HID) driver
- Analog Input Channels: 2 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
-
Supplier: Maple Systems, Inc.
Description: Smart-Device Compatible HMI and Panel Mount HMI options. Smart HMIs: HMI Control for Smart Factories cMT = Control and Monitor. Maple Systems innovative cMT solutions are IIoT-ready HMIs that enable easy monitoring of your industrial plant from a remote device. Install our free cMT
- Nominal Display Size: 9.7 to 15 inch
- CPU Speed: 600 to 1,000 MHz
- RAM: 256 MB
- Flash Memory (RAM): 256 MB
-
Supplier: BARTEC
Description: lighting conditions. Features include two Ethernet interface as well as various USB ports that can be used to connect different operating accessories such as keyboard, trackball and more.
- Operating Temperature: 0 to 50 F
- Configuration: Panel
- Display Options: Touch Screen
-
Supplier: King Engineering Corporation
Description: process control device. More importantly, by performing the scaling functions independently, it frees up the PLC to focus on the batching and control functions (with register values loaded directly from the LP3 interface). The benefits of this approach include better data integrity and
-
Supplier: SECO
Description: The space-saving single board computer (SBC). In a form factor optimized for 4.3 and 5.0 inch devices, the embedded board features an NXP i.MX6 single or dual core lite ARM processor as well as a variety of interfaces such as Ethernet, RS485, CAN, USB and RS232. The touch
- CPU Speed: 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Features: Dual Processors, Other, Speaker Support
Find Suppliers by Category Top
Featured Products Top
-
Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices. (read more)
Browse Human Machine Interfaces Datasheets for BARTEC -
eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will enjoy the convenience of Technoshot’s simple installation, as well as its remote monitoring and maintenance (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
customized with optional accessories including handles, keyboard trays and a special panel for push buttons, selector switches and other input devices. ASEM 6300PA On-Machine industrial PCs offer over 60 factory-configured combinations including an optional button area with 22 mm pilot devices and (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
. Innovation with FactoryTalk Optix software and seamless deployment to HMI solutions is available withthe ASEM 6300 device that best fits customer needs. ASEM 6300 Industrial PCs are one of the solutions in the new FactoryTalk Optix portfolio. The FactoryTalk Optix portfolio allows users to choose (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
on conventional physical interfaces. This approach has potential across smartphones, smart TVs, gaming systems, computers, smart homes, AR/VR systems, presentation equipment, audio devices, and health and fitness electronics. It can also improve accessibility by providing (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
series to address increasing requirements from rail operators for longer inspection intervals, improved serviceability and greater functional flexibility. At the same time, PAD 41 maintains full mechanical compatibility with existing PAD 40 installations, so that devices can be (read more)
Browse Human Machine Interfaces Datasheets for Schaltbau GmbH -
tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
procedures that cause defects and production settings based on the date and time manufactured Recipe Function – Data can be read or written with ease; Recipe data can be stored in CSV files on a storage device connected to MONITOUCH PLC 8 (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
Human-machine interface (HMI) products incorporate electronics essential for controlling and signaling various types of automation equipment in industrial environments. More About Fuji Electric Did you know that Fuji Electric started manufacturing (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
USB Human Interface Device Class on an Embedded Host
With the introduction of Microchip's microcontrollers with the USB OTG peripheral, microcontroller applications can easily support USB embedded host functionality.
-
Human Interface Device (HID) Tutorials
This application note applies to all Silicon Labs USB MCUs. The Human Interface Device (HID) class specification allows designers to create USB-based devices and applications without the need for custom driver development. Their high levels of on-chip integration and robust USB interfaces make
-
USB HID Class on an Embedded Device
or application The Human Interface Device (HID) is a class for use * Supports Microchip MPLAB IDE tool suite with Universal Serial Bus (USB). The HID class con- * Supports the HID 1.1 specification, as stated in sists of devices that a human may use to control the "Universal Serial Bus (USB) Device
-
USB HID Class on an Embedded Device
or application The Human Interface Device (HID) is a class for use * Supports Microchip MPLAB IDE tool suite with Universal Serial Bus (USB). The HID class con- * Supports the HID 1.1 specification, as stated in sists of devices that a human may use to control the "Universal Serial Bus (USB) Device
-
USB Embedded Host Stack
requirements or the host cannot com- INTRODUCTION municate with the device. Two example classes are USB has become the standard method for devices to HID (Human Interface Device), such as found on a communicate with a PC. From general purpose mouse, and Mass Storage, such as found on a Flash devices
More Information Top
-
Computer Blackout after playing games | Techie7 - Free Technical Help
USB Device USB Human Interface Device .
-
USB Human Interface Device problem?
• USB Human Interface Device problem?
-
Adding RAM to my computer..100% clueless - Techist - All Things Tech
USB Device USB Human Interface Device .
-
Low Fps - Techist - All Things Tech
USB Device USB Human Interface Device .
-
If monitor on during boot-up then "System protection error" - Techist - All Things Tech
USB Device USB Human Interface Device .
-
USB Human Interface Device problem?
• USB Human Interface Device problem?
-
AN10904_1.1.pdf (AN10904.zip)
This application note explains how to use the on-chip USB drivers in the LPC1300 Cortex-M3 based microcontroller to implement a simple USB Human Interface Device (HID).
-
Unboxing Android USB
With the Jelly Bean version of Android, the AOA protocol was improved to support the USB Human Interface Device (HID) class.
-
DRIVER NEEDED: Intel Intel 82801GB ICH7 - High Definition Audio Controller [A-1] (Windows XP Professional) [IDE] - Free Drivers Download | Request and Support ...
USB Device USB Human Interface Device .
-
cpu | Techie7 - Free Technical Help
USB Device USB Human Interface Device .
Indicates content that may require registration and/or purchase.