-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Smartmore Corporation Limited
Description: complex industrial settings, area scan camera and line scan camera will be applied in different fields. Cameras with GigE Vision interface features more steadfast transmission than USB. And it has wider application, such as measurement in size, shape,
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Sentech America
Description: The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS,
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
-
Supplier: Sentech America
Description: The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.1023628 inch
- Length: 1.029528115 inch
-
Description: The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 37 to 48 fps
- Width / Diameter: 4.0157502 inch
- Height: 4.0157502 inch
-
Supplier: Sentech America
Description: Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor with a 5MP to VGA scalable resolution and 14 to 123 FPS. This low cost, high performance camera
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Sentech America
Description: USB 3.0 Super Speed (USB 3.0 Micro B) Input / Output Three GPIO, One Camera Hardware Reset Power - - Input Voltage +5V (typ.) (Conform to USB Standard) - Communication Less than TBD W
- Maximum Frame Rate: 80 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Smartmore Corporation Limited
Description: Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 35 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: KEYENCE
Description: XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera
- Horizontal Resolution: 2,048 lines
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.77 inch
- Height: 2.36 inch
-
Supplier: KEYENCE
Description: XG-H2100M Digital High-speed Monochrome Camera with 21 million pixels
- Horizontal Resolution: 5,104 lines
- Maximum Frame Rate: 9.1 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.77 inch
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Inspection Rate: 1,800 inspections per second
- Product Speed: 2.999999999999989 m/sec
- Number of Cameras or Imagers Processed: 14
- Data Storage: 128 GB
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ PT1000-LV External Frame Grabbers allow system manufacturers and integrators to treat LVDS cameras as native GigE Vision® cameras. With these external frame grabbers, LVDS cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) and can be mixed with
- Digital Input Pixel Acquisition Depth: 16 bits
- Number of Video Inputs: 1
- Operating Temperature: 32 to 158 F
- Color / Mono: Color, Monochrome
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Teledyne DALSA
Description: Camera/LAN ports on the unit. Additional cameras can be accommodated using standard, low-cost Gigabit Ethernet switches. I/O connections, including camera trigger and light strobes, are interfaced using our standard PL-USB module. This module mounts inside the control
- Processor Speed: 1,600 MHz
- Data Storage: 32 GB
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, ID Detection / Verification, Optical Character Recognition (OCR), Pattern Recognition,
- Image Source: Area Scan Camera
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link® cameras into native USB3 Vision™ cameras. With these
- Digital Input Pixel Acquisition Depth: 8 to 24 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 120 MB
- Operating Temperature: -40 to 185 F
-
Supplier: ZGC, Inc.
Description: Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host of brand
- Resolution: 14 bits
- Performance: Auto-Lens, High Definition, Progressive Scan
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
-
Supplier: Security Camera Warehouse
Description: 26" Public View 16:9 Widescreen LCD Display Built-in High Resolution Varifocal Pixim WDR Camera with 540 TV Lines Two Looping Composite Inputs 1 Camera Output for Internal Camera Video Built-In Motion Sensor for Auto Camera Call-up Integrated SD Memory Card Reader
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-Ten External Frame Grabbers use a high-performance GigE Vision® 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with
- Number of Video Inputs: 2
- Operating Temperature: 32 to 158 F
- Color / Mono: Color
- Analog / Digital: Digital Camera Inputs
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-GigE External Frame Grabbers allows designers to treat Camera Link® Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can
- Digital Input Pixel Acquisition Depth: 8 to 16 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 120 MB
- Operating Temperature: -40 to 185 F
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5 Description 4 cameras x 60 fps 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Alkeria Srl
Description: NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration. LINE SCAN CMOS USB3 CAMERAS NECTA cameras provide unrivaled scan speed and quick system integration. Ultra-fast acquisition rate, extremely reduced
-
Supplier: ZGC, Inc.
Description: Instruction Manual Canon has brought the best of the EOS-1D Series of digital cameras into one phenomenal model: the new flagship of the EOS line, the EOS-1D X*. Its full-frame 18.1 Megapixel CMOS sensor and all-new Dual DIGIC 5+ Image Processors deliver high quality image capture at
- Shutter Speed: 0.0001249999999999998 to 30 seconds
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
-
Supplier: Savin
Description: scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP support (no additional software or delivery
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Savin
Description: Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Linea™ HS2 TDI line scan camera family. Drawing on over four decades of industry leading (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
. “We’re excited to introduce the Forge SWIR camera series to grow our imaging portfolio from the visible spectrum to SWIR wavelengths,” said Sadiq Panjwani, General Manager at Teledyne IIS. “The series expands on Teledyne’s SWIR line scan expertise to boost a range of 2D (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Lite 8k Super Resolution camera is now in production. This compact and cost-effective GigE line scan camera delivers 8k (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to announce that its Dragonfly®S USB 5MP modular and compact camera is now in full production. The Dragonfly S 5MP is the first (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
Hamamatsu Photonics is pleased to announce the launch of the ORCA®-Quest IQ, the latest in our series of advanced qCMOS® cameras. The ORCA®-Quest IQ is engineered to meet the evolving demands of quantitative imaging, particularly in transformative fields such as adaptive optics and (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA
More Information Top
-
VISION 2012 Basler To Present A Broad Line Of USB 30 Cameras In ace Series And New Racer Line Scan Cameras
VISION 2012: Basler To Present A Broad Line Of USB 3.0 Cameras In ace Series And New Racer Line Scan Cameras .
-
Products: Laser Technik Journal 5/2009
512 to 12 000 pixels, monochrome and color CCD line scan cameras with modular interface concept Analog: RS422 Digital: LVDS CameraLink USB 2.0 .
-
Next generation optical engineering – Basic concepts shown for a fiber coupling system
CCD Line Scan Cameras with modular Interface concept: optionally available with LVDS, CameraLink, or USB 2 interface .
-
Efficient beam shaping for highpower laser applications
128 up to 10 680 pixels CCD line scan cameras with modular interface concept: Analog: RS422, Digital: LVDS, CameraLink, USB 2.0, .
-
On‐line prediction of crystallinity spatial distribution across polymer films using NIR spectral imaging and chemometrics methods
The line scan NIR imaging system used in this work is composed of a XenICs XEVA- USB -FPA camera (256 × 320 pixels) coupled with a Specim ImSpector N17E grating spectroscope (slit: 30 m × 14.3 mm) sensing between 900 and …
-
Medical Biometrics
Hyperspectral images of the forty fresh pork loin samples were captured by a hyperspectral imaging system which consisted of a line - scan spectrograph (ImSpector, V10E, Spectra Imaging Ltd, Finland), a CMOS camera (BCi4- USB - M40LP, Vector International, Belgium), a DC illuminator (Fiber …
-
Cost-effective optical coherence tomography spectrometer based on a tilted fiber Bragg grating
… limited by the chromatic error of the cylindrical lens, the size of the focusing lens and the instability of the fiber mount a second spectrometer with a USB line - camera (3648 pixels, 8 µm … … 6.4 mm depth scan range in air.
-
Determination of pork quality attributes using hyperspectral imaging technique
The hyperspectral imaging system consisted of a line - scan spectrograph (ImSpector, V10E, Spectra Imaging Ltd, Finland), a CMOS camera (BCi4- USB -M40LP, Vector International, Belgium), a DC illuminator (Fiber-Lite PL900-A, Dolan-Jenner Industries Inc, USA), a conveyer (Dorner 2200 series …
-
Performance of a scanning laser line striper in outdoor lighting
The scanning line striper uses the power from one USB for the projector (<5W) and one Firewire port for the camera (<2.5 W).
-
Mosaic Hydrogels: One‐Step Formation of Multiscale Soft Materials
… either for continuously projecting wide-field fluorescence images of the formed hydrogels from an upright fluorescence microscopic setup (Nikon Eclipse E600, Nikon, Japan) onto a line camera (LC1- USB , Thorlabs, Newton, NJ, USA … … line characterization using laser- scanning confocal microscopy (Olympus IX81 …
Indicates content that may require registration and/or purchase.