Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: For gasket and sealing applications. The product has high resilience. This product is usually used from -53°C to 250°C.
-
Description: Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C.
- Elongation: 15 %
- Industry: Electronics
- Use Temperature: -63.4 to 399 F
- Viscosity: 100 to 350 cP
-
Supplier: Techsil Limited
Description: ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas
- Chemical / Polymer System Type: Silicone
- Features: Elastomeric
-
-
Supplier: Henkel Corporation - Industrial
Description: Translucent, viscous, UV light/moisture-cure acetoxy adhesive good for elastic bonding, sealing and leak-proofing on glass, metals and ceramics. LOCTITE® SI 5083 is a translucent, slightly milky, UV light and atmospheric moisture-cured, thixotropic acetoxy silicone
- Chemical / Polymer System Type: Silicone
- Substrate / Material Compatibility: Ceramic / Glass, Metal
- Use Temperature: 65 to 350 F
- Viscosity: 55000 cP
-
Supplier: Henkel Corporation - Industrial
Description: Acetoxy dual-cure silicone sealant paste with deep light cure capability, UV and visible, with a secondary moisture cure mechanism for shadow curing. LOCTITE® SI 5033 is a light yellow, translucent, fluorescent, thixotropic, non-sagging, acetoxy
- Cure Type / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
- Substrate / Material Compatibility: Ceramic / Glass, Metal
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high temperatures. KS715
- Cure Type / Technology: Single Component System
- Industry: OEM / Industrial, Building / Construction
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
- Viscosity: Up to 500000 cP
-
Supplier: Henkel Corporation - Industrial
Description: Flowable liquid sealant with light cure capability, UV and visible, combined with a secondary neutral moisture cure mechanism for shadow curing. LOCTITE® SI 5240 is a clear yellow to green tint (possibly hazy) flowable liquid sealant with light cure capability,
- Cure Type / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
- Industry: Medical / Food (Sanitary / FDA)
- Viscosity: 25000 cP
-
Description: For gasket and sealing applications. The product has high resilience. This product is usually used from -53°C to 250°C.
- Cure Type / Technology: Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 936 UV is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Rapid UV acceleration Shadow cure solvent free Application SEMICOSIL® 936 UV is intended
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
- Dielectric Constant (Relative Permittivity): 2
- Dielectric Strength: 399 kV/in
- Features: Electrical Insulation / Dielectric Material
-
Supplier: Chemence Inc.
Description: KS915 is a high strength, high temperature silicone RTV engineered for applications requiring fast development of physical properties and excellent adhesion. KS915 offers the highest temperature resistance of any acetoxy cure silicone currently available. When cured, the
- Cure Type / Technology: Single Component System
- Industry: Building / Construction
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
- Viscosity: Up to 500000 cP
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 UV/CLEAR is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Solvent-free Sprayable CO2 accelerable UV activated cure
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
- Dielectric Constant (Relative Permittivity): 2.6
- Dielectric Strength: 508 kV/in
- Features: Electrical Insulation / Dielectric Material
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create problems.
- Cure Type / Technology: Single Component System, RTV / Room Temperature Curing
- Dielectric Strength: 510 kV/in
- Elongation: 650 %
- Tensile Strength (Break): 1000 psi
-
Description: Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C.
- Cure Type / Technology: Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
- Industry: Electronics
-
Description: The Saint-Gobain Performance Plastics Release series, 4000, 7000, and 8000 are all based on Ultraviolet (UV) cured Silicone. These coatings are designed for easy and controlled release on multiple substrates. They exhibit good adhesion to base films, excellent solvent
- Features: Low Transfer / Extractable
- Thickness: 2.34 to 58.42 mm
- Type: Film, Silicone-Coated
-
Supplier: ThreeBond International, Inc.
Description: application. We fully understand that UV cured resins are materials that must cure quickly to help your team work more efficiently. That is why we offer UV curable silicone, resin and acrylic to make sure our solutions work for your unique challenges. Choose from
- Chemical / Polymer System Type: Silicone
- Elongation: 500 %
- Substrate / Material Compatibility: Rubber / Elastomer
- Viscosity: 330000 cP
-
Supplier: Master Bond, Inc.
Description: % and a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an
- Coeff. of Thermal Expansion (CTE): Over 83 µin/in-F
- Dissimilar Substrates: Yes
- Elongation: Over 260 %
- Features: Electrical Insulation / Dielectric Material, Elastomeric, Flexible / Dampening, Laminating / Composites, Non-corrosive Cure, Thermal Insulation / Heat Insulating
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5055 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
- Cure Type / Technology: Single Component System
- Elongation: 80 %
- Tensile Strength (Break): 870 psi
- Viscosity: 200 to 850 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5056 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
- Cure Type / Technology: Single Component System
- Elongation: 170 %
- Industry: Medical / Food (Sanitary / FDA)
- Tensile Strength (Break): 725 psi
-
Supplier: Master Bond, Inc.
Description: abrasion resistance obtained compares favorably with that reported for heat cured hard coatings such as silicones, etc. Master Bond UV11-3 also has high resistance to staining and many common chemicals. Master Bond UV11-3 coatings offer high performance and cost effective
- Coeff. of Thermal Expansion (CTE): Over 33 µin/in-F
- Dissimilar Substrates: Yes
- Elongation: 6 %
- Features: Electrical Insulation / Dielectric Material, Flexible / Dampening, Laminating / Composites, Non-corrosive Cure, Thermal Insulation / Heat Insulating
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5055 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 25 mL Syringe.
- Cure Type / Technology: Single Component System
- Elongation: 80 %
- Tensile Strength (Break): 870 psi
- Viscosity: 200 to 850 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5056 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 25 mL Syringe.
- Cure Type / Technology: Single Component System
- Elongation: 170 %
- Industry: Medical / Food (Sanitary / FDA)
- Tensile Strength (Break): 725 psi
-
Supplier: Novagard Solutions
Description: Non-corrosive, single component silicone coating
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
- Elongation: Over 100 %
- Features: Electrical Insulation / Dielectric Material, Non-corrosive Cure
-
Supplier: Wacker Chemical Corp.
Description: If you prefer short curing times andfast adhesion built-up with minimumenergy input, SEMICOSIL® 811 is the product of choice. The highly specialized silicone adhesive sealant provides state of the art technology for efficient and ecofriendly processing.
- Chemical / Polymer System Type: Silicone
- Elongation: 300 %
- Industry: Electronics
- Tensile Strength (Break): 435 psi
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Elongation: 180 %
- Industry: OEM / Industrial
- Tensile Strength (Break): 508 psi
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the elastomer
- Cure Type / Technology: Single Component System
- Industry: Electronics
- Substrate / Material Compatibility: Metal, Plastic
- Viscosity: Up to 600000 cP
-
Supplier: NewAge Performance Products | NAPP
Description: Platinum cured for the highest degree of purity Open mesh polyester braiding incorporated within walls of silicone offers increased pressure capabilities Finished product meets USP Class VI requirements Raw materials meet FDA requirements per FDA 21 CFR 177
- Inside Diameter: 0.3750 inch
- Outside Diameter: 0.6250 inch
- Product Form: Hose (including Duct)
- Temperature Range: -100 F
-
Supplier: Chemence Inc.
Description: KS130 is a fast curing silicone RTV adhesive rubber developed for the bonding of "difficult to bond" plastics like Tygon™.KS130 is a one part silicone that when applied to the substrate enables handling of the bonded assembly within an hour. When cured, the elastomer
- Cure Type / Technology: Single Component System
- Industry: OEM / Industrial
- Substrate / Material Compatibility: Plastic
- Viscosity: Up to 400000 cP
-
Supplier: Master Bond, Inc.
Description: % and a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
- Operating Temperature: -60 to 300 F
-
Supplier: Trelleborg Sealing Solutions Americas
Description: . Available in hardnesses from 10 – 80 Shore A Platinum curing gives the highest purity material Excellent low and high temperature resistance Offers excellent resistance to ozone, weather and UV rays Water repellant Offers excellent mechanical
- Chemical / Polymer System Type: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and
- Industry: Electronics
- Use Temperature: -60 to 204 F
-
Supplier: Techsil Limited
Description: Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and
- Industry: Electronics
- Use Temperature: -60 to 204 F
-
Supplier: Techsil Limited
Description: Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and
- Industry: Electronics
- Use Temperature: -60 to 204 F
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Chemical / Polymer System Type: Silicone
- Dielectric Constant (Relative Permittivity): 2.85
- Elongation: 150 %
- Index of Refraction: 1.41
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Chemical / Polymer System Type: Silicone
- Dielectric Constant (Relative Permittivity): 3.1
- Elongation: 100 %
- Index of Refraction: 1.41
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Chemical / Polymer System Type: Silicone
- Dielectric Constant (Relative Permittivity): 3.1
- Index of Refraction: 1.41
- Industry: Optical Grade / Material
-
Supplier: NewAge Performance Products | NAPP
Description: ^ Translucent natural color for visual contact with the flow Resilient, stretchable, and resistant to compression set Good electrical and weatherability properties — resists U.V., ozone, gases, and moisture Applications Appliances
- Application: Food Processing / Beverage, Water
- Finish: Solid
- Material Choices: Plastic Tubing, Rubber / Silicone / Elastomer Tubing
- Maximum Inside Diameter / Size: 0.3750 inch
-
Supplier: Cole-Parmer
Description: • Long service life - outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and UV light
won't crack, swell, or harden - Maximum Inside Diameter / Size: 0.0402 inch
-
Supplier: Cole-Parmer
Description: • Long service life - outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and UV light
won't crack, swell, or harden - Maximum Inside Diameter / Size: 0.0350 inch
-
Supplier: Cole-Parmer
Description: • Long service life - outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and UV light
won't crack, swell, or harden - Maximum Inside Diameter / Size: 0.0512 inch
-
Supplier: Cole-Parmer
Description: • Long service life - outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and UV light
won't crack, swell, or harden - Maximum Inside Diameter / Size: 0.0559 inch
Find Suppliers by Category Top
Featured Products Top
-
Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
High-performance, energy-efficient UV LED curing system delivers exceptional UV dose, uniformity, and process control (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Getting the right light-curing equipment can make or break a production process. This educational blog covers key considerations for choosing and using Dymax spot, flood, and conveyor systems, along with radiometers and accessories: How (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Custom design is ideal for successful integration of a UV curing system into an existing or soon to be installed production line. Profit from our know-how and many years of experience with UV curing technology. Our UV curing experts will give you advice to find your ideal solution (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
The FireLine™ FL400-i Industrial UV LED Area Curing System is specifically designed for demanding industrial coating and adhesive curing applications. It features a robust, ruggedized housing suited for challenging environments. This UV LED solution provides (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba® replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba® lamps (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
UV curing enables medical device, component and product manufacturers to reduce (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
Conduct Research Top
-
UV Cure Silicone Adhesive
UV cure silicone adhesive is a versatile, high-performance adhesive that has been gaining popularity in various industries. With its unique properties and fast curing time, UV cure silicone adhesive has become an essential tool for many businesses and professionals. This post will explore what UV
-
A Comprehensive Guide to UV Cure Silicone Adhesives
The importance of UV cure silicone adhesives lies in their ability to provide strong and durable bonding while being easy to handle and use. They are also resistant to heat, moisture, and chemicals. Such makes them ideal for use in harsh environments. Again, they are used in various industries
-
Overcoming Challenges: Troubleshooting Common Issues with UV Cure Silicone Adhesive
UV cure silicone adhesive is a type of adhesive that cures or hardens when exposed to ultraviolet (UV) light. It is commonly used in various industries such as electronics, automotive, medical, and aerospace. This adhesive offers several advantages over traditional adhesives, including fast curing
-
What Can You Do With UV Cure Silicone Adhesives From UV Adhesive Suppliers?
UV curing is a process of curing adhesion or coating material using ultraviolet light. When introduced to the materials, the light creates a reaction that cures the adhesives and coatings, among other materials depending on the application. This curing technology has become very popular
-
UV Dual Cure Silicone Adhesive Sealant Product Ranges
UV cure silicone adhesives offer a high-speed cure within low temperatures. Crosslinking is initiated by the light through photochemical reactions instead of heat. This adhesive can be processed through injection molding or extrusion.
-
The Top 8 Areas UV Cure Adhesives Glue Are Used
UV-curing adhesives are also commonly referred to as light-curing adhesives. These adhesives use UV light and other radiation sources to start their curing process. Free radical elements make the process possible without any need for heating to achieve the desired permanent bond. The adhesives come
-
Electrically Conductive Adhesives
to electronics manufacturing. ECAs are typically composed of an epoxy resin but can also be made of UV cure and silicone adhesives. To overcome the high resistivity of these compounds, the adhesive is loaded with upward of 80 percent conductive materials. These adhesives can be applied in any number of usual
-
Best industrial electronic component adhesives manufacturers and types available in the market
Industrial electronic component adhesives are inorganic or organic chemical compounds used to bond components. The products include industrial sealants, UV curing electronic component adhesives, thermosets, silicone, polyurethane, hot melt, epoxy, and acrylic. Under the industrial category
More Information Top
-
Coatings for Optical Fibers
Recently UV curable silicone materials have been developed22'23 that exhibit very little change in modulil (Figure 4) and excess loss (Figure 5) in a temperature range from -75 °C to +80 °C.
-
UV-curable silicone write-through coatings for Fiber Bragg Gratings
The newly formed optical fiber is passed to a coating station at which the UV curable silicone formulation is applied.
-
Radiation Curable Coatings
There are two UV curable silicone release systems on the market.
-
The Cool Future of UV Curable Silicone Extrusion - Nasa Tech Briefs :: Medical Design Briefs
The Cool Future of UV Curable Silicone Extrusion .
-
Handbook of Adhesives and Sealants, Second Edition > SELECTING AND USING SEALANTS
Sealant materials used for form-in-place gaskets include hot melt formulations, silicone RTVs, moisture cure urethanes, UV cure silicones , and urethanes.
-
ASTM MNL45 - Radiation Curing of Coatings
[28] Fisher, R., "Tandem Coating of UV Curable Silicone Release and Water-Borne, Acrylic .
-
Chapter 10 Adhesives
[28] Fisher, R., "Tandem Coating of UV Curable Silicone Release and Water-Borne, Acrylic Pressure Sensitive Adhesives for the Tape & Label Industry," TechnicalConferenceProceed- ings ofRadTech2000, Baltimore, MD, 9-12 Apr. 2000, p. 1014.
-
Preparation and properties of novel silicone-based flexible optical waveguide
Keywords: Polymer optical waveguide, Thermal stability, Multi-mode, UV curable silicone resin .
Indicates content that may require registration and/or purchase.