Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: VL adhesive (visible light curing adhesive), on the basis of maintaining the advantages of UV adhesive, reduces the investment in curing equipment and avoids UV damage to the human body. It is used to replace the eight-shaped adhesive and to
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Hernon Manufacturing, Inc.
Description: Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the cure of the adhesive. Quantum® 150 UV
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Cyanoacrylate, Single Component System, Specialty / Other, UV / Radiation Cured (also EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7112 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure 60-7112 also has high impact strength and flexibility. This material is a good choice
- Viscosity: 7,000 cP
- Use Temperature: -58 to 311 F
- Elongation: 230 %
- Dielectric Strength: 449.9999999999993 kV/in
-
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy light white translucent adhesive for electronic component bonding applications. A set open time following activation allows component assembly. LOCTITE® EA 3355 is a translucent, light white, medium-viscosity, cationic epoxy adhesive liquid designed for bonding optical
- Viscosity: 5,000 cP
- Chemical System: Epoxy (EP)
- Industry: Optical Grade / Material
- Features: Single Component System, UV / Radiation Cured (also EB, Light)
-
Description: In industrial applications, it is mainly used for the bonding, sealing or coating of metal and glass parts. This product is suitable for the reinforcement of printed circuit boards and the bonding of various materials. After curing, the product has excellent flexibility and strength,
- Viscosity: 9,000 to 20,000 cP
- Elongation: 95 %
- Substrate Compatibility: Ceramic / Glass, Metal
- Industry: Electronics
-
Description: Fast curing, medium viscosity, suitable for bonding glass to itself and glass to the surface of many other materials. Automotive lighting components, molded glass tableware, rough glass surfaces.
- Substrate Compatibility: Ceramic / Glass
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and
- Features: UV / Radiation Cured (EB, Light)
-
Description: It is a one-component, high-viscosity anaerobic structural adhesive. Suitable for bonding most materials. The product will cure when exposed to suitable UV light. The bonding on the surface of the material can also be cured with a surfactant. Industry application in the
- Viscosity: 16,000 to 24,000 cP
- Use Temperature: -67 to 248 F
- Elongation: 80 %
- Industry: Electronics
-
Supplier: Nordson EFD
Description: EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm². These systems
- Features: LED Source, Other
- Applications: Optical Component Testing, UV Curing
-
Supplier: Techsil Limited
Description: various materials including glass, plastics and metals. As a coating, it provides moisture-proofing, anti-corrosiveness and scratch resistance. TB3042c can also be used to seal and bond electronic components. Once cured , this grade forms a tough, transparent, 80 Shore D material.
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Master Bond, Inc.
Description: Master Bond UV26 is a one part UV curing system for bonding, coating and sealing. It features very low viscosity and high temperature resistance.
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Master Bond, Inc.
Description: One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength.
- Applied Thickness / Gap Fill: 0.000001 to 0.000003 inch
- Viscosity: 8,000 to 12,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 16,666,666.666666666 to 19,444,444.444444444 µin/in-F
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7105 is a low viscosity urethane adhesive, coating and potting compound. This UV curable resin exhibits outstanding adhesion, toughness, and exterior durability. UV Cure 60-7105 does not contain any solvents and is therefore a 100% solids system. This
- Viscosity: 3,000 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 5,000 psi
- Elongation: 20 %
-
Supplier: Ellsworth Adhesives
Description: Permabond UV7141 Dual Cure UV Adhesive Clear is a UV-curable adhesive with a secondary anaerobic cure. This allows for bonding ceramic-coated glass, mirrors, and other various materials where UV-light cannot penetrate to provide full cure in shadow areas. It
- Tensile Strength (Break): 2,900 psi
- Elongation: 20 to 50 %
- Dielectric Strength: 254.00000000000054 to 304.80000000000064 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND 3781UV, Acrylate, Device Assembly, Structural Bonding LOCTITE® 3128NH edgebond material is designed to add reliability to chip scale packages and other electronic components. It is a low temperature cure adhesive ideal for use on heat sensitive components. One
- Viscosity: 12,000 cP
- Features: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Master Bond, Inc.
Description: Master Bond UV22DC80-1 is a one part nano silica filled system for bonding and sealing and coating applications in the aerospace, optical and electronic industries. This video demonstrates the epoxy based system's unique dual curing mechanism of both UV light and heat, allowing it to
- Viscosity: 1,000 to 8,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 25 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 6,000 to 8,000 psi
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Ellsworth Adhesives
Description: Dymax Multi-Cure 621-VT UV Curing Adhesive Clear is used for rigid adhesive applications. It has high tensile strength and forms clear, hard bonds to metal, filled Nylon, ceramic, and other materials. 10 mL MR Syringe.
- Viscosity: 11,000 cP
- Tensile Strength (Break): 5,200 psi
- Elongation: 17 %
- Dielectric Strength: 1,600.0000000000002 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dymax Multi-Cure 6-630 UV Curing Adhesive Clear is used for rapid assembly of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other materials. It offers high adhesion to glass and metal, activator cure, and clear bonds. 30 mL MR Syringe.
- Viscosity: 500 cP
- Tensile Strength (Break): 3,250 psi
- Elongation: 93 %
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a
-
Supplier: Protavic America, Inc.
Description: ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage
- Viscosity: 200 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1 %
-
Supplier: ThreeBond International, Inc.
Description: Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in
- Viscosity: 16,500 cP
- Industry: Optical Grade / Material
- Substrate Compatibility: Rubber / Elastomer
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Panacol Vitralit® 1655 is a low viscosity, UV adhesive. This grade is flexible and transparent in color and was designed for the bonding and coating of a wide range of substrates. It offers a good adhesions to many material including plastics. Although this is a UV
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-8 Conveyor is designed for curing UV/Visible light-curable adhesives, coatings, and inks. This cost-efficient and versatile conveyor system is perfect for both production and lab environments and can be used in a number of
-
Supplier: Epoxy Technology
Description: EPO-TEK® UV Epoxies are your alternative to traditional oven cured optical products. They are fast curing and photo curable. These UV cure adhesives simplify the handling process by using a single component system. Our adhesives require no mixing, cure in seconds
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 22.77777777777778 to 94.44444444444444 µin/in-F
- Index of Refraction: 1.5665 to 1.5842
-
Supplier: Newport MKS
Description: The NOA-85S UV-curing adhesive is a clear, colorless, liquid photopolymer that will cure when exposed to ultraviolet light and or visible light, between 320 – 450 nm. Since it is a one part system and 100% solids, it offers many advantages in bonding where the adhesive
- Chemical System: Epoxy (EP)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Ellsworth Adhesives
Description: Dymax Multi-Cure 6-621-T UV Curing Adhesive Clear is used for rapid assembling of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other materials. It offers secondary heat cure, hard and clear bonds, and activator cure. 10 mL MR Syringe.
- Viscosity: 3,500 cP
- Tensile Strength (Break): 4,000 psi
- Elongation: 20 %
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: Techsil Limited
Description: Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK NCA 9300UV, Acrylate, Non-conductive adhesive, Single component, Photocurable LOCTITE® ABLESTIK NCA 9300UV single component, photocurable adhesive is designed for disk drive assembly applications such as conformal coating and component tracking. This product also
- Viscosity: 70,000 cP
- Features: Electrical Insulation / Dielectric Material, Encapsulanting / Potting, Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST UV 7993, Urethane, Conformal coating LOCTITE STYCAST UV 7993 is a conformal coating designed to provide rugged protection from moisture and harsh chemicals. It is compatible with industry standard solder masks, no-clean fluxes, metallization, components and substrate
- Viscosity: 120 cP
- Features: Encapsulanting / Potting, Single Component System, UV / Radiation Cured (EB, Light)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Master Bond, Inc.
Description: Unlike many other commercially available UV curable products, Master Bond UV15 is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15 is due to its exceptionally effective cationic catalyst
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Dymax
Description: hybrid light-curable formulation has a built-in moisture/contact cure feature that enables complete adhesive curing in dark areas. HLC-M-1004 cures rapidly with broad-spectrum light and is LED optimized at 405 nm, and it can also cure at a very low intensity (~ 20 mW/cm2). The
- Viscosity: 1,300 cP
- Features: Other, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: moisture/contact cure feature enables complete adhesive curing in dark areas. HLC-M-1000 cures rapidly with broad-spectrum light and is LED optimized at 405 nm, and it can also cure at a very low intensity (~ 20 mW/cm2). The adhesive cures instantly upon contact but exposure to
- Viscosity: 3 cP
- Features: Other, UV / Radiation Cured (EB, Light)
-
Supplier: Electro-Lite Corporation
Description: ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps
- Applied Thickness / Gap Fill: 0.25 inch
- Viscosity: 5,000 cP
- Use Temperature: -45 to 300 F
- Tensile Strength (Break): 7,000 psi
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
Find Suppliers by Category Top
Featured Products Top
-
, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative, new compounds with truly (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
, drips, or gaps defects that could lead to failures. Curing: Locking in Protection A final bake at 60°C solidifies the coating. For UV-curable coatings, we use specialized lamps (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
. How UV-curable chemistry supports faster curing and improved throughput Innovations like dual-cure and propagation-cure technologies for challenging applications Material strategies for thermal management and harsh (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Enhanced visibility can help make adhesive bond lines and material placement easier to verify, supporting inspection, process validation, and manufacturing confidence. This is one of many innovative technologies Dymax continues to develop that help manufacturers design (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Optical and telecommunications systems require precise material solutions to support high data rates, small form factors, and long-term reliability. Dymax light-curable materials help address key challenges by: Providing rapid, on (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
In space and high-reliability aerospace applications, material selection directly impacts system performance and long-term reliability. Adhesives that release volatile compounds can cause optical interference, electrical issues, and premature failures in mission-critical electronics. This (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax 9310 adhesive is engineered to reinforce fine-pitch and leadless PCB components with: ? Light cure in seconds ? Secondary heat cure for shadowed areas ? Adhesion through reflow ? High viscosity and thixotropic flow control for precise (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Made for electronics in skin-adjacent consumer wearables, the 9200-W Series cures quickly with UV/LED light to support reliable assembly while addressing material sensitivity concerns. IBOA-free* formulations with low-sensitizing ingredients Light + moisture cure (read more)
Browse UV Curing Adhesives Datasheets for Dymax
Conduct Research Top
-
UV Curing Optical Adhesive
Optical products' manufacturing and assembly process requires precision and high-quality materials to ensure that the final product is durable and reliable. UV-curing optical adhesive has become an essential component in manufacturing, offering several benefits over traditional adhesives. UV curing
-
UV Curing Adhesives Shine
compounds. This diverse group of adhesives, sealants and encapsulants. cures only when activated by a suitable UV light source. As. one-component materials, they don't require labor intensive. weighing or mixing steps. With the exception of special. dual-cure systems, UV curable compounds require no heat
-
The Applications Of UV Cure Adhesive For Metals
UV (ultraviolet) glue, also known as UV cure adhesive for metal, is a type of adhesive that cures or hardens when exposed to ultraviolet light. And it 's used for assembly bonding or device protection, has excellent bonding ability for most substrates, including glass, a variety of plastics
-
UV Curing Adhesives and Potting Compounds
. Ultraviolet curable formulations are materials that cure (harden or polymerize) when exposed to ultraviolet light. Epoxies Etc... has developed an extensive line of UV curing products designed to fit a wide range of electronic, aerospace, decorative, and medical device applications. Ultraviolet light
-
The Role of High Temperature UV-Cure Adhesive in Bonding Heat-Sensitive Materials
temperature UV-cure adhesive, its properties, and how it differs from other types of adhesives. It will also explore the challenges in bonding heat-sensitive materials and how high temperature UV-cure adhesive addresses these challenges.
-
The Advantages of UV Curing Optical Adhesive in Manufacturing Processes
UV curing optical adhesive is a type of adhesive that is used in various manufacturing processes. It is a versatile and efficient adhesive that offers numerous benefits in terms of productivity, cost savings, quality control, and environmental impact. Adhesive plays a crucial role in manufacturing
-
Understanding The Chemical Composition and Curing Mechanism of Structural UV-Curing Adhesives
Structural UV curing adhesives are a type of adhesive that are used in various industries for bonding and joining different materials together. These adhesives offer several advantages over traditional adhesives, including faster curing time, stronger bond strength, and the ability to bond a wide
-
UV Curing Glue For Plastic
UV-curing glue for plastic is a type of adhesive rapidly gaining popularity in various industries. A suitable adhesive is crucial in ensuring robust and durable bonds, especially when using plastic materials. In this article, we will explore the benefits and applications of UV-curing glue
More Information Top
-
Integrated sensors for health monitoring in advanced electronic systems
The pressure sensor was attached to the silicon substrate using a UV curing adhesive material .
-
Progress and problems in reliability of Ti:LiNbO3 optical intensity modulators
together with the UV - curable adhesive materials , and the .
-
Syntheses of novel photosensitive polysiloxanes and their effects on properties of UV-cured epoxy methacrylate coatings
researchers have developed a kind of polysiloxane- containing fluorine and methoxysilane in side chains, but it was used as UV - curable adhesive material for optical communication devices.22 So far, there is no special report about side methacryloxy group polysiloxane in reference…
-
CR4 - Thread: heat resistant epoxy
If heat curing was not an issue would room temperature UV light curing adhesive material be useful?
-
Characterization of mechano-sensitive nano-containers for targeted vasodilation
Microfluidic devices are fabricated using soft lithography combined with poly(di-methylsiloxane) (PDMS), UV - curable adhesive material NOA and polyimide film.
-
OMICS Publishing Group | Full-text | Patch-Clamp Measurements on a Chip with Full Control over the Oxygen Content
The 100 x 100 channels diameter were then sealed by cover slip using an UV - curable adhesive material (EPO-TEK OG603, Epoxy Technology, USA) with properties of low viscosity and high optical transparency.
-
Highly Reliable Packaging Structure For LiNBO/sub3/ Optical Modulators For High-speed Communication Systems
Nagata, MShiroishi, Y.Miyama, N.Mitsugi and N.Miyamoto, ”Evaluation of new uv - curable adhesive material for stable bonding between optical fibers and waveguide devices : problems in device packaging,” Opt.
-
Fabrication of smart card using UV curable anisotropic conductive adhesive (ACA.) part I: optimization of the curing conditions
H. Nagata, M. Shiroishi, Y. Miyama, N. Mitsugi and N. Miyamoto, “Evaluation of New UV - Curable Adhesive Material for Stable Bonding between Optical Fibers and Waveguide Devices: Problems in Device Packaging”, Optical Fiber Technology 1, (1995), pp. 283-288.
Indicates content that may require registration and/or purchase.