-
Supplier: Hamamatsu Photonics Europe
Description: For flame eye/using photo IC diode (RoHS compliance) instead of CdS cell The S10108 is designed specifically for flame detection (flame eye) in oil-fired hot water boilers and heaters. This sensor is assembled in an easy-to-install package along with the cable. Features -
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Det-Tronics
Description: The evolution continues with the new X2200 UV Flame Detector. Approved to FM 3260 (2000), the X2200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector
- Maximum Response Time: 1 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: MSA Safety
Description: The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 45 to 90 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
-
Supplier: Spectrex, Inc.
Description: fires, hydroxyl and hydrogen fires, as well as metal and inorganic fires. The UV sensor incorporates a special logic circuit that helps prevent false alarms caused by solar radiation. Simultaneous detection of radiant energy in both the UV and IR sensors triggers an alarm
-
Supplier: Hamamatsu Photonics Europe
Description: This flame sensor module consists of a UVTRON® flame / discharge sensor integrated with a driver circuit and a signal processing circuit such as for processing of background noise. Just supplying a DC voltage to this module will start to detect UV light. Besides acquiring
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Det-Tronics
Description: Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous
- Maximum Response Time: 15 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Takex America, Inc.
Description: Description 30m (66ft) Outdoor Battery Operated Flame Sensor for Wireless Systems Wires are no longer necessary - substantially reduce installation costs! High sensitivity flame sensor with ultra-low current consumption plays a crucial role for wireless fire-watching systems. Features
- Maximum Detector Range (Sensitivity): 33 ft
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Honeywell Analytics, Inc.
Description: The Fire Sentry SS4 Electro-Optical Digital Fire and Flame Detectors represent leading edge UV and UV/IR technology. FireSentry SS4-A The Fire Sentry SS4-A represents the world’s pre-eminent UV/IR technology for Electro-Optical Flame Detectors with tens of
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Conditions Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Make the right decision when it counts — when safety is on the line Enhance safety and minimize trips to the field with accurate, real-time flame detection
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 215 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Hamamatsu Photonics Europe
Description: The C9536/H9535 series are UV power meters that directly measure UV light at specific wavelengths. The H9535 (sensor head) uses a UV sensor (phototube) that ensures stable UV measurement over a long period of operation and is calibrated in combination with the C9536
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Det-Tronics
Description: The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Electro Optical Components, Inc.
Description: 1 nW/cm2 Gain: 105 – 106 Bias Voltage: ̴180 VDC APD Chip Size: 1.2mm2 Active Area: 0.0044 mm2 Package: QFN-16 (4mm x 4mm); Pin 11 + Positive, Pin 2 – Negative The SiC UV APD is ideal for a variety of low UV light applications including: Flame detection UV photon
- Active Area Diameter or Length: 0.0044 mm
- Photodiode Type: Avalanche Photodiode
- Features: Other
- Photodiode Material: Silicon Carbide
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Specifications and Features Ultraviolet Infrared Design Monitor broad range of hydrocarbon and hydrogen gases Dual-band sensor for enhanced false alarm immunity Multiple output
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Electro Optical Components, Inc.
Description: UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
- Spectral Response Range: 315 to 395 nm
- Operating Temperature: -25 to 85 C
- Photodiode Package: Leaded, Through Hole Technology (THT)
- Photodiode Spectral Response: UV
-
Supplier: Marktech Optoelectronics
Description: UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special
- Peak Wavelength: 440 nm
- LED Type: Ultraviolet
-
Supplier: Electro Optical Components, Inc.
Description: UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: Electro Optical Components, Inc.
Description: UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
- Sensitivity: 0.13 A/W
- Spectral Response Range: 205 to 395 nm
- Active Area Diameter or Length: 0.10000000000000002 to 2.525 mm
- Active Area Height: 5.1000000000000005 mm
-
Supplier: Hamamatsu Photonics Europe
Description: High sensitivity, for flame detection The T15770 is a high-sensitivity thermopile detector suitable for flame detection. Infrared energy generated from flame has spectral characteristics of peak wavelength 4.45 μm. The light input window of the T15770 employs the band-pass
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: SAE International
Description: commercial diesel fuel was injected into the cylinder. Different amounts of bio-ethanol were injected in order to create PCCI combustion with high levels of pre-combustion mixing, and to ensure low equivalence ratio and low flame temperatures too. UV-Visible imaging and spectroscopic
-
Supplier: Takex America, Inc.
Description: Ultraviolet rays detection (detected wave length 180~260nm)
- Maximum Detector Range (Sensitivity): 33 ft
- Device Classification: Sensor
- Output Options: Switch or Alarm
- Sensor Technology: UV Detector Only
-
Supplier: Radwell International
Description: CONTROLLER, SINGLE CHANNEL, UV/IDD, FLAME DETECTION, UNIT 3/4. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: optical diagnostics. In particular, UV-visible digital imaging and natural emission spectroscopy are applied. A post-detection procedure is used to evaluate flame kernel areas evolution and its correlation to the MFB. UV-visible natural emission spectroscopy is applied to
-
Description: refrigerants; - Subclause 22– added detection systems; - Subclause 22 – added new requirements for enhanced tightness refrigerating systems; - Subclause 22 – added new requirements for UV-C; - Clause 23 – added new requirements for UV-C;Clause - Clause 24 – added requirements
-
Supplier: CSA Group
Description: added new requirements for enhanced tightness refrigerating systems; - Subclause 22 – added new requirements for UV-C; - Clause 23 – added new requirements for UV-C;Clause - Clause 24 – added requirements for transcritical refrigerating systems; - Subclause 24 – added requirements for
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: detection, UV/IR flame sensors, and Emergency Shut-Off (ESO) protocols to protect both personnel and high-value facility assets. By merging innovative fluid dynamics with a “Quality First” commitment, Shenzhen Jewellok Technology delivers the scalable and ultra-pure
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: guarantee uninterrupted production cycles. Safety is our highest priority; every automated unit features multi-point leak detection, UV/IR flame sensors, and Emergency Shut-Off (ESO) protocols to protect both personnel and high-value facility assets. By merging innovative fluid
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch Application: Semiconductor
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber
- Body Material: Stainless Steel
-
Supplier: ASTM International
Description: complete listing of pesticides and other semivolatile organic chemicals for which this practice has been tested is shown in Table 1. (A) GC = gas chromatography; ECD = electron capture detector; FPD = flame photometric detector; HPLC = high-performance liquid chromatography; NPD =
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
180 VDC Only responsive to UV Ideal for UV Flame Detection EOC also offers the JEAPD19 Large Area Ultraviolet/Visible (UV/VIS) Photodiode optimized for UV, Blue & Green (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
puts plant managers, engineers, and technicians in charge with an easily-configurable wall-mounted controller, which supports up to 16 gas and flame detection channels and is yet also highly scalable for larger systems with its advanced Device Level Ring (DLR) networking options. This flexible (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
*UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Detailed feasibility study on a flame detector using AlGaN photosensors
The required elements for the UV flame detection is as follows: a) Photo current given by low intensity light( I nW/cm2) should be greater than dark current. b) High rejection to the background (sun Iight[ 1 0- 1 00mW/cm2] and room Iight …
-
Progress in the development of a S-RETGEM-based detector for an early forest fire warning system
In this paper, based on our early developments [6], we advocate applying the same approach to forest fire detection and enforcing existing monitoring systems with the UV flame detection .
-
Novel technology for flame and gas detection in the petrochemical industry
UV FLAME DETECTION .
-
4H-SiC Schottky photodiodes for ultraviolet flame detection
These characteristics could allow these detectors to fully match the very low incident power detection requirements for UV flame detection [5], enabling at the same time a consistent reduction of the cost and dimension of the sensing system.
-
Novel Technology for Flame & Gas Detection in the Petrochemical Industry
UV Flame Detection .
-
Power Systems Development Facility. First quarterly report, 1997
The reactor start-up burner was modified to include ultraviolet ( UV ) flame detection , a separately regulated pilot air supply, and an additional baffle on the pilot gun assembly to force air into the fuel mixer/ eductor.
-
ISA BOILR CNTRL SYS - Boiler Control Systems Engineering
UV flame detection is primarily for gas service.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1174.pdf
UV Flame Detection .
-
North American Fire and Smoke Detection Equipment Markets
Strategic Analysis and Forecasts of the UV Flame Detection Market .
-
Green Power, Materials and Manufacturing Technology and Applications II
Therefore, this paper de- velops oil and gas explosion flame propagation speed test system based on the uv flame detection , digital signal processing and network intelligent detection technology.
Indicates content that may require registration and/or purchase.