-
Supplier: Sealevel Systems, Inc.
Description: transceivers and transformers, individually programmable as RT, BC or Monitor, with 64K word RAM per channel. The board supports five (5) programmable interrupt sources (IRQ3 – IRQ7 of VME bus). Memory Base Address is settable through strapping options on the VME P2
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
VME, VPX, and VXI Bus Interfaces and Adapters - MIL-STD-1553 Eight-Channel VME Board -- BRD1553VME-8Supplier: Sealevel Systems, Inc.
Description: transceivers and transformers, individually programmable as RT, BC or Monitor, with 64K word RAM per channel. The board supports five (5) programmable interrupt sources (IRQ3 – IRQ7 of VME bus). Memory Base Address is settable through strapping options on the VME P2
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE - VME - 7 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplastic; Hole Diameter:-; External Height:262.13mm; External Width:140.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE - VME - 10 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplastic; Hole Diameter:-; External Height:262.13mm; External Width:201.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE - VME - 3 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:59.69mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No
-
Supplier: Artesyn Embedded Power
Description: speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC
- Clock Speed: 1,000 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Implemented in a High Performance FPGA All Digital & Analog I/O Signals are Available at the VME P2 & P0 Connectors Low Power Consumption < 8 W VxWorks Drivers including BIT On-Board A/D, D/A Loopbacks and High Precision Reference Voltage Sources for High Reliability Operation
- Features: Bus Interfaces / Adapters
-
Supplier: Amphenol Aerospace Corporation
Description: Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal shells create a faraday cage around the contacts, preventing ESD (Electrostatic Discharge) into the contacts
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty
- Gender: Female / Jack, Male / Plug
- Connector Type: Header Connector
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board. Rugged/Mil 6U VME Single Slot Board VME Slave Interface Four (4) Opto-isolated
- Features: Bus Interfaces / Adapters
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2
- VME / VXI / MXI Slots: 2 to 21
- Form Factor: 3U x 160mm (Size A)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2
- Form Factor: 9U x 340mm (Size D)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: on-board SSD Disk (SATA) Up to 4 SATA ports on P0 Up to 2 SATA on-board connectors /option (each with one PMC/XMC slot) Communication subsystem Up to 4 Gigabit Ethernet ports (1588, Virtualization) Up to 5 USB ports 4 UARTs (RS232/RS422 - FPGA implementation) 1 HDMI Up to 2 DVI
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Amphenol Aerospace Corporation
Description: Amphenol provides a fiber optic interconnect for attachment to standard VME-64x cards and backplanes for the P0 and J0 locations of the boards. It uses "MT" ferrules and it is used in place of P0/J0 electrical applicable connectors. MT ferrules are not supplied by Amphenol; they
- Operating Temperature: -55 to 125 C
- Connector / Adapter: Connector
- Features: Other
-
Carrier Cards and Carrier Boards - VME64 Carriers with Optional Geographical Addressing -- AVME9670ASupplier: Acromag, Inc.
Description: The AVME9670A and AVME9675A are non-intelligent slave boards that interface up to four IP modules to the VMEbus. The only difference is that the AVME9675A adds fully implemented geographical addressing. Both are full-height (6U) IP carrier cards that use VME64-compliant connectors to
- Module Voltage: -12 V, 12 V, 5 V
- Bus Width: 16-bit, 8-bit
- Carrier Type: IndustryPack®
- Carrier Class: Non-intelligent Carrier
-
Supplier: Aitech Defense Systems, Inc.
Description: Air-cooled with Integral Fan Fully Sealed Faraday Cage and Complete EMI/RFI Filtering Customized Front Panel Connectors with Optional I/O Transition Board P221 Multi-output Removable VME 6U Power Supply
-
Supplier: Aitech Defense Systems, Inc.
Description: Convection- and Radiation-Cooled by Fins Fully Sealed Faraday Cage and Complete EMI/RFI Filtering Customized Front Panel Connectors with Optional I/O Transition Board P221 Multi-Output Removable VME 6U Power Supply
-
Supplier: ELMA Electronic Inc.
Description: power. The IC-PPC-VMEb board provides a flexible combination of interfaces offering a highly versatile open platform in a single slot VME to optimize weight, size, power and cost. Available Q4 2016 Features Processor Unit One or Two QorIQ T2081 (1..1,8 GHz or T1042) with: up to 8 GB
- CPU Speed: 1,000 to 1,800 MHz
- RAM: 8,000 MB
- Flash Memory (RAM): 128,000 to 256,000 KB
- Features: Other
-
Description: The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel® Xeon® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Acromag, Inc.
Description: TSI148 VME interface chip. The XVME-6510 is a high performance 6U VME single board computer based on the 4th Generation Intel® Core™ i7 processor and utilizes the Intel 8-Series QM87 PCH chipset for extensive I/O support. Two ruggedized SODIMM offer up to 16GB of high-speed
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Description: The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC’s rear panel P0 and P2 connectors to
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: RS-232/422/485 serial ports Two USB 2.0 ports Up to two PIM sites (optional) x4 PCI Express interface via iPASS™ connector (optional) Technical Specs PIM Support Supports up to two PIM modules P14 PMC I/O on VME P2 per VITA 35-2000, P4V2-64ac P24 PMC I/O on VME P0/P2 per VITA
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: Xeon® D processor. Each mezzanine site offers a single PMC connector, providing an I/O connection to the VME backplane connectors in addition to the USB and RS-232/422/485 ports. An optional front panel is available on some configurations, with two 10/100/1000BASE-T Ethernet
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: VME BREAK-OUT BOARD,96-PIN CONNECTORS
- Use: Industrial
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing contains 21 position true differential pair blind mate contacts allowing board
- Frequency Range: 3 GHz
- Features: Board-to-Board Connector, Coaxial Connector
-
Supplier: AMETEK Programmable Power
Description: Up to 12 channels per single VXIbus C-size slot Message or register-based control Several resistance ranges from 0 ohm to 16M ohm On-board scan lists and triggering Four modes of operation Ideal for RTD or other sensor simulation SCPI compatible VXIplug&play drivers The VM7004 provides four
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TERMINATION BOARD, FOR 6 HE-VME BUS SYSTEMS, WITH ELECTRICAL ISOLATION, 5 VDC MASTER, 24 VDC SLAVE, RS-232-C / D-SUB 9-POSITION MALE CONNECTOR, (2722836). FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Description: This standard, in conjunction with IEEE Std 1386-2001, IEEE Standard for a CommonMezzanine Card (CMC) Family, defines the physical and environmental layers of a PCI mezzaninecard (PMC) family to be usable on (but not limited to) single slot VME, VME64 and VME64x boards,CompactPCI
-
Supplier: AMETEK Programmable Power
Description: pattern available on the breadboard space. A connector header is provided to facilitate migration of the custom design to a printed circuit board layout. This enables the use of multiple front panel I/O possibilities, ranging from 15p Dsub to 160p high-density DIN connectors.
- Features: Switches
- Technology: VXITM Compliant
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-H15 -01- The H15 extender card provides a right angle male and female connector at each end to bring the circuit paths of a 15 Amp per pin H15 connector out of the card cage for trouble shooting and development. Ejector latches on the front end can be used as handles and
- Features: Extender
-
Supplier: Allied Electronics, Inc.
Description: Unclad Punchboard, FR4 Epoxy Glass Body Material, 16.0 in. W x 18.0 in. L Dimensions 96 pin connector Insulator: glass-filled PBT UL-94V-0 Contact material: phosphor bronze For automatic daisy chaining of VME and VXI backplanes. Eliminates the need for manual jumpering. Pin entry acts
-
Supplier: Allied Electronics, Inc.
Description: Unclad Punchboard, FR4 Epoxy Glass Body Material, 16.0 in. W x 18.0 in. L Dimensions 96 pin connector Insulator: glass-filled PBT UL-94V-0 Contact material: phosphor bronze For automatic daisy chaining of VME and VXI backplanes. Eliminates the need for manual jumpering. Pin entry acts
-
Supplier: Advantech
Description: communication between boards and eliminating the need to program a more complex DMA interface. The onboard BMC firmware based on Advantech’s IPMI core technology brings an advanced set of system management features and can be customized when unique features are required. Lightweight switch
- Features: Switches
- Technology: VPX
-
Supplier: Advantech
Description: to four independent display outputs, MIC-6110 can auto-select the outputs between the backplane and the front panel I/O to fulfill the requirement of the multiple displays. With the selected MXM, MIC-6110 offers the great computing ability for assisting the main processor board computation.
- Technology: VPX
-
Supplier: Advantech
Description: design, MIC-6131 is able to support the most powerful XMC with the 75W power consumption*, and doesn’t sacrifice the full fabric bandwidth from the main board. For the XMC pin out, MIC-6131 has the X24S X8D X12D pin field on the VPX connector P2, and enables the vast capability of
- Technology: VPX
Find Suppliers by Category Top
Featured Products Top
-
-saving flexibility for the circuit design, free and fixed / backplane boards, in front side and midplane arrangements, to go with cable connectors and lead assemblies. This connector family is designed for use with Compact PCI and VME Components. Rego offers a full range of 2mm Hard Metric Backplane Connectors with features of high density, high performance and ruggedness. Please contact us for further information directly. (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Firmware development and testing of the ATLAS Pixel Detector / IBL
ROD card
The ROD is a standard 9U VME64X board , and VME connectors are used to distribute the power to the card from the crate.
-
A System Level Boundary Scan Controller Board for VME Applications
To increase fault coverage, at board and system level, and due to the unavailability of boundary scan cells in the VME interface circuits, it is mandatory the use of boundary scan transceivers to interface the VME con- nectors at each board .
-
Surrogate teleoperated vehicle (STV)
The STV will be subjected to a high-shock, high-vibration environment, and the DIN-type connector used for VME boards is ideal for providing a reliable electrical connection.
-
Time reversal invariance - a test in free neutron decay
There is also noise on the boards introduced through the VME connector when the VME bus is used to poll the boards to determine if there has been an ADC conversion.
-
ATLAS liquid argon calorimeter back end electronics
To avoid vertical distortions, a metal bar is screwed onto the board , near the VME connectors . .
-
Upgrade of the Level 1 Global Trigger System in the Belle Experiment
It is a single width 9U VME board with a J0 connector that carries extra signals and a 3.3 V power line.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40570/34609631-MIT.pdf?sequence=2
A.1 Main schematic of data path board A.2 Schematic of VME connector block A.3 Schematic of VME interface block . . .
-
Unique digital imagery interface between a silicon graphics computer and the kinetic kill vehicle hardware-in-the-loop simulator (KHILS) wideband infrared scen...
It is a single-slot 9Ux400 mm VME board with a single input connector from the SGI/DVP "Pizza Box" containing both target image data lines plus control.
-
TCV Advanced Plasma Control System Software Architecture and Preliminary Results
In this case it is nec- essary to connect smaller DMBUS boards to the VME bus P2 connector .
-
TCV Advanced Plasma Control System Software Architecture and Results
In this case it is necessary to connect smaller DMBUS boards to the VME bus P2 connector .
Indicates content that may require registration and/or purchase.