-
Supplier: Transcat, Inc.
Description: Product Highlights Differential pressure transmitter, range 0-25" w.c.
- Working Pressure Range: 0 to 0.903175 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Differential pressure transmitter, range 0-10" w.c.
- Working Pressure Range: 0 to 0.36127 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Differential pressure transmitter, range 0-.25" w.c.
- Pressure Measurement: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA DN2 CAP Compliant with 3A sanitary criteria 1.5" and 2" Tri-Clamp connections Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column 4-20 mA 2-wire output signal, others available Designed for media temperature up to 150 degrees C (300
- Working Pressure Range: 9.03175 psi
- Pressure Measurement: Gauge
-
Supplier: Cole-Parmer
Description: cable that can withstand over 220 pounds of strain. This allows the transmitter to be supported without any additional cabling. The transmitter meets NEMA 6P and IP 68 requirements for submersion up to 300 feet. This compact, rugged submersible pressure transmitter is suitable
- Features: Transmitter
-
Supplier: Cole-Parmer
Description: cable that can withstand over 220 pounds of strain. This allows the transmitter to be supported without any additional cabling. The transmitter meets NEMA 6P and IP 68 requirements for submersion up to 300 feet. This compact, rugged submersible pressure transmitter is suitable
- Features: Transmitter
-
Supplier: Cole-Parmer
Description: cable that can withstand over 220 pounds of strain. This allows the transmitter to be supported without any additional cabling. The transmitter meets NEMA 6P and IP 68 requirements for submersion up to 300 feet. This compact, rugged submersible pressure transmitter is suitable
- Features: Transmitter
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSMITTER 0.1 "WC ROHS COMPLIANT: YES
-
Supplier: Cole-Parmer
Description: cable that can withstand over 220 pounds of strain. This allows the transmitter to be supported without any additional cabling. The transmitter meets NEMA 6P and IP 68 requirements for submersion up to 300 feet. This compact, rugged submersible pressure transmitter is suitable
- Features: Transmitter
-
Supplier: ODG (Origin Data Global)
Description: ULSTRASONIC TRANSCEIVER, ALUMINU
- Operating Temperature: -40 to 80 C
- Device Type: Transceiver
-
Supplier: DigiKey
Description: ULT SEN TX 30.5KHZ 160VP-P
- Sampling Frequency: 30.5 kHz
- Operating Temperature: -4 to 176 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Radwell International
Description: DIFFERNTIAL PRESSURE TRANSMITTER .75WC RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM426WS deepwater level transmitter with rugged construction, standard 4~20mA temperature and pressure signal. The water transmitter is used in harsh environments, such as monitoring mine wells water level ranged from 350mWC up to 2000mWC. It can be used as a well water level sensor.
- Media Type: Liquid
- Features: Transmitter
-
Supplier: Viatran
Description: Viatran Model 848 is a rugged pressure transmitter designed for the industrial process environment. With ranges down to 20" WC, the 848 pressure transmitter provides accurate, cost-effective and reliable measurements for harsh process applications.
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: DigiKey
Description: RF Router 2.4GHz, 5GHz HSPA+, LTE RJ-45, RS-232 150Mbps
- Data Rate: 150,000 kbps
- Operating Frequency: 2,400 to 5,000 MHz
- Supply Voltage: 18 volts
- Interface Type: Serial Interface
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, PNEUMATIC, WC RANGE 0-3IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PMC Engineering LLC
Description: The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of pipes 3" in
- Measuring Range: 0 to 500 inch
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 400 F
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5005 Series Dual output Level & Temperature Transmitter Ranges: Full Scale (Zero Based) Any range 20"WC to 1000 psi FS
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: filter elements. To prevent contamination of the capacitive pressure element, no liquidsmay enter the low pressure side. Ranges: 0 to 10" WC through 0 to 400" WC 2-wire 4-20mA output, 10 to 35 VDC power supply 316L Stainless Steel housing with 10' cable
- Working Pressure Range: 14.4508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 175 F
- Measurement Type: Absolute, Compound, Gauge
-
Supplier: PMC Engineering LLC
Description: transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: Infineon Technologies AG
Description: Wireless Charging (WLC) MP A11 Power Transmitter The REF_WLC_TX15W_C1 MP A11 Power Transmitter solution board, is highly integrated, Qi v1.3.2 compliant Extended Power Profile (EPP) transmitter design. It also supports Basic Power Profile (BPP) with Proprietary Power Delivery
- Category: Development Board
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: DFN-8-EP(3x3) Temperature and Humidity Sensor ROHS
- Form Factor: Sensor / Probe
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Receiver, Transmitter, and Transceiver Finished Units. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 873-A2W-RCP-WC1 US can be used for catalog matching and distributor lookup.
- Data Rate: 100 kbps
- Features: Other
- Device Type: Transceiver
-
Supplier: Galco Industrial Electronics
Description: 0-1In WC DP Transmitter 0-10V
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Viatran
Description: The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in ranges from 30" WC to 900" WC.
- Working Pressure Range: 0 to 32.5143 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: Radwell International
Description: INDICATING TRANSMITTER, 25 PSIG, 170KPA, 10/35VDC, 0-0.25 W.C. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Keller America, Inc.
Description: This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure sensor
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: Keller America, Inc.
Description: The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable battery for long
- Maximum Operating Pressure: 4.351131 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and feature ±1% full-scale
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Advance Security Products
Description: either cable to a transmitter or receiver, and either camera/cable to the self contained DVR SSC-758. The SSC-173 Package includes SSC-758HQ Self Contained A/V DVR. SSC-1195A A/V transmitter and receiver
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of maximum
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of maximum
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of maximum
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
Find Suppliers by Category Top
Featured Products Top
-
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The QVT allows for precise and accurate air flow measurement of differential pressure from 9 in WC down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Purge coupled directly to transmitter) Flow Accuracy: Accuracy of flow measurement as high as +/-0.50% of reading over a 100:1 range in DP and a 10:1 range in flow Rangeability: Can be ranged from 0 to 0.1 in WC up to 0 to 8 in WC (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
More Information Top
-
On quantifying the benefits of SSPA linearization in UWC-136 systems
… impair- ments arising from the WC signal’s passage through its trans- mitter SSPA and to the ACI only, will still be less than 12.5%, i.e., less than the UWC-136 specification value for the EVM of the WC transmitter itself.
-
DETECTING LEAKS
Lets assume this 5” WC transmitter has a 1% FSO error spec like the gauge transmitter.
-
ISA TRBLSHT - A TECH GUD - Troubleshooting - A Technician's Guide
A 200 IN. WC transmitter was required, giving a reading that was low by the 2 (1.414) factor.
-
Design and applications of an avionics system for a miniature acrobatic helicopter
Maintaining the same controller structure, the gains are scheduled with body axis forward speed such that the “rudder” stick on the WC transmitter effectively commands the turn rate.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35523/71826841-MIT.pdf?sequence=2
WC transmitter modifications Most commercially available RIC transmitters have a so-called "buddy plug." .
-
Vision-only aircraft flight control
Once the images are processed servo control signalsare generated, encoded and sent back to the glider using a standard WC transmitter .
-
Master-slave quadruped walking robot
The WC transmitters are shown in Fig.10.
-
Demonstration of Regulatory Process Controls on the TSTA Cryogenic Distillation System
Pressure Transmitter WC .
-
Effect of blends of two kind of biodiesel on performance and emission of single cylinder DI diesel engine
… Type two wire, Input Thermocouple Range 0-1200°C, Output 4-20 rnA Digital, Range 0-50 kg, Supply 230 VAC Load Cell, Type Strain Gauge, Range 0-50 kg DP Transmitter, Range 0-500 mm WC Pressure Transmitter Range (-) 250 mm WC …
-
Linear, dynamic estimation and control of omega radio navigation system synchroniozation
The first-part of (30), for n=ntt4, represents a weekly adjustment consisting of three terms: the esti- mated external phase offset ( WC - transmitter I) at time tm, special compensation for obsolete twice- daily adjustments applied during the two-day lag from …
Indicates content that may require registration and/or purchase.