-
Supplier: Intelligraphics, Inc.
Description: high performance 2×2 MIMO. The IGXAR9DC was developed for wireless applications that demand the highest possible link quality with maximum throughput and range. Applications that benefit from these capabilities include high-end notebooks and PCs, Portable handheld devices, Medical
-
Supplier: Intelligraphics, Inc.
Description: Intelligraphics offers Customizable Wi-Fi Device Driver Cores for the Qualcomm Atheros AR4100, QCA4002 and QCA4004 on a variety of microprocessors and operating systems that can easily and quickly be ported to your specific needs. The QCA4002 and QCA4004 The QCA4002 and QCA4004 are
-
Supplier: Intelligraphics, Inc.
Description: automation, smart city, and intelligent facility initiatives expand, wireless technologies provide one of the key layers in the overall solution stack. Given that most of the general population carries some type of wireless device, such as a smartphones or tablet, the fundamental edge point
-
-
Supplier: Moxa Inc.
Description: 802.11b/g Wireless Connectivity to Serial Devices The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort®W2004 can connect to access points or
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Network / Bus: 100Base-T, 10Base-T, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Samsung Electro-Mechanics
Description: A Wi-Fi combo module is a short-distance wireless communication module that provides wireless Internet or communication between devices. Small and thin parts as well as a miniaturization package method are applied to provide high-density and miniaturized module solutions. General Features
- Features: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Intelligraphics, Inc.
Description: Intelligraphics Advanced Roaming incorporates heuristic roaming methods with a pre-determined model that calculates roaming conditions, solving major portions of necessary analysis long before the actual roam decision. ▼ Features Pre-scan occurs before the actual roam phase Candidate AP selection
-
Supplier: Nordic Semiconductor ASA
Description: used in conjunction with non-Nordic host devices. The nRF7002 is the most capable device in our portfolio of unique Wi-Fi products that will combine seamlessly with Nordic’s existing ultra-low power technologies. Nordic brings their decades of ultra-low-power wireless IoT and silicon
- Operating Frequency: 2,400 MHz
- Features: Other, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Nordic Semiconductor ASA
Description: innovative IC designed to seamlessly enable Wi-Fi 6 connectivity in various applications. The nRF7001 is the second device in Nordic's nRF70 Series of Wi-Fi companion ICs, which combines effortlessly with Nordic's existing ultra-low power technologies. Designed to work alongside Nordic's
- Operating Frequency: 2,400 MHz
- Features: Other, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Newark, An Avnet Company
Description: APC USB WI-FI DEVICE
-
Supplier: NETGEAR Inc.
Description: WiFi network for mobile devices like iPads®, iPods®, Android®tablets, e-readers, smartphones, and netbooks Reduce Mobile Data Charges Reduce 3G/4G mobile data usage by connecting to WiFi while at home Enhance Existing Equipment Keep your current equipment and improve coverage to eliminate
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Description: What you need to know about one of the hottest and most promising technologies in wireless communications Owing to their ability to easily interconnect a wide range of devices, wireless mesh networks (WMNs) are attracting immense interest throughout the world. This book offers a clear,
-
Supplier: ArduSimple
Description: The ArduSimple WiFi NTRIP Master enables your RTK receiver to connect autonomouly to internet, by using any WiFi network, and without the need of a PC. No programming is required to use this product. The device also creates its own Wi-Fi, which allows you to access a web interface for
- TJ: -40 to 85 C
- Device Type: Receiver
- Features: Wi-Fi / WiMAX / Wi-Mesh
-
Description: Wide Bandgap Device and Application related
- Type: Conference
- Industry: Electronics and Semiconductor
-
Supplier: Newark, An Avnet Company
Description: WI-FI(R) SMART DEVICE ENABLEMENT KIT WSG TOOLS ROHS COMPLIANT: YES
-
Supplier: Advantech
Description: Wi-Fi Dual Band Embedded Module, Serial Device Server Quick time to market and reduced integration costs 802.11a/b/g/n/ac Wi-Fi (2.4 GHz, 5 GHz) WEP, WPA-PSK, WPA2-PSK and WPA2/WPA3-enterprise security Support fast roaming provides enhanced connection reliability Small form factor module UART
- Network Media: Wireless
-
Supplier: Qorvo
Description: coupler with RF output as well as a broadband logarithmic voltage detector is provided for application feedback. The QPF4658 integrates a 6 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
- Number of Transmitters: 31 #
- Number of Receivers: 14.5 #
- Operating Frequency: 5,945 to 7,125 MHz
- Supply Voltage: 5 V
-
Description: Provide a forum for device scientists, circuit designers, and application engineers to share technology updates, research findings, development experience, and application knowledge.
- Type: Conference
- Industry: Electronics and Semiconductor
-
Supplier: RS Components, Ltd.
Description: Wi-Fi 6E Device Antenna SMA (M)
- Primary Frequency Range: 6,100 to 7,100 MHz
- Gain: 4 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: TOP-electronics USA
Description: (2×2 ) MU-MIMO. MIMO offers extended bandwidth for reception and throughput USB 2.0 Maximum Throughput 480Mbps (58.7MBps) ISM Bands (2.4GHz or 5GHz) IEEE support: 802.11 a/ b/ g/ n/ ac/ Cross Standard Connections 802.11n connection and/or connected to 802.11a/b/g devices Two antenna options
- Features: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
- Interface: USB
-
Supplier: ODG (Origin Data Global)
Description: Transceiver 1Mbps 1/1 SOP-8 RS-485 / RS-422 ICs ROHS
- Device Type: Transceiver
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology,
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: TOP-electronics USA
Description: Wave-2 Compliant + (2×2 ) MU-MIMO. MIMO offers extended bandwidth for reception and throughput USB 2.0 Maximum Throughput 480Mbps (58.7MBps) ISM Bands (2.4GHz or 5GHz) IEEE support: 802.11 a/ b/ g/ n/ ac/ Cross Standard Connections 802.11n connection and/or connected to 802.11a/b/g devices
- Features: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
- Interface: USB
-
Supplier: CAS DataLoggers
Description: to communicate again with the PC application or cloud service (max 120 days at 10-second sample interval). Although the EL-WiFi sensors have an impressive range this can be increased by using WiFi extenders. The EL-WiFi-T+ is a low powered battery device. When configured using typical
- Sensed Temperature Range: -4 to 140 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.01 deg C
- Features: Battery Powered, Datalogger
-
Supplier: Newark, An Avnet Company
Description: POST FIXING DEVICE WM SPACIAL, LENGTH 600. FOR POST MAX 675. MAX. LOAD:100KG.
-
Supplier: Infineon Technologies AG
Description: 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: NETGEAR Inc.
Description: connectivity to a wired device like Blu-ray® players, game consoles, smart TVs or streaming players over your existing WiFi network. Just plug it into any outlet and experience the difference. Dual band WiFi up to 750Mbps Supports new 802.11ac and b/g/n WiFi devices External antennas
- Number of Ports: 1 #
- Data Rate: 0.3 to 0.45 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: CAS DataLoggers
Description: it will log readings until it is able to communicate again with the PC application or Cloud(max 30 days at 10-second sample interval). The range of the sensor can be increased by using WiFi extenders. This EL-WiFi-TH WiFi temperature humidity data logger is a low powered battery device. When
- Sensed Temperature Range: -4 to 140 F
- # of Inputs / Channels: 2 #
- Celsius / Centigrade Scale Divisions: 0.5 deg C
- Features: Battery Powered, Datalogger
-
Supplier: QUALCOMM, Incorporated
Description: Dual-band 2x2 802.11ax. The QCA6290 is a state-of-the-art 802.11ax client device supporting 2x2 configuration and 802.11 a/b/g/n/ac Wav-2/ax WLAN standards. When paired with an 8x8 MU-MIMO supported access point, it can provide up to 4x increase in user throughput, and up to 2/3rd reduction
- Data Rate: 1,775,000 kbps
- Features: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Newark, An Avnet Company
Description: REF DESIGN BRD, MAX31911/MAX14850; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX31911, MAX14850, MAX13256; Kit Application Type:Interface; Application Sub Type:Isolated Digital Input Translator / Serializer;RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface 16-QFN -40 to 85
- Operating Frequency: 0.1342 MHz
- Bias / Operating Current: 0.15 mA
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Real Time Automation, Inc.
Description: other ASCII devices connected to your TCP/IP devices. Comes with a din rail mount. Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data
- Frequency Band: 2,400 MHz
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Infineon Technologies AG
Description: 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW4373/CYW4373E/CYW43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. The “E” version offers extended temperature range (-40 to +85 °C) support and the
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Nordic Semiconductor ASA
Description: (SiPs). The nRF7002 can also be used in conjunction with non-Nordic host devices. Our nRF Wi-Fi Provisioner app can be used to provision nRF7002 devices to Wi-Fi networks over an encrypted Bluetooth LE connection. An nRF7002-based device, or a nRF7002 Development Kit (DK) are
Find Suppliers by Category Top
Conduct Research Top
-
WiMAX Access Control
to roll out WiMAX products and services for "last mile" broadband connectivity, and as demand for WiMAX service grows, so too will the need for a wide variety of wireless and wired network devices. The advantages of WiMAX include potentially lower prices for both home and enterprise broadband Internet
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for Serial ATA Design and verification service provider Expert I/O is now offering a system verification component specifically designed for thorough verification of Serial ATA port multipliers, port selector ASICs and FPGAs using both random and directed simulation. Aperto sets up WiMAX center
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
SigmaTel, A-MAX team on portable audio devices SigmaTel Inc. and A-MAX Technology Ltd. have announced a strategic partnership to develop and manufacture portable digital audio devices. Nokia joins WWiSE consortium to develop Wi-Fi standard The World Wide Spectrum Efficiency (WWiSE) consortium
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, OLEDs keys to handset power Samsung believes fuel cells, OLEDs and high-efficiency power amplifiers are the answers to future power needs of high-data-rate mobile devices, including those using mobile WiMAX. Rotary engine revs for comeback Remember the Wankel? There's a new spin on the rotary engine
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, OLEDs keys to handset power Samsung believes fuel cells, OLEDs and high-efficiency power amplifiers are the answers to future power needs of high-data-rate mobile devices, including those using mobile WiMAX. Rotary engine revs for comeback Remember the Wankel? There's a new spin on the rotary engine
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Worldwide Interoperability for Microwave Access (WiMax) this month. Flash memory supplier Spansion Inc. has revised its management structure as it begins life as an independent public company. Intel rumored to have bought missing Conformative On Friday (Feb. 3) the Internet website of XML
-
High Power Industrial PoE for Security and Surveillance Systems
, such as security and building control devices. With PoE, less effort is required compared to traditional wired applications. PoE offers an even more compelling value proposition for WAPs (Wireless LAN access points) and network cameras (e.g., IP-based cameras), as they do not need to be tethered
More Information Top
-
Performance analysis of non-PC/SC based mini-WiMAX connection manager
The second solution is to equip the specific purposed device or small scale embedded system with a mobile WiMAX device .
-
Security and Privacy in Mobile Information and Communication Systems
For secure access to network resources a separation between authentication of the subscription and authentication of a mobile WiMAX device is introduced.
-
http://www.intel.com/content/dam/www/public/us/en/documents/articles/wimax-technology-introduction.pdf
There are just more streams of data available with WiMAX, so why not pipe broadcast television and radio into a Mobile WiMAX device ?
-
http://calhoun.nps.edu/public/bitstream/handle/10945/17359/12Sep_Dulo_Donna.pdf?sequence=1
WiMAX Device (right) and Wave Relay (left)......76 Figure 28.
-
Facilitating Non-collocated coexistence for WiFi and 4G wireless networks
The WiMAX devices operate with a receiver sensitivity of -114 dBm [2].
-
Design and implementation of tiny-WiMAX connection manager (t-WCM) for specific purposed devices
In addition, we can easily develop the WiMAX device and dramatically reduce the program size by using the proposed t-WCM design scheme.
-
WiMAX Networks
A practical realization of this technique would allow for two separate end user WiMAX devices , each having a single transmit line-up, to utilize the same frequency allocation to communicate with the dual antenna WiMAX base station.
-
Asynchronous Detection and Avoidance (DAA) Protocol for Interference Mitigation in Dynamic Spectrum Access
This new protocol can be used by ultra wide band (UWB) devices to detect and protect WiMax devices within the 3- to 5-GHz bands.
-
Intel PR Chip Shots
• Intel-Based, Embedded WiMAX Devices Now Available at Best Buy Stores Nationwide .
Indicates content that may require registration and/or purchase.