Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: tesa® 68644 is a translucent, double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive.
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 0.71875 lbs/in
- Features: Specialty / Other
-
Supplier: Accuris
Description: Tape Woven tape Packing tape
-
Supplier: AVS Industries
Description: AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500°F (260°C). AVSil Silica Woven Tapes are int
- Width: 3 to 3.25 inches
- Thickness: 0.25 inches
- Temperature Resistance: 260 to 981.9999999999999 C
- Type: Cable Tape, Cloth Tape, Industrial Tape
-
-
Supplier: Brady Corporation
Description: Made of B-903 polypropylene, our Woven Barricade Tape contains special ultraviolet inhibitors for permanent outdoor marking.
-
Supplier: Budnick Converting, Inc.
Description: 99786 is a 5.5mil, double coated, non-woven tape, primarily used for plastics and foams.
- Peel Strength / Adhesion: 3.375 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 51571 is a 6.3 mil double-sided tape with a non-woven backing. It is used for permanent mounting of metals and plastics.
- Thickness: 0.0063 inches
- Peel Strength / Adhesion: 6.85 lbs/in
- Features: Specialty / Other
-
Supplier: tesa tape, inc.
Description: 4959 is a double-sided mounting and splicing tape equipped with a non-woven backing and coated with an acrylic adhesive of high tack and good shear strength. It is UV and ageing resistant and largely resistant to plasticizers.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.5375 to 4.28125 lbs/in
- Temperature Resistance: 200 C
- Adhesive: Acrylic
-
Supplier: tesa tape, inc.
Description: 51575 is a double-sided tape with a non-woven backing. It is coated with a water-borne acrylic adhesive offering high tack and high shear and temperature resistance. The special adhesive formulation ensures a good bond even on rough surfaces like cardb
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Temperature Resistance: 200 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: tesa® 51570 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminum, polystyrene, polypropylene, ABS. The thick layer of adhesive bonds well on uneven surfaces and has a very high initial bond.
- Thickness: 0.00433 inches
- Peel Strength / Adhesion: 6.851875 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WOVEN TAPES
-
Supplier: tesa tape, inc.
Description: 4962 is a double-sided tape consisting of a non-woven backing and a tackified acrylic adhesive. 4962 features especially:High adhesion values on different substratesExcellent wetting (grabbing) power to rough surfacesExcellent temperature resistance pe
- Thickness: 0.0063 inches
- Peel Strength / Adhesion: 6 to 7.1875 lbs/in
- Temperature Resistance: 200 C
- Adhesive: Acrylic
-
Description: Berry Plastics 775 WOVEN BARRICADE TAPE Woven Polyethylene - 0n-Adhesive Applications Woven 0n-adhesive plastic tape that provides high visibility for designating hazardous or restricted areas. The ability to tie, untie, and re-use this product, combined with
- Thickness: 0.024 inches
- Temperature Resistance: 121.11111111111111 C
- Type: Non-adhesive
- Carrier / Backing: Plastic / Polymer
-
Supplier: tesa tape, inc.
Description: 4987 is a translucent double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. 4987 features especially:Good shear resistanceA good conjunction of high initial tack and ultimate adhesion level even to rough su
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 5.1375 to 6.39375 lbs/in
- Temperature Resistance: 200 C
- Adhesive: Acrylic
-
Description: Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Electrodes Medical Device Assembly Medical Device Mounting Medical-0n Woven Fabric Patient Monitoring Wound Care
- Peel Strength / Adhesion: 8.125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Adhesive, Single-Sided Adhesive
- Materials of Construction: Cloth - Felt / Non-woven, PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Accuris
Description: Polyester Fibre Woven Tapes for Electrical Purposes)
-
Supplier: Mid-Mountain Materials, Inc.
Description: furnace doors, boilers, expansion joints, heat shield components, and ductwork. In addition to fabricated tadpole tapes, Mid-Mountain offers HYTEX® Woven Tadpole Tapes, manufactured from E-glass yarn and typically used for appliance sealing applications.
- Temperature Resistance: 568 to 815 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Darco Southern, Inc.
Description: Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard.
- Width: 1 to 4 inches
- Thickness: 0.125 to 0.25 inches
- Features: Adhesive Tape, Industrial Tape, Single-Sided Adhesive, Specialty / Other, Thermally Insulating / Insulative
- Backing: Glass / Fiberglass
-
Supplier: Deviser, Inc.
Description: Woven Plastic Barricade Tape is extra-durable non-pressure sensitive adhesive product, which is made of Polypropylene monofilament yarn with a filling of polyethylene monofilament. It is much more durable and stronger than traditional polyethylene film type of barricade tape due
- Carrier / Backing: Plastic / Polymer
- Features: Removable, Safety / Flagging, UV / Weather Resistant
-
Supplier: ASTM International
Description: Specification for Woven Tapes (Withdrawn 1988)
-
Supplier: Mid-Mountain Materials, Inc.
Description: products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Performance Features: Chemical / Fuel Resistant
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Description: Liner Side Adhesive Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications Medical Device Assembly Medical Device Mounting Medical-Woven Fabrics Patient Monitoring Pulse Oximeter Sensors
- Peel Strength / Adhesion: 9.375 lbs/in
- Features: Adhesive, Single-Sided Adhesive
- Materials of Construction: Cloth - Woven Fabric, Paper, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Accuris
Description: Woven Asbestos Tape for Electrical Insulating Purposes
-
Supplier: Phelps Industrial Products
Description: This product provides excellent higher temperature resistance. Supplied as standard with a special lint free treatment which restricts airborne particles while cutting. Fiberglass tape is available in coatings of PTFE, Neoprene or Silicone are available upon request.
- Thickness: 0.0625 to 0.25 inch
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Newark, An Avnet Company
Description: WOVEN FIBERGLASS TAPE, 1" X 50FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:50ft; Blade Width:1"; Case Color:Black; Product Range:- RoHS Compliant: NA
-
Industrial Tapes - Woven Fiberglass Tape, 2 X 150Ft, Black; Tape Measure Type Klein Tools -- 07J0112Supplier: Newark, An Avnet Company
Description: WOVEN FIBERGLASS TAPE, 2" X 150FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:150ft; Blade Width:2"; Case Color:Black; Product Range:- RoHS Compliant: NA
-
Industrial Tapes - Woven Fiberglass Tape, 1 X 100Ft, Black; Tape Measure Type Klein Tools -- 84H0949Supplier: Newark, An Avnet Company
Description: WOVEN FIBERGLASS TAPE, 1" X 100FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:100ft; Blade Width:1"; Case Color:Black; Product Range:- RoHS Compliant: NA
-
Description: Applies to tapes woven on conventional or shuttleless looms from continuous filament polyester fibres. This sheet gives specific requirements for the number of warp ends, the number of picks, the shrinkage (length and width) and the tensile strength of two types of tape. The
-
Supplier: CSA Group
Description: Applies to tapes woven on conventional or shuttleless looms from continuous filament polyester fibres. This sheet gives specific requirements for the number of warp ends, the number of picks, the shrinkage (length and width) and the tensile strength of two types of tape. The
-
Description: Sale price: $10.50/roll. Minimum order of 100 rolls. FOB Solon, Ohio. Once inventory is gone, this item will no longer be available. Contact our sales team today at 1-800-874-1748 to learn more.
- Materials of Construction: Glass / Fiberglass
-
Supplier: R. S. Hughes Company, Inc.
Description: Woven Barricade Tape (B-903; Black and Yellow; (black & yellow horizontal warning stripes))
-
Supplier: ASTM International
Description: 1.1 This specification covers woven asbestos tape having a minimum of 75% asbestos fiber by weight, excluding the weight of other inorganic reinforcing strands that may be present. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are
-
Supplier: R. S. Hughes Company, Inc.
Description: Woven Barricade Tape (B-903; Black and Red; (black & red horizontal warning stripes))
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover two types of nylon tape and three types of nylon webbing.
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 0.625 inch
- Overall Length: 1,666.6666666666667 yd
- Breaking Load (Rope / Fiber): 1,800 lbs
- Breaking Strength / Load: 1,800 lbs
Find Suppliers by Category Top
Featured Products Top
-
Woven Tadpole Gaskets HYTEX® 1000 Woven Tapes Through these, the insulation tapes meet the high thermal demands of industrial processes. They are frequently used in metal works and welding lines, in products such as thermal (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
unique, nylon woven material is ideal for wrapping labels around small radiuses and curved surfaces. The labels provide excellent resistance to harsh chemicals, such as sodium hydroxide and mineral spirits, and are tested and approved by third party laboratories for use on glass tubes and slides, as (read more)
Browse Industrial Tapes Datasheets for Polyonics -
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
high-temperature, chemical, and abrasion-resistant coatings. Our textiles coating is not limited to fabrics. Mid-Mountain has the capability to coat a variety of textiles including woven tape, bolt-hole tape, tadpole tape, round and square braided rope, and knit rope. Many of our (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
-Performance Textiles, which offer thermal insulation up to 2760oC and can be configured by knit or woven fabric, rope or tape to suit your applications. For more information about our heat-resistant fiberglass materials, contact a member of the Mid-Mountain team today, and we will be happy to help (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
, chemical resistance, and mechanical strength. Our range includes: Fabric Ropes Tapes Sleevings Needled (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Range of Silicone-Coated Fiberglass Fabrics Mid-Mountain manufactures a range of ARMATEX® Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. Our products include the (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Tapes, Sleeves & Ropes: Specialist Thermal Insulation
into a tightly-woven textile rope, or coated with vermiculite to generate a thermally-insulating tape. Each of these formats benefits from the underlying thermodynamic stability of fiberglass that suits a broad range of applications, while in a configuration that meets specialist demands.
-
Using Unidirectional Glass Tapes to Improve Impact Performance
America. last year looked at methods to increase stiffness/strength. and impact resistance of thermoplastic composites by. using continuous-strand, unidirectional-glass (UD) tapes to. produce woven fabrics as well as laminates. Combinations. of the tape fabrics and the tape laminates in various. layup
More Information Top
-
Properties of orthotropic glass–polypropylene composites manufactured by weaving of prepregtapes and other routes
obtained with the woven tape materials are compared 10 Pa s’ are referred to.
-
IEEE Guide for the Selection, Testing, Application, and Installation of Cables having Radial-Moisture Barriers and/or Longitudinal Water Blocking - Redline
Super absorbing powders are locked into the non- woven tapes to provide water blocking capabilities to the tape.
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
thermoplastic composite floor segment was designed to use PP-GF woven tape that is double belt-pressed to form a flat laminate, and adhesively bonded to a vacuum thermoformed hat-sine- shaped ribbed laminate.
-
Direct Forming of All-Polypropylene Composites Products from Fabrics made of Co-Extruded Tapes
Table 1 The tensile mechanical properties of all-PP laminates consolidated by vacuum bagging stacked plies of woven tapes , compared to the mechanical properties of all-PP precursor tapes, and all-PP laminates consolidated at higher pressures by hot pressing .
-
Filament Winding of Co-Extruded Polypropylene Tapes for Fully Recyclable All-Polypropylene Composite Products
Alcock, B., Cabrera, N.O., Barkoula, N.-M., Spoelstra, A.B., Loos, J., Peijs, T.: The mechanical properties of woven tape all-polypropylene composites. Compos.
Indicates content that may require registration and/or purchase.