Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamamatsu Photonics Europe
Description: 150 W, Spectral distribution : 185 nm to 2000 nm
- Lamp Power: 150 watts
- Rated Average Life: 3,000 hours
-
Supplier: Ushio America, Inc.
Description: Xenon arc lamps in pulsed operation for a variety of applications including printing, strobes for industrial, signaling, photographic, entertainment display or simulation lighting.
- Lamp Power: 1,000 watts
- Flash Lamp: Flash Lamp
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Ushio America, Inc.
Description: Ushio proudly introduces the “high brightness” Water Cooled Xenon lamp for use in the prestigious IMAX® theatres. Fully tested and approved by IMAX® for use in theatres worldwide, this new lamp offers up to 30% more screen brightness than competitive lamps currently on
- Lamp Power: 15,000 watts
- Rated Average Life: 1,000 hours
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
-
Supplier: Ushio America, Inc.
Description: high brightness digital cinema Xenon lamps. USHIO’s new DXL series of Xenon lamps provide high stability, high reliability and are officially approved for use in BARCO digital cinema projections.
- Lamp Power: 850 to 7,000 watts
- Rated Average Life: 300 to 3,500 hours
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Ushio America, Inc.
Description: require lamps with much higher brightness and a more stable arc. USHIO’s DXL series are 20-50% brighter than that of standard film lamps of the same wattages. DXL lamps are optimized to meet technical standards especially for digital 3-D screenings.
- Lamp Power: 1,000 to 7,000 watts
- Rated Average Life: 500 to 2,400 hours
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Hamamatsu Photonics Europe
Description: These are 60 W xenon flash lamps that deliver the highest output among our xenon flash lamps. Despite their high output, these lamps are highly stable.
- Flash Lamp: Flash Lamp
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for microscopy / fluorescence
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: Solar Light Company, Inc.
Description: We carry a selection of pre-tested xenon arc lamps. Our standard xenon lamps range from 150, 300, 500, and 1000 watts. Solar Light tests all its xenon arc lamps to make sure that they meet stringent laboratory standards for uniformity and stability. Our line
- Lamp Power: 150 to 1,000 watts
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Solar Light Company, Inc.
Description: Precision current source for xenon arc lamps from 150 to 400W of power.
- AC Output Voltage: 10 to 24 volts
- AC Output Current: 7 to 20 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Hamamatsu Photonics Europe
Description: These 20 W xenon flash lamps employ a metal can package to achieve high output.
- Flash Lamp: Flash Lamp
-
Supplier: Accuris
Description: UV resistance, Xenon lamp Testing method
-
Supplier: Andax Industries
Description: Pelican 2144 Xenon Lamp Module. If you need a replacement xenon lamp module for your Pelican Tracker 2140 Flashlight, we have the Pelican flashlight bulb you're looking for. Our Pelican 2144 Xenon Lamp Module is the xenon lamp you need. Don't
- Battery Size: AA
-
Supplier: Newport MKS
Description: The 69911 Arc Lamp Power Supply is used to power Xenon and Mercury/Xenon lamps in light source kits up to 500 W. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure System is recommended. It
- Lamp / Output Power: 160 to 600 watts
-
Supplier: Andax Industries
Description: Pelican 1904 Xenon Lamp Module. Need a xenon lamp for your Pelican MityLite 1900, 1900N, 1900NVG & Pelican Nemo 1900 Flashlights? We carry the Pelican 1904 xenon module for the MityLite & Nemo models. Don't use some other brand xenon module! Get the Pelican
- Battery Size: AA
-
Supplier: Andax Industries
Description: Pelican 8054 Xenon Lamp Module. The Pelican 8050 flashlight takes an 8054 Replacement Xenon Lamp Module. A Pelican M11 8050 Flashlight can function only with genuine Pelican parts--so don't substitute a generic lamp module in your M11 flashlight. Buy the Pelican
- Battery Size: AA
-
Supplier: Andax Industries
Description: Pelican 2624 Xenon Lamp Module. For your HeadsUp Lite 2620 Flashlight, our Pelican 2624 hard hat lamp module is the module you need. The Pelican headlamp 2620 requires a genuine Pelican xenon lamp to function. Don't put inferior parts in your Pelican headlight! Buy
- Battery Size: AA
-
Supplier: Haida International Equipment Co., Ltd.
Description: air-cooled xenon lamp (LP / SN-500), water-cooled xenon lamp (LP / SN-500), Desktop xenon lamp (TXE), with the difference that the temperature test, humidity, accuracy according to the test criteria and methods and time. Aging chamber is an integral part of
- Humidity Range: 30 to 98 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: Haida International Equipment Co., Ltd.
Description: Led Xenon Aging Test Machine can simulate full sunlight spectrum xenon arc lamp to reproduce the destructive waves of light of different environment, for scientific research, product development and quality control to provide the corresponding environmental simulation and
- Humidity Range: 55 to 90 % RH
- Temperature Control: Cooling
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Company Services All Haida employees adhere to the " Quality comes from precision, quality creates the future " business philosophy, serve each client actively and conscientiously in order to satisfy Haida equipment brand consumers' needs. Xenon testing machine is to test the product
- Temperature Range: 10 to 70 C
- Humidity Range: 90 to 98 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Shimadzu Corporation
Description: Xenon lamp monochromatic light source set consists of a 150W xenon lamp (ozone-less type), and motorized compact monochromator SPG-120-REV. It generates monochromatic light, and can change the wavelength of monochromatic light with high speed.
- Wavelength Range: 240 to 900 nm
- Slit Width: 1,000 µm
- Focal Length: 122.6 mm
- Wavelength Resolution: 1 nm
-
Supplier: Newport MKS
Description: UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is required, UV-enhanced lamps are available. These lamps provide the same visible to NIR performance of an standard Xe arc lamp while providing high intensity UV output as well.
- Lamp / Output Power: 1,000 watts
-
Supplier: Haida International Equipment Co., Ltd.
Description: The usage: Xenon lamp Xenon environment testing machine box can be used for the choice of new material, the durability test changes in the composition changes after the improvement of existing materials or materials, this type xenon environment test chamebr can well
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: Newport MKS
Description: require wavelength emission below ~260 nm from the arc lamp, using an ozone free lamp is a convenient option. An ozone free lamp is coated to remove the unwanted UV Wavelengths High Stability Xenon Lamps High stability Xe arc lamps are made of a higher
- Lamp / Output Power: 75 watts
-
Supplier: Newport MKS
Description: ozone free lamp is a convenient option. An ozone free lamp is coated to remove the unwanted UV Wavelengths High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp construction.
- Lamp / Output Power: 1,000 watts
-
Supplier: bulbs.com
Description: Ushio brand BioMedical Ceramic Xenon Lamp. 175 Watts and 12.5 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 5600K Bright White color and outstandingly accurate color rendering Applications Include Surgical, Bio-Medical, Borescopy,
- Lamp Power: 175 watts
- Rated Average Life: 1,000 hours
- Color Temperature: 5,600 K
- Mean Lumens: 2,500 lm
-
Supplier: Accuris
Description: IGNITOR, XENON LAMP FOR SEARCHLIGHT, INFRARED AN/TVS-3
-
Description: the water cooled xenon lamp weather resistance test chamber weathering test is an important way to optimize the composition of your product in the process of scientific research and production. it is also an important part of product quality inspection. industries such as coatings,
- Chamber Capacity: 35.31465726981547 cubic feet
- Temperature Range: 40 to 80 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 30 to 98 % RH
-
Supplier: TapeOnline.com
Description: Christie - Replacement Lamp for Roadster S+12K, S+14K-J, HD12K, HD14K-J Projectors - 003-120135-01Key Features 2.0kW User-replaceable 1000 hours Compatible with: Mirage HD14K-J, Mirage S+12K, Mirage S+14K-J, Mirage WU14K-J, Roadster HD12K, Roadster HD14K-J, Roadster S+12K, Roadster S+14K-J
-
Description: Xenon Arc Lamp Accelerated Weather Aging Test Chamber is a test chamber that simulates the complete solar spectrum by a group of Xenon lamps to generate environments under destructive light waves radiation and provides an environmental simulation & accelerated test
- Chamber Capacity: 35.31465726981547 cubic feet
- Temperature Range: 40 to 80 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 30 to 98 % RH
Find Suppliers by Category Top
Featured Products Top
-
approach allows each custom thin-film optical coating to be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the Xenon arc lamp is transmitted through the custom filter (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
categories, custom filters can be designed with any spectral shape imaginable. For example, when transmitted through a specifically designed custom filter, light from a xenon lamp can be transformed to mimic the spectrum of the sun. Other custom filters are designed to match arbitrary spectral (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
inside the lamp determines the type of UV light emitted. Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
LN2/GN2 and power to the shroud heaters to execute precise thermal profiles (ramp rates, soak times, cycles). Solar Simulation (Optional): For high-fidelity testing, an array of high-intensity xenon or (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
A flash of inspiration!
Heraeus Noblelight has proved its Xenon flash lamp can also be used as a highly controllable source of heat, unlocking new applications in composite manufacturing. Aerospace Manufacturing reports.
-
Atlas Fade-Ometer Identifies Cause of Degradation and Sets Standard For Firefighter's Turnout Gear
grant, Atlas Material Testing Technology donated a Ci3000 Fade-Ometer (R). The Ci3000 Fade-Ometer uses a xenon-arc lamp that can simulate UV and visible solar radiation more closely than any other light source. It is the most widely preferred light source when the end use environment of the material
More Information Top
-
Influence of different illuminations with xenon or microwave sulfur lamp on jointing and tillering of wheat
Xenon lamp significantly advanced the time of jointing, decreased number of tillers, number of total leaves per plant and leaf size, as well as inhibited root growth.
-
Lightsources for small-etendue applications: a comparison of xenon and UHP lamps
A 300W- Xenon lamp was also analyzed in our laboratory.
-
TiO2 -assisted photodegradation of pharmaceuticals — a review
1000 Aeroxide P25 Xenon lamp with 365 .
-
Crystalline State Photoreactions
When the crystal was irradiated with a xenon lamp , the similar ESR signal was observed.
Indicates content that may require registration and/or purchase.