-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Features: Non-ferrous - Any Type, Zinc / Zinc Alloy (UNS Z)
- Shape / Form: Powder
-
Supplier: Accuris
Description: Copper and Copper - Zinc Brazing Filler Metals
-
Supplier: Accuris
Description: GREASE, LITHIUM SOAP BASE, ZINC OXIDE FILLER, 15% PTFE ADDITIVE, NLGI #1
-
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Application: Filler / Bridging
- Material: Metal
- Type of Filler: Powder / Granule
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. These materials are available in wire, strip, powder, paste (both corrosive and non-corrosive formulations) and preformed rings and shapes. Lucas-Milhaupt also offers aluminum
- Melting Range: 725 F
- Braze Alloy: Aluminum Alloy Braze
- Joining Process / Product Form: Flux Cored Wire, Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
- Solder Alloy: Zinc-Aluminum (Zn-Al)
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Easy-Flo alloys are free-flowing filler metals that have been the standard in the industry for over 60 years. They are versatile, high-strength alloys that have the lowest melting point of all silver based brazing materials. These alloys have been used successfully on nearly all nickel,
- Tensile Strength (UTS): 55,000 to 130,000 psi
- Melting Range: 1,175 F
- Conductivity: 138,620,000,000 µS/cm
- Approvals / Conformance: ASME, AWS
-
Supplier: ESAB Welding and Cutting Products
Description: Features White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
- Tensile Strength (UTS): 28,000 psi
- Approvals / Conformance: AWS
- Fluxes & Cleaners: Brazing Flux, Soldering Flux / Rosin, Welding Flux
-
Supplier: Chivine Resources, Inc.
Description: It is used as micronutrient to both plants and animals. It is added to fertilizers to compensate for Zinc deficiency in the soil. In animal feeds and mineral premixes it is used as a source of essential element Zinc. It is also used as pigments in paints; flux in Ceramic glazes; as
- Features: All Non-Metals, Other, Oxides, Transition Metals (Ti, Fe, Ni, etc)
-
Supplier: Washington Alloy Co.
Description: Features Elastic Limit………………..33,000 psi Tensile Strength……………39,000 psi Brinell – 500 kg load………………100 Melting range:…………...715o –735oF Description For repair of Zinc-based Metals, Pot Metal, White Metals and Aluminum. Washington Alloy Alu-Zinc is a self-fluxing, low temperature
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal items are joined together by melting and flowing a
- Features: Other
-
Supplier: Macnaught USA, Inc.
Description: stroke up to NLGI 2 grease Industry leading 10-year warranty Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the
- Pump Type: Hand / Foot Pumps
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal items are joined together by melting and flowing a
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. CXZNAL 7822 is a zinc/aluminum/silicon composition that melts over a temperature range of 426°C to 482°C (800°F to 900°F). Nominal composition: 78%Zn/22%Al
- Melting Range: 800 to 900 F
- Braze Alloy: Aluminum Alloy Braze
- Features: Flux Coated, Other
- Joining Process / Product Form: Preform
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal items are joined together by melting and flowing a
- Joining Process / Product Form: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal items are joined together by melting and flowing a
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Melting Range: 600 F
- Conductivity: 119,480,000,000 µS/cm
- Solder Alloy: Cadmium-Zinc (Cd-Zn)
- Joining Process / Product Form: Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Allied Electronics, Inc.
Description: A flux for metals as effective as acid or chloride types but non-corrosive. Solders even hard-to-solder metals such as aluminum, zinc-based alloys, steel, etc. Ideal for soldering bus and ground wires to aluminum and steel chassis, to hermetically seal lids to metal cases, for pot-tinning of
-
Supplier: Lincoln Electric Co. (The)
Description: 4.8 mm (0.030 - 3/16 in) Spot or short intermittent welds Continuous welding on galvanized or zinc coated carbon steel Automotive Transportation Welding Positions Flat and horizontal
- Diameter / Thickness: 0.09375 inch
- Tensile Strength (UTS): 73,243.6038753845 to 81,220.6300400303 psi
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Flux Cored Wire
-
Supplier: Indium Corporation
Description: Indalloy Flux #1 is a non-acid*, non toxic*, Pb-free, amber colored paste flux for use on copper, brass, galvanized iron, lead, zinc, tin, silver, nickel, mild steel, terne plate and malleable iron. Its strong detergent action cleans as it solders. Due to its possible corrosive nature,
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: ESAB Welding and Cutting Products
Description: 0.030 - 3/16" (0.8-5.0 in.) in galvanised, zinc-aluminum carbon, or aluminised carbon steels. In structural fabrications, the product can be used where no seismic requirements are present. Industries Automotive Civil Construction Industrial and General Fabrication Welding Process Welding-FCAW
- Tensile Strength (UTS): 89,197.65620467615 psi
- Approvals / Conformance: AWS
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: ASTM International
Description: for many other home, farm, and industrial purposes. The base metal of hardware cloth shall be of good commercial quality carbon steel wire. The zinc use in the galvanizing process shall be any grade of zinc. Hardware cloth shall be of wire woven or welded into squares or rectangles and
-
Supplier: TrafficGuard Direct, Inc.
Description: limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard comes with a filler piece for its ground sleeve and is compatible
-
Supplier: TrafficGuard Direct, Inc.
Description: limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height 100% USA steel and USA manufactured parts Zinc rich primer and powder
-
Supplier: TrafficGuard Direct, Inc.
Description: 0.216" pipe Post weight 30 lbs. Galvanized ground sleeve Galvanized ground sleeve filler piece Flush mount when post removed All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish
-
Supplier: TrafficGuard Direct, Inc.
Description: limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This heavy duty removable bollard includes a fully-internalized deadbolt lock system. 36" post
-
Supplier: SAE International
Description: steel or zinc, only Class A solders should be used. Class B solders, containing antimony usually as a substitute for some of the tin or to increase strength and hardness of the filler metal, form intermetallic antimony-zinc compounds, causing the joint to become embrittled.
-
Supplier: SAE International
Description: steel or zinc, only Class A solders should be used. Class B solders, containing antimony usually as a substitute for some of the tin or to increase strength and hardness of the filler metal, form intermetallic antimony-zinc compounds, causing the joint to become embrittled.
-
Supplier: New Pig Corporation
Description: resistant for long-term outdoor use without degradation; lets fluids easily pass through to filler material Rope running along length of boom withstands up to 400-lb. loads, adding strength for deployment and retrieval Spunbond polypropylene skin is UV resistant up to 12 months; meets ANSI
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
- Application: Spills Control / Containment
-
Supplier: Xoxide
Description: The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions. Features: Tri-Linear Ceramic Content: Like the original Céramique, Céramique 2 uses only ceramic fillers so it is neither electrically
- Features: Thermally Conductive
-
Supplier: U.S. Plastic Corporation
Description: such as flavors, edibles and essential oils. The Baritainer fluted bottle design enables tremendous benefits to fillers. Because the bottle nests into the tubular steel frame, actual capacities are five gallons/19 liters over their stated capacity. The fluted design also provides tremendous
-
Supplier: Macnaught USA, Inc.
Description: Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Leader Global Technologies
Description: Leader GT SR consists of a metal guide ring and a spiral wound sealing element. A wide array of filler options are available and include high purity inhibited grade flexible graphite, expanded PTFE, Leaderfite, Ceramic, and LeaderTHERM for high temperature applications. Consistent repeatable
- Gasket Type: Spiral Wound
-
Supplier: Macnaught USA, Inc.
Description: Warranty 10 years Macnaught K32-02 Features and Benefits Industry Leading 10-Year Warranty 1/8 NPT Flex Connection x 12″ long KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: strong, leak-free connection while improving safety and usability. 2 year warranty Macnaught k40-01 Features and Benefits Industry Leading 10-Year Warranty KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Xoxide
Description: heatsinks or water-cooling solutions. Contains 99.9% pure silver: Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer. High-Density: Arctic Silver 5 contains over 88% thermally Conductive filler by
- Features: Thermally Conductive
Find Suppliers by Category Top
Conduct Research Top
-
Induction Soldering 101: An Introduction For Beginners
joined, but the most common fillers for induction soldering include alloys such as tin-silver, tin-zinc, and tin-lead.
More Information Top
-
Brazing
The dip brazing of beryllium with zinc filler metal offered the fol- lowing advantages: .
-
ZBRSE2003P177
Copper (BCu) and Copper-Zinc (BCuZn) Filler Metals Copper and copper- zinc filler metals are widely used with both ferrous and nonferrous metals and alloys.
-
Filled reactive ethylene terpolymer primers for cathodic disbondment mitigation
Platelets sizes of approximately 20–24 lm were selected for the clay and talc materials, whereas the zinc fillers consisted of a random distri- bution of spherical particles between 2 and 10 lm in diameter.
-
Filler metals for containers holding irradiated fuel bundles
ZINC FILLER METAL .
-
ZBRSE2003P243
With the copper- zinc filler metals, care should be taken not to overheat the metal, because volatization of the zinc causes voids in the joint.
Indicates content that may require registration and/or purchase.