-
Supplier: Accuris
Description: FOLDING MACHINE, PAPER
-
Supplier: Accuris
Description: PAPER, TABULATING MACHINE CONTINUOUS FLAT FOLD
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Calculate the test value automatically 2. Flex machine The Usage: MIT Paper Folding Resistance Testing Machine is used to test the folding resistance strength of paper and cardboard , the method is to fasten the two ends of specimen on the machine
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Flexure / Bending
-
-
Supplier: Optima Packaging Group GmbH
Description: The OPTIMA OS5 bag packer and packaging machine offers a new method for packaging tissue paper into either polyethylene bags or polyethylene film with the integration of reasonable product compression during the packaging process. The final packed product comes out as a nice, tight,
- Rate: 40 Pieces / Min
- Machine Type: Bagging Machines
- Industry: Garment
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Calculate the test value automatically 2. Flex machine 3. For determining the folding endurance MIT Paper Folding Endurance Testeris used to test the folding resistance strength of paper and cardboard, the method is to fasten the two ends
- Mechanical Test: Flexure / Bending
- Display / User Interface: Video / Graphic Display
-
Packaging Machines - EZ-10KRP Tape Dispenser with Paper Removal and Edge Folding Feature -- 66148-RPSupplier: ASG, Division of Jergens, Inc.
Description: Tape dispenser with edge folding function Memory Function: Six different lengths can be retained Programming Function: Six different lengths can be programmed to cut Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape No bobbin
- Type: Automatic
- Features: Portable
- Machine Type: Tape Dispensers
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications MIT Paper Folding Resistance Tester 1. Calculate the test value automatically 2. Flex machine The Usage: MIT Paper Folding Resistance Tester is used to test the folding resistance strength of paper and cardboard , the method is to
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Flexure / Bending
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Calculate the test value automatically 2. Flex machine The Usage: MIT Folding Resistance Tester Factory is used to test the folding resistance strength of paper and cardboard , the method is to fasten the two ends of specimen on the machine , make
- Mechanical Test: Flexure / Bending
- Display / User Interface: Video / Graphic Display
-
Supplier: LexJet Corporation
Description: HP Blue Back Billboard Paper is a highly opaque, satin finish media specifically developed for outdoor billboards, posters and kiosks. This satin finish paper is optimally compatible with HP Latex and low-solvent printers. What's more, it requires no lamination, performs extremely well
- Width: 54 inch
- Length: 87.33333333333333 yd
-
Supplier: Forbo Siegling, LLC.
Description: In practically every sector of the printing industry, machine tapes convey, fold or package printed or unprinted paper. For decades, Forbo Movement Systems has had a reputation as a partner in development and supplier for machine manufactures and users in the paper,
-
Supplier: Georgia-Pacific Corporation
Description: and grease. Soft airlaid paper with good bulk also makes this a popular choice for patient care (washcloths) in addition to machine and maintenance wiping tasks. These wipers come in a poly package for added protection. Features & Benefits: » Ideal for general manufacturing for oil,
-
Supplier: Georgia-Pacific Corporation
Description: and grease. Soft airlaid paper with good bulk also makes this a popular choice for patient care (washcloths) in addition to machine and maintenance wiping tasks. These wipers come in a convenient, portable dispenser box for added protection and quick and easy dispensing. Features &
-
Supplier: Georgia-Pacific Corporation
Description: and grease. Soft airlaid paper with good bulk also makes this a popular choice for patient care (washcloths) in addition to machine and maintenance wiping tasks. These wipers come in a poly package for added protection. Features & Benefits: » Ideal for general manufacturing for oil,
-
Supplier: Ruco USA, Inc.
Description: Application Fields Free radical curing UV flexo printing ink series for self adhesive labels, flexible packaging and foldable cartons: - Corona pre-treated PE, BOPP, OPP and OPP co-extruded - Top coated PP and PE - Pre-coated PET - PVC - NC-lacquered aluminum - Coated and uncoated paper -
- Features: Other
- Substrate: Plastic
-
Supplier: ASTM International
Description: the durability of the image on copy from an office copying machine is also discussed. Three types of papers for use in office copying machines are described, according to life expectancy level. These life expectancy levels are differentiated by pH and type of filler or sizing,
-
Supplier: AZCO Corporation
Description: The AZCO ACU-SERT™ Coupon Inserter CI-250 automatically feeds coupons from a preprinted roll of stock, detects the registration mark, and dispenses the coupon. Operation can be continuous or on demand. The unit is self-contained and cleanly cuts paper, film or foil inserts. Overwrapped
- Type: Automatic
- Features: Feeder Included, Other
- Industry: Industrial / General Use
-
Supplier: Open Date Systems, Inc.
Description: The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle.
- Printing Width: 106.60000000000001 mm
- Printing Rate: 600 mm/sec
- Resolution: 300 dpi
- Applications: Bar Codes, Graphics
-
Supplier: GEA Process Engineering Inc.
Description: handling process from bag filling through to palletizing. The internal liner is sealed by application of heat, and is then scored without damage to the outer paper to form a free floating internal pouch within the bag. This pouch can be easily removed and passed into a hygienic environment
-
Supplier: Quality Bearings & Components
Description: Max. OD Ø: 920 mm Max. width: 350 mm Automatic demagnetization Automatic power reduction Yokes: selection of 3 sizes Max. bearing weight: 600 kg Max. weight other parts: 450 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building
- Minimum Bearing ID: 2.362206 inch
- Maximum Bearing OD: 36.220492 inch
- Maximum Bearing Weight: 1,323 lbs
- Temperature Range: 240 F
-
Supplier: Ivie Enterprises, Inc.
Description: particles. Its quiet operation is ideal for noise-sensitive environments. The SW 26 is easy to operate and maintain. The three-position folding handle can easily be adjusted for operator comfort. When the handle is folded over the top of the machine, the machine can be stood
-
Supplier: Surface Armor LLC
Description: during: Machining Casting Polishing Cutting Bending Welding Painting Stamping Shipping Handling Folding Punching Damage to the metal surface at any step can be costly, putting pressure on both your timeline and your bottom line. You can prevent any such damage from occurring with Surface
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: IKON Office Solutions, Inc.
Description: Application & Environment Improve Capacity and Build Your Business Output black-and-white and color speeds of up to 90ppm Standard Print/Copy/Scan capabilities on the C900s The Ricoh Pro C900s holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper
- Resolution: 1,200 dpi
- Features: Color Printing
-
Supplier: Datamax-O'Neil
Description: higher-end machines. The E-Class has a proven track record of reliability and cost effectiveness for businesses around the world. Specifications at-a-glance Direct thermal, thermal transfer (optional) Cool gray or warm white outer case colors 4.25” [108mm] maximum print width 5 ips [127 mm/s]
- Printing Width: 104.64794349011052 mm
- Printing Rate: 101.59999999999995 mm/sec
- Resolution: 300 dpi
- Maximum Media Width: 19.049989713005555 to 109.21994102123185 mm
-
Supplier: Ruco USA, Inc.
Description: Application Fields Free radical curing UV flexo printing ink series for self adhesive labels, flexible packaging and foldable cartons: - Corona pre-treated PE, BOPP, OPP and OPP co-extruded - Top coated PP and PE - Pre-coated PET - PVC - NC-lacquered aluminum - Coated and uncoated paper -
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Free radical curing UV flexo printing ink series for self adhesive labels, flexible packaging and foldable cartons: - Corona pre-treated PE, BOPP, OPP and OPP co-extruded - Top coated PP and PE - Pre-coated PET - PVC - NC-lacquered aluminum - Coated and uncoated paper -
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Free radical curing UV flexo printing ink series for self adhesive labels, flexible packaging and foldable cartons: - Corona pre-treated PE, BOPP, OPP and OPP co-extruded - Top coated PP and PE - Pre-coated PET - PVC - NC-lacquered aluminum - Coated and uncoated paper -
- Features: Other
- Substrate: Plastic
-
Supplier: FX PCB Co., Ltd.
Description: of sofe 10L 16L PCB Thickness ≤2.4mm / Line width/Line space Inner layer 3mil/3mil (HOz) 2.5mil/2.5mil (HOz) Outer layer 4mil/4mil (1Oz) 3mil/3mil (1Oz) Hole Ring ≥6mil 4mil Impedance Control +/-10% / Drilling Machine drilling ≥8mil 6mil Laser drilling 5mil/6mil 4mil Aspect Ratio 10:01 16:01
- Thickness: 0.03937007874015748 inches
- Type: Film / Flexible Substrate, Rigid
- Features: Specialty / Other
-
Supplier: Oil-Rite Corp.
Description: paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 11 patented PurgeX pumps, a 3-way air solenoid,
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 8 patented PurgeX pumps, a 3-way air solenoid,
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with a patented PurgeX pump, 3-way air solenoid,
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 10 patented PurgeX pumps, a 3-way air solenoid,
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Savin
Description: GENERAL FEATURES · Available in 2 different configurations · 8.5" WVGA color touch panel display · Simplified Display button for basic users · Less than 30 second warm-up time from power off · Scan Once, Print Many with true 1,200 x 1,200 dpi resolution · 8,300-sheet maximum paper capacity
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
extensive experience ensures that we provide effective solutions for every application on a paper machine, including: Felt Cleaning Showers Lubrication Showers Stationary Cleaning Showers Stationary Chemical Showers Pulp Washer Showers (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
systems tailored for the paper industry. Our extensive experience ensures that we provide effective solutions for every application on a paper machine, including: Felt Cleaning Showers Lubrication Showers Stationary Cleaning Showers Stationary Chemical Showers (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Dewatering solutions for paper mills VOONER® vacuum pumps, compressors, and paper machine components are supplied to the paper industry as a part of a paper dewatering process system. Download VOONER – PAPER INDUSTRY SOLUTIONS BROCHURE (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Paper Mill Dewatering Solutions VOONER® vacuum pumps, compressors, and paper machine components are supplied to the paper industry as a part of a paper dewatering process system (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
with process sensor technology is recommendable. iST now published a white paper on its moisture-in-oil sensor. Prime oil condition is essential for a smooth operation of machines. Over time, every oil changes with chemical and physical aging, as additives degrade and impurities (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
PAPER INDUSTRY Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the cost of dewatering paper. Dewatering fabric on a paper machine consumes energy to (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
At Vooner, we’ve been leading the way in designing advanced shower systems tailored specifically for the paper industry for over 30 years! Our expertise ensures effective solutions for every application on a paper machine, including: • Felt Cleaning Showers (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
EQUIPMENT As paper machines age, with more grades produced, or the machine speed is increased, productivity is lost. Using older equipment at faster speeds may contribute to more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
EQUIPMENT As paper machines age, with more grades produced, or the machine speed is increased, productivity is lost. Using older equipment at faster speeds may contribute to more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Vooner FloGard LLC -
PAPER MILL FABRIC CONDITIONING AND VACUUM DEWATERING EQUIPMENT As paper machines age, with more grades produced, or the machine speed is increased, productivity is lost. Using older equipment at faster (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC
More Information Top
-
Folding regular star polygons and number theory
Begin with a straight strip of paper (adding machine tape, computer punch tape, or ordinary unreinforced gummed tape all work well). .... Make any initial fold through A0 that slopes down as shown in Figure l(a) (forming a transversal AoA1).
-
Automatic Program Development
((init ‘step’ a0 ) ‘step’ a1) . . . .... ‘step’ an−1) Indeed, fold -left exactly operates like a deterministic state machine , with initial state init and transition relation step. .... In a pioneering paper on algebra and automata theory, Eilenberg and Wright [19] have shown that fold…
-
Universal Regular Path Queries
([init, step])[a0, a1, . . . , an−1] = ((init ‘step‘ a0 ) ‘step‘ a1) · · · ‘step‘ an−1. .... Indeed, fold -left exactly operates like a deterministic state machine , with initial state init and transition relation step. .... In a pioneering paper on algebra and automata theory, Eilenberg and Wright [18] have shown that fold…
-
Analysis for technical high schools
The main gear essential for the drive of the working spindle of a lathe is geometrically phased. a) calculating you the number of the rotation speed stages, when the least rotation speed with 11,2 min-1 and the greatest given with .... Usual DIN A paper format with fixed aspect ratio length.: the width = 2: 1 arises thereby that a DIN A0 arc (1 m2 surface) through continuous halving under retention of the aspect ratio is reduced. .... DIN A1 thus means, that this format through unique is folds derived of the basic format A0…
-
Technical to Draw
They serve for attachment of drawing papers or - films that can be sleeked by means of laterally mounted clamping strips. .... The drawings constructed with CAD systems are outputted over so-called plotters (numerically controlled drafting machines ). .... Therefor provided copying machines can process the format DIN A0 well and drawings even fold and perforate immediately also on the right spot.
-
Technical to Draw
Therefor provided copying machines can process the format DIN A0 well and drawings even fold and perforate immediately also on the right spot. .... 2.1.2 drawing paper .
-
Manual electrical engineering
On devices and must be taken machines that find by the computergestützen drawing (CAD = computer aided design .... The drawing paper is mostly thicker than normal writing paper and is suited for the use of .... This norm series is designed so that arises through continued format lesser to folds or cutting of .... The output format is as the metric unit of area i.e. A0 corresponds to the size…
-
CR4 - Thread: "no. off" Origin
Such a contrast to the engineers I worked for, who even with the folds already in the paper , were unable to put a drawing away correctly! .... those who haven't seen them, it does matter which way you fold an A0 drawing, as you .... The "print room" I worked with last still had almost all female machine operators and drawing folders…
-
A mechanism for testing the torsional mechanics of origami-inspired hinges
The crease was scored with 15% laser power and then folded fully in both directions before mounted in the machine . .... Sample Paper Type [lbi Number of scores Number of Cycles 1 100 4 10 2 140 4 .... *~ - "' :,::.. a 0 00*0 a0 *a @0 a,...a000a * *0o***~,~.P~ *0.
-
Number Theory and Related Fields
…survey is to include the very clear Mathematical Reviews of William Beyer [MR0685559]: “These three papers are an exposition of the following subjects and their con- nections: paper - folding sequences, finite automata which … also called uniform tag machines ), a theorem of Cobham .... One especially interesting (to the reviewer) observation: ‘If a0 .a1a2a3 ... is algebraic, but not rational, then the…
Indicates content that may require registration and/or purchase.