-
Supplier: RS Components, Ltd.
Description: Battery pack Li-Ion 5,8AH for CA 6116N a
- Voltage: 10.86 volts
- Capacity, Amp Hours (AH): 5.8 ampere-hr
- Number of Cells: 1
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Supplier: DigiKey
Description: A 12V Nickel Metal Hydride Battery Pack
- Capacity, Amp Hours (AH): 2.45 ampere-hr
- Features: A, Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
- Application: General Purpose
- Terminations: Solder
-
Supplier: Cell-Con, Inc.
Description: Lithium Polymer Battery Packs With the ever increasing need for thin, lightweight portable equipment, lithium polymer batteries provide an excellent solution for such requirements. Lithium polymer batteries provide an ultra thin, ultra light form, and utilize a gel-type electrolyte
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
-
Supplier: Cell-Con, Inc.
Description: Lithium Ion Battery Packs Lithium ion batteries provide users with a high energy density solution that is lightweight and high in capacity. Providing a nominal voltage of 3.6 – 3.7V (three times the voltage of nickel based batteries), it permits the ability to make lighter, smaller
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Supplier: ZGC, Inc.
Description: Canon BP-945 Battery Pack The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. Times vary
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Supplier: ZGC, Inc.
Description: Canon BP-930 Battery Pack The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. Times vary
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Supplier: Allied Electronics, Inc.
Description: Battery pack as replacement battery in the Fluke 120 series ScopeMeters and in the Fluke 43 and 43B Power Quality Analyzers. The BP120MH is a Nickel-Metal-Hydride Battery Pack, made specifically to support the ScopeMeters and Power Quality Analyzers mentioned. The
-
Supplier: TelephoneStuff.com
Description: The LT8BATTPACK is a extra or replacement battery pack for display or remote handsets. Features - Can be used with any LT8000 display - Works with any remote handset
- Features: Battery Packs and Assemblies
-
Supplier: Newark, An Avnet Company
Description: Premium X-Power CR123A Lithium Battery - 1-pack Bulk; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA
-
Supplier: Beckhoff Automation LLC
Description: All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This allows data to be saved on the hard disk or Flash, after which the PC can be shut down properly. A battery pack, which serves as the
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Application: E-car Battery Pack ex-proof Vavle For other Battery Pack · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants like dust, dirt and
- Pressure Rating: 1.450377 psi
- Media: Air, Breathable Air
- Features: Other, Threaded
- Valve Type: Pressure Relief Valves
-
Supplier: PCB Piezotronics, Inc.
Description: DC power pack (for use with the 482A21/A22 and 482C05/C15) External battery pack for Models 482A21 and 482A22 ICP® sensor signal conditioners.
-
Supplier: Beckhoff Automation LLC
Description: All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This allows data to be saved on the hard disk or Flash, after which the PC can be shut down properly. A battery pack, which serves as the
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: ACE BATTERY CO., LTD.
Description: LiFePO4 industrial cleaning equipment battery is a systematic design of ACE using modular thinking, adding a low-temperature heating function, with the characteristics of no maintenance, fast charging, longer life, and environmental protection, using ACE maintenance-free deep cycle, high-rate
- Voltage: 25.6 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: 32 to 140 F
- Width / Diameter: 5.2 inch
-
Supplier: TelephoneStuff.com
Description: Heavy Duty Rechargeable: Batteries offer a longer lasting power source for devices typically powered by NiCd 7V x 1700 mA.
- Features: Battery Packs and Assemblies, Nickel-cadmium, Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Dantona Industries, Inc.
Description: This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Lithonia – 277ELNF Emergency Lighting and meets or exceeds original manufacturer specifications.
- Voltage: 4.8 volts
- Capacity, Amp Hours (AH): 0.8 ampere-hr
- Width / Diameter: 0.6 inch
- Depth: 2.2 inch
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection - The SURBC2030 Internal Battery Pack is a set of two pre-wired strings of internal batteries that are designed to be installed within an internal battery compartment. The SURBC2030 Internal Battery Pack is a set of two pre-wired strings
-
Supplier: Beckhoff Automation LLC
Description: A matching battery pack – CX2900-0192 – is available for the CX2100-0914 power supply module with integrated UPS. The CX2100-0914 module can be used to charge the external battery pack in order to provide backup power for system and external components such as Control
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China hitachi 18v3ah battery pack hit-1830 suppliers and manufacturers, welcome to wholesale hitachi 18v3ah battery pack hit-1830 from us. HIT-1830 Li-ion 18V3Ah Battery Pack for Hitachi Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v3ah battery pack bl-1830 suppliers and manufacturers, welcome to wholesale makita 18v3ah battery pack bl-1830 from us. BL-1830 Li-ion 18V3Ah Battery Pack for Makita Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: PCB Piezotronics, Inc.
Description: Replacement lithium battery for Spartan 730. Must be installed at a factory-authorized location. Does not include fee for installation
- Features: Rechargeable (Secondary) Batteries
-
Battery Packs and Assemblies - MINUTEMAN Endeavor External Battery Pack for the 1500VA.. -- EDBP48XLSupplier: TelephoneStuff.com
Description: Endeavor External Battery Pack is a 48 V DC 17AH battery pack with internal charger that extends runtime on the 1500VA ED1500RM2U and 2000VA ED2000RM2U units. External Battery Pack Features: - Internal AC charger recharges battery pack quickly
- Voltage: 48 volts
- Features: Battery Packs and Assemblies
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's BP192V12-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Multi-use form factor supports configuration in rackmount or stacking applications using only 3 rack spaces (3U). Upright
- Width / Diameter: 17.5 inch
- Depth: 28 inch
- Height: 5.25 inch
- Weight: 174 lbs
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China milwaukee 18v3ah battery pack mil-18d suppliers and manufacturers, welcome to wholesale milwaukee 18v3ah battery pack mil-18d from us. MIL-18D Li-ion 18V3Ah Battery Pack for Milwaukee Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Visual Sound, Inc.
Description: Media Vision USA for TAIDEN HCS-5300 Digital Infrared Wireless Conference Units The HCS-5300BAT lithion battery pack is a SMART rechargeable battery that cannot be overcharged. When fully charged the battery has 14 hours of continuous speaking time and 50 hours of
- Features: Wireless Microphone
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v4.5ah battery pack bl-1845 suppliers and manufacturers, welcome to wholesale makita 18v4.5ah battery pack bl-1845 from us. BL-1845 Li-ion 18V4.5Ah Battery Pack for Makita Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack for U1600A Handheld Oscilloscopes
-
Supplier: Powell Electronics, Inc.
Description: Lithonia ELB4865N Nicad Battery 4.8V 80
- Features: Disposable (Primary) Batteries
-
Supplier: Sunstone Engineering
Description: PART NUMBER: tm10ka TYPE: Axial BETA VALUE: 3890 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For most Snap-On and Craftsman drill packs.
- Resistance (@25°C): 10,000 ohms
- Lead Style: Axial
-
Supplier: Rayovac
Description: Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs Proudly made in the United States! 3.0-volt Guaranteed performance
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
-
Supplier: Rayovac
Description: Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs Proudly made in the United States! 3.0-volt Guaranteed performance
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
-
Supplier: Autec Power Inc.
Description: “The Bank” (Li-Ion Battery Pack Series) is a Rechargeable Lithium Ion Battery Pack. This family boasts a range of models: Nominal Voltage of 3.7V, 7.2V, 7.4V, 7.8V, and 14.4V; Nominal Capacity of 2.5Ah, 3.35Ah, 5.2Ah, 7.62Ah, 9.4Ah, and 9.6Ah; Nominal Power ratings of
- Voltage: 3.7 to 14.4 volts
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Tripp Lite by Eaton
Description: Features Extend the Runtime of SV-Series UPS SystemsTripp Lite’s BP240V370 external backup battery pack extends runtime for SV-Series UPS systems. It consists of a battery cabinet and sealed lead acid batteries. Up to three external battery pack cabinets may be
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications and UPS market. This series combines safe and reliable LFP prismatic cells with dedicated battery management system (BMS) to provide high system reliability, safety, and scalability when
- Capacity, Amp Hours (AH): 100 ampere-hr
- Width / Diameter: 17.2047337 inch
- Depth: 33.464585 inch
- Height: 3.4645688 inch
-
Supplier: Tripp Lite by Eaton
Description: external backup battery pack extends runtime for SVX series UPS systems. Up to three external battery pack cabinets may be connected in parallel to increase runtime.Enjoy Compatibility with SVX Series UPS SystemsThe BP480V370NB external UPS battery pack uses
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
Find Suppliers by Category Top
Featured Products Top
-
safety, and increase maintenance risks. These dual-stage battery pack vents provide a robust solution to these issues (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
under abnormal thermal conditions, helping reduce pressure buildup and improve battery pack safety. Compared with traditional breather plugs, Milvent vents provide a compact and cost-effective solution for modern electric vehicle battery protection. Key Features (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
useful in managing the release of gases during a thermal runaway event, ensuring the safety of the battery pack under demanding conditions. Engineers in the automotive and battery industries can rely on these vents to (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
In the pursuit of efficient, safe, and long-lasting energy storage technologies, thermal management has become a critical factor in improving the lifespan and performance of battery packs. The heat generated during the energy conversion and accumulation processes inside the battery directly (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Product Overview This battery pack ex-proof valve is a new type of venting unit with a fire arrestor function, designed to protect sealed enclosures from pressure-related failure while adding a layer of flame-arresting safety for battery pack applications (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery systems require reliable venting solutions that prevent pressure buildup while protecting internal components from water, dust, and harsh environments. Milvent MIV-SNAP-16 snap-in vents feature a compact press-fit design with waterproof breathable membranes and pressure relief (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Product Overview This plastic battery pack ex-proof valve is designed for outside assembly. It lets the battery pack enclosure "breathe" under normal conditions, equalizing pressure and filtering out liquids and contaminants, and opens rapidly to release pressure when (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
mechanical protection for sensitive battery components. In high-power battery packs and compact devices, silicone thermal pads provide a practical way to improve both safety and long-term reliability. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
formation, and enclosure failure, which may compromise the reliability of sensitive electronics and battery systems. The Plastic Battery Pack Vent Valve allows sealed enclosures to balance internal and external pressure while maintaining waterproof and dustproof (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Sell A123 3s 26650 Battery Pack 9.9V 2300mAh 3s1p for RC
• Related Keywords : A123 battery pack , 9.9V A123 battery, 26650 battery pack .
-
AltEnergyMag Interview - 3 Leading EcoCAR Challenge Teams | AltEnergyMag
With this motor and our A123 battery pack , our vehicle is capable of driving over 30 miles on electrical power alone.
-
Development and Validation of an E85 Split Parallel E-REV
The DC/DC converter that came with the GM-donated vehicle provides power for the 12 V system directly from the high voltage A123 battery pack .
-
Hybrid Controls Development and
Optimization of a Fuel Cell Hybrid
Powertrain
Figure 30: Difference in operating voltage of the GM fuel cell and A123 battery pack under various conditions and fuel cell power levels, showing the region where buck/boost is needed beyond approximately 25kW.
-
Wanxiang Group to Take Majority Stake in Battery Supplier A123 Systems
A highly expensive recall on the Karma and its A123 battery pack stemming from a manufacturing defect also dented the company's coffers.
-
GM Selects A123 Systems for Battery Contract
It is not known which vehicles will receive A123 battery packs , but GM is thought to be working on a pure EV that may be based on its tiny Chevrolet Spark city car.
-
Refinement and Testing of an E85 Split Parallel EREV
A Delphi DC/DC converter provides power for the 12V system directly from the high voltage A123 battery pack .
-
Li‐ion battery performance and degradation in electric vehicles under different usage scenarios
A123 Battery Pack , (19.7 kWh @ 346 V) Electric motor .
-
Implementation of a fuel cell plug‐in hybrid electric vehicle and factors affecting transportation policy
Difference in operating voltage of the GM fuel cell and A123 battery pack under various conditions and fuel cell power levels, showing the region where buck/boost is needed beyond approximately 20kW.
-
CR4 - Blog Entry: MIT Test Shows Only 10% Decrease in EV Battery Life After 1,500 Rapid Charges
MIT's Electric Vehicle Team took an A123 battery pack (the same type to be used in the Fisker Karma) and subjected it to 1,500 discharges and rapid re-charges (ala the CHAdeMO).
Indicates content that may require registration and/or purchase.