-
Supplier: General Digital Corporation
Description: latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT LCD screens offer up to 16.7 million colors, wide viewing angles, and fast
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM Series offer special features designed for commercial with the SAMSUNG DiD LCD panel and our electronic kit module design for easy servicing and installation. The ALM Series offers the Commercial Grade Difference--- Reliability and Features. ALM4603 The 46" open
- Features: Flat Panel Monitor, LCD Display
-
Supplier: General Digital Corporation
Description: Digital™ integrates the latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT LCD screens offer up to 16.7 million colors, wide
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen performance and capabilities for your corporate and digital signage applications. Its sheer size (landscape orientation provides an active screen
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Maximize the impact of your messaging with the superior full HD screen performance of the 70" NEC MultiSync P701, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM Series offer special features designed for commercial use whether used for single monitor or video wall installations with the SAMSUNG DiD LCD panel. The ALM Series offers the Commercial Grade Difference--- Reliability and Features ALM46H1 The 46" open frame
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Amongo Technology Co., Ltd.
Description: The All-in-one Android panel PC AMG-21PPC01TA made by Amongo is welcomed with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running; Durable
- RAM: 2 GB
- Computer Type: Desktop / Tower
- General Features: Integrated BluetoothTM Technology, Panel Mount
- Features: Other
-
Supplier: NEC Display Solutions
Description: Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen performance and capabilities for your corporate and digital signage applications. Its sheer size (landscape orientation provides an active screen area of almost six
- Diagonal Screen Size: 82 inch
- Screen Width: 71.09452658 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: OTEK Corporation
Description: OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become a microprocessor based DPM with SerialI/O, Scaling, Zero Offset, Peak & Hold, Decimal Pointand more. And
- Number of Digits: 4.5
- Analog Input Channels: 1
- Features: 0.37" to 0.56" (9.4mm to 14.2mm), Alarms, Combination, Displays Bargraph, Intrinsically Safe, Signal Conditioning Ability
- Input Type: DC Current, DC Voltage
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade panel mount LCD monitor AMG-22IPPC01T6 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles,
- Diagonal Screen Size: 22 inch
- Screen Width: 18.651978576 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade panel mount LCD monitor AMG-07IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles,
- Diagonal Screen Size: 7 inch
- Screen Width: 6.00000324 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 110 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade panel mount LCD monitor AMG-17IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles,
- Diagonal Screen Size: 17 inch
- Screen Width: 13.303944192 inch
- Voltage Rating: 2 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: AMP Display Inc.
Description: (1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and projected capacitive touch panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8bit digital each) (4) LCD Power Supply Voltage : 3.3V single
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: General Digital Corporation
Description: (transit case), and more. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology including 15", 17", 19" and 20" (diagonal viewing area) panels. These panels provide a viewing area comparable to 17", 19", 21" and 22" CRTs,
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 12.05 inch
- Voltage Rating: 120 to 240 volts
- Horizontal Viewing Angle: 130 to 170 Degrees
-
Supplier: New Vision Display
Description: About ZBD Bistable LCDs Sunlight Readable, Ultra-low Power, Wide Temperature New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable LCD
- Diagonal Screen Size: 16.5 inch
- Environmental Temperature: 14 to 158 F
- Features: Flat Panel Monitor, LCD Display, PMLCD
-
Supplier: Advantech
Description: 18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification Industrial-grade 18.5" FHD TFT LCD with 50K lifetime and LED backlight Intel® Core™ Processors (13th Gen ), i7-1365URE deca-core Built in single
- Display Size: 18.5 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: General Digital Corporation
Description: with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Includes EMI mesh for improved emissions Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- /
- Diagonal Screen Size: 17 inch
- Voltage Rating: 16 to 75 volts
- Environmental Temperature: -4 to 122 F
- Input Types: DVI
-
Supplier: Powerstar UPS Inc.
Description: Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. This RUGGED ,louvered stainless steel tower series of UPS products, is the leader with power range of 1500va, 1000W passed mil 901D-A, barge tested and approved, non-magnetic, .02%low
- Input Voltage Range: 82 to 288 volts
- Switchover Time: 2 to 8 ms
- Volt-Amp Rating: 1 to 1.5 kVA
- Watt Rating: 0.09999999999999999 to 0.9799999999999973 kwatts
-
Supplier: Chi Mei Corporation
Description: Chimei's Optical Diffuser Plate is produced using Polystyrene as the main material and can be applied for TFT-LCD backlight modules and lighting fixtures such as side or direct vertical panel lights, etc. This diffuser plate can effectively convert the midpoint of the
- Diameter, Square Side, or Rectangular Length: 1,940.0000000000002 mm
- Rectangular Width: 960 mm
- Thickness: 1.5 to 2 mm
- Shape: Rectangular
-
Supplier: CyberTouch
Description: 7.0in Touch Screen LCD Monitor Open Frame/Rear Mount S0780U USB S0780S Serial S0780-Mac Mac mini S0780-Mac/Win7 Mac mini/Win7 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7" diagonal color
- Pixel Pitch: 0.18930000000000002 to 0.18869999999999998 mm
- Screen Diagonal: 7 inch
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: CyberTouch
Description: 32in Touch Screen LCD Monitor Desktop/Wall Mount O3280U USB O3280S Serial O3280-Mac Mac mini O3280-Mac/Win7 Mac mini/Win 7 is professional-grade 32" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32" diagonal color TFT
- Pixel Pitch: 0.51 mm
- Screen Diagonal: 32 inch
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: CyberTouch
Description: 19in Touch Screen LCD Monitor Desktop/Wall Mount O1980U USB O1980S Serial O1980-Mac Mac mini O1980-Mac/Win7 Mac mini/Win 7 is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT
- Pixel Pitch: 0.284 mm
- Screen Diagonal: 19 inch
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: CyberTouch
Description: 32in 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount S3288U USB S3288S Serial S3288-Mac Mac mini S3288-Mac/Win7 Mac mini/Win 7 is professional-grade 32" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes
- Screen Diagonal: 32 inch
- Style: External
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: NEC Display Solutions
Description: Attract a crowd with the high-definition brilliance of the 46" NEC S461, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage
- Diagonal Screen Size: 46 inch
- Screen Width: 40.08269881 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: The 52" NEC S521, a business-grade LCD display ideal for professional-level digital signage applications, lends maximum impact to your messaging. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the
- Diagonal Screen Size: 52 inch
- Screen Width: 45.3543552 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: Display your messaging in superior full HD with the 55" NEC P551, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, 120 Hz refresh rate for amazingly crisp image and text views, the broadest
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Advantech
Description: Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 10.4" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM
- Display Size: 10.4 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Computer Express L.L.C.
Description: • High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm thick aluminum front bezel, 100% water-proof front • Rear housing is rugged 1mm thick
- IDE Disks Capacity: 10 to 40 GB
- Processor: Intel®
- General Features: Panel Mount
-
Supplier: Teguar Corporation
Description: The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic medical records. This healthcare monitor has both VGA and HDMI
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 15.6 inch
- Sensor Type: Capacitive
- Screen Type: LCD / Flat Panel
-
Supplier: Teguar Corporation
Description: exposed to liquids, sprays or humidity. This computer can be panel mounted, to create a waterproof solution, or VESA mounted. The TSP-2945-07 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. With a 7” LCD touchscreen, this PC is the
- Display Size: 7 inch
- RAM: 4 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Advantech
Description: 12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core True-flat touchscreen with Industrial-grade LCD panel Intel® Amston Lake X7433RE 3.4 GHz quad-core processor Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Advantech
Description: 7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor Compact, fanless embedded system with aluminum alloy front bez Wide
- Display Size: 7 inch
- Operating Temperature: -4 to 140 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness LCD monitor and a fully IP65 rated rugged enclosure with MIL-STD-810G compliance and -20°C to 60°C wide range working temperature. The PC is powered by the 6th generation Intel Core i5-6200U
- Display Size: 15 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 12.1 inch 1024 x 768 resistive type touch screen monitor powered by the Intel Celeron N2930 1.83GHz CPU. The panel PC supports 2 x LAN + 2 x USB + 1 x RS-232 (D38999), a fully IP67 rated rugged enclosure, and MIL-STD-461F/810G
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered by the 6th generation Intel Core i7-6822EQ 2.0GHz CPU and supports 6 x
- Display Size: 15 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
, excellent transparency and aging resistance that maintains stable light transmittance over a longer period of time. Optical-grade silicones perform as protective barrier against moisture and other environmental contaminants when casted over LEDs. Features Thermal (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
North American and international hospital-grade power cords and cord sets cords. The United States, Canada, Australia, Denmark (read more)
Browse Datasheets for Interpower -
sensitive electrical components from water, dust, dirt, inclement weather and a plethora of other environmental hazards. Our sealing solutions are robust, long lasting and are an economically intelligent choice. For these reasons, we have been the established industry leader in providing military-grade (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
1. Product Overview This product is a 26-channel ultra-lightweight high-precision conductive slip ring, specifically designed for the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Panel PC lineup are poised to establish new benchmarks in smart manufacturing, factory automation, and system access control. These products represent a valuable contribution to the Panel PC market. Featuring full HD 15 (read more)
Browse Network Gateways Datasheets for Advantech
More Information Top
-
Touch Panel - Touch Panel Manufacturers, Suppliers
A Grade LCD Panel with Touch Glass LP125WF2(SP)(B2) for Lenovo Thinkpad X240 .
-
Lcd Panel - Lcd Panel Manufacturers, Suppliers
A Grade LCD Panel with Touch Glass LP125WF2(SP)(B2) for Lenovo Thinkpad X240 .
-
P‐72: Is the Photo‐Elasticity of PSAs for LCD Panels Reducible?
[7] Kentaro Kusama, Koichi Nagamoto, Yuki Ohashi and Hideo Seno, “UV-cured High Performance PSAs for Up- grading LCD Panels ”, Proc.
-
Display Dynamics Summary - August 2014
The huge demand and economies of scale resulted in production cost savings that helped foster growth for commercial grade LCD panels .
-
Tft - Tft Manufacturers, Suppliers (Page 7)
7 inch Small TFT CCTV LCD Monitor 800 x 480 pixels with BNC VGA 1, Features Portable plastic housing A grade LCD panel Built-in VGA / AV / BNC input HDMI / TV optional DC 12 volt DC 8-35V optional…
-
Lcd - Lcd Manufacturers, Suppliers (Page 6)
A Grade LCD Panel with Touch Glass LP125WF2(SP)(B2) for Lenovo Thinkpad X240 .
-
EPMS’06 conference abstracts
High end monitors are expensive and the rapidly improving luminance performance of commercial grade LCD panels has seen a trend towards the use of high quality, high resolution colour fl at panels that may provide cost savings over the traditional high resolution…
-
Tyco IDS with Acoustic Pulse Recognition Touch Screen
This new IDS range that combines large-format, commercial- grade LCD panels and precision acoustic pulse recognizing type of touch screen provides software developers, value-added resellers and system integrators a high-performing system interactively enabling large-scale digital displays under high…
-
AIS Releases Low Cost Touch Screen Industrial Panel PCs Featuring CAN-bus Interface For Machinery And Industrial Automation Applications
The Operator Panel PC's feature the industrial grade LCD panels for high performance and long product life cycle.
-
DC/AC Inverter from Taiyo Yuden
Designed specifically for use with 10-17in industrial- grade LCD panels , the LS6D-1012A-RH provides dual LCD panel capability.
Indicates content that may require registration and/or purchase.