-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: Accuris
Description: Standard Test Method for Relative Resistance to Deep Abrasive Wear of Unglazed Ceramic Tile by Rotating Disc
-
Supplier: Accuris
Description: Standard Test Method for Relative Resistance to Deep Abrasive Wear of Unglazed Ceramic Tile by Rotating Disc - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
Supplier: ASTM International
Description: 1.1 This test method covers the deep abrasive wear by measuring the loss of volume resulting from abrasion of unglazed ceramic tile under given conditions by means of a rotating disc and the use of abrasive material. 1.2 This standard does not purport to address all of
-
Supplier: ASTM International
Description: in this guide are known in the industry as "soap scum." 1.2 Such systems include any detergent, cleaner, or abrasive cleanser intended for cleaning hard surfaces composed of ceramic tile. This guide is not appropriate for evaluating performance on grout. This guide also excludes
-
Supplier: ASTM International
Description: This test method covers the establishment of an abrasive wear index by determination of the loss of weight resulting from abrasion of unglazed ceramic tile by Taber Abraser. The test method consists of mounting the tile specimens in suitable holders, attaching the mounted
-
Supplier: Norton Abrasives
Description: Dry High Speed Diamond Wheel
- Outer Diameter (OD): 4.5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.06 inch
- Rotary Speed: 12,000 rpm
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable
- Specialty Ceramic Type: Boron Carbide
- Features: Plate / Board (e.g., Fiberboard), Specialty Ceramic, Tile
-
Description: Scope: This standard establishes safety requirements for construction operations and equipment used in the handling and installation of ceramic tile, terrazzo and marble. The types of construction are not listed. The standard is intended to apply to buildings of all kinds and to heavy
-
Supplier: Flexovit USA, Inc.
Description: Open screen design resists loading. Ideal for hardwood, ceramic tile and concrete floor preparation and finish. Fine - C120
- Grit / Micron Size: 120
- System: ANSI - CAMI / Coated
- Applications & Materials Worked: Blending / Intermediate (Medium Grits)
- Features: Specialty / Other
-
Description: Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to excellent
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: ASTM International
Description: containing abrasive; strong commercial cleaning agent containing abrasive; and suitable solvents such as hydrochloric acid and potassium hydroxide solution. The resistance to staining is determined by maintaining test solutions in contact with ceramic tile surfaces for a
-
Supplier: RS Components, Ltd.
Description: Tungsten carbide coated blades, for sawing profiles in tile, bricks, concrete, glass etc. Suitable for maintenance and engineering applications Material = Tungsten Carbide Blade Length = 300 mm Bimetal = Yes
- Type: Ceramic
- Features: Other
-
Supplier: Hoosier Waterjet
Description: granite, ceramic tile to glass – if you can handle it without breaking it – we can cut it. Our Dynamic WaterJet allows cutting of shapes, inlays and custom designs for a variety of applications. Plastic waterjet Cutting There are a number of soft materials that can be cut with water
- Capabilities: Abrasive Jet Machining (AJM), Water Jet Cutting
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Services Offered: Design Assistance, Low Volume Production
- Features: Midwest US Only, North America, United States Only
-
Supplier: Image Supply, Inc.
Description: and food handling establishments. Use only on surfaces not harmed my mild abrasives such as porcelain, metal, enamel, stainless steel, pots and pans, urinals, rubber, plastic, sinks, bathtubs, chrome, drinking fountains, ceramic tile, Formica and fiberglass. Excellent for
-
Supplier: Chase Products Co.
Description: superior vertical hold Leaves no film, streaks or hazing behind Fast drying, fresh and clean scent SprayAnyWay™ valve Recommended uses Ideal for windows, fixtures, appliances, stainless steel, chrome, ceramic tile, Formica, and other hard surfaces.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Electrical / Electronics, Fiber Optic / Optical Components, Laboratory / Labware
-
Supplier: Renold Jeffrey
Description: wear in adverse conditions such as dirty, dusty and abrasive environments including applications such as brick manufacturing, roof tile production and processes involving ceramic or cement dust or debris. Applications: Agricultural machinery Brick manufacture Ceramics
- Rollers: Rollers
- # of Strands: Single
-
Supplier: 3M Advanced Materials Division
Description: Sandblasting. Abrasive lapping. Machining ultra-hard metals, ceramics and synthetic gemstones. To withstand conditions in these demanding applications, it takes a material with extreme abrasion resistance – like 3M™ Boron Carbide. Sometimes called “black diamond," boron carbide is one
- Material Type: Boron Carbide, Carbide Materials
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
- Features: Other
-
Cleaning Agents and Surface Treatments - Champion Sprayon® Natural Citrus Foaming Cleaner -- 4385154Supplier: Chase Products Co.
Description: Non-abrasive SprayAnyWay™ valve Recommended uses Ideal for walls, bathtubs, doors, showers, floors, toilet bowls, refrigerators, stoves, cabinets, counter tops, sinks, windows sills, plastic surfaces, washable painted surfaces, ceramic tile, porcelain, glass, metal and chrome.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Stripper (Paint, Resins), Surface Treatment
-
Supplier: Chase Products Co.
Description: film, smudges, smears and all soil. Foaming cleaner and degreaser Non-abrasive SprayAnyWay™ valve Recommended uses Use on chalkboards, whiteboards, ceramic tile, porcelain, glass, metal, and chrome. It’s formulated for hotel/motel housekeeping professionals, hospitals,
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, Laboratory / Labware
-
Supplier: Chase Products Co.
Description: whiteboards, vinyl surfaces, plastic surfaces, washable painted surfaces, ceramic tile, porcelain, glass, metal and chrome.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Detergent / Surfactant, Surface Treatment
-
Supplier: Henkel Corporation - Industrial
Description: known as NORDBAK HIGH IMPACT WEARING COMPOUND. Rubber modified epoxy with impact resistance which is recommended for lining and protecting. LOCTITE® PC 9313 (known as NORDBAK HIGH IMPACT WEARING COMPOUND) is a gray, 2-part, rubber modified epoxy. With impact resistance superior to ceramic
- Operating / Use Temperature: 250 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Renold Plc.
Description: able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof
- Non-standard Chain Pitch: 0.50000027 to 1.00000054 inch
- Tensile Strength: 24,997.76 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- # of Strands: Double, Single
-
Supplier: Renold Canada
Description: able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof
- Non-standard Chain Pitch: 0.5 to 1 inch
- Tensile Strength: 3,124.72 to 24,997.76 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: New Pig Corporation
Description: Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. Indoor or Outdoor Use on Ceramic Tile, VCT, Marble, Sealed Stone & Concrete 1 each Add traction in
- Width: 27 inch
- Length: 600 inch
- Thickness: 0.021 inch
- Mat Type: Food Production / Sanitary Mat, Runner
-
Supplier: Scientific Dust Collectors
Description: experience and capability to design a custom Drop Out Box to match your dust. Our Drop Out Boxes can be customized to include ceramic tile, insulation with weather-tight cladding, and special internal baffles.
- Process: Dry
Find Suppliers by Category Top
Featured Products Top
-
Turbo Mesh cuts extra hard ceramics and porcelain fast. Featuring large arch shaped drop-down segments and a ventilated steel center, Aero-Jet is made for cool, precision cuts on ceramic and stone tiles, granite, marble, and very hard bricks. Experience the (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
CentriFlow Meter is made of Anodized Aluminum and Stainless Steel components (All Stainless Steel models are available) and can be mounted outdoors directly in the elements. Various flow surfaces are available for the meter, including ceramic tile lined flow surfaces for especially abrasive materials (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
. RELIABLE AND DURABLE: Available in NEMA 4 and NEMA 4X models. WEAR RESISTANCE: The meter was configured with ceramic tile wear surfaces to improve wear resistance. DIGITAL ELECTRONICS: The digital electronics that comes standard (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
European Commission - PRESS RELEASES - Press release - The 2012 LIFE+ projects
The project will develop innovative frits and glazes for use in the manufacture of glazed ceramic tiles with abrasion resistance, conductivity, electro-magnetic field absorption and aesthetical properties.
-
The world of raw materials
The ceramics can alternatively be classified also by means of the application purpose: harness ceramics, hygienic ceramics, refractory ceramics, tiles , ceramic abrasives and technical ceramics.
-
RSMeans Illustrated Construction Dictionary, Student Edition
… through a slot in one part, allowing two settings for the jaws. slip match A veneer pattern that creates a repeat effect by laying similarly grained wood sheets alongside each other. slip-resistant tile Ceramic tiles with abrasive particles or grooves in …
Indicates content that may require registration and/or purchase.