-
Supplier: Total Plastics, Inc.
Description: for mechanical purposes, and also has good electrical properties. ABS is strong, rigid and tough and can withstand temperatures between -13 °F and 140 °F without affecting its impact resistance. Dimensional stability under load of ABS is excellent. ABS is resistant to aqueous
- Use Temperature: -13 to 140 F
- Chemical System: ABS, Thermoplastic
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet
-
Supplier: Allied Electronics, Inc.
Description: Wrist Band, ABS Plastic Material 300 series stainless steel back plate is 0.021 in. thick Provides 1.0 sq. in. of skin contact surface 4 mm snap stud machined from 300 series stainless steel Fits to 4 mm spring loaded medical type socket Coil cord disengages from snap with 1 lbs. to 5
-
-
Supplier: Total Plastics, Inc.
Description: Natural and Black. Call TPI for Custom Colors. Absylux® ABS is a low cost engineering plastic ideal for prototyping. It has excellent dimensional stability and lends itself to all forms of fabrication. It can be painted or glued and in some cases chrome plated. Machined Prototypes
- Chemical System: ABS
-
Supplier: Total Plastics, Inc.
Description: 36 Standard Colors. Call TPI for Custom Colors. KYDEX ® T is a proprietary thermoplastic sheet that is cost competitive with fire retardant ABS / PVC (FR-ABS) formulations but with significantly higher impact strength. KYDEX ® T is less hygroscopic; it typically does not require
- Overall Thickness: 0.028 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T-100B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in
- Tensile Strength (Break): 6,000 psi
- Tensile Modulus: 340 ksi
- Chemical System: ABS
- Type: Thermoplastic
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T-100N GENERIC: ABS NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in
- Tensile Strength (Break): 6,000 psi
- Tensile Modulus: 340 ksi
- Chemical System: ABS
- Type: Thermoplastic
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T1000B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in
- Tensile Strength (Break): 6,380 psi
- Tensile Modulus: 310 ksi
- Elongation: 25 %
- Chemical System: ABS
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T3000DN GENERIC: ABS NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.03 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in
- Tensile Strength (Break): 5,810 psi
- Tensile Modulus: 280 ksi
- Elongation: 30 %
- Chemical System: ABS
-
Supplier: Engineered Plastic Products, Inc.
Description: Engineered Plastic Products, Inc. Custom Forms and Fabricates Sheet Thermoplastic Materials into products for industrial and commercial applications. Engineered Plastic Products, Inc. is a manufacturer of thermoformed products from 2"x2" to 72"x108" and in any thickness up to 1
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Northeast US Only, Other, United States Only
- Industry: General Industrial
- Molding Type: Thermoforming (Vacuum or Pressure), Vacuum Forming
-
Supplier: Embedded Data Systems
Description: ABS plastic, ivory in color, and suited for wall or surface mounting. The OW-TEMP-xW-12x is vented for good thermal contact with the ambient air. The back half of the ABS enclosure can be removed for a low profile wall mounting with a single screw through the center of the
- Input (Supply) Voltage: 3 to 5.5 volts
- Sensor Type: Temperature Sensor
-
Supplier: Milwaukee Electric Tool Corporation
Description: 14-3/8 INCH 12 VOLT INPUT SUPPLY RATING 4.7 POUND WEIGHT TWO-ACTION VARIABLE SPEED WITH REVERSE SWITCH TYPE 2 INCH FOR SCHEDULE 80 PVC CUTTING CAPACITY M12[TM] BRAND TORQUE RATING 1900 INCH-POUND BLADE MATERIAL 3 MILLIMETER REINFORCED STAINLESS STEEL CUTS MATERIAL PVC, CPVC, ABS
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features: Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Boards
- Length / Height: 3.6 inch
- Width/Diameter: 2.6 inch
- Depth: 1.1 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: PennEngineering®
Description: suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to
- Diameter / Size: 0.047 inch
- Length: 0.118 inch
- Design Units: English
- Pin Type: Knurled Pin
-
Supplier: Dorcy International
Description: LED Lantern w/ Flip-Top 45 Lumen LED Spotlight requires 4 D cell batteries to operate (not included). Product Specifications Lumens: 65 Run Time: 8 Hours Beam Distance: 30 / 100 Feet Bulb Type: Luxeon Batteries: 4 D cell Product Material: ABS/ Plastic Product Dimensions: Dimensions
- Lumen: 65 lm
- Power Source: Battery
- Battery Size: D
- Flashlight Type: Lantern
-
Supplier: Three D Traffic Works
Description: special ordered to any length you require. TD5300 Product Description & Stock Numbers.pdf TD5300 Installation All.pdf TD5300 REPO POST product sheet.pdf Self Certification Document TD5300 Repo Post.pdf Specifications Base Color: Black Base Dimensions: 2.00" Height X 8.00" Diameter Base
-
Supplier: L-com, Inc.
Description: ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the HG2403UR-NFBB features an integral Type-N Female bulkhead connector. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and
- Primary Frequency Range: 2,400 MHz
- Gain: 3 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: These very compact 2.4GHz Omni WiFi antennas provide broad coverage and 3 dBi gain. They are ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7" long and features a Black aesthetic ABS
- Primary Frequency Range: 2,400 MHz
- Gain: 3 dB
- Pattern Type: Omnidirectional
-
Antennas - 2.4 GHz 3 dBi Black Omni Antenna w/ Magnetic Mount - SMA Male Connector -- HG2403MGURB-SMSupplier: L-com, Inc.
Description: and wide coverage is desired. They are compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This RF antenna is only 3" long and features an aesthetic black ABS plastic radome. Features include a standard TAD/NMO Motorola-type mobile
- Primary Frequency Range: 2,400 MHz
- Gain: 3 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: and wide coverage is desired. They are compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This RF antenna is only 3" long and features an aesthetic black ABS plastic radome. Features include a standard TAD/NMO Motorola-type mobile
- Primary Frequency Range: 2,400 MHz
- Gain: 3 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: Three D Traffic Works
Description: power to the roadway surface or curb. Manufactured from specially formulated plastic compounds, utilizing polymer protection additives and UV stabilizers. TD5315 Product Description & Stock Numbers.pdf TD5315 K-Marker product sheet.pdf TD5300 Installation All.pdf Related Products
-
Supplier: PennEngineering®
Description: suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to
- Diameter / Size: 0.047 inch
- Length: 0.098 inch
- Material: Aluminum
- Design Units: English
-
Supplier: Cole-Parmer
Description: chemically resistant silicon rubber and includes a drain for spills. To resist heat and chemicals, the cover is machined from block polycarbonate. Case construction of ABS plastic and epoxy painted sheet steel ensures durability and years of use.
-
Supplier: Curtron Products
Description: Anodized Aluminum Sheet Door with optional 16 Gauge Stainless Steel Sheet Door Finish Options: Natural Aluminum Finish High Pressure Laminate Finish (Colors include Wild Cherry, Victorian Mahogany, Gunstock Walnut, Carmel Sagawood, Congressional Oak, Bannister Oak, Natural Oak,
- Application: Commercial
- Type: Impact Doors
-
Supplier: Pfannenberg
Description: electrical components and the corrosion of unprotected sheet metal. Housing: ABS high temperature plastic Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Ultra Compact Design At slightly
- Temperature Set Point Range: 32 to 140 F
- Voltage: 115 to 230 volts
- Thermostat Type: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
4" 5"x5" 6"x6" 8"x8" 10"x10" 1-1/4"x1-1/2" 2"x1-1/2" 3"x2" 4"x3" 6"x4" (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
48″ x 120″ 1/8″ x 48″ x 96″ 1/8″ x 48″ x 120″ 1/4″ x 48″ x 60″ Mars Metal offers sheet lead for many applications that include: (read more)
Browse Metal Sheet Datasheets for MarsMetal -
)/vacuum casting/urethane casting. Material Selection • To meet cosmetic and performance requirements, ABS performance polyurethane resin was selected. It provided competent mechanical properties, including impact resistance. (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
1. How to select the most suitable manufacturing process to meet the customer’s needs? 2. How to attain the requirements of flame-retardant performance? 3. How to achieve the solid colour, good surface effect and desired mechanical performance for the product? 4. How to (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
precision machining. Relying on a mature and responsive local supply chain system, we provide stable supply of various plastic raw materials including POM, PP, PE, PC, ABS, and PVC, ensuring that we provide customers with injection molded products that are both high-quality and cost (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
. 4. Effectively Avoided Scratches (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Beijing Grish Hitech Co., Ltd. -
Hammond Manufacturing’s 1556 series enclosures are molded in flame-retardant ABS plastic and are ideal for housing printed circuit boards and a variety of electronic devices. Available in black, white, or light gray, the 1556 series features modern rounded edges and 14 (read more)
Browse Industrial Enclosures Datasheets for DigiKey -
dust accumulation and splashing water. Designed to meet IP54 requirements. Molded in a choice of black or gray flame retardant ABS plastic with a satin texture. Unit is secured with (4) self tapping screws. Except for sizes C1 and D1, snap closures are present near (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
25-500°C x10 -6 mm/°C 4~6 Thermal shock resistance (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, structure testing, functional testing, etc. Exhibition Model, with the mockup’s similar high requirement about the surface treatment, is produced with complex geometries and specific materials such as ABS, PMMA, POM (read more)
Browse Plastic Molding Services Datasheets for RPWORLD
More Information Top
-
Plastic Sheets Manufacturers (Page 7). Plastic Sheets Product Catalogs Directory
ABS (30). .... do you know corrugated plastic sheet ? .... can be customized) Processing type: extrusion line or calendar line Size: 3x6 or 4x8 or according to…
-
Experimental Analysis of Nano and Engineering Materials and Structures
…cylindrical concretes with 6x12 inches except the high strength concrete were did in 4x8 inches, the test … the analysis of the crack growth life under different random loading on the sheets of two different … spot welds due to the temperature gradient and relatively high electrode force, the plastic strain components exist .... Based on the measurement, the plastic Poisson ratios for a PC- ABS -blend and a PA-ABS…
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 6, 0.06 Interior construction
ABS . .... Sheet Metal and Air Conditioning Contractors National Association SNG. .... A structural unit of burnt clay or shale, formed while plastic into a rectangular prism, usually solid … sheet of plywood, particleboard, or other similar product, usually of a standard size, such as 4x8 feet.
-
Plastic Sheets Manufacturers (Page 6). Plastic Sheets Product Catalogs Directory
Regular Size:1220x2440mm ( 4x8 )or as your requirement 5. .... PTFE Skived Film, Teflon Sheet , ACF Bonding, Release Sheet. .... Plastic Liner Sheet. .... Abs Sheets .
Indicates content that may require registration and/or purchase.