Products/Services for ABS Certified Transformers
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
-
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Telecom Transformers - (80 companies)Bulk-pack products are distributed as individual parts. Certifications and Approvals. Telecom transformers are certified and approved by organizations such as the American National Standards Institute (ANSI), the Canadian Standards Association (CSA... -
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy... -
Transformer Repair Services - (35 companies)...services can offer immediate, on-site solutions in many emergency situations. Most transformer repair services operate shops that have integral oil handling systems with decimated purification systems and certified oil test laboratories on site...
-
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Current Sense Transformers - (124 companies)...in a variety of shapes and styles, and are can support most traditional manufacturing processes. Current sense transformers are certified and approved by the American National Standards Institute (ANSI), the Canadian Standards Association (CSA...
-
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
-
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
Product News
-
Filtertech, Inc.
ABS Absorption Filter Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters... (read more)Browse Filtration Equipment Datasheets for Filtertech, Inc. -
NDE Professionals Inc.
American Bureau of Shipping (ABS) Services We recently concluded an American Bureau of Shipping (ABS) audit and we are happy to report we had no findings. We are now an approved service supplier for the following NDT methods Magnetic Particle (MT), Liquid Penetrant (PT), Visual Testing (VT), Ultrasonics (UT) and Radiography (RT). This approval further shows our commitment to high quality standards that are maintained and suitable for all marine and offshore enviroments. Please contact us today at (503) 287.5255. (read more) -
Hammond Manufacturing Company Inc.
1591XX Series ABS Plastic Enclosures 1591XX Series Enclosures. Multipurpose ABS plastic enclosures from Hammond Manufacturing. Hammond 's 1591XX series offers simple, multipurpose plastic housings ideally suited for a variety of electronic components as well as horizontally mounting printed circuit boards. A wide range of sizes are available, with and without mounting flanges, and options molded in flame retardant or economy ABS plastic. The 1591XX series is designed to meet IP54 and is endlessly adaptable, easy to machine... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond Manufacturing Company Inc.
1591 Series ABS Plastic Enclosures Hammond 's 1591 series offers a simple, multipurpose plastic housing for a variety of electronics and vertically mounting printed circuit boards via integral card guides. A wide range of sizes and colors are available, with or without mounting flanges, and in flame retardant or economy ABS plastic. Flanged versions are available with choice of lid or bottom flange. The 1591 series is designed to meet IP54 and endlessly adaptable, easy to machine, and economical. Flame retardant versions, molded... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
AENOR
UNE-EN 18067 - Ensuring ABS quality recyclates The UNE-EN 18067:2026 standard specifies the main characteristics and associated test methods for evaluating acrylonitrile-butadiene-styrene (ABS) recyclates intended for use in the production of semi-finished/finished products. Its aim is to help parties involved in the use of ABS recyclates to reach agreements on specifications for specific and generic applications. Among the consultation standards it cites, necessary for its correct implementation, we highlight UNE-EN 15343, which is in high... (read more) -
AENOR
Ensuring ABS quality recyclates with UNE-EN 18067 The UNE-EN 18067:2026 standard specifies the main characteristics and associated test methods for evaluating acrylonitrile-butadiene-styrene (ABS) recyclates intended for use in the production of semi-finished/finished products. Its aim is to help parties involved in the use of ABS recyclates to reach agreements on specifications for specific and generic applications. Among the consultation standards it cites, necessary for its correct implementation, we highlight UNE-EN 15343, which is in high... (read more)Browse Standards and Technical Documents Datasheets for AENOR -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI - UL94V-0 ABS PLASTIC ENCLOSURE Universal plastic enclosure with screw fastening. Selectable in 26 sizes. Made of flame-resistant ABS(UL94V-0). Suitable for measuring instruments, testing devices, wireless communication devices, medical devices, and so on. Protection class: IP40. Operating temperature: -10 C ~ +60 C (read more)Browse Console Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Hammond Manufacturing Company Inc.
1554 and 1555 Series ABS and Polycarb Enclosures New size range expansion released Summer 2025!*. Ideal for use as PCB and DIN rail mounted component housings, the UL listed 1554/1555 family of enclosures from Hammond comes in an ever-expanding variety of sizes, with all size options available in general purpose ABS or UV stabilized polycarbonate plastic. ABS versions are ideal for indoor use and are designed to meet IP66. Polycarbonate versions are molded in UV stabilized plastic which resists sun damage in outdoor conditions. PC versions... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
DigiKey
Hammond 1556 Series ABS Plastic Enclosures Hammond Manufacturing 's 1556 series enclosures are molded in flame-retardant ABS plastic and are ideal for housing printed circuit boards and a variety of electronic devices. Available in black, white, or light gray, the 1556 series features modern rounded edges and 14 sizes to choose from including both rectangular and square options. 1556 series enclosures can be mounted in three different ways. Optional mounting feet, supplied in a pack of four, can be installed facing outwards... (read more)Browse Industrial Enclosures Datasheets for DigiKey -
Hammond Manufacturing Company Inc.
Hand-Held ABS Plastic Enclosures 1552 Series requirements. Molded in a choice of black or gray flame retardant ABS plastic with a satin texture. Unit is secured with (4) self tapping screws. Except for sizes C1 and D1, snap closures are present near the middle of the enclosure wall for added sturdiness. Black enclosures come with black screws, gray enclosures come with nickel plated screws. Rubberized cord grips and wall-mount holder accessories are available (sold separately). For additional specifications and part details please continue... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
-
Dry-Type Transformers: Specification, Installation, and Operational Impacts in a Marine Environment
… the outer continental shelf (oCs) facilities and vessels engaged in oCs activities, the protection of the marine environment, and the safety of navigation. the UsCG has authorized the aBs , a classification society, to … … widely used for the certification of electrical equipment for … … equipment. a quick summary of the rules and regula- tions required for power transformers is as follows …
-
Diesel engine generation applications on ships and moored floating facilities
The challenges are namely, number of generators, HV and LV switchboards, propulsion transformers , propulsion drives and propulsion … ACC/ACCU REQUIREMENTS: Per ABS , for vessels whose propulsion machinery spaces are intended for centralized control, attended or … There are strict requirements must be adhered to and specific ABD certification must be obtained.
Indicates content that may require registration and/or purchase.