-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1161657-CJD127 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MJD127TF; CJD127 Lead Free; MJD127-TP; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply
- Transistor Type: Darlington
- Package Type: SOT3
-
Supplier: ODG (Origin Data Global)
Description: SOT-223 Darlington Transistors ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 884888-MJD127-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 8 A - 1.5 W Surface Mount D-Pak Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family
- Features: Other
- Polarity: PNP
- Package Type: SOT3
-
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 884920-MJF127 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 100 V 5 A - 2 W Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete
- Features: Other
- Polarity: PNP
- Package Type: SOT3, TO-220
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1051016-KSH127TF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Darlington Family Name: KSH127 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case /
- VCEO: 100 volts
- IC(max): 8,000 milliamps
- PD: 1,750 milliwatts
- TJ: 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor,
- Transistor Type: Bipolar RF Transistors
-
Supplier: VAST STOCK CO., LIMITED
Description: Darlington Transistors PNP Power Darlington
- Transistor Type: Darlington
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT PNP -100V -5A 40W
- Transistor Type: Bipolar RF Transistors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-220 Darlington Transistors ROHS
- Transistor Type: Darlington
- Package Type: TO-220
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output
- IC(max): 150,000 milliamps
- PD: 200 milliwatts
- hfe: 1,000
- TJ: -55 to 100 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic
- TJ: -55 to 100 C
- Transistor Type: Bipolar RF Transistors
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing
- PD: 170 milliwatts
- hfe: 1,000
- TJ: -55 to 100 C
- Transistor Type: Bipolar RF Transistors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 400V 75W 10@2A,5V 4A NPN TO-220AB Bipolar Transistors - BJT ROHS
- IC(max): 4,000 milliamps
- VCEO: 400 volts
- PD: 75,000 milliwatts
- hfe: 10
-
Supplier: ODG (Origin Data Global)
Description: TRANS PNP DARL 100V 5A TO220
- IC(max): 5,000 milliamps
- VCEO: 100 volts
- Output Power: 2 watts
- TJ: 150 C
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR TRANSISTOR, NPN, 60V TO-127; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: No
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220
- Features: Other
- Polarity: PNP
- Package Type: TO-220
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers 300Vceo 2500Vrms
-
Supplier: Newark, An Avnet Company
Description: MOSFET, N-CH, 60V, 136A, 127W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:136A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: OPTOISO 3.75KV DARL MINI-FLAT
- Operating Temperature: -55 to 100 C
-
Description: TRANS PNP DARL 100V 5A TO220FP
- VCEO: 100 volts
- IC(max): 5,000 milliamps
- Transistor Type: General Purpose BJT
- Features: Other, Shipping Tube / Stick Magazine
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANS PNP 320V 10A TO3
- VCEO: 320 volts
- IC(max): 10,000 milliamps
- Transistor Type: General Purpose BJT
- Features: Other
-
Supplier: Rochester Electronics
Description: TIP127 - PNP TRANSISTOR
- Features: Other, Shipping Tube / Stick Magazine
- Polarity: PNP
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CONN SOCKET PGA 127POS GOLD
-
Supplier: Acme Chip Technology Co., Limited
Description: RF MOSFET I2PAK
- Transistor Type: MOSFET
- Features: Other, Shipping Tube / Stick Magazine
-
Supplier: DigiKey
Description: Optoisolator Darlington Output 3750Vrms 1 Channel
- Isolation Voltage: 3,750 volts
- Rise Time: 4 µs
- Operating Temperature: -55 to 100 C
- Input: DC
-
Description: OPTOISO 3.75KV DARL MINI-FLAT
- Operating Temperature: -55 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: Silicon Complementary Transistors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-220AB-3 TRIACs ROHS
- Standards and Certifications: RoHS Compliant
- Package Type: TO-220
- Features: Triac
-
Supplier: ODG (Origin Data Global)
Description: PHOTO-INTERRUPTER SLOTTED TYPE
- Measurement Range: 0.197 inch
- Sensor Technology: Optical Linear Encoder
-
Supplier: Newark, An Avnet Company
Description: LABELS, THERMAL TRANSISTOR, 12.7MM X 25.4MM, AMBER; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 25.4mm; Marker Material:Nylon (Polyamide); Legend Colour:-; Marker Colour:Amber; Product Range:PTL Series RoHS Compliant: Yes
-
Supplier: Radwell International
Description: TRANSISTOR MOSFET N CHANNEL 12A 350V TO127AC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Utmel Electronic Limited
Description: TransistorOptocouplers DC 1 2500Vrms SOP-4_P1.27 Optocouplers RoHS
- Input: DC
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current
- hfe: 110 to 220
- VCEO: 30 volts
- IC(max): 100 milliamps
- Transistor Type: General Purpose BJT
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Trans Darlington PNP 100V 5A 3-Pin(3+Tab) TO-220 Full-Pak Rail
- IC(max): 5,000 milliamps
- TJ: 150 C
- Transistor Type: Darlington
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Rated AC Voltage 0~380V AC Rated DC Voltage 0~540V DC Structural Design Partition wiring, multi-layer shielded (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
products since 1970. Fuji Electric Co., Ltd., celebrating their 100th anniversary this year, began developing power electronics equipment in 1923, and is a global leader in industrial products ranging from semiconductors, HMIs, contactors, relays, and power generation equipment to AC drives and uninterruptible power supply systems (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
Energy Fuji Electric Co., Ltd. is pleased to announce the launch of the HPnC Series, a new series of large-capacity industrial IGBT* modules for applications including power converters for solar and wind power generation systems. * Insulated-gate bipolar transistor (read more)
Browse Semiconductor Power Modules Datasheets for Fuji Electric Corp. of America -
power supplies Switching DC power supplies, the UNI-T UDP6953B, also known as switch-mode power supplies (SMPS), use a different approach. They convert AC to DC, then use high frequency switching transistors and components to regulate and maintain the desired output voltage. The high (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
Solution: SyntriX AHF™ Active harmonic filters measure system harmonics and produce anti-harmonics to cancel them. Traditional active filters utilize Insulated Gate Bipolar Transistor (IGBT) based technology (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Product status In production High-Voltage DC Switching Performance Interrupting DC is more difficult than interrupting AC. An AC waveform naturally passes through zero current (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Performance and applications of gallium-nitride monolithic microwave integrated circuits (GaN MMICs)
Readers over 50 years old may have started tinkering with transistors such as the AC126 and AC127 that were common in the 1960s.
-
Switch-Mode Power Supplies, Second Edition > SIMULATIONS AND PRACTICAL DESIGNS OF FLYBACK CONVERTERS
It is true that a germanium transistor would offer a better alternative, but who remembers the AC127 found in our old car radios (ahem and the OC70)?
-
Switch-Mode Power Supplies: SPICE Simulations and Practical Designs > SIMULATIONS AND PRACTICAL DESIGNS OF FLYBACK CONVERTERS
It is true that a germanium transistor would offer a better alternative, but who remembers the AC127 found in our old car radios (ahem, and the OC70)?
-
Ac127/ac132 Spec Sheets Details Diodes, Transistors, Thyristors, Triacs, Diode Array, Integrated Circuits and Semiconductors — Product Line
AC127 /AC132 Information Category » Transistors .
-
Ac127/ac128 Spec Sheets Details Diodes, Transistors, Thyristors, Triacs, Diode Array, Integrated Circuits and Semiconductors — Product Line
AC127 /AC128 Information Category » Transistors .
-
Spec Sheets Details Diodes, Transistors, Thyristors, Triacs, Diode Array, Integrated Circuits and Semiconductors — Product Line
Class » Transistors ; Bipolar; Ge NPN Low-Power • AC127 -01 .
-
Spec Sheets Details Diodes, Transistors, Thyristors, Triacs, Diode Array, Integrated Circuits and Semiconductors — Product Line
• AC127 /AC152 Transistors .
-
A simple direct reading susceptibility bridge
A simple instrument operating from four 9 v transistor radio batteries with a drain of only 14m~ … AC127 1 .
-
Progress in Power and Electrical Engineering
An external AC power supplying AC127 / 660 is step-down by transformer (the input has two … The output of the ER is dead contact while the output of the OCR is a transistor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85232/871171857-MIT.pdf?sequence=2
Imaging sensor: AVT Manta G-125B Lens: Thorlabs f=75mm Achromatic Doublet, # AC127 -075-A-ML … … diagonal active matrix TFT-LCD panel addressed by polycrystalline silicon super thin film transistors with a built …
Indicates content that may require registration and/or purchase.