Products/Services for AC FlybACk Transformers

  •  
    Flyback Transformers - (32 companies)
    ...discontinuous, however, because the current is transferred between the windings at the switching frequency. When the current in each winding alternates from zero to a high peak, large AC winding losses occur. Specifications Flyback transformers...
    Winding Turns
    Mounting / Form Factor
    Standards / Compliance
  • Power Transformers-Image
    Power Transformers - (1034 companies)
    ...voltage, then safely ramps it down in a sawtooth wave (as opposed to the sine wave of the input voltage). Unlike typical mains transformers designed to operate with 50-60 Hz AC, flyback transformers operate with switched currents at much higher...
  •  
    Transformers - (2124 companies)
    Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
  • RF Transformers-Image
    RF Transformers - (127 companies)
    ...maintaining AC continuity. Specifications. Important performance specifications to consider when searching for RF transformers include: operating frequency range. 3 dB bandwidth. amplitude unbalance. phase unbalance. impedance ratio. insertion loss. rated...
  • Signal Transformers-Image
    Signal Transformers - (436 companies)
    Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
  •  
    Electronic Transformers - (38 companies)
    Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high output voltage from a relatively low input voltage. Pulse transformers interface a pulse forming network (PFN) and a load. By matching the impedance...
  •  
    Toroidal Transformers - (246 companies)
    Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking. Toroidal transformers are electrical components constructed using a wire-wound...
  •  
    Instrument Transformers - (374 companies)
    Instrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications. There are two basic types...
  •  
    Isolation Transformers - (181 companies)
    ...arrangement, construction, or alternating current (AC) power type. Winding. While some isolation transformers produce output voltage which is identical to their input - known as 1:1 transformers - others feature proportionately wound coils to allow...
  •  
    Pulse Transformers - (116 companies)
    Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency. Pulse forming networks (PFNs) collect electrical energy over a relatively long...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire