Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: anti-explosion device. It is widely applied in belt conveyor, elevator, winch, monkey vehicle and emulsion pump.
- Maximum Output Voltage: 1,310 volts
- Supply Voltage (AC): 970 to 1,310 volts
- Operating Temperature: -10 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: International Thermal Systems LLC.
Description: Metalworking Printing (Web Curing/Drying) Temperature Ranges up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material
- Operating Temperature: 500 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
-
-
Supplier: FineTek
Description: reverse blackout and overload alarm output relay, 5A@250VAC with standard ED series speed monitor USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: International Thermal Systems LLC.
Description: Temperature Rangesup to 400°F (204°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire,
- Operating Temperature: 400 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
- Features: Other
-
Supplier: Automation24, Inc.
Description: 6SL32105BE255UV0 variable frequency drive is suitable for motors with a nominal output of up to 7.5 HP. Thanks to the integrated C3-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor
- Rated Power: 5,596.094556153038 watts
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Automation24, Inc.
Description: 6SL32105BB215UV1 variable frequency drive is suitable for motors with a nominal output of up to 2 HP. Thanks to the integrated C2-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor belts.
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 230 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Automation24, Inc.
Description: 6SL32105BE215UV0 variable frequency drive is suitable for motors with a nominal output of up to 2 HP. Thanks to the integrated C3-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor belts.
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Automation24, Inc.
Description: 6SL32105BB155UV1 variable frequency drive is suitable for motors with a nominal output of up to 0.75 HP. Thanks to the integrated C1-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor
- Rated Power: 559.6094556153038 watts
- Supply Voltage (AC): 230 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: MY-TE Products, Inc.
Description: control, the 100AB is great for multiple-story construction site work and conveyor belt maintenance. APPLICATIONS This easily portable unit is designed for multiple-story construction worksites and long-lift applications, plant maintenance, elevator construction and repair as well as
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: International Thermal Systems LLC.
Description: AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave or Mesh Chains: Horizontal, Slat and other attachments Overhead: Enclosed Track and
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
Synchronous belts Conveyor belts Hangzhou Chinabase Machinery has been engaged in power transmission parts manufacturing since establishment in 1992. Chinabase Machinery is a group of manufacturing (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Conveyors sit at the heart of warehouse and distribution operations—and downtime is costly. Parvalux helps OEMs build the next generation of conveyor systems with high?efficiency brushless DC motors (and robust AC options) paired with intelligent controllers and proven gearboxes to deliver precise (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Industries across the world rely on conveyor systems that are durable and can handle varying loads. Therefore, they require a specialist electric motor for conveyors. The materials handling industry uses conveyors to ensure that products are distributed effectively, so an AC or DC motor is (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
& Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
plastic chain belt technology, these systems navigate tight turns, inclines, and declines in a single continuous run. Low-profile frame designs fit into spaces where conventional conveyors cannot operate, enabling integration in the most challenging facility layouts. Connecting (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
. When you choose Parvalux, you’re getting complete confidence that your standard or custom AC motor or DC motor will deliver high performance. Our experience in manufacturing cutting edge electric DC motors for conveyor belts and industrial processing equipment guarantees you are in safe hands. (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Includes lower carry belts and an interfaced variable-speed conveyor (6" wide × 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
-
Integrated Stepping Servo
Integrated stepping servo belongs to the category of stepping servo. It is an industrial control execution structure commonly used in the field of automated production. Its operation can drive the movement of machines such as manipulators, conveyor belts, etc., so that automated production can
More Information Top
-
Fuzzy and Frequency Control System Study on Belt Conveyor
Belt conveyor asynchronous AC motor instead of using Simulink Blockset and the Power System Blockset,Mfile S-function,the method of combining the establishment of transport speed direct torque control system simulation model shown in Figure6(a).
-
Recent Developments and Applications of Haptic Devices
Each conveyor belt is driven by an AC motor to achieve a maximum conveyor speed of 1.2 m/s.
-
Detection of chicken skin tumors by mutlispectral imaging
The samples were placed on a conveyor belt with an adjustable speed AC motor control.
-
Detection of contamination on selected apple cultivars using reflectance hyperspectral and multispectral analysis
The sample is placed on a conveyor belt with an adjustable speed AC motor control Speedmaster from Leeson Electric Motors (Denver, CO. USA).
-
Detection of Defects on Selected Apple Cultivars Using Hyperspectral and Multispectral Image Analysis
The sample was placed on a conveyor belt with an adjustable speed AC motor control (Speedmaster, Leeson Electric Motors, Denver, Colo.).
-
Use of Hyper- and Multi- Spectral Imaging for Detection of Chicken Skin Tumors
The samples were placed on a conveyor belt with an adjustable speed AC motor control.
-
Test Methods for Characterizing Aggregate Shape, Texture, and Angularity
The mechanical details of the UIAIA include a working conveyor belt operated using a variable speed AC motor , which provides smooth and steady operation at speeds as low as 3 inches/sec.
-
http://support.fluke.com/find-sales/download/asset/2543364_a_6120_eng_w.pdf
AC drives using pulse width modulation (PWM) have found their way into many applications such as fans, pumps and con- veyor belts driven by squirrel- cage asynchronous ac motors .
-
Enabling Manufacturing Competitiveness and Economic Sustainability
The actuators and sensors used are as follows: the upper pulley of the SU's conveyor is driven continuously by an AC motor through a toothed belt .
-
Linearizing control of induction motor based on networked control systems
such as a conveyor belt , or a computer numerical machine milling machine, AC motors can be connected to controllers, drivers, and sensors by directly wiring these devices to- gether to perform closed-loop control without much diffi- culty.
Indicates content that may require registration and/or purchase.