-
Supplier: QUALCOMM, Incorporated
Description: low energy devices. It provides Gyroscopic, Magnetic, Temperature, Pressure, Humidity and Acceleration MEMS sensors. Environmental Sensor Board specs Development Board Hardware Chipset CSR1011 Sensors Accelerometer sensor Temperature sensor Pressure
- Technology: Bluetooth
- Features: Bluetooth® Development Kits
-
Supplier: SKF/Global
Description: Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the
- Acceleration: 20 g
- Frequency Range: 10,000 to 2,000 Hz
- Operating Temperature: -4 to 140 F
- Linear Velocity: 2.16535433070866 in/sec
-
Supplier: TE Connectivity
Description: Body Features Number of Sensing Axes : Uniaxial Primary Product Material : 316L Stainless Steel, Polymer Product Weight : 165 G [5.82 OZ ] Industry Standards Communication Protocol : Bluetooth IP Rating : IP67 Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features
- Frequency Range: 2 to 15,000 Hz
- Operating Temperature: -40 to 176 F
- Features: Wireless
-
-
Supplier: Infineon Technologies AG
Description: about ModusToolbox™ IDE and download the latest version, please visit the ModusToolbox™ webpage. Kit Features 62-ball CYW20819 Bluetooth 5.2-compliant Bluetooth®/BLE wireless MCU Arduino compatible headers for hardware expansion On-board sensors - a 9-axis motion sensor
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Handheld
Description: Measure acceleration and orientation with the built-in G-sensor/accelerometer and gyroscope, or navigate with the integrated compass and altimeter. This handheld also features an open architecture and an extension cap system that lets you connect additional hardware such as
- Speed: 1,500 MHz
- RAM: 1 GB
- Display Size: 4.7 inch
- Operating Temperature: -22 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
-ARM) Applications Bluetooth LE prototyping Industrial IoT devices Wearable electronics Smart home systems Wireless sensor networks Health and fitness monitors Asset tracking (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Regardless of the type of tank, application and medium – thanks to its non-contact 80 GHz radar technology the SicWave product line is suitable for all your level measuring needs. HART communication and Bluetooth connection simplify service and diagnostics on the (read more)
Browse Level Sensors Datasheets for SICK -
The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
not require polarization and has virtually no maintenance requirements. An easy exchange of the sensor cap is all that is occasionally required. VisiTrace can also be configured and calibrated from a smartphone via Bluetooth. “Accurately measuring and controlling (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Fi, Bluetooth, and GSM and ISM bands. In addition, they feature low power consumption for battery operation, fast response time, increased sensor diagnostics, and sensor communication integrity check using cyclic redundancy check (CRC). Learn when and why it is best to use digital pressure sensors (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
NPN/PNP, and IO-Link outputs. Setup and configuration are simple with Bluetooth. Radars are rated IP66/67/69 for long-term durability, and offer 0.75” and 1” NPT connection options. The compact level sensors include standard c-UL-US ordinary (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
General Monitors S5000 gas monitors from MSA. This platform has integrated cutting-edge technology such as non-intrusive touch button operation, dual sensor capability, extended calibration cycles and Bluetooth wireless communication offering (read more)
Browse Gas Sensors Datasheets for MSA Safety
More Information Top
-
Human-Computer Interaction. New Trends
Acceleration sensor Bluetooth communication .
-
Smart Sensing and Context
Senses user activity Custom wireless Bluetooth acceleration sensors 12 locations on the body.
-
Unsupervised adaptation for acceleration-based activity recognition: robustness to sensor displacement and rotation
The second scenario corresponds to a fitness scenario where five different aerobic movements of the leg were recorded using 10 bluetooth acceleration sensors located on the subject’s leg [8].
-
Mobile Response
The active RFID tag is a commercial Bluetooth acceleration sensor .
-
Evolving discriminative features robust to sensor displacement for activity recognition in body area sensor networks
For this purpose we placed a triaxial bluetooth acceleration sensors at the subjects left ankle sampling at 64 Hz.
-
Unsupervised Classifier Self-Calibration through Repeated Context Occurences: Is there Robustness against Sensor Displacement to Gain?
For this purpose we placed 10 bluetooth acceleration sensors at the subjects leg, five at the lower leg and five at the thigh as depicted in figure 4.
-
Designing a Vertical / Horizontal AUV for Deep Ocean Sampling
It also includes self contained components: the pressure sensor, acceleration sensor , Bluetooth converter, and batteries.
-
Turn off the graphics: designing non-visual interfaces for mobile phone games
For example, the mobile phone used to test the game prototype features cameras (two, for pictures and video), music player, network connections (3G, WiFi and Bluetooth ), acceleration sensor , GPS receiver, reasonable storage capacity (up to 4GB), and other accessories.
-
Improve the Performance of the Android Operation of External Human Interaction Device
Another feather of the smartphone is that it has kinds of modules: GPS, Bluetooth , acceleration sensor , direction sensor, illuminance sensor and so on.
-
A waist-mounted ProCam system for remote collaboration
Our system is composed of a small projector (Acer K11, 200lm, 610g), a camera (Point Grey Research Firefly MV, VGA, 60fps, 37g), and a Bluetooth hybrid acceleration sensor (ATR-Promotions, WAA-006, 20g).
Indicates content that may require registration and/or purchase.