Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: connector, and easy mounting via two 4-40 screws. The Dytran series 7600 accelerometer uses the same power supply as piezoresistive and strain gage sensors, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type
- Acceleration: 100 g
- Frequency Range: 0 to 1,400 Hz
- Operating Temperature: -40 to 248 F
- Features: Linear Accelerometer, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration
- Acceleration: 5 g
- Frequency Range: 0 to 600 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer and differential output for
- Acceleration: 5 g
- Frequency Range: 0 to 400 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 7508A2 is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g's. This high precision accelerometer combines an integrated VC accelerometer chip with high drive,low impedance buffer for low level
- Acceleration: 400 g
- Frequency Range: 0 to 2,500 Hz
- Operating Temperature: -58 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: Imego
Description: IQA10 is a micromachined three-axis accelerometer. It uses Imego's patented Quad Slanted Beam principle to obtain symmetric sensitivity for all three axes with near-zero cross coupling. Its compact single-chip design completely avoids any risk for axis misalignment and allows for a
- Maximum Shock: 1,500 g
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
- Sensor Technology: MEMS
-
Supplier: PCB Piezotronics, Inc.
Description: Shock accelerometer, 60 kg, MEMS sensor installed in chip carrier (SMT)
- Acceleration: 60,000 g
- Maximum Shock: 100,000 g
- Operating Temperature: -65 to 250 F
- Sensor Technology: MEMS, Piezoresistive
-
Supplier: PCB Piezotronics, Inc.
Description: Shock accelerometer, 20 kg, MEMS sensor installed in chip carrier (SMT)
- Acceleration: 20,000 g
- Maximum Shock: 60,000 g
- Operating Temperature: -65 to 250 F
- Sensor Technology: MEMS, Piezoresistive
-
Supplier: Silicon Designs, Inc.
Description: cold extremes for extended periods of time where environmental conditions require a hermetic package. The SDI Models 2240 and 2480 contain a single or three orthogonally mounted, proprietary SDI Model 1522 accelerometer LCC chips, making them even less sensitive to temperature changes
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Operating Temperature: -67 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: Silicon Designs, Inc.
Description: The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the SDI Model 1521, yet with the further incorporation of higher-temperature
- Operating Temperature: -55 to 175 C
- Sensor Type: Acceleration Sensor
- Applications: Automotive, Industrial, Military
- Features: Other
-
Supplier: Silicon Designs, Inc.
Description: The SDI Model 2290 Single-Axis MEMS DC Precision Reference Calibration Accelerometer offers a precise, reliable, and accurate means of determining the sensitivity and frequency response characteristics of unknown MEMS DC accelerometers during end-to-end calibrations and related
- Acceleration: 5 to 50 g
- Frequency Range: 0 to 1,800 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE390B voltage type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Allied Electronics, Inc.
Description: LINEAR ACCELEROMETER 3 AXIS, 28 PIN QFPN
-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETERS ROHS COMPLIANT: YES
-
Supplier: ROHM Semiconductor USA, LLC
Description: protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms. With user-selectable I2C address assignment, as many as 4 accelerometers can be placed on the same
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: DigiKey
Description: V50024-17-02 NavChip™ Accelerometer, Gyroscope, Temperature, 6 Axis Sensor Evaluation Board
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: RS Components, Ltd.
Description: DFRobot SEN0386 Accelerometer
- Standards and Certifications: RoHS Compliant
-
Supplier: Kionix, Inc.
Description: The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to
- Acceleration: 3 g
- Maximum Shock: 5,000 to 10,000 g
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXCNL is a dual user-programmable state machine device that provides users with unmatched flexibility and user-programmability. Designed for mobile applications, it contains two programmable interrupt pins that enable the device to run multiple applications at the same time, at the chip
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) BLE Sensor Beacon Temp & Accelerometer
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules LoRaWAN GPS Tracker with 9-axis accelerometer-LGT92- 868MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 234971-MMA7455L Accessory Type: Accelerometer Categories: RF/IF and RFID Status: Obsolete(EOL) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features:
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Accelerometer X, Y, Z Axis ±10g, ±20g 1Hz ~ 1kHz 14-CLCC
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK InvenSense Win Source Part Number: 811547-ICM-20648 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 24-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer
- Operating Temperature: -40 to 85 C
- Features: Inertial Sensor, Other
- Packing Method: Tape Reel
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet PWM Pulse
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: First Sensor AG
Description: inclinometers and accelerometers are based on single crystal silicon sensor elements and utilize state-of-the-art micromachining technology to achieve large signal-to-noise ratios and excellent stability over temperature. Therefore, they are able to detect extremely small changes in
- Tilt Angle: -90 to 90 degrees
- Supply Voltage: 2.7 to 5.2 volts
- Operating Temperature: -40 to 248 F
- Type: Capacitive
-
Supplier: QUALCOMM, Incorporated
Description: low energy devices. It provides Gyroscopic, Magnetic, Temperature, Pressure, Humidity and Acceleration MEMS sensors. Environmental Sensor Board specs Development Board Hardware Chipset CSR1011 Sensors Accelerometer sensor Temperature sensor Pressure sensor Magnetometer sensor Humidity sensor
- Technology: Bluetooth
- Features: Bluetooth® Development Kits
-
Supplier: Adams Magnetic Products Co.
Description: offer good thermal stability • Samarium cobalt magnets are resistant to corrosion • Samarium cobalt magnets are hard and brittle and may chip or break if dropped. Applications for Samarium Cobalt High-performance permanent magnet motors, medical instruments, magnetic couplings, magnetic
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
-
Supplier: Palomar Technologies, Inc
Description: illumination Common Applications Accelerometers Automotive sensors Flip chip Gated light arrays MEMS devices Miniature crystals Night vision IR sensors Uncooled microbolometers
- Maximum Wafer / Part Size: 100 to 200 mm
- Technology: Optical / Imaging System
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's DWM3001C is a fully integrated UWB module based on the Qorvo DW3110 IC. Integration of the DW3110 IC, nRF52833 BLE SoC, planar UWB antenna, accelerometer, power management and crystal simplifies the design cycle. The RF design is fully validated, tested and calibrated. Low power
- Features: RoHS
-
Supplier: Adams Magnetic Products Co.
Description: cracking and chipping. Samarium magnets can be used for high temperature applications where neodymium will not work. Features include: • Samarium cobalt magnets are hard and brittle and may chip or break if dropped. • They have high magnetic properties • Samarium cobalt magnets offer good
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
Find Suppliers by Category Top
Featured Products Top
-
Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics
Conduct Research Top
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
1-GHz processor, OmniVision's 1.3-megapixel sensor Among the hottest products at www.eeProductCenter.com are a new processor line that offers 1-GHz performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. DiBcom wins socket in Tata Elxsi mobile
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
accelerometers a run for their money as the microelectromechanical systems of choice in a new breed of consumer gadgets, thanks to the advent of low-cost gyros from a MEMS startup. Slow growth may push analog, FPGA firms private The semiconductor industry is headed for an era of single-digit growth
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Trying to make sense of the cyclical semiconductor industry? Gathered here is a compendium of recent stories on IC forecasts, August chip data, DRAMs, PCs, and semiconductor equipment. Micrel latest to reduce forecast amid sales lull Chip maker Micrel Inc. on Friday (Oct. 1) lowered its revenue
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
1-GHz processor, OmniVision's 1.3-megapixel sensor Among the hottest products at www.eeProductCenter.com are a new processor line that offers 1-GHz performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. Home net group embraces copy protection
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. DiBcom wins socket in Tata Elxsi mobile TV French fabless chip company DiBcom SA has formed a partnership with Tata Elxsi Ltd., the embedded product design arm of the Tata Group (Bangalore, India
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
million battery packs used in Docomo's 3G handsets. MEMS gyroscopes eye projected CE windfall Gyroscopes may soon give accelerometers a run for their money as the microelectromechanical systems of choice in a new breed of consumer gadgets, thanks to the advent of low-cost gyros from a MEMS startup
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
Hint 1: Verifying quadrature encoder signals in a motion control system Using a mixed analog and digital signal oscilloscope to simultaneously monitor the signal levels of a quadrature encoder, an LS7083 converter chip, and a motor's positive lead. Hint 2: Implementing a simple voltage follower
More Information Top
-
Packaging effects on the performances of MEMS for high-G accelerometer: frequency-domain and time-domain analyses
the frequency-domain and time-domain analyses for high-G accelerometer packaging have been discussed for a simplified configuration, which included an accelerometer chip , a superfine alumina ceramic bulk, and two pieces of seal adhesive fixing the chip in the bulk in …
-
A study of packaging effects on the performances of MEMS for high-G accelerometer
In-order to obtain the conceptive conclusions, the real sensor assembly was simplified to a simple configuration, which included an accelerometer chip , a superfine alumina ceramic hulk, and two pieces of seal adhesive fixing the chip in the bulk in the direction …
-
Springer Handbook of Nanotechnology
Figure 12.21 presents a photo of such a system containing a dual-axis gyroscope, a z-axis gy- roscope, and a three-axis accelerometer chip integrated with microelectronic circuitry.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43545/38502766-MIT.pdf?sequence=2
Since the accelerometer chip , including electrical and mechanical test structures, is .
-
Monolithic integration of capacitive sensors using a double-side CMOS MEMS post process
SEM micrograph of a typical fabricated monolithic three-axes accelerometer chip . .
-
Fabrication and characterization of a piezoelectric accelerometer
Three zinc oxide based accelerometer chips , of which one is encapsulated, are shown in figure 2.
-
Implementation of a Monolithic Single Proof-Mass Tri-Axis Accelerometer Using CMOS-MEMS Technique
The die size of this ac- celerometer chip containing the MEMS structure and sensing circuits is 1.78 × 1.38 mm, a reduction of nearly 50% in chip size.
-
Practical Applications of Intelligent Systems
The core component of combined triaxial high-g accelerometer is made up of three orthogonal assembly of the high-g accelerometer chip , so the natural frequencies of each chip directly affect the overall stability of the accelerometer.
Indicates content that may require registration and/or purchase.