Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Marposs Corp
Description: for collision and crash detection The sensor data are at the base of the predictive maintenance Suitable for rough use Additional gravitational signals can be detected by a sensor TECH SPECS For all technical characteristics, please refer to the data sheets in the DOWNLOAD section.
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Supplier: Richardson RFPD
Description: 820M1 SINGLE AXIS CONDITION MONITORING ACCELEROMETER The Model 820M1 is a low cost, single axis board mountableaccelerometer designed for embedded condition monitoring andpreventive maintenance applications. The piezo-electricaccelerometer is available in ranges from +/-25g to +/-6000g
-
Supplier: Jewell Instruments, LLC
Description: The Jewell Instruments QFA-150 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits Mid Range Temperature Excellent Repeatability High Accuracy Environmentally
- Acceleration: -30 to 30 g
- Frequency Range: 300 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 25 g
-
-
Supplier: Jewell Instruments, LLC
Description: Part of our RailStar Series of products, the LCF-2530 is ideal for Rail Maintenance of Way applications The Jewell LCF-2530 Series is a dual axis version of the rugged, high accuracy LCF Series. The design of the LCF-2530 was optimized to provide the high suspension, servo technology in a
- Acceleration: 0.5 to 5 g
- Frequency Range: 5 to 100 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 20 g
-
Supplier: Jewell Instruments, LLC
Description: JMA-100/200/300-D MEMS Accelerometer Series The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features ±0.5 g,
- Acceleration: -1.5 to 1.5 g
- Frequency Range: 100 Hz
- Maximum Shock: 50 g
- Operating Temperature: -40 to 185 F
-
Supplier: KCF Technologies, Inc.
Description: Reducing maintenance requirements and extending the life of military equipment are Navy-wide needs. For Navy rotorcraft, cost and maintenance savings are realized by improving the assessment of the health of dynamic components and management of their past, current, and projected life.
- Features: Wireless
-
Supplier: Beckhoff Automation LLC
Description: BNC connector. The 2-pin version with push-in (ELM360x-0000) on the other hand is ideal for industrial use where a plug is unplugged less frequently for maintenance purposes and fast wiring is much more important. Available on request as variant with factory calibration certificate or ISO
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: BNC connector. The 2-pin version with push-in (ELM360x-0000) on the other hand is ideal for industrial use where a plug is unplugged less frequently for maintenance purposes and fast wiring is much more important. Available on request as variant with factory calibration certificate or ISO
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: BNC connector. The 2-pin version with push-in (ELM360x-0000) on the other hand is ideal for industrial use where a plug is unplugged less frequently for maintenance purposes and fast wiring is much more important. Available on request as variant with factory calibration certificate or ISO
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: BNC connector. The 2-pin version with push-in (ELM360x-0000) on the other hand is ideal for industrial use where a plug is unplugged less frequently for maintenance purposes and fast wiring is much more important. Available on request as variant with factory calibration certificate or ISO
- Data Acquisition: I/O Module
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: testing, machine inspection, shock measurements and preventive maintenance.
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
-
Supplier: Columbia Research Labs, Inc.
Description: a voltage signal proportional to instantaneous acceleration Alternatively, Model VM-300A is supplied with accelerometer and 10" cable assembly in lieu of handheld probe. Features Integrated Micro-Controller AC or Battery Operation Low Voltage Lockout Standard Sensor Probe -or- Optional
- Acceleration: 0.1 to 300 g
- Frequency Range: 1 to 1,000 Hz
- Minimum Accuracy: 4 +/-% FS
- Linear Velocity: 300 in/sec
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 4791A is a high-performance True RMS vibration monitoring system designed to work with IEPE accelerometers. It converts AC acceleration signals into DC RMS levels for precise vibration measurement and includes user-selectable filters, gain settings, and alarm functionality for predictive
-
Supplier: SKF/Global
Description: Condition Indicator, change operating modes, set vibration baselines and acknowledge alarms. The unit features three LEDs to indicate the machine and bearing condition. Once the unit is illuminated, it alerts the predictive maintenance technician to do a root cause analysis on the machine. In
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
-
Supplier: Monarch Instrument
Description: The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software. Examiner measures
- Acceleration: 0.01 to 19.99 g
- Linear Velocity: 0.01 to 19.99 in/sec
- Frequency Range: 10 to 10,000 Hz
- Number of Input Channels: 1 #
-
Supplier: SKF/Global
Description: Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse
- Acceleration: 20 g
- Frequency Range: 10,000 to 2,000 Hz
- Operating Temperature: -4 to 140 F
- Linear Velocity: 2.16535433070866 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential machine
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/North America
Description: Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential machine
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The vibration meter is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. The measurement unit can be switched between the metric
- Acceleration: 0 to 40.773700305810394 g
- Linear Velocity: 0 to 15.7476377952756 in/sec
- Proximity / Displacement Range: 0 to 0.1574410299 inch
- Frequency Range: 10 to 10,000 Hz
-
Supplier: RDI Technologies Inc.
Description: machinery, industrial pumps, and critical piping, the Iris aiOne™ platform delivers actionable answers with clarity and speed. TrueSight™ automatically identifies assets, benchmarks them against industry standards, and supports integrating traditional accelerometers for inaccessible points or
- Monitored Properties: Camera
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VT 1100 Vibration Analyser is designed for the preventive or precautionary maintenance of production machines. The Vibration Analyser can be utilized for quick measurements of imbalances in machines and the examination of bearings and gears. The Vibration Analyser is also frequently
- Acceleration: 0.01019367991845056 to 20.377166156982668 g
- Linear Velocity: 0.000393700787401575 to 7.870078740157484 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 to 10 +/-% FS
-
Supplier: Micromega Dynamics
Description: allow usage in harsh environments such as wind turbines. Integrated 3-axis accelerometer and input for an external connection. Two protected opto-coupled digital outputs Possible to autonomously log acquisition over a period of several months Integrated surge protections for installation in
- Monitored Properties: Acceleration / Vibration
- Technology: Wired
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live Motion
- Monitored Properties: Camera
-
Supplier: Instrumented Sensor Technology
Description: and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and velocity change (measure
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SymphonyAI Industrial
Description: comfort and efficiency when performing repetitive data collection to support your Predictive Maintenance (PDM) program. TRIO is completely new, it is not based on the way your father performed Predictive Maintenance. It is fresh, uses new technology and design drawn from the
- Number of Input Channels: 4 #
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer, Temperature
- Features: Battery Powered
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 4760A is a rugged, hermetically sealed adapter that converts analog IEPE sensor signals into digital CAN output, enabling legacy accelerometers to integrate seamlessly with modern CAN-based systems. Designed for high-performance vibration monitoring and condition-based maintenance,
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 4785A is a compact, hermetically sealed adapter that converts piezoelectric (PE) sensor signals into digital CAN output, enabling legacy charge-mode accelerometers to integrate seamlessly with modern CAN-based systems. Designed for high-performance vibration monitoring and condition-based
-
Supplier: MTI Instruments Inc.
Description: for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: MTI Instruments Inc.
Description: accurate trim balancing at the touch of a button Built in diagnostics and traceability reporting – reduce maintenance costs with no downtime Versatile aircraft cable sets and connection accessories for all engine and aircraft types
- Frequency Range: 5 to 10,000 Hz
- Operating Temperature: 32 to 131 F
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer
- Features: Event Triggered, Self Test / Diagnostics / Self Calibrating
-
Supplier: Thermotron Industries
Description: The AST-8800 Controller features an intuitive, Windows®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: SBG Systems SAS
Description: Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for a
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: Alliance Calibration
Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid turnaround is not a problem at
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
-
Supplier: Aerotech, Inc.
Description: diameter Low maintenance and high reliability provide the lowest cost of ownership Aerotech's new AMG LP (Low Profile) position and rate gimbal mounts provide ultra-precise angular position, rate and acceleration for development and production testing of a wide range of systems. The AMG LP
-
Supplier: Aerotech, Inc.
Description: diameter Low maintenance and high reliability provide the lowest cost of ownership Aerotech's AMG position and rate gimbal mounts provide ultra-precise angular position, rate and acceleration for development and production testing of a wide range of systems. The AMG series is ideal for
Find Suppliers by Category Top
Featured Products Top
-
The accelerometer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and reliably detect machine (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
data can then be transferred from the vibration meter to a PC. Free software is available to analyse the data. Because of its many functions, the accelerometer is a universally applicable measuring tool. Thus, the vibration meter can be used, for example, for maintenance work on generators (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
(CbM) systems acting as “machine doctors” can monitor operating modes, predict maintenance operations, and prevent failures. With each mechanical element having its own frequency signature, highly sensitive accelerometers with large bandwidth are needed by modern CbM systems to detect (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
them against industry standards, and supports integrating traditional accelerometers for inaccessible points or bearing condition analysis. At the core of the Iris aiOne™ system is our patented Motion (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for RDI Technologies Inc. -
detection ranges in challenging environments, WISE-2460 features an ARM Cortex-M7 processor, a high-detection-range Z-axis accelerometer, and a temperature sensor, all enclosed in a robust IP68-rated enclosure. The device simplifies configuration and alarm threshold management through the user (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
Conduct Research Top
-
The Value of Reliability: How Smart Advisor Avoids Equipment Disruptions
Condition Based Maintenance is one tool to improve reliability in a plant. Condition base maintenance is a program of maintenance actions that is based upon knowledge of the current operating condition of a machine. A CBM program has a data collection component that regularly records machine
More Information Top
-
Avionics Navigation Systems 2nd Edition Complete Document
In the steady state, the accelerometers maintain the platform level.
-
IEEE Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Pendulous, Analog Torque Balance Accelerometer
Other conditions for repeatability may be specified, such as turn-off with the accelerometer maintained at operating temperature.
-
IEEE Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Digital, Torque-Balance Accelerometer
Other conditions for repeatability may be specified, such as turn off with the accelerometer maintained at operating temperature.
-
Synthesis of the modeling and control systems of a tunneling accelerometer using the MatLab simulation
When operating, the accelerometer maintains a constant tip-to-proof mass distance by applying an electro static feedback force on the proof mass.
-
Hearing thresholds of swimming Pacific bluefin tuna Thunnus orientalis
installed within a flooded PVC pipe frame, with positions and orientations of the accelerometers maintained with a natural rubber suspension constructed so as not to impact the dynamic responses in the frequency range of interest.
-
Dynamic Behavior of Concrete and Seismic Engineering
… between €3,000 and €10,000) is derisory if compared with the cost of rebuilding a bridge, a dam, a nuclear power station or a 10-floor building; moreover, because of recent advances in telecommunications techniques, accelerometer maintenance costs are now comparatively …
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6288/3/Grzeda_Victor_201101_MASc.pdf
This is the normal operating orientation of the accelerometer, but it is possible to re-orientate the accelerometer maintaining same functionality of a tilt sensor.
-
Analyses on output signal of MEMS gyroscope applied to low speed rotating carrier
The frequency of accelerometers maintains the same frequency 20 Hz with motor frequency.
-
Performance Comparison and Fabrication of Micro Machined Electron Tunneling Accelerometers having Cantilever and Proof-Mass Structures
During measurement, the accelerometer maintains a constant tip-to-tunneling pad distance by applying an electrostatic feedback force on cantilever beam.
-
Polymer-based wide-bandwidth and high-sensitivity micromachined electron tunneling accelerometers using hot embossing
When operating in a closed-loop mode, the accelerometer maintains a constant tip-to-proof mass distance by applying an electrostatistic feedback force on the proof mass.
Indicates content that may require registration and/or purchase.