-
Supplier: Wilcoxon Sensing Technologies
Description: Accelerometer mounting stud, 3/8-16 thread both ends, 0.83 inches, stainless steel, recommended for ring mode accelerometers
-
Supplier: Wilcoxon Sensing Technologies
Description: Long accelerometer mounting stud, 0.62 inches, 10-32 UNF both ends, stainless steel
-
Supplier: Wilcoxon Sensing Technologies
Description: Short accelerometer mounting stud, 0.26 in, 10-32 UNF both ends, stainless steel
-
-
Supplier: Wilcoxon Sensing Technologies
Description: Accelerometer mounting stud, 1/4-28 both ends, 0.375 inches, stainless steel
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, PE, 3 pC/g, -67°F to +500°F, not isolated, 10-32 mounting stud, side connector, 4.8 grams
- Acceleration: 5,000 g
- Frequency Range: 5,000 Hz
- Operating Temperature: 500 F
-
Supplier: PCB Piezotronics, Inc.
Description: MEMS shock accelerometer, 60 kg, 1/4-28 stud mount, 096 integral cable (side exit), length 10-ft pigtails
- Acceleration: 60,000 g
- Maximum Shock: 100,000 g
- Operating Temperature: -65 to 250 F
- Sensor Technology: MEMS, Piezoresistive
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 3527A2 is a miniature, high-shock accelerometer designed for extreme environments and high-frequency vibration measurements. Built with a titanium housing and integral stud mount, it offers exceptional durability and precision.
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 75,000 g
- Maximum Vibration: 60,000 g
- Operating Temperature: -49 to 347 F
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, PE, 10 pC/g, -100°F to +500°F, 10-32 mounting stud, side connector, 18 grams, no cable incl.
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, PE, 2.2 pC/g, comparison standard accel, 1/4-28 integral mounting stud, 1/4-28 test mounting hole, 40 grams, no cable incl
-
Supplier: OMEGA Engineering, Inc.
Description: ¢ 2-Pin MIL-Style Connector ¢ Splashproof Design ¢ Ground Isolated ¢ Hermetic Seal ¢ For Motors, Pumps, Gearboxes, and General Industrial Applications
- Acceleration: 75 g
- Frequency Range: 2 to 20,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3145 is a miniature, low mass IEPE accelerometer weighing just 2.1 to 2.3 grams. Available with a sensitivity range from 5-100 mV/g, the accelerometer incorporates a ceramic shear sensing element in a robust stainless steel housing, with a 5-40 mounting
- Acceleration: 50 g
- Frequency Range: 1 to 7,000 Hz
- Operating Temperature: -58 to 199.4 F
- Features: Other, Piezoelectric
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: with a double ended calibration standard accelerometer, available within this series, entails mounting the test accelerometer directly to the top mounting surface of the calibration standard and driving the coupled pair with an electrodynamic shaker system at various
- Acceleration: 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -58 to 199.4 F
- Features: Other
-
Supplier: Kistler Group
Description: Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s
- Acceleration: -150 to 150 g
- Frequency Range: 1 to 2,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3023 is a miniature triaxial IEPE accelerometer available in TEDS and high temperature variations. Sensitivities include 1mV/g, 5mV/g and 10mV/g. Series 3023 features an industry standard 4-pin radial connector and is available with adhesive or stud mount options.
- Acceleration: 500 g
- Frequency Range: 1.5 to 5,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other, Piezoelectric
-
Supplier: Kistler Group
Description: Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s
- Acceleration: -150 to 150 g
- Frequency Range: 1 to 2,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: variations and most heat transients. Internal electrical isolation minimizes ground loop problems from noise currents. The Models 378 and 378-HT accelerometers are equipped with a 3-pin top mounted output connector and a -28 removable stud for mounting. The Model 378-HT is
- Acceleration: 1,000 g
- Frequency Range: 1 to 2,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long,
- Acceleration: 40 to 75 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Honeywell Test & Measurement
Description: The MA311/312 Series accelerometers are available in a variety of configurations and can be stud or bolt mounted to meet specific application requirements. Welded austenitic stainless steel construction ensures dependable performance in harsh industrial environments. Designed with low
- Operating Temperature: 0.4 to 179.6 F
-
Supplier: Columbia Research Labs, Inc.
Description: Detachable Micro-Cable Assy. Stud or Adhesive Mounting
- Acceleration: 1,000 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Kistler Group
Description: Type 8396A... triaxial capacitive accelerometer family utilizes a silicon Micro-Electro-Mechanical System (MEMS) variable capacitance sensing element. The sensing element of each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body
- Acceleration: 1,000 g
- Frequency Range: 1 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Kistler Group
Description: adhesive mounting, Type 8763B... has three 5–40 threaded holes for flexible stud mounting on a test object, fully utilizing each mounting side of the cube design. Additionally, three threaded holes provide reliable mounting for calibration of each orthogonal axis.
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 200 to 2,000 g
-
Supplier: TE Connectivity
Description: Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±1 Sensitivity : 500 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play
- Acceleration: 10 g
- Frequency Range: 0.1 to 10,000 Hz
- Operating Temperature: -67 to 248 F
-
Supplier: Silicon Designs, Inc.
Description: The high-performance Models 2240 and 2480 Specialty Hermetic MEMS DC Test & Measurement Accelerometer Modules from Silicon Designs (SDI) provide enhanced performance over temperature in zero to medium frequency applications experiencing large or rapid temperature variations or maintaining hot
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Operating Temperature: -67 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up
- Acceleration: 10,000 g
- Frequency Range: 1 to 10,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Silicon Designs, Inc.
Description: The SDI Model 2290 Single-Axis MEMS DC Precision Reference Calibration Accelerometer offers a precise, reliable, and accurate means of determining the sensitivity and frequency response characteristics of unknown MEMS DC accelerometers during end-to-end calibrations and related
- Acceleration: 5 to 50 g
- Frequency Range: 0 to 1,800 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Sherborne Sensors
Description: and signal output. To meet certain measuring requirements, especially in certain aerospace applications, this series has provision for an optional active filter with low output impedance and 1g bias circuitry for vertical mounting. The A260 series inclinometers have a long and successful
- Acceleration: -20 to 20 g
- Frequency Range: 90 to 150 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 203 F
-
Supplier: ValueTronics International, Inc.
Description: steel stud. Characteristics: This piezoelectric accelerometer may be treated as a charge source. Its sensitivity is expressed in terms of charge per unit acceleration (pC/g). The DeltaShear design involves three piezoelectric elements and three masses arranged in a triangular
-
Supplier: Tronics Microsystems
Description: VIBO® is a digital MEMS accelerometer that enables a continuous monitoring of machine vibrations. Embedded in spindle, motor, pump, fan, gearbox, compressor or generator, VIBO® detects early signs of failure such as unbalance, misalignment, bearing or gearing issue. Besides delivering raw
- Acceleration: 64 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration, Velocity
Find Suppliers by Category Top
Conduct Research Top
-
Acceleration measurement optimization: Mounting considerations and sensor mass effect
of applications. However, there is a small detail that is commonly overlooked, and that is the proper mounting of very sensitive accelerometers. Mounting options include direct stud mounting, wax mounting, magnetic mounting and a variety of options in-between. Although these options are diverse
More Information Top
-
Audio acoustic plant condition monitoring of spiral bevel gearbox
were electrically isolated from the casing to prevent ground looping.1 The accelerometer mounting studs also preventedmachines for faults, and to provide an early warning system .
-
Experimental investigation into the use of vibration data for long-term monitoring of an all-composite bridge
An accelerometer mounting stud was then glued to the steel plate with cyanoacrylate ester glue (super- glue).
-
MECHANICAL AND FRICTIONAL BEHAVIOR OF SKID TEST HEMISPHERICAL BILLETS.
accelerometer mounting stud ) were per- lined up with a permanent mark on the .
-
Condition Monitoring and Nodal Vibrations in Switched Reluctance Machines to Detect Rotor Radial Positioning Faults
Fig. 6 shows the manufactured end bearing mounting assembled on the machine and also location of the accelerometer stud mounting holes mid way down the stator casing.
-
Nonlinear Modeling and Applications, Volume 2
Figure 4: Photographs corresponding to Figure 3 showing (a) 60 kHz uniaxial accelerometers glued to retainer ring and lock ring along with stack actuator, (b) shock rated triaxial accelerometer stud mounted on base of web, and (c) modal triaxial accelerometer glued to …
-
Engineering Asset Management
At each operating point, 150 seconds of vibration data were digitally tape recorded using B&K 4396 Deltatron accelerometers stud mounted on the non-drive end bearing in the axial location.
-
Integrated Vehicle Health Management: Perspectives on an Emerging Field
An accelerometer stud mounted on top of a bearing casing may have a better observational quality than one magnetically mounted some distance away.
-
http://waset.org/publications/9372/a-comparative-study-of-svm-classifiers-and-artificial-neural-networks-application-for-rolling-element-bearing-fault-diagnosi...
Vibration signals were acquired by accelerometer stud mounted on the bearing housing.
-
http://sem.org/PDF/B-K.PDF
z Equalise the frequency response and extend the upper frequency limit ±10% from 0.3 f0 to 0.5 f0, for uniaxial accelerometers stud mounted the effect is typically >0.6 f0 .
-
Dynamic characterization and damage detection in the I-40 bridge over the Rio Grande
Power spectra cor:lparing the isolated and 10-32 stud mounted accelerometer re,,_ponsefrom 0 to 12.8 kHz................................................................56 .
Indicates content that may require registration and/or purchase.