-
Supplier: Chief Enterprises LLC
Description: Boot
-
Supplier: Reid Supply
Description: Protect your actuators and couplings from contaminants with our offering of boots and bellows. Available in round and rectangular shapes. . BW-132
- Extended Length: 24 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: chips Guard against grit abrasion Shield from corrosive splatter Applications: Cylinder rod boots Dust boots
- Retracted Length: 0.5 to 0.75 inch
- Extended Length: 12 inch
- Inside Diameter / Width: 0.75 to 7.25 inch
- Application: Rod / Screw Cover
-
-
Supplier: Chief Enterprises LLC
Description: Boot, 4-Way, Exit Straight
-
Supplier: Chief Enterprises LLC
Description: Boot, 2-Way, Exit Straight
-
Supplier: Chief Enterprises LLC
Description: Boot, 5-Way, Exit Straight
-
Supplier: Fluid Control Services, Inc.
Description: The Seal Saver cylinder cover protects your hydraulic equipment from damage caused by silt-sized particles entering the hydraulic system. This easy to install protective boot opens and closes like an accordion as the cylinders work, keeping the hydraulic system clean from debris and
- Extended Length: 1,800 inch
- End Configuration: Collar
- Application: Cylinder Protection
- Shape: Round
-
Supplier: Custom-Pak, Inc.
Description: Panels, Boots & Covers Safety is paramount in transportation. Blow molded panels provide impact protection for passengers and goods throughout the vehicle. Boots and other flexible parts allow movement of the mechanical systems without danger to passengers. Blow molding provides
- End Configuration: Collar
- Features: Specialty / Other
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your
- End Configuration: Collar, Flanged Collar, Standard Flange
- Application: Die Set Post, Rod / Screw Cover
- Features: Other, Specialty / Other
- Shape: Round, Tapered
-
Supplier: Waytek, Inc.
Description: Carling Technologies 506-11318-001 Contura Switch Boots Category: Rocker Switches Manufacturer: Carling Technologies Switch sold separately
-
Supplier: Waytek, Inc.
Description: APM Hexseal C1131/28 53 Full Toggle Boot Category: Toggle Switches Manufacturer: APM Hexseal Designed with a molded-in mounting nut and panel-sealing rib that eliminates the need for an O-ring, ensuring that the boot is firmly secured to the toggle switch assembly Fully enclosed toggle
-
Supplier: Waytek, Inc.
Description: OptiFuse CBW-B-VC-11 Clear M11 Boot, for CB 57 and 58 Series Category: Series 57 Circuit Breakers Manufacturer: OptiFuse Clear M11 boot for Series 57 and 58 panel mount push to reset circuit breakers Adds a dust-proof and moisture resistant protection to the actuator
-
Supplier: Waytek, Inc.
Description: Mechanical Products 1600-382-1 Clear Silicone Rubber Boot Category: Mechanical Products Series 16 Circuit Breakers Manufacturer: Mechanical Products Size 7/16 28 IP67 rated
-
Supplier: Cole-Parmer
Description: manufacturer
Additel 680 digital pressure gauges use an advanced technology microprocessor...
and are aged, tested, and screened before assembly. With data logging and wireless capabilities, these gauges allow you to monitor and log pressure for- Display Type: Digital
Supplier: ContiTech AGDescription: Our drive shaft sealing components provide covering for propeller shaft joints. They provide optimum protection under high dynamic stress. ContiTech axle boots made of thermoplastic elastomers protect for drive shaft’s joints. Axle boots can also be supplied as a premounted system with
- End Configuration: Collar
- Shape: Round, Tapered
- Features: Specialty / Other
Supplier: ContiTech AGDescription: ContiTech develops and supplies shock-absorber components that protect and mask damper systems. Shock-absorber boots made of thermoplastic elastomers protect the shock-absorber system from external influences and damage. The material is selected and developed with a view to guaranteeing
- Application: Cylinder Protection
- Shape: Round, Tapered
Supplier: CT Gasket & Polymer Co., Inc.Description: need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets • Grommets • Inflatable seals and shapes • Isolators • Lip seals • Mechanical seals • Molded gaskets • Protective boots
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
Supplier: Dynatect Manufacturing, Inc.Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
Supplier: Dynatect Manufacturing, Inc.Description: Dynatect Thermiseal sealed bellows are made from polyurethane film bonded together by a thermic weld process. When additional strength is required, coated nylon-reinforced material can be used. Thermiseal covers are lightweight and completely sealed. Thermiseal covers are available as boots
- Application: Cylinder Protection, Rod / Screw Cover, Way Cover
- End Configuration: Inside Flange
- Shape: Round, Square / Rectangular (Closed)
Supplier: Festo CorporationDescription: bellows kit DADB-V6-32-S126-175 For standard cylinders to ISO 15552 Outside diameter=38 mm, Size=32, Stroke range=126 - 175 mm, Piston rod extension=61 mm, Design=Round
- Retracted Length: 4.9606326 inch
- Extended Length: 6.8897675 inch
- Application: Cylinder Protection
- Shape: Round
Supplier: Precision Polymer Engineering Ltd.Description: Rubber bellows (also known as expansion joints) are used to protect moving mechanical parts from dust and humidity. The concertinaed sides allow the rubber bellow to expand and contract whilst maintaining a permanent seal. Precision Polymer Engineering manufactures rubber bellows in various sizes
- Application: Expansion Joint
- Shape: Round, Tapered
Supplier: Freudenberg Sealing TechnologiesDescription: The bellows of Freudenberg Sealing Technologies have a variety of applications, mainly in the automotive sector and general industry. With excellent quality, bellows protect moving parts against external influences like dirt and prevent the loss of lubricants. Available in all kinds of designs,
- End Configuration: Collar
- Application: Cylinder Protection
- Shape: Round
Supplier: Joyce/Dayton Corp.Description: U-shaped covers are frequently used as machine way covers. They are available in almost any size or material to meet different application requirements and environments. Typically they are used to protect machined surfaces from the accumulation of dirt, chips, or other debris. U-shaped covers are
- End Configuration: Collar, Flanged Collar, Standard Flange
- Shape: Square / Rectangular (Open)
- Features: Stiffeners
- Application: Way Cover
Supplier: Mid-Mountain Materials, Inc.Description: The Importance of Passenger Boarding Bridges Moving passengers from the aircraft to the terminal efficiently and safely is very important, both for the overall function and efficiency of the airport and also for the safety and comfort of customers. Configurations of Passenger Boarding Bridges
- End Configuration: Collar
- Features: Specialty / Other
Supplier: Shenzhen Dechengwang Technology Co., LtdDescription: PTFE bellows are used as balancing elements between engineering parts, which is widely used in chemical, food and medical appliances. The different geometres of the folds highly flexible or pressure-resistant versions can be designed and manufactured to reach higher flexibility or compressive
- Shape: Round
Supplier: Fluorocarbon LimitedDescription: Fluorocarbon’s team of engineers can specify a range of elastomeric components to meet the demands of a variety of applications such as off-shore, construction and off-highway markets. Fluorocarbon supply some of the world’s largest companies with a range of elastomeric components such as: Pipe
Supplier: Joyce/Dayton Corp.Description: C-Shaped covers, available in almost any size or material, can be sewn to meet a variety of application requirements and environments. They typically include options such as plastic stiffeners configured to the shape of the rails which they protect. These covers may be mounted vertically or in
- End Configuration: Flanged Collar
- Shape: Square / Rectangular (Open)
- Features: Stiffeners
- Application: Way Cover
Supplier: Mid-Mountain Materials, Inc.Description: Robotics are widely used in industrial environments with harsh operating conditions, such as steel mills, aluminum smelters, foundries, refineries, and petrochemical plants. However, without proper protection from the hazards of these conditions, tens of thousands of dollars that have been invested
- End Configuration: Collar
- Shape: Round
- Features: Specialty / Other
Supplier: Dynatect Manufacturing, Inc.Description: Machine roof covers consists of large, self-supporting bellows equipped to glide on a rail system. Roof covers were first developed for large CNC gantry machines, but have been adapted to other applications requiring a moveable, low-friction cover. The bellows’ folds are constructed from
- Features: Armor Plates, Other, Specialty / Other
- Application: Way Cover
Supplier: Joyce/Dayton Corp.Description: Platform skirts are large rectangular or square bellows that are mounted vertically around lift tables and other machinery to protect the area beneath from exposure to foreign objects. An added benefit of their use is the reduction of accumulated debris beneath the protected structure. Platform
- End Configuration: Flanged Collar
- Application: Scissors / Lift / AGV
- Features: Specialty / Other
- Shape: Square / Rectangular (Closed)
Supplier: Joyce/Dayton Corp.Description: Round bellows are available in sizes as small as ¾" ID x 2 ¼" OD up to 26" OD, and in lengths up to 20 feet or more. Materials are available to suit many environments. These bellows may be mounted to machinery using collar or flange end conditions sewn to customer's requirements. Typical
- End Configuration: Collar, Flanged Collar, Standard Flange
- Application: Cylinder Protection, Rod / Screw Cover
- Features: Grommets, Stiffeners, Zipper
- Shape: Round
Supplier: B.U.W.W. Coverings Inc.Description: BUWW offers bellows for machine locations that will not have heavy chip exposure, but still need to protect the sensitive components of the machine. Bellows offer protection from contaminates while applying little resistance to the machine's movement. Metal plates can be attached to the bellows if
Find Suppliers by Category Top
Accordion Bellows and Protective Boots (145 Companies)Plugs, Stoppers, and Inserts (417 Companies)Air Compressors (1,122 Companies)Bags and Sacks (826 Companies)Featured Products Top
-
, these boots have the added advantage of providing additional thermal insulation at each of the cathode bar penetrations. THERMOPAK® External Cathode Bar Seal Boots are a four-part composite design that works in tandem to protect reduction cell seals from multiple stresses and are the first (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
A unique device for controlled electrospinning
An accordion boot formed a seal between the arm and the enclosure.
-
States > Kentucky > State > Proposed Regulations > 2015 Documents > October 1‚ 2015 > 401 KAR 59:174 - Stage II Controls at Gasoline Dispensing Facilities
3) " Boot " means an accordion -like tubular cover used over the spout of a gasoline nozzle to provide a return-path for gasoline vapors displaced during refueling.
-
States > Kentucky > State > Regulations > Title 401 - Energy and Environment Cabinet Department for Environmental Protection > [401 KAR 59] 59 - New Source Sta...
3) " Boot " means an accordion -like tubular cover used over the spout of a gasoline nozzle to provide a return-path for gasoline vapors displaced during refueling.
-
Prediction of the Life of CVJ Boot in Design Stage and Establishment of an Optimal Design Method with FEA
L1=a σ nTm L1: durability life on bench test The temmperature herein referred to denotes not the atmospheric temmperature in durability test but the surface temmperature of the boot at the roots of accordion folds (damaged portion) to accommodate the effect …
-
Territorial Integrity in a Globalizing World
… law which until the end of the first half of the twentieth century admitted, through its Law of War, that the state’s borders can move with the soldier’s boots or that state’s territory … … or shrink in an accordion movement.106 This was …
-
Recreational Ice Figure Skating/Equipment - Wikibooks, open books for an open world
… the top flops over of its own accord, it is obvious, but more subtle signs are when the normal creases which afford forward flexibility begin to look like accordion pleats that go all … … a sign that the boot is free to flex …
-
Recreational Ice Figure Skating/Equipment/Boots - Wikibooks, open books for an open world
… the top flops over of its own accord, it is obvious, but more subtle signs are when the normal creases which afford forward flexibility begin to look like accordion pleats that go all … … a sign that the boot is free to flex …
-
Effects of stimulus orientation on the identification of common polyoriented objects
… telescope 37 mop 38 metal-file 39 rifle 40 glider 41 hairbrush 42 glass 43 avocado 44 coconut 45 coffee-pot 46 tweezers 47 chainsaw 48 frying-pan accordion alligator anchor apple asparagus … … glove swan guitar hat boot pipe Iron vase ironing …
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Automotive Plastics and Elastomer Applications
The TEEE CVJ drive axle boots have a balance of flexibility and stiffness, fatigue resistance to compression and expansion strains, chemical resistance, and meet accordion design requirements between −40 to 212°F (−40 to 100°C).
-
Men's Clothing in Szentistván and Tard, Two ‘Matyó’ Villages in Hungary
Inserted in this kind of boot was a piece of soft leather at about the ankle which could be either pulled up or tucked under and so moved somewhat like an accordion .
Indicates content that may require registration and/or purchase.