Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eco-Tec, Inc.
Description: Etching or chemical milling with caustic soda is often the greatest operating expense in aluminum finishing. And with the increased focus on environmental concerns in all facets of business, anodizers can look at recycling in their plants to reduce process chemical costs, waste treatment
- Application: Liquid
-
Supplier: ASTM International
Description: materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory
-
Supplier: JST Manufacturing, Inc.
Description: Functions Data Logging Multiple Tank Processing 4" to 8" Wafer Capacity 360° Rotational Motion Dual Servo Motor Design Solvent & Acid Processing Models Options Bar Coding Color Panelview Remote PC Monitoring & Control GEM/SEC II Compliance 3rd. Party Electrical Inspection CE and Semi
-
-
Supplier: JTEKT North America, Inc.
Description: field and non-magnetic ceramics are used for it. Bearing for etching equipment The bearing of the etching equipment is exposed to the etching solution during operation and therefore those made of ceramics resistant to corrosion and those coated with PTFE are
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: *High efficiency filter *Door sensor Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric
- Body Material: Stainless Steel
-
Supplier: Terra Universal, Inc.
Description: assembly is easily removed for quick filter change Uniform flow return system ensures a consistent laminar flow across every wafer at every location—no eddies or dead spots This filtered bath is ideal for oxide etching and other processes using HF acid. Its recirculating system
-
Supplier: Terra Universal, Inc.
Description: Ideal for etching, stripping and cleaning Seamless quartz vessel is 99.995% contaminant-free Externally bonded 5-sided circuit heating element provides efficient, even heating for improved process yields Redundant safety features minimize potential damage caused by runaway temperatures PVDF
-
Supplier: KRÜSS Scientific
Description: adjustment of the bath, the BPT Mobile shows how the surfactant content decreases over time. Applications Detergent concentration in cleaning baths, e.g. before coating or bonding Wetting agent concentration in electroplating baths Monitoring the content of acid mist mitigating agents in
- Test Media: Adhesives / Coatings
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Mounting / Loading Options: Handheld / Field, Laboratory / Batch
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines, photo processing equipment, hospital thermal blankets and food heating cabinets. Use with
- Pump Type: Magnetic Drive Pumps
-
Supplier: U.S. Plastic Corporation
Description: Compact and adaptable to many applications, the Series 2 pump can deliver a maximum flow of 5.5 GPM and handle a maximum head of up to 13'. Typical applications include etching equipment, photographic and graphic arts processing equipment, garden fountains, ice flakers, plate
- Pump Type: Magnetic Drive Pumps
-
Supplier: U.S. Plastic Corporation
Description: The only model in the March line that is equipped with a drip proof motor as standard, this pump is good for etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). Pump has a 115/230v motor, single phase, 1/2 hp. 50/60 cycle
-
Supplier: BRIM Electronics, Inc.
Description: such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
- Conduit Size: 0.181 to 1.5 inch
- Temperature Rating: -88.6 to 392 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: BRIM Electronics, Inc.
Description: such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
- Conduit Size: 0.181 to 1.5 inch
- Temperature Rating: -148 to 302 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: BRIM Electronics, Inc.
Description: such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
- Conduit Size: 0.181 to 1.75 inch
- Temperature Rating: -130 to 500 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Description: Can't be eroded by all kinds of molten metals and molten hydrochloric acid. Hot- Pressed aluminum nitride ceramic part application: Semiconductor heaters Magnetic resonance imaging equipment Etching machine Integrated circuit part Structural packaging materials High-power heat
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4-
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: efficiency filter *Door sensor Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: filter, door sensor Optional *Emergency manual operation panel *High efficiency filter *Door sensor Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid
- Body Material: Stainless Steel
-
Supplier: FX PCB Co., Ltd.
Description: film. Additionally, keep an eye out for faulty circuits. Particularly if there is a surface scratch, they can happen. When exposed, avoid air residue. If this happens, the exposure may be poor. Allow fifteen minutes to pass once the exposure is over before developing. Acid/Alkaline
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
solids and particles. Fluoride-Containing Wastewater – from etching and cleaning steps. Acid (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
& wafer baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available on request. (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
& marine applications. They are autoclavable for Bio-Medical applications including ultrasonic cleaning & wafer baths, DI water heaters or hot acid etching systems and filling equipment. Tubings will be stocked in Natural (Translucent). OPER. TEMPS. TFE (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
. The new CircuEtch 300 precisely defines traces with optimal geometry, zero undercut, and vertical trace sidewalls for excellent electrical performance. The bath has a predictable etching rate over a wide range of additive, copper, acid, chloride concentration and operating temperatures, while running in easy to maintain horizontal spray etching equipment. (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
-pressed aluminum nitride ceramic part application: Semiconductor heaters Magnetic resonance imaging equipment Etching machine Integrated circuit part Structural packaging materials High-power heat dissipation insulating substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Etching Solutions: Filtration of etching liquids including HF (hydrofluoric acid), BOE (buffered oxide etchant), and NH?F (ammonium (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Enables efficient processing, molding and fabrication with precise results. Non-stick surface: Prevents adhesion to molds or packages, reducing defects and improving throughput. Chemical inertness: Compatible with aggressive acids (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
(H2) is used both as a reactant and a reducing atmosphere carrier gas. Etching and cleaning gases include Ammonia and other perfluoro compounds. Gas detection best practices protect both the life safety of workers as well as the valuable assets in the fab (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
CYTOP™ transparent amorphous fluoropolymers don’t require a baking process for adhesion and imparts a protective coating against acid or alkaline etching as well as insulation properties to semiconductor and MEMS-related materials. Transparent amorphous fluoropolymers can be (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Laser Marking vs. Chemical/Acid Etching
Laser Marking and Engraving is a widely expanding marketplace as users have seen the benefits of using. lasers over conventional methods like Chemical/Acid Etching for direct part marking to simple gift. personalization.
-
Acid Copper Electroplating Process with Excellent V Pit Resistance for Flash Etching
to the electronics industry, but are common processes in IC substrate and PCB fabrication. They help maximize the PCB real estate usage by allowing fabricators and designers to build up multilayer devices. Figure 1 shows examples of multilayer designs that require multiple metallization and etching steps
-
Laser Marking vs. Dot Peen
Laser Marking and Engraving is a widely expanding marketplace as users have seen the benefits of using. lasers over conventional methods like Chemical/Acid Etching for direct part marking to simple gift. personalization.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
technology. Mitsubishi preps electrochemical etching process Mitsubishi Electric Corp. has developed a single-step, hydrofluoric acid electrochemical etching process that can achieve an aspect ratio greater than 60:1 at potentially a tenth of the cost of conventional deep dry etching. Mentor overhauls
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
developed a single-step, hydrofluoric acid electrochemical etching process that can achieve an aspect ratio greater than 60:1
-
Developing an Effective Passivation Process to Maintain
the passive layer,. the mark should be passivated using nitric or citric acid but the process must be thoroughly developed in order to prevent. over-etching the mark beyond readability.
-
Successfully Managing Industrial Chlorinated Processes with Metal Sealed Mass Flow Controllers
Chlorine (CL2) is a member of the halogen elements group that is highly reactive and bonds easily with hydrogen to form HCL acid. HCL attacks stainless steel aggressively - literally passivating the surface of the stainless steel, and can render a thermal mass flow controller inoperative in a brief
-
Metrigraphics Article in Today's Medical Developments
photolithography to create a mask and replicate that pattern on a sheet of material that already has metal deposited on it through a variety of techniques," Sablich explains. "Then, a variety of acids are used to etch away the metal that they don't want - leaving them with the metal they do want. Etching yields
More Information Top
-
PVMaT Cost Reductions in the EFG High Volume PV Manufacturing Line: Final Subcontract Report, 5 August 1998 -- 4 February 2001
Modifications to the existing silicon acid etching equipment to etch, rinse and then dry 10 cm x 15 cm were carried out in three phases: a) development of carriers for 10x 15 cm wafers; b) development of racks for 10x15 cm wafers …
-
Manufacturing Simulation For Precision Optical Fabrication Of Large Mirror: An End-To-End Process Simulation
Saws are used at process stages C and G while computer numerical control (CNC) milling machines or abrasive machines are used at process stages F, H, J, and K. Tanks are used as the equipment for acid etching processes.
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle G - Waste Disposal > Chapter I - Pollution Control Board > [35 Ill. Ad...
Industrial process waste" includes but is not limited to spent pickling liquors, cutting oils, chemical catalysts, distillation bottoms, etching acids , equipment cleanings, paint sludges, incinerator ashes, core sands, metallic dust sweepings, asbestos dust, hospital pathological wastes and off-specification, contaminated or recalled …
-
States > Illinois > State > Statutes > Chapter 415 - Environmental Safety > [415 ILCS 5] 005 - Environmental Protection Act
Industrial Process Waste" includes but is not limited to spent pickling liquors, cutting oils, chemical catalysts, distillation bottoms, etching acids , equipment cleanings, paint sludges, incinerator ashes (including but not limited to ash resulting from the incineration of potentially infectious medical waste), core …
-
States > South Carolina > State > Statutes > Title 44 - Health > 096 - South Carolina Solid Waste Policy and Management Act
… as wastes generated as a direct or indirect result of the manufacture of a product or the performance of a service, including, but not limited to, spent pickling liquors, cutting oils, chemical catalysts, distillation bottoms, etching acids , equipment cleanings, point sludges, core …
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle G - Waste Disposal > Chapter I - Pollution Control Board > [35 Ill. Ad...
Industrial process waste" includes, but is not limited to spent pickling liquors, cutting oils, chemical catalysts, distillation bottoms, etching acids , equipment cleanings, paint sludges, incinerator ashes, core sands, metallic dust sweeping, asbestos dust, hospital pathological wastes and off-specification, contaminated or recalled …
-
States > Illinois > City of Chicago > Regulations > Title 11 - Utilities and Environmental Protection > [IL Chicago Ord 11-4] 04 - Environmental Protection and...
Industrial process waste" includes but is not limited to spent pickling liquors, cutting oils, chemical catalysis distillation bottoms, etching acids , equipment cleanings, paint sludges, incinerator ashes, core sands, metallic dust sweepings, asbestos dust, hospital pathological wastes and off-specification, contaminated or recalled …
-
States > Illinois > Dupage County > Regulations > [IL DuPage Reg 30] 30 - Solid Waste Management
Industrial process waste includes, but is not limited to, spent pickling liquors, cutting oils, chemical catalysts, distillation bottoms, etching acids , equipment cleanings, paint sludges, incinerator ashes (including, but not limited to, ash resulting from the incineration of potentially infectious medical waste), core …
Indicates content that may require registration and/or purchase.