Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-212
- Design Features: Left Hand Thread
- Component Type: Nut Only
-
Supplier: Rockford Ball Screw
Description: ACME Nuts
- O.D Screw Diameter: 0.625 inch
- Screw Lead: 0.125 inches per
- Dynamic Load Rating: 1,900 lbs
- Maximum Static Load Capacity: 6,250 lbs
-
Supplier: igus® inc.
Description: Self-Lubricating iglide® J Thermoplastic Lead Screw Nuts ACME N. American Standard Dimensions Mount nuts with threaded OD for easy mounting.
- Length: 0.6 to 1.5 inch
- O.D Screw Diameter: 0.85 to 1.5 inch
- Maximum Static Load Capacity: 197.1 to 1,227.6 lbs
- Screw Type: ACME Screw
-
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch
- O.D Screw Diameter: 0.125 to 22 inch
- Screw Lead: 16 inches per
- Screw Type: ACME Screw
- Component Type: Screw Assembly
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 75 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Supplier: Dillon Manufacturing, Inc.
Description: Jaw Nut
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Aircraft Quality Alloy Certified heat treatment 100% magnetic particle inspected Welding Rod-Alloy #7018
- Size: 1 1/2"
- Material: Hardened Steel
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 inch
- O.D Screw Diameter: 2 inch
- Screw Lead: 4 inches per
- Dynamic Load Rating: 20,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 10 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 2 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 4 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: Venture Mfg. Co.
Description: pitch acme screw with brass nut 1000 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . This ball nut is made of carburized steel with ball tracks heat treated to RC 58-60, with a overall length of 1.875 in
- Type: Round Nut
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 449.6 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . This ball nut is made of carburized steel with ball tracks heat treated to RC 58-60, with a overall length of 3.000 in
- Features: Other Metal
- Type: Square Nut
- Material: Steel
-
Supplier: Venture Mfg. Co.
Description: A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly” easy to install design Rugged steel tube construction Acme screw, plastic nut 500 lb. capacity Powder
- Rated Force: 500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: igus® inc.
Description: Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J. Application areas: small handlings, lab and medical technology, professional model construction,
- Length: 0.51 to 0.59 inch
- Maximum Static Load Capacity: 16.88 to 39.38 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: igus® inc.
Description: Anti-backlash* thread nuts Lead screw nuts with reduced axial clearance. Continuously self-adjusting Self-lubricating and quiet Sleeve and flange series available Material: iglide® J Industries: Packaging, medical, semiconductor industry, laboratory equipment *Backlash refers to the
- Length: 0.787402 to 1.8897648 inch
- O.D Screw Diameter: 0.3149608 to 0.9448824 inch
- Maximum Static Load Capacity: 112.4 to 917.184 lbs
- Screw Type: Lead Screw
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch
- Size: 1/2"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: THK America, Inc.
Description: The Screw Nut is a sliding feed nut compatible with the standards for a 30-degree trapezoidal screw thread. Formed by die-casting special bearing alloy of superb abrasion resistance, it is an inexpensive high precision product.
- Screw Type: Lead Screw
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Size: 2"
- Type: Hex
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Type: Hex
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Features: 3"
- Type: Hex
- Material: Stainless Steel
-
Supplier: igus® inc.
Description: The approved HTS linear module is now supplemented by an additional component, the self-adjusting zero-backlash threaded nut. For movements that require repeat accuracy and those which are implemented using steep thread 10x12 and 10x50, the ZB provides for a minimal life-long backlash.
- Stroke or X-Axis Travel: 11.81103 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 4.5669316 inch
- O.D Screw Diameter: 1.5354339 inch
- Screw Lead: 0.3937007874015748 inches per
- Dynamic Load Rating: 28,617.04 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 2.5590565 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 7,418.4 lbs
-
Supplier: Anaheim Automation, Inc.
Description: Low profile, precision rolled acme screws, assembled w/ zero backlash nut
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 6 inch
- Motor Features: Home / Limit / Position Switches, Motor Encoder Feedback
- Orientation: Horizontal
-
Supplier: Anaheim Automation, Inc.
Description: Has a bronze acme nut that travels linearly with each electrical step
- Stroke or X-Axis Travel: 6 inch
- Motor Voltage: 4.2 volts
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Universal Thread Grinding Company
Description: lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw
- Length: 10.15 to 18.15 inch
- O.D Screw Diameter: 0.5 inch
- Screw Lead: 0.1 inches per
- Screw Lead Accuracy: 0.0001 inch/ft
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SERIES MS800, BRONZE ACME NUT, PARALLEL MOUNT BELT DRIVEN, 2:1RATIO, MOTORLESS, 2 REED SWITCHES, REAR BLOCK CLEVIS, 3INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FAULHABER MICROMO
Description: High performances Very robust design Large and modifiable selection of screw and nut types Full reduction ratio range Wide portfolio of combinable motors
- Rated Force: 78.2304 lbs
- Drive Type: Lead Screw/ACME Screw
Find Suppliers by Category Top
Featured Products Top
-
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, components, sub-assemblies, assemblies, and finished products. If you are looking for a legacy ball nut assembly check with us first as there is a good possibility, we have it. Our ball screw technology is an (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. Rockford Ball Screw (RBS) is a family-owned business serving the linear motion industry for 50 years. We are a leading provider of ball screw products, acme screw products, and linear guide rail assemblies. Our products comply with industry standards (ANSI, DIN, ISO, JIS). Our innovative state of the (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
rapid turnaround times. Rockford Ball Screw (RBS) is a family-owned business serving the linear motion industry for 50 years. We are a leading provider of ball screw products, acme screw products, and linear guide rail assemblies. Our products comply with industry standards (ANSI, DIN, ISO, JIS (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
diameter as a norm. Larger if the requirement dictates. RBS repairs all metric sizes from 12mm to 300mm dia. and lengths up to 50 feet (15.24 meters). We clean and repair the internal cross-over returns for the internal return nut systems. We repair the inner bearings in (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
SDP/SI offers metric synchronous timing belts and drive components online, featuring extensive inventory, fast shipping, engineering support, CAD resources, and custom solutions for automation, robotics, aerospace, medical, and industrial applications.
(read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Acme Screw Selection
The selection of the correct acme screw and nut for a particular application involves four interrelated factors. Before attempting to determine the acme screw and nut combination, the following values must be known: Axial load measured in pounds or newtons. Speed measured in inches or millimeters
-
ACME Lead Screws vs. Ball Screws: How Do They Differ?
In today†TMs automated environment, the demand for effective linear motion control systems like lead screws is extremely high. Most lead screws initiate motion by turning either the nut or the screw. Acme lead screws and ball screws are two of the most effective lead screws used today. What makes
More Information Top
-
DUFF-NORTON Power Transmission - Grainger Industrial Supply
• Acme Nuts (19) .
-
DWPF Glass Melter Technology Manual: Volume 1
The acme nuts , painted yellow for visibility, are visible near the top of the studs.
-
Sequential setup mechanism design for a reconfiguarable sheet metal forming die
Figure 17: Basic unit pin concept using leadscrew and acme nut for pin positioning ........................................... ....................................................
-
Federal Register > Thursday, October 23, 2014 > [79 FR 63311] Airworthiness Directives; Beechcraft Corporation (Type Certificate Previously Held by Hawker Beec...
This AD was prompted by a report of a failure of the Acme nut threads in a pitch trim actuator (PTA).
-
Federal Register > Monday, June 30, 2014 > [79 FR 36675] Airworthiness Directives; Beechcraft Corporation (Type Certificate Previously Held by Hawker Beechcraf...
This proposed AD was prompted by a report of a failure of the Acme nut threads in a pitch trim actuator (PTA).
-
DUFF-NORTON products - Grainger Industrial Supply
• Acme Nut , Dia 1.25 In, 1.50 In l, 10 Turns Acme Nut,Dia 1.25 In,1.50 In l,10 Turns .
-
Which Screw? Picking the Right Technology
The wear characteristics of acme nuts is dependent upon the nut material, environment and application requirments.
-
Evaluation of the Drum Tipper Mechanism for the WRAP Facility
The recent failure appears to be due to the Acme nut threads being stripped.
-
Rapid prototyping of rapid prototyping machines
One nut is rigidly fixed to the carriage, while the other is externally threaded with a different pitch (16TPI) than the acme nut .
-
A design for self-assembling robots in a system
47 Figure 3-16: Hand with acme nut and screw.
Indicates content that may require registration and/or purchase.